Food Processing / Grain Separators, Classifiers, and Screeners
from Vooner FloGard LLC
The Vooner VIS inlet separators provide vacuum pump protection from process liquid carry-over. By removing the process liquids prior to the vacuum pump, erosion and corrosion is reduced and stable vacuum levels are maintained. [See More]
- Applications: Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
- Capacity / Throughput: 26.46
- Equipment Type: Other
from Vooner FloGard LLC
The Vooner VDSS Separator-silencers provide up to 99% air/water separation while significantly reducing the noise output from the vacuum pump. Vooner silencers are available in carbon steel, 304 and 316 stainless steels. [See More]
- Applications: Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
- Equipment Type: Other
from Sesotec GmbH
Performance features. 4k High-Resolution cameras with True-Color image processing technology. True-Shape technology to see and differentiate the exact shape of every single kernel, at high speed. Higher capacity, dedicated optical processor and analysis speed up to 40 kHz. Sniper ejector logic... [See More]
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Screen Action/ Cleaning: Air Jet
- Equipment Type: Air Classifier / Cyclone
from Cleveland Vibrator Company (The)
The Cleveland Vibrator Company Volumetric Feeder and Screener Machines are compact, self-contained units, incorporating a bulk supply hopper with a vibrator and vibratory pan feeder or screener. Both air and electric-powered feeder and screener machines can be equipped with independent variable... [See More]
- Applications: Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Wood / Pulp and Paper; Other; Glass
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Equipment Type: Screener - Drum / Rotary Sifter
- Operation: Deagglomerating / Sifting
from Retsch, Inc.
The sample divider PT 100 is a rotating divider. It divides the sample so exactly that the composition of each fraction of the sample corresponds exactly to that of the original bulk sample. This procedure guarantees a very high degree of dividing accuracy and reproducibility with both fine and... [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Mining / Ores / Minerals; Pharmaceutical / Cosmetics; Polymers
- Operation: Sample Division and Reduction
- Equipment Type: Other; Rotating Divider Head
- Particle Size Range: 10000
from Bratney Companies
The Cimbria Delta 100-Series. Is compared to the 120- and 110-series extended with a highly efficient air lifting system developed by Cimbria. Cimbria Delta Super cleaners ensure excellent efficiency and purity in the cleaning of all kinds of crops such as garden seeds, grass seeds, flower seeds,... [See More]
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Equipment Type: Screener - Rectangular Deck
- Capacity / Throughput: 8000 to 50000
from Witte Company, Inc. (The)
Witte Vibrating Screeners gently and efficiently screen dry, granular, free-flowing and non-free flowing products while protecting product integrity. Witte Features: 10, 23, 35, 47 inch standard widths. Dust-tight covers featuring the Witte Clamp. Sanitary stainless steel designs with continuously... [See More]
- Applications: Food Processing / Grain; Sanitary
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Equipment Type: Screener - Rectangular Deck
from Dynamic Conveyor Corporation
Adustable Fin Tumbler Separators. Designed to separate parts / runner combinations not possible with standard tumbler separators. Rotating cage features adjustable fins to allow parts / runner separation. Adjustable fins can be easily moved and adjusted to meet separation needs. Simple design with... [See More]
- Applications: Dry / Free Flowing Materials; Food Processing / Grain; Sanitary
- Screen Action/ Cleaning: Vibratory / Shaking Action; Other; Tumbler
- Equipment Type: Other; Fin Tumbler Separator
- Operation: Check Screening / Scalping
from Fritsch GmbH - Milling and Sizing
For quantitative particle size analysis of solids and suspensions of all kinds through dry or wet sieving with woven test sieves. Convertible into a micro mill for fine comminution of dry laboratory samples or solids in suspensions and for homogenisation of emulsions or pastes. Areas of application. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wood / Pulp and Paper
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Equipment Type: Other; Sieve Shaker
- Particle Size Range: 20 to 63000
from Profile Industries
Double Spiral Separator. available with both direct feed and hopper feed. manufactured using welded galvanized steel. standard inner flight sizes are 3, 4, 5, 6, 7 or 8 inch. Spiral dimensions are 22 ” x 40 ” x 77 ”. Shipping weight is approx. 300 lbs. Crate size is 25 ” x 43... [See More]
- Applications: Abrasives / Ceramics; Food Processing / Grain
- Screen Action/ Cleaning: Static / Gravity
- Equipment Type: Concentrating Table / Density Separator
- Operation: Gravity Sorting
from Koger Air Corporation
Welded, bolted and flanged 12-gauge or heavier mild steel in inlet diameters 12" to 48"; Design and construction minimize abrasion as system particulate is collected and separated; Used as a pre-cleaner, the A-B cyclone separator reduces the load for the final filter; Maximum efficiency is obtained... [See More]
- Applications: Chemicals / Fertilizers; Dry / Free Flowing Materials; Food Processing / Grain; Metallurgical / Foundry; Pharmaceutical / Cosmetics; Polymers; Wood / Pulp and Paper
- Scale: Large production scale equipment
- Equipment Type: Air Classifier / Cyclone
from Carrier Vibrating Equipment, Inc.
Carrier vibrating screeners are designed to screen, scalp, dewater, or separate materials using a wide variety of screening media. Ideal for dry or wet screening, Carrier ’s vibratory screeners can handle up to 1500 tons per hour, with many deck design options that deliver maximum efficiency. [See More]
- Applications: Chemicals / Fertilizers; Food Processing / Grain; Power / Coal & Coke; Mining / Ores / Minerals; Sanitary
- Screen Action/ Cleaning: Ultrasonic Transducer
- Equipment Type: Screener - Rectangular Deck
- Operation: Check Screening / Scalping; Dewatering / Washing / Desliming
from Midwestern Industries, Inc.
Our full line of both round separators and rectangular screeners can be manufactured to meet most dewatering or liquid/solid applications. The amount of liquid passing through the screen and space requirements will help determine the best fit for your screening process. Designed to remove solid... [See More]
- Applications: Food Processing / Grain; Power / Coal & Coke; Wood / Pulp and Paper; Other; Golf Course Sand, Clay Slip Magnetite, Salt Crystals, Laundry Lint, Plastics, Poultry, and Much More
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Equipment Type: Screener - Rectangular Deck; Screener - Round Deck
- Operation: Dewatering / Washing / Desliming
from Eriez
The Eriez Dynamic Drum Separator (DDS) is ideally suited for separating fine iron from dry milled powders less than 100 micron. Typical materials include corundum, silicon carbide, quartz, glass, granites, pegmatite, limestone, calcite, talc, alumina, cements, ceramics, industrial minerals, food... [See More]
- Applications: Chemicals / Fertilizers; Dry / Free Flowing Materials; Food Processing / Grain
- Equipment Type: Magnetic Separator
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration for cooling towers, heat exchangers, chillers, compressors, and boilers. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 9525
from NETZSCH Premier Technologies LLC
CFS/HD-S High-efficiency Fine Classifier. Efficient Solution for Difficult Classifying Needs. General. This high efficiency air classifier was developed for ultra-fine, sharp separation, and is often used in conjunction with grinding plants. The optimized classifier wheel geometry produces the... [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Food Processing / Grain; Metallurgical / Foundry; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Wood / Pulp and Paper
- Screen Action/ Cleaning: Air Jet
- Equipment Type: Air Classifier / Cyclone
- Operation: Fines Removal / Dedusting; Grading
from Kason Corporation
ACHIEVE MORE THROUGHPUT USING LESS SPACE AND LABOR. Doing more with less – it ’s what Kason ’s New Centri-Sifter M1 does best. Now you can process more powdered material, more bulk solids and more slurries without sacrificing your valuable floorspace, labor or time. Designed for... [See More]
- Applications: Chemicals / Fertilizers; Food Processing / Grain; Pharmaceutical / Cosmetics; Other; Packaging
- Operation: Check Screening / Scalping; Deagglomerating / Sifting; Dewatering / Washing / Desliming
- Equipment Type: Screener - Round Deck
from Industrial Magnetics, Inc.
Our Round Drawer-In-Housing magnetic separators are designed for ferrous metal separation in processing systems. The Round Drawer-In-Housing Series is an in-stream magnet for dry, free flowing powders and granular products. Ideal for markets such as food, feed, grain and plastics, separation is... [See More]
- Applications: Dry / Free Flowing Materials; Food Processing / Grain; Other; Applications with Low Levels of Tramp Metal Contamination
- Screen Action/ Cleaning: Static / Gravity
- Equipment Type: Magnetic Separator
- Operation: Separation of Ferrous Metal
from Sesotec GmbH
This high-quality, high-performance magnet assures the efficient separation of the smallest ferrous and magnetised stainless steel contaminants. With minimum installation height and customer-specific design the MAGBOX MXF is easy to integrate into existing piping with only little or no modification... [See More]
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Equipment Type: Magnetic Separator
from Retsch, Inc.
RETSCH sample splitters are used for the simple dividing and reduction of bulk materials of all kinds. Sample Splitters are ideal for the on-site reduction of sample material. They are easy to use, easy to clean and do not need an electrical power supply. With sample splitters, one of the... [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Mining / Ores / Minerals; Pharmaceutical / Cosmetics; Polymers
- Operation: Sample Division and Reduction
- Equipment Type: Other; Manual Sample Splitter
- Particle Size Range: 4000
from Bratney Companies
The Cimbria Delta 110-Series. Compared to the 120 Series but extended with an efficient pre- and after suction system, a minimum fo high-quality cleaning of leguminous seed, malting, barley, seed grains etc. [See More]
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Equipment Type: Screener - Rectangular Deck
- Capacity / Throughput: 8000 to 50000
from Dynamic Conveyor Corporation
Lift-Pin Separators. Conveyor belt holds adjustable lift pins to separate parts from runners. Lift-Pin Separator adjusts to adjacent conveyors,. parts receptacles and runner bins. Retainer shield prevents parts from deflecting off course. Separator chute kit includes retainer shield, retaining... [See More]
- Applications: Dry / Free Flowing Materials; Food Processing / Grain; Sanitary
- Screen Action/ Cleaning: Vibratory / Shaking Action; Other; Lift Pin
- Equipment Type: Other; Lift Pin Separator
- Operation: Check Screening / Scalping
from Profile Industries
If your business relies on a versatile lab separator for effective seed cleaning our Heavy Duty Lab Spiral Separator is one machine your business cannot afford to be without. The heavy-duty lab spiral separator is easily adjustable with 2.5 or 4 separating turns to ensure effectiveness. With its 3-,... [See More]
- Applications: Abrasives / Ceramics; Food Processing / Grain
- Screen Action/ Cleaning: Static / Gravity
- Equipment Type: Concentrating Table / Density Separator
- Operation: Gravity Sorting
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Centrifugal action filtration for the removal of sand, silt, and scale. Engineered to protect irrigation equipment, pumps and water supply systems. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 9525
from NETZSCH Premier Technologies LLC
InlineStar High-performance Fine Classifier. The true Inline Classifier. General. The combination of a fine grinding mill with a downstream air classifier is unavoidable for many product applications. The newly developed InlineStar however, can distinctly reduce the necessary expense! An InLine... [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Wood / Pulp and Paper
- Screen Action/ Cleaning: Air Jet
- Equipment Type: Air Classifier / Cyclone
- Operation: Grading
from Sesotec GmbH
MAGBOX inline magnets are mainly installed in existing pipeline systems to remove fine and very fine ferrous metal contaminants from bulk materials. [See More]
- Applications: Dry / Free Flowing Materials; Food Processing / Grain; Pharmaceutical / Cosmetics
- Screen Action/ Cleaning: Static / Gravity
- Equipment Type: Magnetic Separator
from Bratney Companies
The Cimbria Delta 120-Series. Developed for the sizing of grain and seed. consists of 7 models with a sieve area of 1 - 24 m^2. can manage 2 - 6 fractions in a single flow. grades accurately because of long travel via Z-flow [See More]
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Equipment Type: Screener - Rectangular Deck
- Capacity / Throughput: 80 to 400
from Dynamic Conveyor Corporation
Sleeve Tumbler Separators. Designed to separate parts / runner combinations not possible with standard tumbler separators. Rotating cage features a cost-effective interchangeable sleeve with custom holes allowing parts / runner separation. Interchangeable custom sleeves can be easily switched in and... [See More]
- Applications: Dry / Free Flowing Materials; Food Processing / Grain; Sanitary
- Screen Action/ Cleaning: Vibratory / Shaking Action; Other; Tumbler
- Equipment Type: Other; Sleeve Tumbler Separator
- Operation: Check Screening / Scalping
from Profile Industries
With four separating turns to ensure effectiveness, our heavy-duty quad spiral separator provides thorough separation. The quad separator is manufactured with welded galvanized steel to withstand heat and vibration giving it long-lasting durability. Available with both direct feed and hopper feed,... [See More]
- Applications: Abrasives / Ceramics; Food Processing / Grain
- Screen Action/ Cleaning: Static / Gravity
- Equipment Type: Concentrating Table / Density Separator
- Operation: Gravity Sorting
from LAKOS Separators and Filtration Systems
Most Commonly Used For: A low flow rate separator designed to remove sand, silt, grit, and scale. Models are available in carbon and stainless steel. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from NETZSCH Premier Technologies LLC
CFS Ultra-Fine Classifier. Classifying Fine Powder. General. When a screening machine cannot be used to separate fine powder due to the desired final fineness or other product characteristics, our "standard" ultra-fine classifier, CFS, can. The best results and yields are achieved regardless of... [See More]
- Applications: Abrasives / Ceramics; Food Processing / Grain; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Wood / Pulp and Paper
- Screen Action/ Cleaning: Air Jet
- Equipment Type: Air Classifier / Cyclone
- Operation: Fines Removal / Dedusting; Grading
from Sesotec GmbH
#9632; Metal separator for the inspection of powdery and fine-grained bulk materials. ■ Detects magnetic and non-magnetic metal contaminations. ■ Separation by way of stainless steel reject flap. ■ Hygienic design without any corners and edges in the separation unit. ■... [See More]
- Applications: Chemicals / Fertilizers; Dry / Free Flowing Materials; Food Processing / Grain; Pharmaceutical / Cosmetics
- Equipment Type: Other
from Bratney Companies
The new generation of machines, with its types TS 90-S,. TS 180-S and TS 360-S, are operated with aspiration (no. dust escape) and are equipped with the patented flywheel. type of drive, ensuring complete balancing of the. dynamic forces(= minimum of vibrations). Application. Dry stoners are used to... [See More]
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Capacity / Throughput: 6000 to 20000
- Equipment Type: Concentrating Table / Density Separator
from Profile Industries
Profile's Heavy Duty Rotary Spiral Separator is a machine that provides you with flexibility and fine-tuning shot separation. It allows you to adjust the variable separation speed to your shot size. For manufacturers or users of fine shot peening materials and metal powders ranging from 40 micron to... [See More]
- Applications: Abrasives / Ceramics; Food Processing / Grain
- Screen Action/ Cleaning: Static / Gravity
- Equipment Type: Concentrating Table / Density Separator
- Operation: Gravity Sorting
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from Sesotec GmbH
Food-sorting systems with chute. Do you want to enhance the quality of your products and eliminate the loss of material during the process of sorting bulk goods? Our food-sorting systems with chute ensure your customers ’ complete satisfaction and lower running costs. Our sorting systems are... [See More]
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Screen Action/ Cleaning: Air Jet
- Equipment Type: Air Classifier / Cyclone
from Bratney Companies
The new generation of machines, with its types TS 90-S,. TS 180-S and TS 360-S, are operated with aspiration (no. dust escape) and are equipped with the patented flywheel. type of drive, ensuring complete balancing of the. dynamic forces(= minimum of vibrations). Application. Dry stoners are used to... [See More]
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Capacity / Throughput: 12000 to 40000
- Equipment Type: Concentrating Table / Density Separator
from Profile Industries
Single Spiral Separator. Available with both direct feed and hopper feed. Manufactured using welded galvanized steel. Standard inner flight sizes are 3, 4, 5, 6, 7 or 8 inch. Spiral separator with direct feed has a 3 ” tube inlet and 3 ” outlets. Spiral dimensions are 22 ” x 22... [See More]
- Applications: Abrasives / Ceramics; Food Processing / Grain
- Screen Action/ Cleaning: Static / Gravity
- Equipment Type: Concentrating Table / Density Separator
- Operation: Gravity Sorting
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from Sesotec GmbH
Our RAYCON BULK series X-ray inspection systems are used to inspect bulk goods such as coffee, tea and spices, and detect both metallic and non-metallic contaminants. They represent the state of the art in terms of guaranteeing contaminant-free food. The complete systems consisting of vibration... [See More]
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Equipment Type: Air Classifier / Cyclone; Other; Bulk Material Sorter
from Bratney Companies
The new generation of machines, with its types TS 90-S,. TS 180-S and TS 360-S, are operated with aspiration (no. dust escape) and are equipped with the patented flywheel. type of drive, ensuring complete balancing of the. dynamic forces(= minimum of vibrations). Application. Dry stoners are used to... [See More]
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Capacity / Throughput: 3000 to 10000
- Equipment Type: Concentrating Table / Density Separator
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Removes sand from production fluids before they enter downhole pump, increasing the life and efficiency of ESP and PCP pumps. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from Sesotec GmbH
Quality improvement in fine, hollow and flat glass recycling. Color separation and sorting. Separation of ceran impurities. CSP separation. Separation of lead glass impurities. Minimal lost of good material. Features: FLASH Technology as option. Space-saving design. Minimal glass break. Upgrade... [See More]
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Screen Action/ Cleaning: Air Jet
- Equipment Type: Other; Color Separator
from Bratney Companies
The Gravity Separator should only be fed with clean products (i.e. after a Pre/Fine Cleaner, Indent Cylinder, Grader etc). The correct choice of the deck covering, a minimum amount of dust in the air inlet and the regular cleaning of the. deck cover are further requirements to enhance capacity and... [See More]
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Equipment Type: Screener - Rectangular Deck
- Capacity / Throughput: 5200 to 13000
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Prevents sand damage to submersible and turbine water well pumps in water well applications. Such damage would typically lead to loss of pump efficiency and eventual pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from Bratney Companies
The Gravity Separator should only be fed with clean products (i.e. after a Pre/Fine Cleaner, Indent Cylinder, Grader etc). The correct choice of the deck covering, a minimum amount of dust in the air inlet and the regular cleaning of the. deck cover are further requirements to enhance capacity and... [See More]
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Equipment Type: Screener - Rectangular Deck
- Capacity / Throughput: 8000 to 20000
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Designed and engineered to give a total filtration solution in process industries. Removes solids out of liquid, then out of the separator and out of the facility. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Scale: For laboratory, pilot plant or inspection; Large production scale equipment
from Bratney Companies
The Gravity Separator should only be fed with clean products (i.e. after a Pre/Fine Cleaner, Indent Cylinder, Grader etc). The correct choice of the deck covering, a minimum amount of dust in the air inlet and the regular cleaning of the. deck cover are further requirements to enhance capacity and... [See More]
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Equipment Type: Screener - Rectangular Deck
- Capacity / Throughput: 1600 to 4000
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Cooling tower filtration as well as open and closed loop HVAC systems. Removes particles and floating debris. Also refer to the TowerClean and SideStreamClean separator systems for other HVAC applications. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Other; Tower System Sand Filter
- Particle Size Range: 5 to ?
from Bratney Companies
The Gravity Separator should only be fed with clean products (i.e. after a Pre/Fine Cleaner, Indent Cylinder, Grader etc). The correct choice of the deck covering, a minimum amount of dust in the air inlet and the regular cleaning of the. deck cover are further requirements to enhance capacity and... [See More]
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Equipment Type: Screener - Rectangular Deck
- Capacity / Throughput: 12000 to 30000
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Prevents sand damage to submersible water well pumps under 100 gpm. Such damage would typically lead to loss of pump efficiency and ultimate pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from Bratney Companies
The Gravity Separator should only be fed with clean products (i.e. after a Pre/Fine Cleaner, Indent Cylinder, Grader etc). The correct choice of the deck covering, a minimum amount of dust in the air inlet and the regular cleaning of the. deck cover are further requirements to enhance capacity and... [See More]
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Equipment Type: Screener - Rectangular Deck
- Capacity / Throughput: 3200 to 8000
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration for cooling tower basins and remote sumps in HVAC applications. TowerClean and TowerCleanPLUS systems eliminate the need for manual basin cleaning by separating solids out of cooling tower basins and remote sumps using strategically placed LAKOS HydroBoosters. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: 5 to ?
from Bratney Companies
The Gravity Separator should only be fed with clean products (i.e. after a Pre/Fine Cleaner, Indent Cylinder, Grader etc). The correct choice of the deck covering, a minimum amount of dust in the air inlet and the regular cleaning of the. deck cover are further requirements to enhance capacity and... [See More]
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Equipment Type: Screener - Rectangular Deck
- Capacity / Throughput: 200 to 600
from Bratney Companies
bull; has infinitely variable adjustment of. the feed capacity via a separate control. panel. • ensures uniform flow over the entire. width of the screen. • is self-cleaning. • considerably improves air cleaning,. since the product hits the pre-suction. area in a uniform manner. [See More]
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Equipment Type: Screener - Rectangular Deck
- Capacity / Throughput: 80000 to 200000
from Bratney Companies
The indent cylinder is used for grading by length all. granular materials such as wheat, oats, fine seeds,. lentils, for separating stalks from sunflower. and beet seeds and for separating. unwanted long or short product impurities. The size of grains can vary between. 1.0 mm and 24 mm. The product... [See More]
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Capacity / Throughput: 4000 to 20000
- Equipment Type: Screener - Drum / Rotary Sifter