Dry / Free Flowing Materials Separators, Classifiers, and Screeners

71 Results
Vibratory Sieve Shaker ANALYSETTE 3 SPARTAN
from Fritsch GmbH - Milling and Sizing

For quantitative particle size analysis of solids and suspensions of all kinds through dry or wet sieving with woven test sieves. Convertible into a micro mill for fine comminution of dry laboratory samples or solids in suspensions and for homogenisation of emulsions or pastes. Areas of application. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wood / Pulp and Paper
  • Screen Action/ Cleaning: Vibratory / Shaking Action
  • Equipment Type: Other; Sieve Shaker
  • Particle Size Range: 20 to 63000
A-B Cyclone Separator -- 12
from Koger Air Corporation

Welded, bolted and flanged 12-gauge or heavier mild steel in inlet diameters 12" to 48"; Design and construction minimize abrasion as system particulate is collected and separated; Used as a pre-cleaner, the A-B cyclone separator reduces the load for the final filter; Maximum efficiency is obtained... [See More]

  • Applications: Chemicals / Fertilizers; Dry / Free Flowing Materials; Food Processing / Grain; Metallurgical / Foundry; Pharmaceutical / Cosmetics; Polymers; Wood / Pulp and Paper
  • Scale: Large production scale equipment
  • Equipment Type: Air Classifier / Cyclone
Sample Divider -- PT 100
from Retsch, Inc.

The sample divider PT 100 is a rotating divider. It divides the sample so exactly that the composition of each fraction of the sample corresponds exactly to that of the original bulk sample. This procedure guarantees a very high degree of dividing accuracy and reproducibility with both fine and... [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Mining / Ores / Minerals; Pharmaceutical / Cosmetics; Polymers
  • Operation: Sample Division and Reduction
  • Equipment Type: Other; Rotating Divider Head
  • Particle Size Range: 10000
Air Powered Screener -- SF-A Series
from Cleveland Vibrator Company (The)

Air-Powered Screeners are primarily used in applications where simple, economical control of the feed rate is desirable. Air-Powered Screeners are recommended for hazardous-duty areas instead of more expensive electric alternatives. The drive is a dependable air cushioned piston vibrator. The double... [See More]

  • Applications: Dry / Free Flowing Materials; Other; Hazardous Areas
  • Screen Action/ Cleaning: Vibratory / Shaking Action
  • Equipment Type: Screener - Rectangular Deck
  • Operation: Deagglomerating / Sifting
HTH Series Liquid-Solid Separation Sys. -- HTH-0285-L
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration for cooling towers, heat exchangers, chillers, compressors, and boilers. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 9525
Food-Sorting System -- ASM QUASAR
from Sesotec GmbH

Performance features. 4k High-Resolution cameras with True-Color image processing technology. True-Shape technology to see and differentiate the exact shape of every single kernel, at high speed. Higher capacity, dedicated optical processor and analysis speed up to 40 kHz. Sniper ejector logic... [See More]

  • Applications: Dry / Free Flowing Materials; Food Processing / Grain
  • Screen Action/ Cleaning: Air Jet
  • Equipment Type: Air Classifier / Cyclone
Eriez Dynamic Drum Separators
from Eriez

The Eriez Dynamic Drum Separator (DDS) is ideally suited for separating fine iron from dry milled powders less than 100 micron. Typical materials include corundum, silicon carbide, quartz, glass, granites, pegmatite, limestone, calcite, talc, alumina, cements, ceramics, industrial minerals, food... [See More]

  • Applications: Chemicals / Fertilizers; Dry / Free Flowing Materials; Food Processing / Grain
  • Equipment Type: Magnetic Separator
Fin Tumbler Separators
from Dynamic Conveyor Corporation

Adustable Fin Tumbler Separators. Designed to separate parts / runner combinations not possible with standard tumbler separators. Rotating cage features adjustable fins to allow parts / runner separation. Adjustable fins can be easily moved and adjusted to meet separation needs. Simple design with... [See More]

  • Applications: Dry / Free Flowing Materials; Food Processing / Grain; Sanitary
  • Screen Action/ Cleaning: Vibratory / Shaking Action; Other; Tumbler
  • Equipment Type: Other; Fin Tumbler Separator
  • Operation: Check Screening / Scalping
100-Series -- Type 101
from Bratney Companies

The Cimbria Delta 100-Series. Is compared to the 120- and 110-series extended with a highly efficient air lifting system developed by Cimbria. Cimbria Delta Super cleaners ensure excellent efficiency and purity in the cleaning of all kinds of crops such as garden seeds, grass seeds, flower seeds,... [See More]

  • Applications: Dry / Free Flowing Materials; Food Processing / Grain
  • Screen Action/ Cleaning: Vibratory / Shaking Action
  • Equipment Type: Screener - Rectangular Deck
  • Capacity / Throughput: 8000 to 50000
Air Classifying Mill -- CLM-51
from Prater

Prater ’s CLM is a “classifying impact mill ” that is an industry leading particle size reduction product. The CLM Air Classifying Mill offers the combination of two-stage closed circuit grinding mill with internal air classification, all in one efficient unit. The unique... [See More]

  • Applications: Dry / Free Flowing Materials
  • Screen Action/ Cleaning: Air Jet
  • Equipment Type: Air Classifier / Cyclone
  • Operation: Check Screening / Scalping; Fines Removal / Dedusting
Round Drawer-In-Housing Magnetic Separators
from Industrial Magnetics, Inc.

Our Round Drawer-In-Housing magnetic separators are designed for ferrous metal separation in processing systems. The Round Drawer-In-Housing Series is an in-stream magnet for dry, free flowing powders and granular products. Ideal for markets such as food, feed, grain and plastics, separation is... [See More]

  • Applications: Dry / Free Flowing Materials; Food Processing / Grain; Other; Applications with Low Levels of Tramp Metal Contamination
  • Screen Action/ Cleaning: Static / Gravity
  • Equipment Type: Magnetic Separator
  • Operation: Separation of Ferrous Metal
Sample Splitter -- RT 6.5
from Retsch, Inc.

RETSCH sample splitters are used for the simple dividing and reduction of bulk materials of all kinds. Sample Splitters are ideal for the on-site reduction of sample material. They are easy to use, easy to clean and do not need an electrical power supply. With sample splitters, one of the... [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Mining / Ores / Minerals; Pharmaceutical / Cosmetics; Polymers
  • Operation: Sample Division and Reduction
  • Equipment Type: Other; Manual Sample Splitter
  • Particle Size Range: 4000
Electromechanical Screener -- EMS Series
from Cleveland Vibrator Company (The)

The Cleveland Vibrator Company Model EMS Electro-Mechanical Screener Feeders with twin motor drives are designed for precise screening where high efficiency is required in the end particle size. Units are mounted horizontally, requiring no gravitational assistance for product conveying along the... [See More]

  • Applications: Dry / Free Flowing Materials; Other; Light Density Fluffy Products
  • Screen Action/ Cleaning: Vibratory / Shaking Action
  • Equipment Type: Screener - Rectangular Deck
  • Operation: Deagglomerating / Sifting
IHB Series Centrifugal Sand Separator -- IHB-0285
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Centrifugal action filtration for the removal of sand, silt, and scale. Engineered to protect irrigation equipment, pumps and water supply systems. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 9525
Free-Fall Application Inline Magnet -- EXTRACTOR
from Sesotec GmbH

The EXTRACTOR-SE magnet system is equipped with three magnet rods in Neodymium version which are arranged in a triangular matrix to ensure best possible contact between product and magnet. Its outstanding ease of handling and cleaning are further positive features of this magnet separator. A low... [See More]

  • Applications: Dry / Free Flowing Materials; Polymers
  • Equipment Type: Magnetic Separator
Eriez Model FF Separator
from Eriez

Features & Benefits: Detects and separates magnetic and non-magnetic metal contamination, even when encapsulated in the product. Reduces expensive machinery failure and minimizes production downtime. Ensures product quality. Prevents customer complaints. Metal separator for free-fall... [See More]

  • Applications: Dry / Free Flowing Materials; Metallurgical / Foundry
  • Equipment Type: Magnetic Separator
Lift Pin Separators
from Dynamic Conveyor Corporation

Lift-Pin Separators. Conveyor belt holds adjustable lift pins to separate parts from runners. Lift-Pin Separator adjusts to adjacent conveyors,. parts receptacles and runner bins. Retainer shield prevents parts from deflecting off course. Separator chute kit includes retainer shield, retaining... [See More]

  • Applications: Dry / Free Flowing Materials; Food Processing / Grain; Sanitary
  • Screen Action/ Cleaning: Vibratory / Shaking Action; Other; Lift Pin
  • Equipment Type: Other; Lift Pin Separator
  • Operation: Check Screening / Scalping
110-Series -- Type 111
from Bratney Companies

The Cimbria Delta 110-Series. Compared to the 120 Series but extended with an efficient pre- and after suction system, a minimum fo high-quality cleaning of leguminous seed, malting, barley, seed grains etc. [See More]

  • Applications: Dry / Free Flowing Materials; Food Processing / Grain
  • Screen Action/ Cleaning: Vibratory / Shaking Action
  • Equipment Type: Screener - Rectangular Deck
  • Capacity / Throughput: 8000 to 50000
Centrifugal Sifter -- Rota-Sieve® 700
from Prater

Centrifugal Sifter Features. Scalps product from 1/4 inch – 325 mesh. Ultra high throughput per square foot of cloth area. Three-bearing shaft support, drilled for air purge. Fully adjustable 4-paddle rotor. Removable tool less light-weight rotor assembly. Dust-free, sanitary operation. [See More]

  • Applications: Dry / Free Flowing Materials
  • Operation: Check Screening / Scalping
  • Equipment Type: Screener - Drum / Rotary Sifter
Gravity Flow Screener -- SC-E Series
from Cleveland Vibrator Company (The)

The gravity flow design is down sloped twenty degrees for gravity-assisted product conveyance, utilizing a single rotary electric vibrator drive. [See More]

  • Applications: Dry / Free Flowing Materials
  • Screen Action/ Cleaning: Static / Gravity; Vibratory / Shaking Action
  • Equipment Type: Screener - Rectangular Deck
  • Operation: Deagglomerating / Sifting
ILB Series Centrifugal-Action Separator -- ILB-0037
from LAKOS Separators and Filtration Systems

Most Commonly Used For: A low flow rate separator designed to remove sand, silt, grit, and scale. Models are available in carbon and stainless steel. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 6350
Free-Fall Application Inline Magnet -- MAGBOX FOOD
from Sesotec GmbH

This high-quality, high-performance magnet assures the efficient separation of the smallest ferrous and magnetised stainless steel contaminants. With minimum installation height and customer-specific design the MAGBOX MXF is easy to integrate into existing piping with only little or no modification... [See More]

  • Applications: Dry / Free Flowing Materials; Food Processing / Grain
  • Equipment Type: Magnetic Separator
Eriez Vibratory Screeners
from Eriez

Eriez ’ Vibratory Screeners provide solutions to industry ’s demand for dependable material separation at an affordable price. The wide range of models available allows selection of units for specific and unique material application requirements. These ideal machines are available for... [See More]

  • Applications: Chemicals / Fertilizers; Dry / Free Flowing Materials
  • Equipment Type: Screener - Rectangular Deck
Sleeve Tumbler Separators
from Dynamic Conveyor Corporation

Sleeve Tumbler Separators. Designed to separate parts / runner combinations not possible with standard tumbler separators. Rotating cage features a cost-effective interchangeable sleeve with custom holes allowing parts / runner separation. Interchangeable custom sleeves can be easily switched in and... [See More]

  • Applications: Dry / Free Flowing Materials; Food Processing / Grain; Sanitary
  • Screen Action/ Cleaning: Vibratory / Shaking Action; Other; Tumbler
  • Equipment Type: Other; Sleeve Tumbler Separator
  • Operation: Check Screening / Scalping
120-Series -- Type 121
from Bratney Companies

The Cimbria Delta 120-Series. Developed for the sizing of grain and seed. consists of 7 models with a sieve area of 1 - 24 m^2. can manage 2 - 6 fractions in a single flow. grades accurately because of long travel via Z-flow [See More]

  • Applications: Dry / Free Flowing Materials; Food Processing / Grain
  • Screen Action/ Cleaning: Vibratory / Shaking Action
  • Equipment Type: Screener - Rectangular Deck
  • Capacity / Throughput: 80 to 400
MAC Air Classifier
from Prater

The MAC forced vortex units process dry materials to an unmatched fineness and uniformity over a wide range of feed variations, either in closed-circuit with a conventional milling system or as independent “stand-alone ” systems that incorporate feeder, fan and product collection... [See More]

  • Applications: Dry / Free Flowing Materials
  • Screen Action/ Cleaning: Air Jet
  • Equipment Type: Air Classifier / Cyclone
  • Operation: Check Screening / Scalping; Fines Removal / Dedusting
Volumetric Screener Machine -- RSM-A 1236 Series
from Cleveland Vibrator Company (The)

The Cleveland Vibrator Company Volumetric Feeder and Screener Machines are compact, self-contained units, incorporating a bulk supply hopper with a vibrator and vibratory pan feeder or screener. Both air and electric-powered feeder and screener machines can be equipped with independent variable... [See More]

  • Applications: Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Wood / Pulp and Paper; Other; Glass
  • Screen Action/ Cleaning: Vibratory / Shaking Action
  • Equipment Type: Screener - Drum / Rotary Sifter
  • Operation: Deagglomerating / Sifting
JPL Series Liquid-Solids Separation Sys. -- JPL-0004
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 6350
Free-Fall Application Inline Magnet -- MAGBOX MXP
from Sesotec GmbH

MAGBOX inline magnets are mainly installed in existing pipeline systems to remove fine and very fine ferrous metal contaminants from bulk materials. [See More]

  • Applications: Dry / Free Flowing Materials; Food Processing / Grain; Pharmaceutical / Cosmetics
  • Screen Action/ Cleaning: Static / Gravity
  • Equipment Type: Magnetic Separator
MACSALAB CONE BLENDER
from Eriez

MACSALAB Cone Blenders are designed for gentle mixing of dry, powdered and granular materials, specifically where cones are loaded and discharged after mixing at various locations within the manufacturing plant. Cones can be lifted from the drive unit and transported on specially designed trolleys... [See More]

  • Applications: Dry / Free Flowing Materials
  • Equipment Type: Air Classifier / Cyclone; Electrostatic Separator; Magnetic Separator; Screener - Rectangular Deck
Dry Stoner -- TS 180
from Bratney Companies

The new generation of machines, with its types TS 90-S,. TS 180-S and TS 360-S, are operated with aspiration (no. dust escape) and are equipped with the patented flywheel. type of drive, ensuring complete balancing of the. dynamic forces(= minimum of vibrations). Application. Dry stoners are used to... [See More]

  • Applications: Dry / Free Flowing Materials; Food Processing / Grain
  • Capacity / Throughput: 6000 to 20000
  • Equipment Type: Concentrating Table / Density Separator
Mini Sifter
from Prater

Prater Mini Sifter Features. Safety interlocked. Heavy-duty design. Dust-tight. Air purged bearings. Powder coated interior and exterior. Prater Mini Sifter Benefits. Versatile. Easy disassembly. Vibration free. High throughput [See More]

  • Applications: Dry / Free Flowing Materials
  • Operation: Check Screening / Scalping
  • Equipment Type: Screener - Drum / Rotary Sifter
JPX Series Liquid-Solids Separation Sys. -- JPX-0004
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 6350
Free-Fall Application Metal Detection System -- RAPID 4000
from Sesotec GmbH

The RAPID 4000-FS metal separator is used to inspect bulk goods under free-fall conditions. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium) – even when enclosed in the product. Metal contaminations are rejected through the “Quick Flap... [See More]

  • Applications: Dry / Free Flowing Materials
  • Equipment Type: Other
Dry Stoner -- TS 360
from Bratney Companies

The new generation of machines, with its types TS 90-S,. TS 180-S and TS 360-S, are operated with aspiration (no. dust escape) and are equipped with the patented flywheel. type of drive, ensuring complete balancing of the. dynamic forces(= minimum of vibrations). Application. Dry stoners are used to... [See More]

  • Applications: Dry / Free Flowing Materials; Food Processing / Grain
  • Capacity / Throughput: 12000 to 40000
  • Equipment Type: Concentrating Table / Density Separator
Mini-split Air Classifier
from Prater

Operating range of 1 to 75 Microns. Feed rate for 1 to 75 kilograms/hour. Narrow size distributions. Stainless steel contact parts. Versatile, heavy duty design, and vibration free. Air purged bearings, easy disassembly, high throughput. Powder Coated Interior and Exterior. The Mini-split Air... [See More]

  • Applications: Dry / Free Flowing Materials
  • Screen Action/ Cleaning: Air Jet
  • Equipment Type: Air Classifier / Cyclone
  • Operation: Check Screening / Scalping; Fines Removal / Dedusting
PPD Series Pump Protection Desander -- PPD-0240
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Removes sand from production fluids before they enter downhole pump, increasing the life and efficiency of ESP and PCP pumps. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 6350
Free-Fall Application Metal Detection System -- RAPID 5000
from Sesotec GmbH

#9632; Metal separator for the inspection of powdery and fine-grained bulk materials. ■ Detects magnetic and non-magnetic metal contaminations. ■ Separation by way of stainless steel reject flap. ■ Hygienic design without any corners and edges in the separation unit. ■... [See More]

  • Applications: Chemicals / Fertilizers; Dry / Free Flowing Materials; Food Processing / Grain; Pharmaceutical / Cosmetics
  • Equipment Type: Other
Dry Stoner -- TS 90
from Bratney Companies

The new generation of machines, with its types TS 90-S,. TS 180-S and TS 360-S, are operated with aspiration (no. dust escape) and are equipped with the patented flywheel. type of drive, ensuring complete balancing of the. dynamic forces(= minimum of vibrations). Application. Dry stoners are used to... [See More]

  • Applications: Dry / Free Flowing Materials; Food Processing / Grain
  • Capacity / Throughput: 3000 to 10000
  • Equipment Type: Concentrating Table / Density Separator
PPS Series Pump Protection Separator -- PPS-100-D
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Prevents sand damage to submersible and turbine water well pumps in water well applications. Such damage would typically lead to loss of pump efficiency and eventual pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 6350
Free-Fall Application Metal Detection System -- RAPID 6000
from Sesotec GmbH

The RAPID 6000 metal separator is used for the inspection of bulk materials in free-fall conveyor pipes. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium, ...) - even if such contaminations are embedded in the product. Metal contaminations are rejected... [See More]

  • Applications: Dry / Free Flowing Materials
  • Equipment Type: Other
Gravity Separator -- GA 110
from Bratney Companies

The Gravity Separator should only be fed with clean products (i.e. after a Pre/Fine Cleaner, Indent Cylinder, Grader etc). The correct choice of the deck covering, a minimum amount of dust in the air inlet and the regular cleaning of the. deck cover are further requirements to enhance capacity and... [See More]

  • Applications: Dry / Free Flowing Materials; Food Processing / Grain
  • Screen Action/ Cleaning: Vibratory / Shaking Action
  • Equipment Type: Screener - Rectangular Deck
  • Capacity / Throughput: 5200 to 13000
PRX Series PREP System -- PRX-0004
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Designed and engineered to give a total filtration solution in process industries. Removes solids out of liquid, then out of the separator and out of the facility. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Scale: For laboratory, pilot plant or inspection; Large production scale equipment
Free-Fall Application Metal Detection System -- RAPID 8000
from Sesotec GmbH

The RAPID 8000 metal separator is used for the inspection of bulk materials in free-fall conveyor pipes starting from a nominal width of 200 mm. It detects all magnetic and nonmagnetic metal contaminations (steel, stainless steel, aluminium, ...) - even if such contaminations are embedded in the... [See More]

  • Applications: Dry / Free Flowing Materials
  • Equipment Type: Other
Gravity Separator -- GA 210
from Bratney Companies

The Gravity Separator should only be fed with clean products (i.e. after a Pre/Fine Cleaner, Indent Cylinder, Grader etc). The correct choice of the deck covering, a minimum amount of dust in the air inlet and the regular cleaning of the. deck cover are further requirements to enhance capacity and... [See More]

  • Applications: Dry / Free Flowing Materials; Food Processing / Grain
  • Screen Action/ Cleaning: Vibratory / Shaking Action
  • Equipment Type: Screener - Rectangular Deck
  • Capacity / Throughput: 8000 to 20000
STS Series Tower System Sand Filter -- STS-15-025
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Cooling tower filtration as well as open and closed loop HVAC systems. Removes particles and floating debris. Also refer to the TowerClean and SideStreamClean separator systems for other HVAC applications. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Other; Tower System Sand Filter
  • Particle Size Range: 5 to ?
Free-Fall Application Metal Detection System -- RAPID PRO-SENSE
from Sesotec GmbH

The RAPID PRO-SENSE metal separator primarily is used for quality inspection (product purity) in the production and compounding of plastic granulate, where it typically is installed directly before the material is filled in bigbags, octabins, or silos. The metal separator also is used for quality... [See More]

  • Applications: Dry / Free Flowing Materials
  • Equipment Type: Other
Gravity Separator -- GA 31
from Bratney Companies

The Gravity Separator should only be fed with clean products (i.e. after a Pre/Fine Cleaner, Indent Cylinder, Grader etc). The correct choice of the deck covering, a minimum amount of dust in the air inlet and the regular cleaning of the. deck cover are further requirements to enhance capacity and... [See More]

  • Applications: Dry / Free Flowing Materials; Food Processing / Grain
  • Screen Action/ Cleaning: Vibratory / Shaking Action
  • Equipment Type: Screener - Rectangular Deck
  • Capacity / Throughput: 1600 to 4000
Submersible Pump Protection Separator -- SUB-8-4-PAK
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Prevents sand damage to submersible water well pumps under 100 gpm. Such damage would typically lead to loss of pump efficiency and ultimate pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 6350
Inline Magnet for Free-fall Applications -- MAGBOX MXP
from Sesotec GmbH

MAGBOX inline magnets are mainly installed in existing pipeline systems to remove fine and very fine ferrous metal contaminants from bulk materials. [See More]

  • Applications: Dry / Free Flowing Materials
  • Equipment Type: Magnetic Separator
Gravity Separator -- GA 310
from Bratney Companies

The Gravity Separator should only be fed with clean products (i.e. after a Pre/Fine Cleaner, Indent Cylinder, Grader etc). The correct choice of the deck covering, a minimum amount of dust in the air inlet and the regular cleaning of the. deck cover are further requirements to enhance capacity and... [See More]

  • Applications: Dry / Free Flowing Materials; Food Processing / Grain
  • Screen Action/ Cleaning: Vibratory / Shaking Action
  • Equipment Type: Screener - Rectangular Deck
  • Capacity / Throughput: 12000 to 30000
TCI Series Tower-Clean System -- TCI-0065-SRV
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration for cooling tower basins and remote sumps in HVAC applications. TowerClean and TowerCleanPLUS systems eliminate the need for manual basin cleaning by separating solids out of cooling tower basins and remote sumps using strategically placed LAKOS HydroBoosters. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: 5 to ?
Liquid and Paste Metal Detection System -- LIQUISCAN PL
from Sesotec GmbH

The LIQUISCAN PL pipeline metal separator is designed for inspecting liquid and paste products. When metal is detected the valve reject mechanism removes the contaminant into a container. A variety of connectors is available to ensure easy integration in all types of conventional pipeline systems. [See More]

  • Applications: Dry / Free Flowing Materials
  • Equipment Type: Magnetic Separator
Gravity Separator -- GA 71
from Bratney Companies

The Gravity Separator should only be fed with clean products (i.e. after a Pre/Fine Cleaner, Indent Cylinder, Grader etc). The correct choice of the deck covering, a minimum amount of dust in the air inlet and the regular cleaning of the. deck cover are further requirements to enhance capacity and... [See More]

  • Applications: Dry / Free Flowing Materials; Food Processing / Grain
  • Screen Action/ Cleaning: Vibratory / Shaking Action
  • Equipment Type: Screener - Rectangular Deck
  • Capacity / Throughput: 3200 to 8000
Liquid and Paste Metal Detection System -- LIQUISCAN VF+
from Sesotec GmbH

The LIQUISCAN VF+ pipe metal separator is designed for the inspection of sausage meat, processed cheese, gourmet salads, bread spreads, and similar pasty materials. When metal is detected, the filling process is either stopped or a. separating system automatically separates the contaminated material... [See More]

  • Applications: Dry / Free Flowing Materials
  • Equipment Type: Magnetic Separator
Gravity Separator -- Labor GA
from Bratney Companies

The Gravity Separator should only be fed with clean products (i.e. after a Pre/Fine Cleaner, Indent Cylinder, Grader etc). The correct choice of the deck covering, a minimum amount of dust in the air inlet and the regular cleaning of the. deck cover are further requirements to enhance capacity and... [See More]

  • Applications: Dry / Free Flowing Materials; Food Processing / Grain
  • Screen Action/ Cleaning: Vibratory / Shaking Action
  • Equipment Type: Screener - Rectangular Deck
  • Capacity / Throughput: 200 to 600
Liquid and Pasty Filter Magnet -- LIQUIMAG
from Sesotec GmbH

Quality and quality control play a major role in the food industry. It is important to use the latest technology for processes in food production. LIQUIMAG magnetic separators are designed to meet all food industry requirements and standards (e. g. IFS, HACCP). The filter magnets can easily be... [See More]

  • Applications: Dry / Free Flowing Materials
  • Equipment Type: Magnetic Separator
High Capacity Screener -- Mega 162
from Bratney Companies

bull; has infinitely variable adjustment of. the feed capacity via a separate control. panel. • ensures uniform flow over the entire. width of the screen. • is self-cleaning. • considerably improves air cleaning,. since the product hits the pre-suction. area in a uniform manner. [See More]

  • Applications: Dry / Free Flowing Materials; Food Processing / Grain
  • Screen Action/ Cleaning: Vibratory / Shaking Action
  • Equipment Type: Screener - Rectangular Deck
  • Capacity / Throughput: 80000 to 200000
Metal Detection System -- VARISORT COMPACT
from Sesotec GmbH

#9632; Universal application in plastics, metal, and electronic waste. recycling. ■ Effective detection and separation. ■ Guaranteed end product purity. ■ Modular design for flexible customer and product oriented solutions. Features: • A range of sensor combinations. •... [See More]

  • Applications: Dry / Free Flowing Materials
  • Screen Action/ Cleaning: Air Jet
  • Equipment Type: Air Classifier / Cyclone; Other
HSR Indent Cylinder Separator -- HSR 10010
from Bratney Companies

The indent cylinder is used for grading by length all. granular materials such as wheat, oats, fine seeds,. lentils, for separating stalks from sunflower. and beet seeds and for separating. unwanted long or short product impurities. The size of grains can vary between. 1.0 mm and 24 mm. The product... [See More]

  • Applications: Dry / Free Flowing Materials; Food Processing / Grain
  • Capacity / Throughput: 4000 to 20000
  • Equipment Type: Screener - Drum / Rotary Sifter
Metal Separator for Filler Applications -- SAFEMAG
from Sesotec GmbH

The SAFEMAG magnet system is equipped with three magnet rods in Neodymium version which are arranged in a triangular matrix to ensure best possible contact between product and magnet. Its outstanding ease of handling and cleaning are further positive features of this magnet separator. Further... [See More]

  • Applications: Dry / Free Flowing Materials
  • Equipment Type: Magnetic Separator
Metal Separator for Free-fall Applications -- RAPID DUAL
from Sesotec GmbH

The metal separator RAPID DUAL is used to inspect slowly moving bulk material such as foil flakes, wooden pellets, etc. as well as large streams in free-fall pipelines. It detects all magnetic and non-magnetic metal contamination (steel, stainless steel, aluminium) – even when enclosed in the... [See More]

  • Applications: Dry / Free Flowing Materials
  • Equipment Type: Other
Moulding Machine Metal Detection System -- PROTECTOR
from Sesotec GmbH

The metal separator PROTECTOR is installed directly over the feeder of an injection moulder, an extruder or a blow moulder. It detects all magnetic and non-magnetic metal contaminants (steel, stainless steel, aluminium, etc.) – even when they are enclosed in the product. Metal contaminants are... [See More]

  • Applications: Dry / Free Flowing Materials
  • Equipment Type: Other
Moulding Machine Metal Detection System -- PROTECTOR PROFESSIONAL
from Sesotec GmbH

#9632; Detects magnetic and non-magnetic metal contaminants, even if such contaminants are enclosed in the product, and reliably separates them from the material flow. ■ Reduces costs caused by mould and machine damage and production losses. ■ Guarantees product quality. ■... [See More]

  • Applications: Dry / Free Flowing Materials; Polymers
  • Equipment Type: Other
Optical Sorting System for the Food Industry -- ASM VISION
from Sesotec GmbH

Food-sorting systems with chute. Do you want to enhance the quality of your products and eliminate the loss of material during the process of sorting bulk goods? Our food-sorting systems with chute ensure your customers ’ complete satisfaction and lower running costs. Our sorting systems are... [See More]

  • Applications: Dry / Free Flowing Materials; Food Processing / Grain
  • Screen Action/ Cleaning: Air Jet
  • Equipment Type: Air Classifier / Cyclone
Plastics Recycling Magnetic Sorting System -- FLAKE PURIFIER+
from Sesotec GmbH

#9632; Universal system for plastics recycling. ■ Effective contamination detection and separation. ■ Sorting by material type and colour. ■ Customised solutions. Features: • Optimised material infeed for a more evenly distributed product flow and increased material... [See More]

  • Applications: Dry / Free Flowing Materials; Polymers; Other; Plastics Recycling
  • Equipment Type: Magnetic Separator
Pneumatic Conveyor Metal Detector -- GF
from Sesotec GmbH

The metal separator GF is used in vacuum and pressure pipelines to protect injection moulders and converting machines. It detects all magnetic and non-magnetic metal contaminants (steel, stainless steel, aluminium, etc.) – even when they are enclosed in the product. Metal contaminants are... [See More]

  • Applications: Dry / Free Flowing Materials
  • Equipment Type: Magnetic Separator
Pneumatic Conveyor Metal Detector -- GF 4000
from Sesotec GmbH

The GF 4000 metal separation systems are primarily used for quality control in the food, chemical and pharmaceutical industries. All system components have been designed to meet stringent hygiene standards in these industries. Integrated in pipeline systems the separators remove magnetic and... [See More]

  • Applications: Dry / Free Flowing Materials
  • Equipment Type: Magnetic Separator
Product Sorting System for Bulk Materials -- RAYCON BULK
from Sesotec GmbH

Our RAYCON BULK series X-ray inspection systems are used to inspect bulk goods such as coffee, tea and spices, and detect both metallic and non-metallic contaminants. They represent the state of the art in terms of guaranteeing contaminant-free food. The complete systems consisting of vibration... [See More]

  • Applications: Dry / Free Flowing Materials; Food Processing / Grain
  • Screen Action/ Cleaning: Vibratory / Shaking Action
  • Equipment Type: Air Classifier / Cyclone; Other; Bulk Material Sorter
Recycling Sorting System -- K9
from Sesotec GmbH

Quality improvement in fine, hollow and flat glass recycling. Color separation and sorting. Separation of ceran impurities. CSP separation. Separation of lead glass impurities. Minimal lost of good material. Features: FLASH Technology as option. Space-saving design. Minimal glass break. Upgrade... [See More]

  • Applications: Dry / Free Flowing Materials; Food Processing / Grain
  • Screen Action/ Cleaning: Air Jet
  • Equipment Type: Other; Color Separator
Recycling Sorting System -- SPEKTRUM SCOPE
from Sesotec GmbH

SPEKTRUM colour separation systems identify and remove glass cullet of different colours. The material to be inspected is spread out on an external feeder and reaches the glass slide where the pieces are further individualised before continuing into the inspection area of the CCD linear camera which... [See More]

  • Applications: Dry / Free Flowing Materials
  • Equipment Type: Other; Color Separator