Construction Materials / Cement Separators, Classifiers, and Screeners
from Retsch, Inc.
The sample divider PT 100 is a rotating divider. It divides the sample so exactly that the composition of each fraction of the sample corresponds exactly to that of the original bulk sample. This procedure guarantees a very high degree of dividing accuracy and reproducibility with both fine and... [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Mining / Ores / Minerals; Pharmaceutical / Cosmetics; Polymers
- Operation: Sample Division and Reduction
- Equipment Type: Other; Rotating Divider Head
- Particle Size Range: 10000
from Fritsch GmbH - Milling and Sizing
For quantitative particle size analysis of solids and suspensions of all kinds through dry or wet sieving with woven test sieves. Convertible into a micro mill for fine comminution of dry laboratory samples or solids in suspensions and for homogenisation of emulsions or pastes. Areas of application. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wood / Pulp and Paper
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Equipment Type: Other; Sieve Shaker
- Particle Size Range: 20 to 63000
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration for cooling towers, heat exchangers, chillers, compressors, and boilers. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 9525
from Cleveland Vibrator Company (The)
The Cleveland Vibrator Company Volumetric Feeder and Screener Machines are compact, self-contained units, incorporating a bulk supply hopper with a vibrator and vibratory pan feeder or screener. Both air and electric-powered feeder and screener machines can be equipped with independent variable... [See More]
- Applications: Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Wood / Pulp and Paper; Other; Glass
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Equipment Type: Screener - Drum / Rotary Sifter
- Operation: Deagglomerating / Sifting
from Industrial Magnetics, Inc.
Suspended magnets are designed for separation of ferrous metal from a variety of over-the-belt conveyor applications. Proven in industries such as Mining, Aggregate, Recycling, Tire Shredding, Foundry, Wood Chip, Pulp & Paper, Power Generation, Construction and Demolition. These powerful... [See More]
- Applications: Construction Materials / Cement; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Waste / Recycling; Wood / Pulp and Paper
- Screen Action/ Cleaning: Other; Conveyor
- Equipment Type: Magnetic Separator
- Operation: Separation of Ferrous Metal
from Retsch, Inc.
RETSCH sample splitters are used for the simple dividing and reduction of bulk materials of all kinds. Sample Splitters are ideal for the on-site reduction of sample material. They are easy to use, easy to clean and do not need an electrical power supply. With sample splitters, one of the... [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Mining / Ores / Minerals; Pharmaceutical / Cosmetics; Polymers
- Operation: Sample Division and Reduction
- Equipment Type: Other; Manual Sample Splitter
- Particle Size Range: 4000
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Centrifugal action filtration for the removal of sand, silt, and scale. Engineered to protect irrigation equipment, pumps and water supply systems. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 9525
from Industrial Magnetics, Inc.
Suspended magnets are designed for separation of ferrous metal from a variety of over-the-belt conveyor applications. Proven in industries such as Mining, Aggregate, Recycling, Tire Shredding, Foundry, Wood Chip, Pulp & Paper, Power Generation, Construction and Demolition. Our SMS Magnets offer... [See More]
- Applications: Construction Materials / Cement; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Waste / Recycling; Wood / Pulp and Paper
- Screen Action/ Cleaning: Other; Conveyor
- Equipment Type: Magnetic Separator
- Operation: Separation of Ferrous Metal
from LAKOS Separators and Filtration Systems
Most Commonly Used For: A low flow rate separator designed to remove sand, silt, grit, and scale. Models are available in carbon and stainless steel. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Removes sand from production fluids before they enter downhole pump, increasing the life and efficiency of ESP and PCP pumps. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Prevents sand damage to submersible and turbine water well pumps in water well applications. Such damage would typically lead to loss of pump efficiency and eventual pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Designed and engineered to give a total filtration solution in process industries. Removes solids out of liquid, then out of the separator and out of the facility. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Scale: For laboratory, pilot plant or inspection; Large production scale equipment
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Cooling tower filtration as well as open and closed loop HVAC systems. Removes particles and floating debris. Also refer to the TowerClean and SideStreamClean separator systems for other HVAC applications. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Other; Tower System Sand Filter
- Particle Size Range: 5 to ?
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Prevents sand damage to submersible water well pumps under 100 gpm. Such damage would typically lead to loss of pump efficiency and ultimate pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration for cooling tower basins and remote sumps in HVAC applications. TowerClean and TowerCleanPLUS systems eliminate the need for manual basin cleaning by separating solids out of cooling tower basins and remote sumps using strategically placed LAKOS HydroBoosters. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: 5 to ?