Mining / Ores / Minerals Separators, Classifiers, and Screeners

24 Results
10 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) -- VIS-10
from Vooner FloGard LLC

The Vooner VIS inlet separators provide vacuum pump protection from process liquid carry-over. By removing the process liquids prior to the vacuum pump, erosion and corrosion is reduced and stable vacuum levels are maintained. [See More]

  • Applications: Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
  • Capacity / Throughput: 26.46
  • Equipment Type: Other
Grit Classifier -- SCHLOSS™
from Smith & Loveless, Inc.

The successful engineering behind S &L SCHLOSS ™ Grit Classifiers emanates from decades of S &L SCHLOSS ™ experience in the bulk handling and mining industries. Our rugged design takes special care for all aspects of classifer construction in order to maximize service life and... [See More]

  • Applications: Mining / Ores / Minerals; Other; Bulk Handling
  • Equipment Type: Rake / Spiral / Bowl Classifiers
VDSS Series 10 Inch (in) Inlet and Discharge Size Separator -- VDSS-10
from Vooner FloGard LLC

The Vooner VDSS Separator-silencers provide up to 99% air/water separation while significantly reducing the noise output from the vacuum pump. Vooner silencers are available in carbon steel, 304 and 316 stainless steels. [See More]

  • Applications: Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
  • Equipment Type: Other
High-Efficiency Fine Powder Classifiers -- CFS/HD-S
from NETZSCH Premier Technologies LLC

CFS/HD-S High-efficiency Fine Classifier. Efficient Solution for Difficult Classifying Needs. General. This high efficiency air classifier was developed for ultra-fine, sharp separation, and is often used in conjunction with grinding plants. The optimized classifier wheel geometry produces the... [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Food Processing / Grain; Metallurgical / Foundry; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Wood / Pulp and Paper
  • Screen Action/ Cleaning: Air Jet
  • Equipment Type: Air Classifier / Cyclone
  • Operation: Fines Removal / Dedusting; Grading
HTH Series Liquid-Solid Separation Sys. -- HTH-0285-L
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration for cooling towers, heat exchangers, chillers, compressors, and boilers. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 9525
Eriez RCS Rougher Cleaner Scavenger
from Eriez

Positioned downstream of ferrous separation equipment Eriez ’ new RCS Rougher, Cleaner, Scavenger nonferrous processing system employs three Eddy Current Separators in a specific sequence to produce a high-grade zorba while maximizing recovery. This type of RCS system has been used... [See More]

  • Applications: Metallurgical / Foundry; Mining / Ores / Minerals
  • Equipment Type: Electrostatic Separator
Vibratory Sieve Shaker ANALYSETTE 3 SPARTAN
from Fritsch GmbH - Milling and Sizing

For quantitative particle size analysis of solids and suspensions of all kinds through dry or wet sieving with woven test sieves. Convertible into a micro mill for fine comminution of dry laboratory samples or solids in suspensions and for homogenisation of emulsions or pastes. Areas of application. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wood / Pulp and Paper
  • Screen Action/ Cleaning: Vibratory / Shaking Action
  • Equipment Type: Other; Sieve Shaker
  • Particle Size Range: 20 to 63000
Vibrating Screeners
from Carrier Vibrating Equipment, Inc.

Carrier vibrating screeners are designed to screen, scalp, dewater, or separate materials using a wide variety of screening media. Ideal for dry or wet screening, Carrier ’s vibratory screeners can handle up to 1500 tons per hour, with many deck design options that deliver maximum efficiency. [See More]

  • Applications: Chemicals / Fertilizers; Food Processing / Grain; Power / Coal & Coke; Mining / Ores / Minerals; Sanitary
  • Screen Action/ Cleaning: Ultrasonic Transducer
  • Equipment Type: Screener - Rectangular Deck
  • Operation: Check Screening / Scalping; Dewatering / Washing / Desliming
Suspended Electromagnet Overhead
from Industrial Magnetics, Inc.

Suspended magnets are designed for separation of ferrous metal from a variety of over-the-belt conveyor applications. Proven in industries such as Mining, Aggregate, Recycling, Tire Shredding, Foundry, Wood Chip, Pulp & Paper, Power Generation, Construction and Demolition. These powerful... [See More]

  • Applications: Construction Materials / Cement; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Waste / Recycling; Wood / Pulp and Paper
  • Screen Action/ Cleaning: Other; Conveyor
  • Equipment Type: Magnetic Separator
  • Operation: Separation of Ferrous Metal
Sample Divider -- PT 100
from Retsch, Inc.

The sample divider PT 100 is a rotating divider. It divides the sample so exactly that the composition of each fraction of the sample corresponds exactly to that of the original bulk sample. This procedure guarantees a very high degree of dividing accuracy and reproducibility with both fine and... [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Mining / Ores / Minerals; Pharmaceutical / Cosmetics; Polymers
  • Operation: Sample Division and Reduction
  • Equipment Type: Other; Rotating Divider Head
  • Particle Size Range: 10000
High-Performance, In-Line Fine Powder Classifier -- InlineStar
from NETZSCH Premier Technologies LLC

InlineStar High-performance Fine Classifier. The true Inline Classifier. General. The combination of a fine grinding mill with a downstream air classifier is unavoidable for many product applications. The newly developed InlineStar however, can distinctly reduce the necessary expense! An InLine... [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Wood / Pulp and Paper
  • Screen Action/ Cleaning: Air Jet
  • Equipment Type: Air Classifier / Cyclone
  • Operation: Grading
IHB Series Centrifugal Sand Separator -- IHB-0285
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Centrifugal action filtration for the removal of sand, silt, and scale. Engineered to protect irrigation equipment, pumps and water supply systems. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 9525
Suspended Permanent Overhead
from Industrial Magnetics, Inc.

Suspended magnets are designed for separation of ferrous metal from a variety of over-the-belt conveyor applications. Proven in industries such as Mining, Aggregate, Recycling, Tire Shredding, Foundry, Wood Chip, Pulp & Paper, Power Generation, Construction and Demolition. Our SMS Magnets offer... [See More]

  • Applications: Construction Materials / Cement; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Waste / Recycling; Wood / Pulp and Paper
  • Screen Action/ Cleaning: Other; Conveyor
  • Equipment Type: Magnetic Separator
  • Operation: Separation of Ferrous Metal
Sample Splitter -- RT 6.5
from Retsch, Inc.

RETSCH sample splitters are used for the simple dividing and reduction of bulk materials of all kinds. Sample Splitters are ideal for the on-site reduction of sample material. They are easy to use, easy to clean and do not need an electrical power supply. With sample splitters, one of the... [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Mining / Ores / Minerals; Pharmaceutical / Cosmetics; Polymers
  • Operation: Sample Division and Reduction
  • Equipment Type: Other; Manual Sample Splitter
  • Particle Size Range: 4000
Ultra-Fine Powder Classifiers -- CFS
from NETZSCH Premier Technologies LLC

CFS Ultra-Fine Classifier. Classifying Fine Powder. General. When a screening machine cannot be used to separate fine powder due to the desired final fineness or other product characteristics, our "standard" ultra-fine classifier, CFS, can. The best results and yields are achieved regardless of... [See More]

  • Applications: Abrasives / Ceramics; Food Processing / Grain; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Wood / Pulp and Paper
  • Screen Action/ Cleaning: Air Jet
  • Equipment Type: Air Classifier / Cyclone
  • Operation: Fines Removal / Dedusting; Grading
ILB Series Centrifugal-Action Separator -- ILB-0037
from LAKOS Separators and Filtration Systems

Most Commonly Used For: A low flow rate separator designed to remove sand, silt, grit, and scale. Models are available in carbon and stainless steel. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 6350
JPL Series Liquid-Solids Separation Sys. -- JPL-0004
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 6350
JPX Series Liquid-Solids Separation Sys. -- JPX-0004
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 6350
PPD Series Pump Protection Desander -- PPD-0240
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Removes sand from production fluids before they enter downhole pump, increasing the life and efficiency of ESP and PCP pumps. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 6350
PPS Series Pump Protection Separator -- PPS-100-D
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Prevents sand damage to submersible and turbine water well pumps in water well applications. Such damage would typically lead to loss of pump efficiency and eventual pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 6350
PRX Series PREP System -- PRX-0004
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Designed and engineered to give a total filtration solution in process industries. Removes solids out of liquid, then out of the separator and out of the facility. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Scale: For laboratory, pilot plant or inspection; Large production scale equipment
STS Series Tower System Sand Filter -- STS-15-025
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Cooling tower filtration as well as open and closed loop HVAC systems. Removes particles and floating debris. Also refer to the TowerClean and SideStreamClean separator systems for other HVAC applications. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Other; Tower System Sand Filter
  • Particle Size Range: 5 to ?
Submersible Pump Protection Separator -- SUB-8-4-PAK
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Prevents sand damage to submersible water well pumps under 100 gpm. Such damage would typically lead to loss of pump efficiency and ultimate pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 6350
TCI Series Tower-Clean System -- TCI-0065-SRV
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration for cooling tower basins and remote sumps in HVAC applications. TowerClean and TowerCleanPLUS systems eliminate the need for manual basin cleaning by separating solids out of cooling tower basins and remote sumps using strategically placed LAKOS HydroBoosters. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: 5 to ?