Metallurgical / Foundry Separators, Classifiers, and Screeners
from Fritsch GmbH - Milling and Sizing
For quantitative particle size analysis of solids and suspensions of all kinds through dry or wet sieving with woven test sieves. Convertible into a micro mill for fine comminution of dry laboratory samples or solids in suspensions and for homogenisation of emulsions or pastes. Areas of application. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wood / Pulp and Paper
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Equipment Type: Other; Sieve Shaker
- Particle Size Range: 20 to 63000
from Industrial Magnetics, Inc.
Suspended magnets are designed for separation of ferrous metal from a variety of over-the-belt conveyor applications. Proven in industries such as Mining, Aggregate, Recycling, Tire Shredding, Foundry, Wood Chip, Pulp & Paper, Power Generation, Construction and Demolition. These powerful... [See More]
- Applications: Construction Materials / Cement; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Waste / Recycling; Wood / Pulp and Paper
- Screen Action/ Cleaning: Other; Conveyor
- Equipment Type: Magnetic Separator
- Operation: Separation of Ferrous Metal
from Eriez
In 1969, Eriez Magnetics patented both permanent magnetic and electromagnetic eddy current separators. Today, these powerful systems feature improved permanent magnetic circuits with rare earth magnetic material for stronger eddy currents and improved separation of non –ferrous materials. In... [See More]
- Applications: Metallurgical / Foundry
- Equipment Type: Electrostatic Separator
from Retsch, Inc.
The sample divider PT 100 is a rotating divider. It divides the sample so exactly that the composition of each fraction of the sample corresponds exactly to that of the original bulk sample. This procedure guarantees a very high degree of dividing accuracy and reproducibility with both fine and... [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Mining / Ores / Minerals; Pharmaceutical / Cosmetics; Polymers
- Operation: Sample Division and Reduction
- Equipment Type: Other; Rotating Divider Head
- Particle Size Range: 10000
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration for cooling towers, heat exchangers, chillers, compressors, and boilers. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 9525
from NETZSCH Premier Technologies LLC
CFS/HD-S High-efficiency Fine Classifier. Efficient Solution for Difficult Classifying Needs. General. This high efficiency air classifier was developed for ultra-fine, sharp separation, and is often used in conjunction with grinding plants. The optimized classifier wheel geometry produces the... [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Food Processing / Grain; Metallurgical / Foundry; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Wood / Pulp and Paper
- Screen Action/ Cleaning: Air Jet
- Equipment Type: Air Classifier / Cyclone
- Operation: Fines Removal / Dedusting; Grading
from Koger Air Corporation
Welded, bolted and flanged 12-gauge or heavier mild steel in inlet diameters 12" to 48"; Design and construction minimize abrasion as system particulate is collected and separated; Used as a pre-cleaner, the A-B cyclone separator reduces the load for the final filter; Maximum efficiency is obtained... [See More]
- Applications: Chemicals / Fertilizers; Dry / Free Flowing Materials; Food Processing / Grain; Metallurgical / Foundry; Pharmaceutical / Cosmetics; Polymers; Wood / Pulp and Paper
- Scale: Large production scale equipment
- Equipment Type: Air Classifier / Cyclone
from Industrial Magnetics, Inc.
Suspended magnets are designed for separation of ferrous metal from a variety of over-the-belt conveyor applications. Proven in industries such as Mining, Aggregate, Recycling, Tire Shredding, Foundry, Wood Chip, Pulp & Paper, Power Generation, Construction and Demolition. Our SMS Magnets offer... [See More]
- Applications: Construction Materials / Cement; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Waste / Recycling; Wood / Pulp and Paper
- Screen Action/ Cleaning: Other; Conveyor
- Equipment Type: Magnetic Separator
- Operation: Separation of Ferrous Metal
from Eriez
Eriez ’ FinesSort ® Metals Recovery System uses powerful magnetic components to recover valuable ferrous and nonferrous metals from the fines waste stream in scrap yards. This system not only reduces the amount of waste destined for landfill, but reclaims thousands of valuable pounds of... [See More]
- Applications: Metallurgical / Foundry
- Equipment Type: Electrostatic Separator
from Retsch, Inc.
RETSCH sample splitters are used for the simple dividing and reduction of bulk materials of all kinds. Sample Splitters are ideal for the on-site reduction of sample material. They are easy to use, easy to clean and do not need an electrical power supply. With sample splitters, one of the... [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Mining / Ores / Minerals; Pharmaceutical / Cosmetics; Polymers
- Operation: Sample Division and Reduction
- Equipment Type: Other; Manual Sample Splitter
- Particle Size Range: 4000
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Centrifugal action filtration for the removal of sand, silt, and scale. Engineered to protect irrigation equipment, pumps and water supply systems. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 9525
from Eriez
Features & Benefits. Detect and removes even the smallest metal particles from regrind and virgin material. Reduces machine downtimes and costly repairs, providing a rapid return on investment. Ensures constant production process parameters. Product effect compensation: intrinsic conductivity of... [See More]
- Applications: Metallurgical / Foundry
- Equipment Type: Magnetic Separator
from LAKOS Separators and Filtration Systems
Most Commonly Used For: A low flow rate separator designed to remove sand, silt, grit, and scale. Models are available in carbon and stainless steel. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from Eriez
Features & Benefits: Detects and separates magnetic and non-magnetic metal contamination, even when encapsulated in the product. Reduces expensive machinery failure and minimizes production downtime. Ensures product quality. Prevents customer complaints. Metal separator for free-fall... [See More]
- Applications: Dry / Free Flowing Materials; Metallurgical / Foundry
- Equipment Type: Magnetic Separator
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from Eriez
The innovative PokerSort helps alleviate issues caused by long rod-like pieces typically over 24 inches in length, commonly referred to as pokers, that can damage downstream equipment in automobile and other metal scrap operations. Utilizing a special magnetic drum positioned at the end of the... [See More]
- Applications: Metallurgical / Foundry
- Equipment Type: Magnetic Separator
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from Eriez
Positioned downstream of ferrous separation equipment Eriez ’ new RCS Rougher, Cleaner, Scavenger nonferrous processing system employs three Eddy Current Separators in a specific sequence to produce a high-grade zorba while maximizing recovery. This type of RCS system has been used... [See More]
- Applications: Metallurgical / Foundry; Mining / Ores / Minerals
- Equipment Type: Electrostatic Separator
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Removes sand from production fluids before they enter downhole pump, increasing the life and efficiency of ESP and PCP pumps. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from Eriez
Shred1 from Eriez uses ballistics to efficiently separate iron-rich ferrous from much of the mixed metals post-drum magnet flow. This separator delivers two distinct fractions: a premium low-copper ferrous product (in the range of 0.16-0.20% cu) and a traditional #2 shred. The Shred1 ballistic... [See More]
- Applications: Metallurgical / Foundry
- Equipment Type: Magnetic Separator
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Prevents sand damage to submersible and turbine water well pumps in water well applications. Such damage would typically lead to loss of pump efficiency and eventual pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from Eriez
Eriez' Stainless Steel Separator extracts stainless steel and weakly magnetic metals from Zurik and wire fractions sized 2" or smaller. In addition to being a valuable commodity, stainless steel can escape upstream separation and cause damage to wire chopping and processing equipment. Typically,... [See More]
- Applications: Metallurgical / Foundry
- Equipment Type: Electrostatic Separator
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Designed and engineered to give a total filtration solution in process industries. Removes solids out of liquid, then out of the separator and out of the facility. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Scale: For laboratory, pilot plant or inspection; Large production scale equipment
from Eriez
Eriez ’ Drum Separators are setting industry standards. The newest advances in magnetic circuitry design, plus over a quarter of a century of experience with solid/liquid separation, are combined in Eriez Wet Magnetic Drum Separators. Innovations in both magnetic circuit design and materials... [See More]
- Applications: Metallurgical / Foundry
- Equipment Type: Magnetic Separator
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Cooling tower filtration as well as open and closed loop HVAC systems. Removes particles and floating debris. Also refer to the TowerClean and SideStreamClean separator systems for other HVAC applications. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Other; Tower System Sand Filter
- Particle Size Range: 5 to ?
from Eriez
Eriez' ProSort systems improve metal recovery from waste streams while operating at a fraction of the cost of air-powered metal separators. Ideal for scrap processors, the new airless ProSortII doubles the number of metal sensors found on the original ProSort machine and positions them on one-inch... [See More]
- Applications: Metallurgical / Foundry
- Equipment Type: Electrostatic Separator
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Prevents sand damage to submersible water well pumps under 100 gpm. Such damage would typically lead to loss of pump efficiency and ultimate pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration for cooling tower basins and remote sumps in HVAC applications. TowerClean and TowerCleanPLUS systems eliminate the need for manual basin cleaning by separating solids out of cooling tower basins and remote sumps using strategically placed LAKOS HydroBoosters. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: 5 to ?