Screener - Rectangular Deck Separators, Classifiers, and Screeners
from Triple/S Dynamics, Inc.
High-Speed Vibrating Screens come in a variety of models, sizes, configurations and accessories for wet and dry screening. Screens may be inclined or horizontal, open or enclosed, customized from a variety of screen media and accessories. Speeds and amplitudes will be optimized for the application,... [See More]
- Equipment Type: Screener - Rectangular Deck
- Operation: Dewatering / Washing / Desliming (optional feature); Fines Removal / Dedusting (optional feature); Grading (optional feature)
- Screen Action/ Cleaning: Vibratory / Shaking Action
from Triple/S Dynamics, Inc.
Texas Shaker models are offered in sizes ranging from a 3' x 6' single-deck to 8'x 10' ten-deck, providing up to 800 square feet of screening area in a single machine. Each model is equipped with a vibrator module sized according to its weight for long, trouble-free life, with bearings that range in... [See More]
- Equipment Type: Screener - Rectangular Deck
- Operation: Fines Removal / Dedusting (optional feature); Grading (optional feature)
- Screen Action/ Cleaning: Vibratory / Shaking Action
from Cleveland Vibrator Company (The)
Air-Powered Screeners are primarily used in applications where simple, economical control of the feed rate is desirable. Air-Powered Screeners are recommended for hazardous-duty areas instead of more expensive electric alternatives. The drive is a dependable air cushioned piston vibrator. The double... [See More]
- Equipment Type: Screener - Rectangular Deck
- Operation: Deagglomerating / Sifting
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Applications: Dry / Free Flowing Materials; Other; Hazardous Areas
from Carrier Vibrating Equipment, Inc.
Carrier vibrating screeners are designed to screen, scalp, dewater, or separate materials using a wide variety of screening media. Ideal for dry or wet screening, Carrier ’s vibratory screeners can handle up to 1500 tons per hour, with many deck design options that deliver maximum efficiency. [See More]
- Equipment Type: Screener - Rectangular Deck
- Operation: Check Screening / Scalping; Dewatering / Washing / Desliming
- Screen Action/ Cleaning: Ultrasonic Transducer
- Applications: Chemicals / Fertilizers; Food Processing / Grain; Power / Coal & Coke; Mining / Ores / Minerals; Sanitary
from Bratney Companies
The Cimbria Delta 100-Series. Is compared to the 120- and 110-series extended with a highly efficient air lifting system developed by Cimbria. Cimbria Delta Super cleaners ensure excellent efficiency and purity in the cleaning of all kinds of crops such as garden seeds, grass seeds, flower seeds,... [See More]
- Equipment Type: Screener - Rectangular Deck
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Capacity / Throughput: 8000 to 50000
from Vibra Screw, Inc.
Vibra Screw provides a wide variety of highly efficient vibrating screens for applications that require coarse scalping, multideck separation, or dewatering. Each vibrating screen can be fitted with standard market grade or tensile bolting cloth, stainless steel mesh, nylon, or synthetic cloth, or... [See More]
- Equipment Type: Screener - Rectangular Deck
- Screen Action/ Cleaning: Vibratory / Shaking Action
from Eriez
Eriez ’ Vibratory Screeners provide solutions to industry ’s demand for dependable material separation at an affordable price. The wide range of models available allows selection of units for specific and unique material application requirements. These ideal machines are available for... [See More]
- Equipment Type: Screener - Rectangular Deck
- Applications: Chemicals / Fertilizers; Dry / Free Flowing Materials
from Witte Company, Inc. (The)
Witte has combined the 200 or 700 series Classifier with its Fluid Bed Dryer/Cooler to provide one unit capable of meeting up to five of the following objectives: Air Classification - almost total removal of any minus 20 mesh "fines" including those statically held as well as the removal of any... [See More]
- Equipment Type: Air Classifier / Cyclone; Screener - Rectangular Deck
- Operation: Drying, Cooling
- Screen Action/ Cleaning: Vibratory / Shaking Action; Other; Fluid Bed Dryer, cooler
- Applications: Polymers; Other; Friable, Glass-Filled and Micropellets, Resins, Nylon
from CDE Global Ltd.
The CDE AggMax system allows for the primary screening and high attrition washing of claybound material through a combination of our RotoMax Logwasher and high frequency screening technology.; This compact system allows the option of removal of the sand fraction prior to entering the RotoMax. This... [See More]
- Equipment Type: Screener - Rectangular Deck
- Capacity / Throughput: 160000 to 300000
from Vecoplan, LLC
The non-ferrous metal separator VNES can be installed in the conveying line itself for reliable separation of non-ferrous metals from wood, domestic refuse, plastics, etc. [See More]
- Equipment Type: Screener - Rectangular Deck
- Operation: Check Screening / Scalping
- Screen Action/ Cleaning: Gyratory Action
- Applications: Other; Separation of Non-Ferrous Metals
from Midwestern Industries, Inc.
Make your conveyor do double-duty with the addition of Midwestern ’s MR-7 double deck screener. The versatility of the screener allows it to be either cable-suspended off the front of your conveyor or pedestal-mounted. You choose which way will best suit your application. The new Model MR-7... [See More]
- Equipment Type: Screener - Rectangular Deck
from Cleveland Vibrator Company (The)
The Cleveland Vibrator Company Model EMS Electro-Mechanical Screener Feeders with twin motor drives are designed for precise screening where high efficiency is required in the end particle size. Units are mounted horizontally, requiring no gravitational assistance for product conveying along the... [See More]
- Equipment Type: Screener - Rectangular Deck
- Operation: Deagglomerating / Sifting
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Applications: Dry / Free Flowing Materials; Other; Light Density Fluffy Products
from Bratney Companies
The Cimbria Delta 110-Series. Compared to the 120 Series but extended with an efficient pre- and after suction system, a minimum fo high-quality cleaning of leguminous seed, malting, barley, seed grains etc. [See More]
- Equipment Type: Screener - Rectangular Deck
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Capacity / Throughput: 8000 to 50000
from Eriez
MACSALAB Cone Blenders are designed for gentle mixing of dry, powdered and granular materials, specifically where cones are loaded and discharged after mixing at various locations within the manufacturing plant. Cones can be lifted from the drive unit and transported on specially designed trolleys... [See More]
- Equipment Type: Air Classifier / Cyclone; Electrostatic Separator; Magnetic Separator; Screener - Rectangular Deck
- Applications: Dry / Free Flowing Materials
from Witte Company, Inc. (The)
Witte plastic pellet classifiers separate "fines" and "overs" from on-spec material with such precision that nearly 50% of the plastic resin in the United States is classified on Witte equipment. Resin manufacturers and compounders especially appreciate the designed-in ease of cleaning, negligible... [See More]
- Equipment Type: Screener - Rectangular Deck
- Screen Action/ Cleaning: Vibratory / Shaking Action
from CDE Global Ltd.
We offer a range of high frequency dewatering screens for use in a variety of applications. Our EvoScreens come with highest quality modular polyurethane decks as standard. The use of modular polyurethane panels ensures quick and easy replacement when necessary, thus minimising maintenance time. In... [See More]
- Equipment Type: Screener - Rectangular Deck
- Capacity / Throughput: 500000
from Vecoplan, LLC
VSS oscillation screens are generally the perfect solution for screening sawmill waste such as wood chips, sawdust, wood shavings (animal bedding), bark, alternative fuel (RDF), etc. and particle sizes up to approximately 100 mm (occasional overlengths up to 500 mm) into several fractions and for... [See More]
- Equipment Type: Screener - Rectangular Deck
- Operation: Check Screening / Scalping
- Screen Action/ Cleaning: Gyratory Action
- Applications: Waste / Recycling
from Midwestern Industries, Inc.
Our full line of both round separators and rectangular screeners can be manufactured to meet most dewatering or liquid/solid applications. The amount of liquid passing through the screen and space requirements will help determine the best fit for your screening process. Designed to remove solid... [See More]
- Equipment Type: Screener - Rectangular Deck; Screener - Round Deck
- Operation: Dewatering / Washing / Desliming
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Applications: Food Processing / Grain; Power / Coal & Coke; Wood / Pulp and Paper; Other; Golf Course Sand, Clay Slip Magnetite, Salt Crystals, Laundry Lint, Plastics, Poultry, and Much More
from Cleveland Vibrator Company (The)
The HK Incline is a complete self-contained ultrasonic screening system designed for extremely high yield screening applications. The HK Incline system transmits high frequency, low amplitude vibration directly to the screening surface. By virtually eliminating screen blinding or clogging, the HK... [See More]
- Equipment Type: Screener - Rectangular Deck
from Bratney Companies
The Cimbria Delta 120-Series. Developed for the sizing of grain and seed. consists of 7 models with a sieve area of 1 - 24 m^2. can manage 2 - 6 fractions in a single flow. grades accurately because of long travel via Z-flow [See More]
- Equipment Type: Screener - Rectangular Deck
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Capacity / Throughput: 80 to 400
from Witte Company, Inc. (The)
The 700 Series Classifier is recommended for those applications where particular emphasis is placed on the uniformity of the final product. The 700 Series units include all the features of the 200 series units while also including a second "oversize" perforated deck, which actually screens the... [See More]
- Equipment Type: Screener - Rectangular Deck
- Screen Action/ Cleaning: Vibratory / Shaking Action
from CDE Global Ltd.
The Poly dosing system is widely used throughout the quarrying industry for waste-water control. The basic operation of the Polyplant is to take water from a storage tank, mix in a Polyelectrolyte material, transfer the mixed Poly to a storage tank and then dose it out to the external thickening... [See More]
- Equipment Type: Screener - Rectangular Deck
from Midwestern Industries, Inc.
The high-frequency screens manufactured by Midwestern can be utilized in many screening applications from rugged quarry and rock sizing to sand and gravel processing and high volume fine mesh screening. With a variety of sizes and screening decks, the versatile MEV Screener can fit numerous... [See More]
- Equipment Type: Screener - Rectangular Deck
- Screen Action/ Cleaning: Spray Bar; Vibratory / Shaking Action
from Cleveland Vibrator Company (The)
The HyBrute Screener from HK Technologies Inc. combines the power of a brute force screener with the sensitivity of an ultrasonic screening system, resulting in a high-capacity, fine powdered-materials screener. The HyBrute incorporates the low-maintenance, high-volume flow rates of a "brute force"... [See More]
- Equipment Type: Screener - Rectangular Deck
from Bratney Companies
The Gravity Separator should only be fed with clean products (i.e. after a Pre/Fine Cleaner, Indent Cylinder, Grader etc). The correct choice of the deck covering, a minimum amount of dust in the air inlet and the regular cleaning of the. deck cover are further requirements to enhance capacity and... [See More]
- Equipment Type: Screener - Rectangular Deck
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Capacity / Throughput: 5200 to 13000
from Witte Company, Inc. (The)
Witte Vibrating Screeners gently and efficiently screen dry, granular, free-flowing and non-free flowing products while protecting product integrity. Witte Features: 10, 23, 35, 47 inch standard widths. Dust-tight covers featuring the Witte Clamp. Sanitary stainless steel designs with continuously... [See More]
- Equipment Type: Screener - Rectangular Deck
- Applications: Food Processing / Grain; Sanitary
- Screen Action/ Cleaning: Vibratory / Shaking Action
from CDE Global Ltd.
The CDE ProGrade Screen is designed to cope with the harshest conditions. Many features offered as optional extras from other suppliers are included as standard on the ProGrade range as we seek to bring the most efficient, high performance screening system available to the world market. All models... [See More]
- Equipment Type: Screener - Rectangular Deck
from Midwestern Industries, Inc.
The Multi-Vib High-Frequency Screener is a powerful screener in a compact, highly efficient design. Utilizing the entire screening surface, the Multi-Vib Screener can do the job of its much larger counterparts. Save time and money with its quick-change, end-tension screens. The Multi-Vib... [See More]
- Equipment Type: Screener - Rectangular Deck
- Screen Action/ Cleaning: Spray Bar; Vibratory / Shaking Action
from Cleveland Vibrator Company (The)
The gravity flow design is down sloped twenty degrees for gravity-assisted product conveyance, utilizing a single rotary electric vibrator drive. [See More]
- Equipment Type: Screener - Rectangular Deck
- Operation: Deagglomerating / Sifting
- Screen Action/ Cleaning: Static / Gravity; Vibratory / Shaking Action
- Applications: Dry / Free Flowing Materials
from Bratney Companies
The Gravity Separator should only be fed with clean products (i.e. after a Pre/Fine Cleaner, Indent Cylinder, Grader etc). The correct choice of the deck covering, a minimum amount of dust in the air inlet and the regular cleaning of the. deck cover are further requirements to enhance capacity and... [See More]
- Equipment Type: Screener - Rectangular Deck
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Capacity / Throughput: 8000 to 20000
from CDE Global Ltd.
The RotoMax is next generation logwasher technology - a high efficiency, heavy duty unit which allows for the production of commercial grade material from heavily clay bound feed stock and overburden. The RotoMax incorporates several design features to ensure maximum performance and minimum wear... [See More]
- Equipment Type: Screener - Rectangular Deck
- Capacity / Throughput: 160000 to 300000
from Midwestern Industries, Inc.
Midwestern ’s Ultra-Vib Screener is a rugged, quality-built machine, utilizing a high-frequency, straight-line motion that gives excellent liquid/solid separation. The Ultra-Vib uses a pre-tensioned screen cloth mounted on a steel square tube frame. The screen frame assemblies are easy to... [See More]
- Equipment Type: Screener - Rectangular Deck
- Screen Action/ Cleaning: Vibratory / Shaking Action
from Bratney Companies
The Gravity Separator should only be fed with clean products (i.e. after a Pre/Fine Cleaner, Indent Cylinder, Grader etc). The correct choice of the deck covering, a minimum amount of dust in the air inlet and the regular cleaning of the. deck cover are further requirements to enhance capacity and... [See More]
- Equipment Type: Screener - Rectangular Deck
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Capacity / Throughput: 1600 to 4000
from CDE Global Ltd.
The S:Max is a high efficiency portable wet screening unit designed to effectively remove oversize and screenings from imported material. Its primary application is as a sludge screen in the municipal waste water treatment sector although the S:Max can be applied to any process or industry where the... [See More]
- Equipment Type: Screener - Rectangular Deck
from Midwestern Industries, Inc.
A ruggedly designed scalper/screener is your option for preventing obstructions from slowing down production. Steel bars paired with sizing screen cloth will effectively screen coal, limestone, oil shale, salt, coke, sand, and gravel. The self-cleaning Uni-Rod with two decks provides high hourly... [See More]
- Equipment Type: Screener - Rectangular Deck
- Operation: Check Screening / Scalping
- Screen Action/ Cleaning: Vibratory / Shaking Action
from Bratney Companies
The Gravity Separator should only be fed with clean products (i.e. after a Pre/Fine Cleaner, Indent Cylinder, Grader etc). The correct choice of the deck covering, a minimum amount of dust in the air inlet and the regular cleaning of the. deck cover are further requirements to enhance capacity and... [See More]
- Equipment Type: Screener - Rectangular Deck
- Applications: Dry / Free Flowing Materials; Food Processing / Grain
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Capacity / Throughput: 12000 to 30000
from Midwestern Industries, Inc.
The high capacity and portable Uniflex Screener provides users a unique versatility not associated with many other screeners. Key design features allow the Uniflex Screener to be cost-effective with minimal maintenance. The screener can be manufactured to meet various industry standards. The Uniflex... [See More]
- Equipment Type: Screener - Rectangular Deck