Chemicals / Fertilizers Separators, Classifiers, and Screeners
from Vooner FloGard LLC
The Vooner VIS inlet separators provide vacuum pump protection from process liquid carry-over. By removing the process liquids prior to the vacuum pump, erosion and corrosion is reduced and stable vacuum levels are maintained. [See More]
- Applications: Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
- Capacity / Throughput: 26.46
- Equipment Type: Other
from Vooner FloGard LLC
The Vooner VDSS Separator-silencers provide up to 99% air/water separation while significantly reducing the noise output from the vacuum pump. Vooner silencers are available in carbon steel, 304 and 316 stainless steels. [See More]
- Applications: Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
- Equipment Type: Other
from Carrier Vibrating Equipment, Inc.
Carrier vibrating screeners are designed to screen, scalp, dewater, or separate materials using a wide variety of screening media. Ideal for dry or wet screening, Carrier ’s vibratory screeners can handle up to 1500 tons per hour, with many deck design options that deliver maximum efficiency. [See More]
- Applications: Chemicals / Fertilizers; Food Processing / Grain; Power / Coal & Coke; Mining / Ores / Minerals; Sanitary
- Screen Action/ Cleaning: Ultrasonic Transducer
- Equipment Type: Screener - Rectangular Deck
- Operation: Check Screening / Scalping; Dewatering / Washing / Desliming
from Sesotec GmbH
#9632; Metal separator for the inspection of powdery and fine-grained bulk materials. ■ Detects magnetic and non-magnetic metal contaminations. ■ Separation by way of stainless steel reject flap. ■ Hygienic design without any corners and edges in the separation unit. ■... [See More]
- Applications: Chemicals / Fertilizers; Dry / Free Flowing Materials; Food Processing / Grain; Pharmaceutical / Cosmetics
- Equipment Type: Other
from Cleveland Vibrator Company (The)
The Cleveland Vibrator Company Volumetric Feeder and Screener Machines are compact, self-contained units, incorporating a bulk supply hopper with a vibrator and vibratory pan feeder or screener. Both air and electric-powered feeder and screener machines can be equipped with independent variable... [See More]
- Applications: Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Wood / Pulp and Paper; Other; Glass
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Equipment Type: Screener - Drum / Rotary Sifter
- Operation: Deagglomerating / Sifting
from Eriez
The Eriez Dynamic Drum Separator (DDS) is ideally suited for separating fine iron from dry milled powders less than 100 micron. Typical materials include corundum, silicon carbide, quartz, glass, granites, pegmatite, limestone, calcite, talc, alumina, cements, ceramics, industrial minerals, food... [See More]
- Applications: Chemicals / Fertilizers; Dry / Free Flowing Materials; Food Processing / Grain
- Equipment Type: Magnetic Separator
from NETZSCH Premier Technologies LLC
CFS/HD-S High-efficiency Fine Classifier. Efficient Solution for Difficult Classifying Needs. General. This high efficiency air classifier was developed for ultra-fine, sharp separation, and is often used in conjunction with grinding plants. The optimized classifier wheel geometry produces the... [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Food Processing / Grain; Metallurgical / Foundry; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Wood / Pulp and Paper
- Screen Action/ Cleaning: Air Jet
- Equipment Type: Air Classifier / Cyclone
- Operation: Fines Removal / Dedusting; Grading
from Fritsch GmbH - Milling and Sizing
For quantitative particle size analysis of solids and suspensions of all kinds through dry or wet sieving with woven test sieves. Convertible into a micro mill for fine comminution of dry laboratory samples or solids in suspensions and for homogenisation of emulsions or pastes. Areas of application. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wood / Pulp and Paper
- Screen Action/ Cleaning: Vibratory / Shaking Action
- Equipment Type: Other; Sieve Shaker
- Particle Size Range: 20 to 63000
from Kason Corporation
ACHIEVE MORE THROUGHPUT USING LESS SPACE AND LABOR. Doing more with less – it ’s what Kason ’s New Centri-Sifter M1 does best. Now you can process more powdered material, more bulk solids and more slurries without sacrificing your valuable floorspace, labor or time. Designed for... [See More]
- Applications: Chemicals / Fertilizers; Food Processing / Grain; Pharmaceutical / Cosmetics; Other; Packaging
- Operation: Check Screening / Scalping; Deagglomerating / Sifting; Dewatering / Washing / Desliming
- Equipment Type: Screener - Round Deck
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration for cooling towers, heat exchangers, chillers, compressors, and boilers. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 9525
from Koger Air Corporation
Welded, bolted and flanged 12-gauge or heavier mild steel in inlet diameters 12" to 48"; Design and construction minimize abrasion as system particulate is collected and separated; Used as a pre-cleaner, the A-B cyclone separator reduces the load for the final filter; Maximum efficiency is obtained... [See More]
- Applications: Chemicals / Fertilizers; Dry / Free Flowing Materials; Food Processing / Grain; Metallurgical / Foundry; Pharmaceutical / Cosmetics; Polymers; Wood / Pulp and Paper
- Scale: Large production scale equipment
- Equipment Type: Air Classifier / Cyclone
from Retsch, Inc.
The sample divider PT 100 is a rotating divider. It divides the sample so exactly that the composition of each fraction of the sample corresponds exactly to that of the original bulk sample. This procedure guarantees a very high degree of dividing accuracy and reproducibility with both fine and... [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Mining / Ores / Minerals; Pharmaceutical / Cosmetics; Polymers
- Operation: Sample Division and Reduction
- Equipment Type: Other; Rotating Divider Head
- Particle Size Range: 10000
from Eriez
Eriez ’ Vibratory Screeners provide solutions to industry ’s demand for dependable material separation at an affordable price. The wide range of models available allows selection of units for specific and unique material application requirements. These ideal machines are available for... [See More]
- Applications: Chemicals / Fertilizers; Dry / Free Flowing Materials
- Equipment Type: Screener - Rectangular Deck
from NETZSCH Premier Technologies LLC
InlineStar High-performance Fine Classifier. The true Inline Classifier. General. The combination of a fine grinding mill with a downstream air classifier is unavoidable for many product applications. The newly developed InlineStar however, can distinctly reduce the necessary expense! An InLine... [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Wood / Pulp and Paper
- Screen Action/ Cleaning: Air Jet
- Equipment Type: Air Classifier / Cyclone
- Operation: Grading
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Centrifugal action filtration for the removal of sand, silt, and scale. Engineered to protect irrigation equipment, pumps and water supply systems. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 9525
from Retsch, Inc.
RETSCH sample splitters are used for the simple dividing and reduction of bulk materials of all kinds. Sample Splitters are ideal for the on-site reduction of sample material. They are easy to use, easy to clean and do not need an electrical power supply. With sample splitters, one of the... [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Mining / Ores / Minerals; Pharmaceutical / Cosmetics; Polymers
- Operation: Sample Division and Reduction
- Equipment Type: Other; Manual Sample Splitter
- Particle Size Range: 4000
from LAKOS Separators and Filtration Systems
Most Commonly Used For: A low flow rate separator designed to remove sand, silt, grit, and scale. Models are available in carbon and stainless steel. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Removes sand from production fluids before they enter downhole pump, increasing the life and efficiency of ESP and PCP pumps. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Prevents sand damage to submersible and turbine water well pumps in water well applications. Such damage would typically lead to loss of pump efficiency and eventual pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Designed and engineered to give a total filtration solution in process industries. Removes solids out of liquid, then out of the separator and out of the facility. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Scale: For laboratory, pilot plant or inspection; Large production scale equipment
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Cooling tower filtration as well as open and closed loop HVAC systems. Removes particles and floating debris. Also refer to the TowerClean and SideStreamClean separator systems for other HVAC applications. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Other; Tower System Sand Filter
- Particle Size Range: 5 to ?
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Prevents sand damage to submersible water well pumps under 100 gpm. Such damage would typically lead to loss of pump efficiency and ultimate pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: ? to 6350
from LAKOS Separators and Filtration Systems
Most Commonly Used For: Filtration for cooling tower basins and remote sumps in HVAC applications. TowerClean and TowerCleanPLUS systems eliminate the need for manual basin cleaning by separating solids out of cooling tower basins and remote sumps using strategically placed LAKOS HydroBoosters. [See More]
- Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
- Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
- Equipment Type: Water / Hydraulic Classifier
- Particle Size Range: 5 to ?