Waste / Recycling Separators, Classifiers, and Screeners

48 Results
Air Separator
from Vecoplan, LLC

Air separators are used in a wide variety of working areas. These include, among others, alternative fuel production, waste processing, the timber industry, etc. The air separator acts as a safety measure during the subsequent re-shredding of the input material in this way, high costs for... [See More]

  • Applications: Waste / Recycling; Other; Fuel Production, Timber Industry
  • Screen Action/ Cleaning: Air Jet
  • Equipment Type: Air Classifier / Cyclone
  • Operation: Check Screening / Scalping
HTH Series Liquid-Solid Separation Sys. -- HTH-0285-L
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration for cooling towers, heat exchangers, chillers, compressors, and boilers. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 9525
Vibratory Sieve Shaker ANALYSETTE 3 SPARTAN
from Fritsch GmbH - Milling and Sizing

For quantitative particle size analysis of solids and suspensions of all kinds through dry or wet sieving with woven test sieves. Convertible into a micro mill for fine comminution of dry laboratory samples or solids in suspensions and for homogenisation of emulsions or pastes. Areas of application. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wood / Pulp and Paper
  • Screen Action/ Cleaning: Vibratory / Shaking Action
  • Equipment Type: Other; Sieve Shaker
  • Particle Size Range: 20 to 63000
2 Manway (All Sizes) -- Proceptor
from Zurn Industries LLC

Proceptor Dual Manway Fiberglass Gravity Grease Interceptors are engineered to deliver market leading separation and capture of wastewater grease, food solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty against... [See More]

  • Applications: Waste / Recycling
  • Equipment Type: Other; Solids Interceptor
Eddy Current Separators
from Industrial Magnetics, Inc.

Our Eddy Current Separators are designed from the ground up to provide high recovery rates (97%+) and low operating costs. The units vary essentially in one area, the number of poles. While all of our units do a remarkable job on UBC (Beverage Can) recovery, the standard 8 pole unit was designed... [See More]

  • Applications: Waste / Recycling; Other; MRF (Material Recovery Facilities), C&D, Incineration, Auto Shredding, Electronics Recycling and More
  • Screen Action/ Cleaning: Other; Conveyor
  • Equipment Type: Other; Eddy Current Separator
Recycling Sorting System -- VARISORT
from Sesotec GmbH

#9632; Applicable to solid waste, plastics, wood, metal, and electronic waste recycling. ■ Consistent and effective detection and separation. ■ Modular design facilitates customer and application solutions. Features: • Conveyor based systems with individual sensor options. •... [See More]

  • Applications: Dry / Free Flowing Materials; Polymers; Waste / Recycling; Wood / Pulp and Paper; Other; Electronic Waste Recycling
  • Screen Action/ Cleaning: Air Jet
  • Equipment Type: Air Classifier / Cyclone; Other
Disc Screener -- Heavy
from Vecoplan, LLC

The heavy disc screener is highly effective for separating overlengths from abrasic material (domestic and commercial refuse, old wood). A horizontal belt conveyor ensures optimum direct feed at the level of the screening shafts. Alternatively, material can also be introduced via feed hopper in the... [See More]

  • Applications: Waste / Recycling
  • Operation: Check Screening / Scalping
  • Equipment Type: Screener - Drum / Rotary Sifter
  • Particle Size Range: 50000 to 300000
IHB Series Centrifugal Sand Separator -- IHB-0285
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Centrifugal action filtration for the removal of sand, silt, and scale. Engineered to protect irrigation equipment, pumps and water supply systems. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 9525
2” Cast Iron No-Hub Flow Control for 10-15 GPM Flow Rates. -- JP2700-10-15-NH-FCV
from Zurn Industries LLC

This flow control device is required to be installed upstream of grease interceptors with 10-15 GPM flow rates, helping to vent the odors of the grease trap, regulate flow into the interceptor, and supply an air cushion to ensure proper separation in the interceptor. Features And Benefits. [See More]

  • Applications: Waste / Recycling
  • Equipment Type: Other; Solids Interceptor
Suspended Electromagnet Overhead
from Industrial Magnetics, Inc.

Suspended magnets are designed for separation of ferrous metal from a variety of over-the-belt conveyor applications. Proven in industries such as Mining, Aggregate, Recycling, Tire Shredding, Foundry, Wood Chip, Pulp & Paper, Power Generation, Construction and Demolition. These powerful... [See More]

  • Applications: Construction Materials / Cement; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Waste / Recycling; Wood / Pulp and Paper
  • Screen Action/ Cleaning: Other; Conveyor
  • Equipment Type: Magnetic Separator
  • Operation: Separation of Ferrous Metal
Disc Screener -- Light
from Vecoplan, LLC

The light version of the disc screener is particularly efficient at separating overlengths from single materials such as dry stabilate (clean fuel for power plants, etc. derived from domestic waste), bark, green waste and fresh wood. A horizontal belt conveyor ensures optimum direct feed at the... [See More]

  • Applications: Waste / Recycling
  • Operation: Check Screening / Scalping
  • Equipment Type: Screener - Drum / Rotary Sifter
  • Particle Size Range: 30000 to 500000
ILB Series Centrifugal-Action Separator -- ILB-0037
from LAKOS Separators and Filtration Systems

Most Commonly Used For: A low flow rate separator designed to remove sand, silt, grit, and scale. Models are available in carbon and stainless steel. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 6350
20 GPM 2" No-Hub Greasetrap with Flow Control -- GT2700-20-2NH
from Zurn Industries LLC

Designed to withstand years of use in high-demand environments, Zurn ’s GT2700 series interceptor ensures only clean water will flow into your plumbing. It traps grease inside the unit without risk of corrosion, clogging or cross contamination. If you run a restaurant or operate a commercial... [See More]

  • Applications: Waste / Recycling
  • Equipment Type: Other; Solids Interceptor
Suspended Permanent Overhead
from Industrial Magnetics, Inc.

Suspended magnets are designed for separation of ferrous metal from a variety of over-the-belt conveyor applications. Proven in industries such as Mining, Aggregate, Recycling, Tire Shredding, Foundry, Wood Chip, Pulp & Paper, Power Generation, Construction and Demolition. Our SMS Magnets offer... [See More]

  • Applications: Construction Materials / Cement; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Waste / Recycling; Wood / Pulp and Paper
  • Screen Action/ Cleaning: Other; Conveyor
  • Equipment Type: Magnetic Separator
  • Operation: Separation of Ferrous Metal
Oscillation Screen -- VSS 15
from Vecoplan, LLC

VSS oscillation screens are generally the perfect solution for screening sawmill waste such as wood chips, sawdust, wood shavings (animal bedding), bark, alternative fuel (RDF), etc. and particle sizes up to approximately 100 mm (occasional overlengths up to 500 mm) into several fractions and for... [See More]

  • Applications: Waste / Recycling
  • Screen Action/ Cleaning: Gyratory Action
  • Equipment Type: Screener - Rectangular Deck
  • Operation: Check Screening / Scalping
JPL Series Liquid-Solids Separation Sys. -- JPL-0004
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 6350
3 Manway Fiberglass Gravity Oil Interceptor IAPMO Certified for UPC (All Sizes) -- Proceptor
from Zurn Industries LLC

Proceptor Triple Manway Fiberglass Gravity Grease Interceptors are engineered to deliver market leading separation and capture of wastewater hydrocarbon oil, solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty against... [See More]

  • Applications: Waste / Recycling
  • Equipment Type: Other; Solids Interceptor
Star Screening Machine -- 120
from Vecoplan, LLC

The star screening machine is very efficient at separating all bulk materials up to around 600 kg/m3 and particle sizes up to roughly 300 mm -- overlengths up to roughly 1,000 mm -- and is particularly suited for screening overlengths in sawmills. It is constructed from sheet steel and has several... [See More]

  • Applications: Waste / Recycling
  • Operation: Check Screening / Scalping
  • Equipment Type: Screener - Drum / Rotary Sifter
  • Particle Size Range: 300000 to 1.00E6
JPX Series Liquid-Solids Separation Sys. -- JPX-0004
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 6350
Microceptor
from Zurn Industries LLC

The Microceptor is a specialty interceptor designed to capture rinsed coffee grounds to protect lines under the rinse sink. Small footprint with a maximum flow rate of 10 GPM it is easily installed under the sink. The quick flush rinse option makes maintenance easy with the supplied strainer and... [See More]

  • Applications: Waste / Recycling
  • Equipment Type: Other; Solids Interceptor
Star Screening Machine -- 60
from Vecoplan, LLC

The star screening machine is very efficient at separating all bulk materials up to around 600 kg/m3 and particle sizes up to roughly 50 mm -- overlengths up to roughly 1,000 mm -- and is particularly suited for screening overlengths in sawmills. It is constructed from sheet steel and has several... [See More]

  • Applications: Waste / Recycling
  • Operation: Check Screening / Scalping
  • Equipment Type: Screener - Drum / Rotary Sifter
  • Particle Size Range: 50000 to 1.00E6
PPD Series Pump Protection Desander -- PPD-0240
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Removes sand from production fluids before they enter downhole pump, increasing the life and efficiency of ESP and PCP pumps. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 6350
Proceptor GMC 100-500 Fiberglass Hydromechanical Grease Interceptor PDI Certified and IAPMO Certified for UPC -- Proceptor
from Zurn Industries LLC

Proceptor Dual Manway Fiberglass Gravity Grease Interceptors are engineered to deliver market leading separation and capture of wastewater grease, food solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty against... [See More]

  • Applications: Waste / Recycling
  • Equipment Type: Other; Solids Interceptor
Star Screening Machine -- 80
from Vecoplan, LLC

The star screening machine is very efficient at separating all bulk materials up to around 600 kg/m3 and particle sizes up to roughly 300 mm -- overlengths up to roughly 1,000 mm -- and is particularly suited for screening overlengths in sawmills. It is constructed from sheet steel and has several... [See More]

  • Applications: Waste / Recycling
  • Operation: Check Screening / Scalping
  • Equipment Type: Screener - Drum / Rotary Sifter
  • Particle Size Range: 300000 to 1.00E6
PPS Series Pump Protection Separator -- PPS-100-D
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Prevents sand damage to submersible and turbine water well pumps in water well applications. Such damage would typically lead to loss of pump efficiency and eventual pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 6350
Proceptor GMC 50-300 CSA Fiberglass Hydromechanical Grease Interceptor CSA Certified -- Proceptor
from Zurn Industries LLC

Proceptor Fiberglass Hydromechanical Grease Interceptors are engineered to deliver market leading separation and capture of wastewater grease, food solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty against failure... [See More]

  • Applications: Waste / Recycling
  • Equipment Type: Other; Solids Interceptor
PRX Series PREP System -- PRX-0004
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Designed and engineered to give a total filtration solution in process industries. Removes solids out of liquid, then out of the separator and out of the facility. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Scale: For laboratory, pilot plant or inspection; Large production scale equipment
Proceptor GMC Gravity Grease Interceptor (All Sizes) -- Proceptor
from Zurn Industries LLC

Proceptor Single Manway Fiberglass Gravity Grease Interceptors are engineered to deliver market leading separation and capture wastewater grease, food solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty against failure... [See More]

  • Applications: Waste / Recycling
  • Equipment Type: Other; Solids Interceptor
STS Series Tower System Sand Filter -- STS-15-025
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Cooling tower filtration as well as open and closed loop HVAC systems. Removes particles and floating debris. Also refer to the TowerClean and SideStreamClean separator systems for other HVAC applications. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Other; Tower System Sand Filter
  • Particle Size Range: 5 to ?
Proceptor SMC 50-1500 Fiberglass Gravity Solids and Sediment Interceptor for IPC -- Proceptor
from Zurn Industries LLC

Proceptor Single Manway Fiberglass Solids and Sediment Interceptors are engineered to deliver market leading separation and capture of wastewater solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty against failure due... [See More]

  • Applications: Waste / Recycling
  • Equipment Type: Other; Solids Interceptor
Submersible Pump Protection Separator -- SUB-8-4-PAK
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Prevents sand damage to submersible water well pumps under 100 gpm. Such damage would typically lead to loss of pump efficiency and ultimate pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: ? to 6350
Retroceptor RC35 and RC50 Polymer Hydromechanial Grease Interceptor CSA Certified and PDI Certified -- Retroceptor
from Zurn Industries LLC

Retroceptor Hydromechanical Grease Interceptors are engineered to deliver market leading separation and capture of wastewater grease, food solids and sediment. The patented polymer and integral baffle design is simple to clean and maintain, and is backed by a no-nonsense 20 year warranty against... [See More]

  • Applications: Waste / Recycling
  • Equipment Type: Other; Solids Interceptor
TCI Series Tower-Clean System -- TCI-0065-SRV
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration for cooling tower basins and remote sumps in HVAC applications. TowerClean and TowerCleanPLUS systems eliminate the need for manual basin cleaning by separating solids out of cooling tower basins and remote sumps using strategically placed LAKOS HydroBoosters. [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
  • Operation: Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
  • Equipment Type: Water / Hydraulic Classifier
  • Particle Size Range: 5 to ?
Retroceptor RC35LP Low Profile Polymer Hydromechanial Grease Interceptor CSA Certified and PDI Certified -- Retroceptor
from Zurn Industries LLC

Retroceptor Hydromechanical Low Profile Grease Interceptors is engineered to deliver market leading separation and capture of wastewater grease, food solids and sediment. The patented polymer and integral baffle design is simple to clean and maintain, and is backed by a no-nonsense 20 year warranty... [See More]

  • Applications: Waste / Recycling
  • Equipment Type: Other; Solids Interceptor
Smartpro RF Radio Frequency Monitoring and Alarm System -- Smartpro
from Zurn Industries LLC

Smartpro RF is a patented ultrasonic monitoring and alarm system designed to monitor interceptor interiors with wireless connectivity. Supplied with a 5 year long life battery, the sensor probe is easily installed with the supplied bracket inside any interceptor. Wireless monitoring of interior... [See More]

  • Applications: Waste / Recycling
  • Equipment Type: Other; Solids Interceptor
Solids Interceptor Z1180
from Zurn Industries LLC

The Z1180 solids interceptor comes as an acid resistant composite interceptor to be used in lieu of fixture 'P' trap, for on-floor installation. Comes standard with removable PVC sediment bucket and having a removable 3/32" diameter perforated flow defusing/intercepting PVC screen. Top access... [See More]

  • Applications: Waste / Recycling
  • Equipment Type: Other; Solids Interceptor
Z1108 Flow Control Device -- Z1108
from Zurn Industries LLC

The Z1108 Flow Control is designed to be installed in line between fixture and grease interceptor. Its function is to regulate the flow so that it will not exceed the flow rate capacity of the grease interceptor, thus insuring foolproof operation and maximum efficiency. An air intake (or vent) must... [See More]

  • Applications: Waste / Recycling
  • Equipment Type: Other; Solids Interceptor
Z1165
from Zurn Industries LLC

The Z1165 100PPM Grease Interceptor is an acid resistant coated interior and exterior fabricated steel grease interceptor, PDI Rated, with internal air relief by-pass. This interceptor also comes standard with bronze cleanout plug, removable pressure equalizing/flow diffusing inlet baffle, fixed... [See More]

  • Applications: Waste / Recycling
  • Equipment Type: Other; Solids Interceptor
Z1170 (Canadian Market) -- Z1170
from Zurn Industries LLC

For Canadian Market Only, The Z1170 Grease Interceptor is an acid resistant coated interior and exterior fabricated steel grease interceptor, PDI Rated, with internal air relief by-pass. This interceptor also comes standard with bronze cleanout plug, removable pressure equalizing/flow diffusing... [See More]

  • Applications: Waste / Recycling
  • Equipment Type: Other; Solids Interceptor
Z1170 -- Grease Interceptor
from Zurn Industries LLC

The Z1170 Grease Interceptor is an acid resistant coated interior and exterior fabricated steel grease interceptor, PDI Rated, with internal air relief by-pass. This interceptor also comes standard with bronze cleanout plug, removable pressure equalizing/flow diffusing inlet baffle, fixed bottom... [See More]

  • Applications: Waste / Recycling
  • Equipment Type: Other; Solids Interceptor
Z1170-UN
from Zurn Industries LLC

The Z1170-UN Grease Interceptor with User Notification is an acid resistant coated interior and exterior fabricated steel grease interceptor, PDI Rated, with internal air relief by-pass. This interceptor also comes standard with bronze cleanout plug, removable pressure equalizing/flow diffusing... [See More]

  • Applications: Waste / Recycling
  • Equipment Type: Other; Solids Interceptor
Z1170-UN (Canadian Market) -- Z1170-UN
from Zurn Industries LLC

For Canadian Market Only, The Z1170-UN Grease Interceptor with User Notification is an acid resistant coated interior and exterior fabricated steel grease interceptor, PDI Rated, with internal air relief by-pass. This interceptor also comes standard with bronze cleanout plug, removable pressure... [See More]

  • Applications: Waste / Recycling
  • Equipment Type: Other; Solids Interceptor
Z1171
from Zurn Industries LLC

The Z1171 Low Profile Grease Interceptor is an acid resistant coated interior and exterior fabricated steel grease interceptor, PDI Rated, with internal air relief by-pass. This interceptor also comes standard with bronze cleanout plug, removable pressure equalizing/flow diffusing inlet baffle,... [See More]

  • Applications: Waste / Recycling
  • Equipment Type: Other; Solids Interceptor
Z1171 (Canadian Market) -- Z1171
from Zurn Industries LLC

For Canadian Market Only, The Z1171 Low Profile Grease Interceptor is an acid resistant coated interior and exterior fabricated steel grease interceptor, PDI Rated, with internal air relief by-pass. This interceptor also comes standard with bronze cleanout plug, removable pressure equalizing/flow... [See More]

  • Applications: Waste / Recycling
  • Equipment Type: Other; Solids Interceptor
Z1171-TD
from Zurn Industries LLC

The Z1171-TD Low Profile Grease Interceptor with Accumulating Cone, and Flow Control Tee is an acid resistant coated interior and exterior fabricated steel grease interceptor, PDI Rated, with internal air relief by-pass. This interceptor also comes standard with bronze cleanout plug, removable... [See More]

  • Applications: Waste / Recycling
  • Equipment Type: Other; Solids Interceptor
Z1172
from Zurn Industries LLC

The Zurn Z1172 Large capacity acid resistant coated interior and exterior fabricated steel grease interceptor, with internal air relief by-pass, bronze cleanout plug (which can be used as a sampling port), and visible double wall trap seal that comes standard with pressure equalizing/flow diffusing... [See More]

  • Applications: Waste / Recycling
  • Equipment Type: Other; Solids Interceptor
Z1173
from Zurn Industries LLC

The Z1173 Ejecto-Matic Greaseptor is an acid resistant coated interior and exterior fabricated grease interceptor that comes standard with an internal air relief by-pass, bronze cleanout plug, visible double wall trap seal with removable combination pressure equalizing/flow diffusing baffle, and... [See More]

  • Applications: Waste / Recycling
  • Equipment Type: Other; Solids Interceptor
Z1173-RD
from Zurn Industries LLC

The Z1173-RD Grease Interceptor with Rigid Pip Draw-Off, Accumulating Cone, and In-line Shutoff Valve comes with acid resistant coated interior and exterior fabricated steel, internal air relief by-pass, bronze cleanout plug, and visible double wall trap seal with removable combination pressure... [See More]

  • Applications: Waste / Recycling
  • Equipment Type: Other; Solids Interceptor