Lapping / Polishing Machine Shop Services

45 Results
Stainless Steel Machining
from Eagle Stainless Tube & Fabrication, Inc.

World-Class Custom Metal Fabrication. At Eagle Stainless, we have earned a reputation as industry experts in custom metal fabrication. We proudly manufacture the highest quality custom fabricated components and offer an extensive suite of fabrication services using innovative techniques and advanced... [See More]

  • Secondary Operations: Heat Treating / Stress Relieving; Lapping / Polishing; Welding
  • Certifications / Standards: ISO 9001:2000; ISO 13485:2003
  • Company Information: At Eagle Stainless, we take great pride in the reputation we’ve earned as the performance leader for fabricated products in stainless steel, nickel alloys, aluminum, & titanium. Since 1982 we’ve set ourselves apart from the competition as a reliable supplier of ultra high precision, cut-to-length, stainless steel tube & bar.
  • Machining Capabilities: Drilling; CNC Machining; Centerless Grinding; Electrode EDM; Wire EDM; Honing; Laser Machining; Screw Machining; Swiss Machining
Precision CNC Manufacturing
from Protomatic, Inc.

Protomatic provides CNC precision machining machining and custom components manufacturing for lab equipment, surgical tools, and operating equipment within the medical industry as well as many additional components for the optical and dental fields. Protomatic primary focus of our precision medical... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding; Gravity and Magnetic Tumbling
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC; OEM Specific; ISO 9001:2008
  • Company Information: Protomatic, Inc. is a CNC precision machine shop specializing in CNC precision machining as well as prototype and short-run production. We are capable of 3, 4, and 5-axis micro-machining, laser engraving, engineering services, and many other technical processes which set us apart from the typical run-of-the-mill CNC precision job shop.
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; Jig Boring; Gun Drilling; Surface Grinding; Broaching; Honing; Deep Hole Drilling; Thread Rolling
CNC Turning and Milling Services
from Jurman Metrics, Inc.

Since 1973, Jurman Metrics, Inc. has been a recognized supplier of precision CNC and conventional machining services throughout the Eastern and Midwestern U.S. JMI specializes in all aspects of part manufacturing from prototype to medium volume production, individual components to complete custom... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding; Performed Out of House
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining
  • Company Information: Jurman Metrics, Inc. serves a diversified field of commercial customers. From analytical instrument components to parts used in the semiconductor industry we can cover most needs. If it's prototype or production machining, we are at your service.
  • Specialty Machining: Jigs and Fixtures; Casting Machining; Forging Machining; Extrusion Machining
QTI Design & Prototype- Division of Quality Tool Inc.
from QTI Design & Prototype- Division of Quality Tool Inc.

We have high volume Swiss type screw machines that can cut both custom and standard PEM style hardware. With a 5 axis horizontal machining center we are able to produce complex components and parts. Our CNC Machining Centers are most commonly used for drilling, tapping, countersinking, and... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding
  • Machining Capabilities: Water / Abrasive Jet Machining; Drilling; Milling; Turning; CNC Machining; Centerless Grinding; Surface Grinding; Electrode EDM; Wire EDM; Honing; Laser Machining; Screw Machining; Swiss Machining; Thread Rolling
  • Company Information: At QTI Design & Prototype, we provide innovative solutions for mechanical design and product development. Our designers specialize in new product development from concept through production.
  • Specialty Machining: Gear Manufacturing; Jigs and Fixtures; Tool & Die Manufacturing
ABACORP CNC Machined Parts
from ABACORP CNC Machined Parts

[See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding
  • Certifications / Standards: MIL-SPEC; ISO 9001:2000 Compliant
  • Company Information: ABACORP CNC Machined Parts specializes in quality affordable product. They are a diverse and innovative job shop and strive for 100% on time delivery. They pride themselves on excellent customer service.
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; Centerless Grinding; OD Grinding
Manufactured Valve Parts
from Millennium Power Services

Manufactured Parts. Millennium Power Services has manufactured valve parts for almost every type of valve across a variety of industries. Each member of our team has over 20 years experience, so we are confident to offer a two-year warranty on every part we make. In addition, from parts as simple as... [See More]

  • Secondary Operations: Heat Treating / Stress Relieving; Lapping / Polishing; Welding
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; Broaching; Honing
  • Company Information: Millennium Power is a full service valve repair shop and manufacturer of new valve parts. With a fleet of mobile machine shops, we offer on-site service throughout the U.S. and allow customers to monitor their jobs.
  • Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Magnesium; Nickel / Nickel alloys; Plastics; Stainless Steel; Steel / Steel Alloys; Titanium
Large Part Machining Services
from Kurt Manufacturing

Kurt Machining provides full-service contract machining for many types of materials and can support your large part needs. We have the experience and expertise to deliver large-scale parts that meet or exceed customer expectations. We use state-of-the-art CNC equipment to ensure perfect precision... [See More]

  • Secondary Operations: Heat Treating / Stress Relieving; Lapping / Polishing; Welding
  • Certifications / Standards: ISO 9001:2008 Certification
  • Company Information: Kurt Manufacturing offers you longstanding experience in technical and complex manufacturing solutions. As a leader in using state of the art practices and systems Kurt supports their customers in today's changing markets.
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; Centerless Grinding; Surface Grinding; Broaching; Etching/Chemical Milling; Honing; Screw Machining
Northern States Metals Corp.
from Northern States Metals Corp.

Your Single Source For Custom Extruded Aluminum Products And Quality Parts". In the fast-moving world of manufacturing, successful companies must be focused on producing quality products while simultaneously reducing customer's costs. Northern States Metals accomplishes just that while providing a... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding; Punching/Piercing; Deburring
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC
  • Company Information: From simple machining to the most sophisticated CNC program systems for complex fabrication of precision specifications, NSM can handle all your requirements. Every operation begins and ends with quality.
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; Broaching; Etching/Chemical Milling; Screw Machining; Electrochemical / Photochemical Machining
Lovejoy Chaplet Corporation
from Lovejoy Chaplet Corporation

Lovejoy Chaplet Corp. is a premier manufacturer of custom, precision-machined components and assemblies. Our expertise lies in the utilization of CNC Turning and Milling equipment along with CNC Swiss and Single Spindle screw machines in the manufacture of machined components with complex... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC
  • Company Information: Lovejoy is a premier manufacturer of CNC Milled, CNC Turned and CNC Swiss screw machine products. Serving: Aerospace, Medical, Communications, Power Generation, Valve/Switch, Hermetic Connector and Plasma Torch Consumable industry. ISO 9001:2000 certified
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; OD Grinding; Honing; Deep Hole Drilling; Screw Machining; Swiss Machining; Thread Grinding; Thread Rolling; Micro-Drilling
CM International Industries
from CM International Industries Corporation

CM International Industries is a leader in global contract manufacturing since 1995. We are totally committed to satisfying our customers through our talent, experience and quality systems. Our goal is to provide every customer with the best price, quality and service. Engineering support (pre and... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding
  • Machining Capabilities: Water / Abrasive Jet Machining; Drilling; Milling; Turning; CNC Machining; Jig Boring; Centerless Grinding; Creep Feed Grinding; Double-disc Grinding; ID Grinding; OD Grinding; Jig Grinding; Surface Grinding; Electrode EDM; Wire EDM; Broaching; Etching/Chemical Milling; Honing; Deep Hole Drilling; Laser Machining; Screw Machining; Swiss Machining; Thread Grinding; Thread Rolling; Electrochemical / Photochemical Machining
  • Company Information: CMI supplies quality products to manufacturers at competitive prices. We provide manufacturing and distribution services so that USA manufacturers can easily access the favorable prices of Asian manufacturing while maintaining high quality standards.
  • Specialty Machining: Micro Machining; Gear Manufacturing; Jigs and Fixtures; Casting Machining; Forging Machining; Extrusion Machining
CNC Metal Machining -- Metal Cutting Corporation
from Metal Cutting Corporation

We are an independent metal fabricating company specializing in the burr-free abrasive. cut-off of metal parts and the related capabilities required to meet all of our customers' tight tolerance requirements. You can find us in Cedar Grove, New Jersey, USA at our modern manufacturing facility... [See More]

  • Secondary Operations: Lapping / Polishing
  • Certifications / Standards: QS-9000; ISO 9001:2000
  • Company Information: Metal Cutting Corporation's extensive machine shop specializes in the pointing, slotting, bending and angle cutting of small size and tight tolerance parts made from difficult-to-work metals.
  • Machining Capabilities: Drilling; Milling; Turning; Centerless Grinding; Double-disc Grinding; ID Grinding; OD Grinding; Surface Grinding; Wire EDM; Etching/Chemical Milling; Honing; Deep Hole Drilling; Electrochemical / Photochemical Machining
VO-Tech, Inc.
from Vo-Tech, Inc.

Vo-Tech is a full service machine shop located just outside Chicago Illinois. We specialize in Vertical CNC Machining and have 3 and 4th axis capability. We also have Horizontal CNC Lathes for 3 axis turning as well. We are capable of desigining and building our own fixtures to optimize production... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding; Hard Chrome; Decorative & Nick
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; Surface Grinding; Broaching; Honing
  • Company Information: Variable Operations Technologies, Inc. is a manufacturing company specializing in CNC production machining and custom- designed machinery for industrial applications.
  • Specialty Machining: Casting Machining; Forging Machining; Extrusion Machining; Tool & Die Manufacturing
Micro Metalsmiths
from Sylatech Limited

Aluminium Castings & Brass Castings. Since 1964 the Micro Metalsmiths' precision investment casting process still leads the field in the production of small, finely detailed and often very complex aluminium castings and brass castings. Having established a reputation for world excellence in... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating
  • Certifications / Standards: ISO 9001:2000
  • Company Information: Micro Metalsmiths unique investment casting process gives superior surface finishes, thin sections and complex cast detail. This is complemented by a specialist machining capability. Enabling finished components to be supplied direct to line.
  • Machining Capabilities: Milling
Machining Services
from Swissomation, Inc.

Swissomation is devoted to providing excellent customer service. We are set up to respond to your prototype as well as production runs. Our company is designed to allow for a quick turnaround time on high quality parts and components. Capabilities & Material. Our in house equipment will turn... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC; OEM Specific
  • Company Information: Swissomation, Inc. offers its customers one of the fastest turn around times in the industry. From help with your first engineering samples through your production runs, Swissomation offers the highest quality, quickest delivery, and the fairest price.
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; Broaching; Deep Hole Drilling; Screw Machining; Swiss Machining; Thread Rolling; Esco / Escomatic wire fed CNC
American Swiss Products Co., Inc.
from American Swiss Products Co., Inc.

American Swiss Products is your first choice for high precision, Swiss screw machine components and turned parts. From fortune 500 companies to small entrepreneurial start-up companies, we have become an integral partner to customers in such industries as electronics, automotive, military, computer,... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating
  • Certifications / Standards: ISO 9001:2000
  • Company Information: American Swiss Products is a small, woman owned, ISO 9001:2000 registered business that is a leader in providing high precision, tight tolerance, sub miniature Swiss screw machine parts.
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; Jig Boring; Centerless Grinding; ID Grinding; OD Grinding; Surface Grinding; Broaching; Honing; Deep Hole Drilling; Screw Machining; Swiss Machining; Thread Rolling; Plating; Threading; Knurling
Machine Shop Service
from PremaTech Advanced Ceramics

PremaTech machines advanced ceramics and ultra-hard materials that include Silicon Carbide, Silicon Nitride and Sapphire. Machining these materials takes precise skills, gained through years of experience and a thorough knowledge of the materials. We utilize a combination of highly experienced skill... [See More]

  • Secondary Operations: Lapping / Polishing
  • Certifications / Standards: ISO 9001:2008
  • Company Information: PremaTech Advanced Ceramics engineers, machines, grinds, laps & polishes basic and complex components made of high-purity advanced ceramics. For over 30 years PremaTech has been an industry leader in application-adaptive ceramic machining and polishing.
  • Machining Capabilities: Drilling; Milling; CNC Machining; Centerless Grinding; ID Grinding; OD Grinding; Surface Grinding; Wire EDM; Honing; Thread Grinding
CNC Precision Machined Parts
from Wanbang Technology (Guangdong Dongguan) Co., LTD.

Wanbang Technology provides a full range of precision machined products including CNC milling parts, CNC lathed parts, turned part, modest price, short lead time and good quality. [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Lapping / Polishing; Painting / Powder Coating; Welding; Friction Stir Welding
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC; OEM Specific
  • Company Information: Wanbang Technology (Guangdong Dongguan) Co., LTD. - your choice for precision parts!
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; Gun Drilling; Wire EDM; Deep Hole Drilling
Global Precision Parts Inc.
from Global Precision Parts Inc.

Global Precision Parts Inc. supplies custom and standard machined parts to manufacturing partners throughout the world. GPP was formed in 2006 and is the host company of three manufacturing sites. These three divisions represent an important alliance that allows their customers to enjoy synergy,... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; Centerless Grinding; OD Grinding; Surface Grinding; Electrode EDM; Wire EDM; Broaching; Honing; Deep Hole Drilling; Screw Machining; Thread Rolling
  • Company Information: Global Precision Parts, Inc. provides turnkey project management for all of your machine shop needs. We service the industrial equipment, electrical, construction, heavy truck, agricultural, fluid power, HVAC and plumbing markets.
  • Specialty Machining: Jigs and Fixtures; Casting Machining; Forging Machining; Tool & Die Manufacturing
Topcraft Metal Products, Inc.
from Topcraft Metal Products, Inc.

As a Tier 1 or 2 supplier to OEMs, your company has to perform every single day. You need your component suppliers to do the same.  Yet supplier-caused problems crop up way too often. Are you tolerating problem parts that jam your production machinery, forcing you to spend money to sort good... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding
  • Certifications / Standards: ISO 9001:2000; TS 16949
  • Company Information: Topcraft Metal Products Inc. is a precision engineered components manufacturing company. Our focus is to take demanding applications and create globally competitive, zero defect and reliable processes that we manage giving our customers the best value.
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; Centerless Grinding; OD Grinding; Broaching; Deep Hole Drilling; Screw Machining; Swiss Machining
Master Metal Engineering (MME)
from Master Metal Engineering (MME)

Master Metal Engineering is a group of manufacturing facilities with state-of-the-art equipment including CNC lathes, Citizen Swiss screw machines and CNC machining centers. At our facilities, we manufacture many different types of machined parts for the Medical, Aerospace, Automotive and Heavy... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding
  • Certifications / Standards: MIL-SPEC; ISO 9001:2008
  • Company Information: Master Metal Engineering is a custom contract manufacturer of precision components and assemblies offering complete part production services to medical, aerospace, food processing and precision instrument customers worldwide.
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; Centerless Grinding; OD Grinding; Surface Grinding; Wire EDM; Broaching; Honing; Swiss Machining
WessDel
from WessDel

WessDel offers the finest precision machining services available today. WessDel is respected for our ability to produce machined components and structures fabricated from all conventional materials as well as beryllium, its alloys and other exotic materials. WessDel machines these materials... [See More]

  • Secondary Operations: Anodizing; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding; Brazing
  • Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; MIL-SPEC; OEM Specific
  • Company Information: WessDel excels in the engineering, precision machining and fabrication of complex components and assemblies that meet or exceed the most demanding needs of customers for the Aerospace, National Defense, Semiconductor and Medical industries.
  • Machining Capabilities: Water / Abrasive Jet Machining; Drilling; Milling; Turning; CNC Machining; Wire EDM; Broaching; Honing
Machined Parts
from Pavewel Golden Harvest Precision Metal Factory

We are located in Shenzhen City, the most vigorous and innovative city in China. The China's first special economic zone and geographic advantage of bordering Hong Kong makes it the biggest exporting city in mainland China, the fourth seaport in the world and the hub of China electronics manufacture... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding
  • Certifications / Standards: AS 9000; AS 9100 / AS 9100B; QS-9000; ISO 9001:2000; OEM Specific
  • Company Information: As a time-tested manufacturer of machining parts, metal parts and springs, we proudly own a skillful workforce of 300 people, a clean and modern factory that occupies a total area of 6000 square meters, and well-appointed equipment and facilities.
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; Jig Boring; Centerless Grinding; Creep Feed Grinding; Double-disc Grinding; ID Grinding; OD Grinding; Jig Grinding; Gun Drilling; Surface Grinding; Electrode EDM; Wire EDM; Broaching; Etching/Chemical Milling; Honing; Deep Hole Drilling; Screw Machining; Swiss Machining; Thread Grinding; Thread Rolling
Machine Shop Services
from Impro Industries USA, Inc.

Impro's Precision Machining. Impro's dedication to the precision machining process is extensive. We pride ourselves on our high-quality products and services, reasonable costs, and timely delivery of all our products. The table below outlines our primary processes and capabilities: Our sales and... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding
  • Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; ISO 13485:2003; ISO 14001; TS 16949; OEM Specific
  • Company Information:

    Impro is a global leading manufacturer of high-precision, high-complexity and mission-critical casting and machined components for diverse end-markets. We supply customized casting and machined products and provide surface treatment services to a well-diversified global customer base. Our global leading position is underpinned by our integrated business model with comprehensive capabilities of offering one-stop solutions to our customers.

  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; Jig Boring; Centerless Grinding; Double-disc Grinding; ID Grinding; OD Grinding; Jig Grinding; Gun Drilling; Surface Grinding; Wire EDM; Broaching; Etching/Chemical Milling; Honing; Deep Hole Drilling; Screw Machining; Swiss Machining; Thread Grinding; Thread Rolling; Abrasive Flow Machining
Vallorbs Jewel Company
from Vallorbs Jewel Company

Vallorbs is a full service Swiss Screw Machine Shop. Serving the industry for over 70 years we have enjoyed an enviable reputation for producing precision, award winning, Swiss Screw Machine Products at the most competitive costs. We have the equipment and the experienced technicians to produce... [See More]

  • Secondary Operations: Lapping / Polishing
  • Certifications / Standards: MIL-SPEC; Nuclear Spec. 10CFR50 ANSI/ASQ Z1.42008
  • Company Information: Vallorbs, a VAL-CO Co., is a manufacturer of Precision Swiss Screw machine products and turned parts up to 32mm for more than 70 years. Industry applications include nuclear, agriculture, medical, aircraft, electronics and instrumentation among others.
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; Centerless Grinding; OD Grinding; Surface Grinding; Broaching; Honing; Deep Hole Drilling; Screw Machining; Swiss Machining; Thread Rolling; Multi-Spindle Swiss Screw Machining
Roberson Tool & Die
from Roberson Tool & Die

Roberson Tool & Die specializes in manufacturing parts to precise specifications. Our quality work has included parts for the robotics, aerospace, medical, automotive and energy markets. By utilizing automated multi-axis machining and CAD/CAM software, we can produce parts to meet your... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; Wire EDM
  • Company Information: At Roberson Tool & Die, We machine products for the Robotics, Aircraft/Aerospace, Medical, and Energy industries. Roberson Tool Die has the capability to manufacture prototype and production parts for a variety of applications.
  • Specialty Machining: Jigs and Fixtures; Casting Machining; Forging Machining; Tool & Die Manufacturing
Cir-Q-Tek
from Cir-Q-Tek

Cir-Q-Tek has extensive knowledge and capabilities. to be your first choice for machined, finished, heat. treated, or assembled castings. Our engineering and. production team will work from your specifications. and develop a process for producing quality parts. within your budget. Our services... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding
  • Machining Capabilities: Drilling; Milling; Turning; Jig Boring; Electrode EDM; Wire EDM; Etching/Chemical Milling; Honing; Deep Hole Drilling; Laser Machining; Screw Machining; Swiss Machining
  • Company Information: Cir-Q-Tek represents a variety of Manufacturer’s located in Mainland China and Taiwan. Cir-Q-Tek makes doing business in the Orient as simple as dealing domestically. Our facilities are UL approved, ISO9002, ISO14000, TS16949 and 13485 certified.
  • Specialty Machining: Micro Machining; Jigs and Fixtures; Casting Machining; Forging Machining; Extrusion Machining
High Precision Engineering Machine Shop
from CTM Corporation

CTM Corporation is a high precision engineering machine shop. We can handle all your machining needs, from the initial prototype to production. With conventional and computer-controlled machines, CTM's craftsmen utilize a full range of CNC EDM Wire, Sinker, Drill, lathes, mills, and grinders to... [See More]

  • Secondary Operations: Lapping / Polishing; Painting / Powder Coating; Welding
  • Certifications / Standards: Class 10,000/100 Cleanroom
  • Company Information: Since 1969, the world’s finest craftsmen have helped establish CTM as a leader in precision machining. Old world training, aided by state-of-the-art design and production technology, and take any concept from art to part. CTM takes the lead in determining the best solution for puzzling design-to-cost problems. When others might surrender, CTM charges the field, armed with experience and insight. If it can be made, CTM will figure out the way.
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; Jig Boring; Surface Grinding; Wire EDM; Honing
MRL Industries
from MRL Industries

An ISO 9001:2008 Certified source of precision metal fabricated parts, components, prototypes and integrated assemblies, we supply a variety of demanding industries, including Aerospace, Aviation, Military Defense, Medical and Commercial, offering custom solutions to the most difficult metal forming... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC; OEM Specific; ITAR
  • Company Information: For repeatable, precise parts with complex geometries, rely on us to produce custom-made parts or machined assemblies combining a wide variety of machining services: sheet metal fabrication, machining, milling, welding, plating, and assembly.
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; OD Grinding; Surface Grinding; Deep Hole Drilling; Laser Machining
Goodwill Precision Machinery Co., Ltd.
from Goodwill Precision Machinery Co., Ltd.

Goodwill Precision Machinery (GPM) is a subsidiary (established in 2004) of Advance Team Combine (HK) Limited founded in Hong Kong, China in 1998. This high-tech company's primary business includes subcontracting of precision machining of mechanical parts and R&D of non-standard mechanical... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding
  • Certifications / Standards: ISO 9001:2000; TS 16949
  • Company Information: Goodwill Precision Machinery - For the Parts You Want!
  • Machining Capabilities: Water / Abrasive Jet Machining; Drilling; Milling; Turning; CNC Machining; Jig Boring; Centerless Grinding; ID Grinding; OD Grinding; Jig Grinding; Gun Drilling; Surface Grinding; Electrode EDM; Wire EDM; Broaching; Honing; Deep Hole Drilling; Laser Machining; Screw Machining; Swiss Machining
Machine Shop -- Trace-A-Matic Corporation
from Trace-A-Matic

CNC Machine Shop. Trace-A-Matic is a precision machine shop providing custom CNC machining to the aerospace, agriculture, automotive, construction, defense, food processing, forging, foundry, heavy equipment, infrastructure, marine, medical device, military, mining, oil and gas, power generation,... [See More]

  • Secondary Operations: Anodizing; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding; Gear cutting and grinding, surface finish, machined part balancing, porosity impregnation, destructive and non-destructive testing
  • Certifications / Standards: ISO 9001:2015, AS 9100D, API Specification Q1, and an ITAR registration
  • Company Information: Trace-A-Matic is committed to being your trusted partner and ally in business. We are experts at managing the flow of goods and services related to CNC machining. Trace-A-Matic offers a competitive advantage through product design for manufacturability, massive machining capacity, vast managed special processes, real-time inventory management, and unmatched customer service. We are ready to work with you to plan and manage every aspect of the machining process from start to finish.
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; Gun Drilling; Wire EDM; Broaching; Honing; Deep Hole Drilling; Boring, cutting,facing, gear hobbing, internal forming, knurling, parting, pocketing, profiling, reaming, spline, tapping, and threading
Central Components, Inc.
from Central Components, Inc.

Central Components provides all of the services of a general machine shop, with their focus on high mix, medium volume manufacturing. Whether you need welding, sheetmetal work or general machining. Central Components can assist with your next application. Please contact sales@centci.com for... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; Surface Grinding; Broaching
  • Company Information: Central Components is a machining, manufacturing, engineering , and injection-molding facility that provides best-in-class services adhering to rigid standards in different sectors such as aerospace, military, optics, medical, and industrial applications.
  • Specialty Machining: Jigs and Fixtures; Casting Machining; Forging Machining
Preferred Tool and Die, Inc.
from Preferred Tool and Die / Preferred Precision

Our strategic focus is on providing superior CNC machining capabilities while designing and implementing processes that are cost efficient. Utilizing multi-axis machining centers and complete support services we manufacture to your designs. Our capabilities become your capabilities and we work to... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Welding
  • Certifications / Standards: ISO 9001:2000
  • Company Information: Preferred Tool and Die, Inc. provides precision machining services including CNC milling, turning, and EDM. From development and prototype components to production runs, they are focused responsive manufacturing professionals.
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; Jig Boring; Jig Grinding; Surface Grinding; Electrode EDM; Wire EDM; Broaching; Honing; Swiss Machining; Multi-Axis CNC Milling, 9-Axis Swiss
M&P Manufacturing USA Inc.
from M&P Manufacturing USA, Inc.

Precision Machining: M&PManufacturing USA offers extensive capability and capacity to produce complexprecision machined parts. We routinely machine parts to tolerances as low as 5 microns in mass production. We operate over 50 machining and turning centers and are adding capacity everyyear. When... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; Centerless Grinding; Creep Feed Grinding; ID Grinding; OD Grinding; Surface Grinding; Electrode EDM; Wire EDM; Broaching; Etching/Chemical Milling; Honing; Screw Machining; Swiss Machining; Thread Rolling; Electrochemical / Photochemical Machining
  • Company Information: M&P Manufacturing USA offers our Customers a single source supply for almost all their metal component needs. Our process capabilities include precision machining, turning, precision casting, extruding, stamping and forging. Combined with a complete compliment of secondary and finishing operations, M&P can supply ready to use parts for your assembly line. We can produce parts in iron, steel, aluminum, brass, copper, bronze, zinc, titanium, magnesium and more.
  • Specialty Machining: Jigs and Fixtures; Casting Machining; Forging Machining; Extrusion Machining; Tool & Die Manufacturing
Products Finishing, Inc.
from Products Finishing, Inc.

Machining. Ace Roll & Shaft Inc. Custom Industrial Rolls. Precision Shafting and Machining. Servicing: OEM's, Steel, Aluminum, Plastic, Paper, Textile and Glass Industries. Lathe. Up to 35 inch maximum diameter. CNC Lathe capabilities - 30 in OD (outside diameter) up to 120 inch length. [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Welding
  • Certifications / Standards: MIL-SPEC
  • Company Information: Ace Roll & Shaft, Inc., our machining company, specializes in the manufacture and repair of precision rolls and shafts for a variety of industries.
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; Centerless Grinding; ID Grinding; OD Grinding; Surface Grinding; Honing
Vanpro Inc.
from Vanpro Inc.

Vanpro offers specialized manufacturing services for companies in the. Medical, Defense and Communications, and Wafer Processing industries. In our perpetually shrinking and increasingly faster-paced world, Vanpro has positioned itself on the cutting edge by transitioning to a complete Tier One... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding; Bead Blasting
  • Certifications / Standards: ISO 9001:2000; OEM Specific
  • Company Information: Vanpro has an established reputation throughout a variety of industries as a world class supplier of precision- machined components. Very few companies have as much knowledge and industry experience in machining volatile materials as Vanpro.
  • Machining Capabilities: Water / Abrasive Jet Machining; Drilling; Milling; Turning; CNC Machining; Jig Boring; Centerless Grinding; Double-disc Grinding; ID Grinding; OD Grinding; Jig Grinding; Surface Grinding; Electrode EDM; Wire EDM; Broaching; Honing; Deep Hole Drilling; Screw Machining; Swiss Machining; Thread Rolling; Blanchard Grinding
Greno Industries, Inc.
from Greno Industries, Inc.

[See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC; MIL-Q-9858, MIL-STD-45662A
  • Company Information: Greno Industries utilizes highly-technological processes and state of the art quality management systems to manufacture precision parts. They have some of the most experienced, skilled, and talented professionals in the machining and fabrication industry.
  • Machining Capabilities: Water / Abrasive Jet Machining; Drilling; Milling; Turning; CNC Machining; ID Grinding; OD Grinding; Surface Grinding; Wire EDM; Honing; Deep Hole Drilling; Laser Machining; 7-Axis Milling
Grinding Services
from Lee's Grinding, Inc.

Our Commitment To Quality Sets Us Apart!. For 50 years, Lee's Grinding has consistently delivered the toughest grinding jobs with amazing precision. We have built a remarkable track record for handling the most difficult projects such as grinding polygons and other non-round configurations to... [See More]

  • Secondary Operations: Heat Treating / Stress Relieving; Lapping / Polishing
  • Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000
  • Company Information: Lee's Grinding, Inc. speciializes in close-tolerance work on grinding intensive, small parts.
  • Machining Capabilities: Milling; Turning; Centerless Grinding; ID Grinding; OD Grinding; Electrode EDM; Wire EDM; Honing
ChemArt Company
from ChemArt Company

ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC; OEM Specific
  • Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
  • Machining Capabilities: Milling; Etching/Chemical Milling; Laser Machining; Electrochemical / Photochemical Machining
Kwalyti Tooling & Machinery Rebuilding, Inc.
from Kwalyti Tooling & Machinery Rebuilding, Inc.

Custom Machining Beyond the Packaging Industry. Since 1990 Kwalyti Tooling and Machinery Rebuilding has been on the cutting edge of precision parts manufacturing. Our mission has always been to exceed our customer's expectations, and our trained technical staff, personalized service and... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding
  • Machining Capabilities: Water / Abrasive Jet Machining; Drilling; Milling; Turning; CNC Machining; Jig Boring; OD Grinding; Surface Grinding; Broaching; Honing; Deep Hole Drilling; Screw Machining; Swiss Machining; Large Machine Bed Capacity
  • Company Information: Kwalyti serves every facet of the packaging industry including machine parts, tooling, and repair. If you have a project that you are working on, we would be happy to meet with you to discuss design ideas, options and give you a tour of our facility.
  • Specialty Machining: Micro Machining; Gear Manufacturing; Jigs and Fixtures; Casting Machining; Tool & Die Manufacturing
CNC Industries, Inc.
from CNC Industries, Inc.

CNC Industries, Inc. of Fort Wayne, Indiana is a world-class job shop specializing in high-speed CNC Machining, Fabrication and Assembly of component parts. Serving the Defense, Aerospace, Medical and Industrial markets, CNC Industries is committed to providing superior Price, Quality, Delivery, and... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating
  • Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; MIL-SPEC; OEM Specific
  • Company Information: CNC Industries is a world-class job shop specializing in high-speed machining, fabrication and assembly of component parts. We primarily serve the Defense, Aerospace, Medical and Industrial markets.
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; Surface Grinding; Honing; Deep Hole Drilling; Screw Machining; Swiss Machining; Thread Rolling
Bullen Ultrasonics, Inc.
from Bullen Ultrasonics, Inc.

Not all machining services providers are created equal-. For outstanding Customer Service, Quality, Cost and Delivery-. Trust Bullen. Unique and innovative ultrasonic machining. Prototype through production- scalable with a breadth of machining options to fit your specific requirement. Technical... [See More]

  • Secondary Operations: Lapping / Polishing; Dicing
  • Certifications / Standards: ISO 9001:2000
  • Company Information: Ultrasonic Machining, CNC Machining, MAJ Machining, EDM. Let Bullen be your source for precision machining of hard/brittle materials. Our technical staff is available to support you in selecting materials and processing for your design and application.
  • Machining Capabilities: Water / Abrasive Jet Machining; Drilling; Milling; Turning; CNC Machining; ID Grinding; OD Grinding; Jig Grinding; Surface Grinding; Electrode EDM; Wire EDM; Etching/Chemical Milling; Deep Hole Drilling; Laser Machining; Powder Blasting; Abrasive Blasting
BesTech Tool Corporation
from BesTech Tool Corporation

FasTrac is a production machining company that focuses on small to medium sized parts. Our niche is short volume runs; anything from one part to several thousand. FasTrac was incorporated in August of 2007. This was done by the purchase of an existing machine shop. The existing company had over 30... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding
  • Certifications / Standards: Quality Program in Place; Working on ISO
  • Company Information: BesTech & sister company FasTrac offer a wide variety machining services. We can produce one part or thousands. Machining centers include 4 axis. Turning Centers include chucker & bar feed. We can provide other services such as engineering & prototyping.
  • Machining Capabilities: Water / Abrasive Jet Machining; Drilling; Milling; Turning; CNC Machining; Surface Grinding; Wire EDM
CMF Industries, Inc.
from CMF Industries, Inc.

CMF Industries delivers... Quality parts to your specification. Very competitive pricing. Timely, professional service that begins with your first call or email. Get in touch and we will help you to configure your parts for efficient production and lower cost. Materials & Processes. Working in... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding
  • Machining Capabilities: Drilling; Milling; Turning; CNC Machining; OD Grinding; Surface Grinding; Electrode EDM; Wire EDM; Broaching
  • Company Information: CMF Industries, Inc. meets the requirements of OEM and maintenance accounts with a myriad of processed parts. Processes include machining; forgings; extrusions; castings; plating; painting; powder coating; injection molding; assembly; and much more.
  • Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Rubber; Stainless Steel; Steel / Steel Alloys; Stone / Marble / Granite; Titanium
Production Machining
from MPS Micro Precision Systems AG

MPS operates three sites with state-of-the-art equipment. Built respectively in Biel in 2008, in Bonfol in 2013 and in Court in 2015, these factories were designed to meet our needs and to satisfy our values: quality, innovation, miniaturization, precision and customer focus. Thanks to these... [See More]

  • Secondary Operations: Lapping / Polishing; Welding
  • Machining Capabilities: Milling; Turning; Wire EDM; lapping, EDM, polishing, welding and many others
  • Company Information: MPS Micro Precision Systems AG is a Swiss company founded in 1936 under the name RMB – Roulements Miniatures Bienne SA. With our expertise in the field of linear bearings and miniature ball screws and our diversified skills in development, machining and assembly, we design custom products and solutions that stand out for their reliability, high precision and small size.
  • Services: Assembly Services
Laser Processing
from Accumet

Laser Processing of all Your Critical Components. As a full service laser processing center, Laser Services is prepared to assist you with choosing the right laser process for whatever material you have in mind. This includes a wide range of materials from steel, stainless steel, aluminum, copper... [See More]

  • Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding
  • Certifications / Standards: AS 9000; ISO 9001:2000; ISO 9001:2008 and AS9100 registered company
  • Company Information: Laser Services is a true full service laser job shop. Our expertly trained staff and fully-equipped low to high power laser stations run in two shifts to ensure you the fastest turnaround and the most precise results
  • Machining Capabilities: Drilling; Laser Machining