Square Wave Calibration Instruments
from OMEGA Engineering, Inc.
CL120 Series Calibration COOL/HEAT Source. The CL120 Series is capable of simultaneous heat and cool sourcing in one unit and is available with either one or two modules. You select the combination of modules: COOL Source only, HEAT Source only, COOL Source and HEAT Source, or two HEAT Sources. Both... [See More]
- Calibrator Style: Handheld; Portable; Modular
- AC Voltage Range: 115 to 230
- Calibration Signal: AC Voltage; DC Voltage; DC Current; Signal / Waveform Generator Output
- DC Voltage Range: 0.0 to 10
from AMETEK Sensors, Test & Calibration
The ASC-400 portable multi-signal calibrator in a class by itself. The highly functional calibrator provides laboratory accuracy in an easy-to-use device that is compact enough to fit into a tool box or operate with one hand for easy field calibration, process monitoring or maintenance functions. [See More]
- Calibrator Style: Handheld; Portable
- DC Voltage Range: 1
- Calibration Signal: DC Voltage; DC Current; Signal / Waveform Generator Output
- Description (Voltage): 0-20 VDC
from OMEGA Engineering, Inc.
The CA71 Calibrator is a small, lightweight, multifunction calibrator that can simultaneously source and measure voltage, current, resistance, TC, RTD, frequency, and pulse signals. The Calibrator incorporates rotary switches for simple handling. Just open the carrying case cover and connect the... [See More]
- Calibrator Style: Portable; Battery Powered
- AC Voltage Range: 120 to 230
- Calibration Signal: AC Voltage; DC Current; Signal / Waveform Generator Output
- Description (Voltage): 120/230VAC
from OMEGA Engineering, Inc.
The Omega CL535 is an excellent tool for calibration, test, and diagnostics of instruments that use frequency signals. Instruments include tachometers, frequency counters, integrators, and any other frequency devices in the shop, plant and/or field. The CL535 brings all the features you would expect... [See More]
- Calibrator Style: Handheld; Portable; Battery Powered
- AC Voltage Range: 240
- Calibration Signal: AC Voltage; DC Current; Signal / Waveform Generator Output
- Description (Voltage): 240VAC
from OMEGA Engineering, Inc.
Vertical Handheld Calibrator. Easy-to-hold vertical body is designed to make it intuitively easy to operate, as individual functions are accessed directly by pressing assigned keys. The main body case (sold separately) is designed to make it easy to hold the CA150 in one hand. Simultaneous Source... [See More]
- Calibrator Style: Handheld; Portable; Battery Powered
- AC Voltage Range: 100 to 240
- Calibration Signal: AC Voltage; DC Voltage; AC Current; DC Current; Signal / Waveform Generator Output
- DC Voltage Range: 12