AC Voltage Calibration Instruments
from Rotronic Instrument Corp.
The HygroGen HG2 humidity generator can be used for the calibration of up to five relative humidity probes simultaneously. The HG2 humidity generator typically requires less than 5 minutes to equilibrate from one humidity condition to another when temperature is kept constant. Application. The new... [See More]
- Calibrator Style: Portable
- AC Voltage Range: 110 to 230
- Calibration Signal: AC Voltage
- Environmental Properties: Humidity/ Moisture/ Dew Point; Temperature
from MTI Instruments Inc.
The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be programmed to... [See More]
- Calibrator Style: Handheld; Portable; Battery Powered
- Description (Voltage): 0-9.9999 VAC
- Calibration Signal: AC Voltage; Signal / Waveform Generator Output
- Frequency Range: 1 to 1000
from Yokogawa Corporation of America
The CA71 Portable Calibrator is a small, lightweight, multifunction calibrator that can simultaneously source and measure voltage, current, resistance, TC, RTD, frequency, and pulse signals. The Handy Calibrator incorporates rotary switches for simple handling. Just open the carrying case cover and... [See More]
- Calibrator Style: Handheld; Battery Powered
- AC Voltage Range: 0.0 to 300
- Calibration Signal: AC Voltage; DC Voltage; DC Current
- DC Voltage Range: 0.0 to 30
from OMEGA Engineering, Inc.
This BB705 is a blackbody temperature reference source which is adjustable over the range from 100 to 1046 °C (212 to 1915 °F) and accurate to ±1 °C, ±0.25% rdg. It has a built-in digital temperature controller to provide accurate, stable temperatures as well as to provide... [See More]
- Calibrator Style: Fixed
- AC Voltage Range: 115 to 230
- Calibration Signal: AC Voltage
- Description (Voltage): 115/230VAC
from Hoffer Flow Controls, Inc.
CRYOGENIC TRANSFER STANDARD FOR FIELD CALIBRATIONS OF BULK TRANPORT SYSTEMS. The dream of a quick, simple, and reliable field calibration system for cryogenic flowmetering systems has become a reality with the introduction of the Hoffer SY-14B Cryogenic Transfer Standard. When suitably documented by... [See More]
- Calibrator Style: Portable
- Environmental Properties: Flow
- Calibration Signal: AC Voltage; DC Voltage
- User Interface: Digital Front Panel
from Daniel Measurement and Control Inc.
Daniel Compact Prover provides high accuracy, rapid operation and continuous flow for proving a flow meter in an operational line. This is accomplished without interrupting normal flow and without the use of manually operated bypass valves. Its unique design features a patented piston assembly with... [See More]
- Calibrator Style: Fixed
- AC Voltage Range: 115 to 460
- Calibration Signal: AC Voltage
- Environmental Properties: Flow
from Seaward Group USA
The new Rigel UNI-SiM is truly unique, incorporating 6 vital signs into one handheld simulator. Battery-operated, the UNI-SiM can simulate NiBP, SpO2, ECG wave forms, temperature, respiration and invasive blood pressure simultaneously. The UNI-SiM is the only simulator capable of undertaking six... [See More]
- Calibrator Style: Handheld; Battery Powered
- AC Voltage Range: 110 to 230
- Calibration Signal: AC Voltage
- Other Properties: Blood Pressure Analyzer Calibrator
from Rotronic Instrument Corp.
Since its launch the Rotronic HygroGen has defined the standard for portable humidity and temperature calibration systems. Hundreds of users worldwide have identified that this tool for the rapid generation of stable temperature and humidity conditions can save significant amounts of time in... [See More]
- Calibrator Style: Portable
- AC Voltage Range: 110 to 230
- Calibration Signal: AC Voltage
- Environmental Properties: Humidity/ Moisture/ Dew Point; Temperature
from OMEGA Engineering, Inc.
CL120 Series Calibration COOL/HEAT Source. The CL120 Series is capable of simultaneous heat and cool sourcing in one unit and is available with either one or two modules. You select the combination of modules: COOL Source only, HEAT Source only, COOL Source and HEAT Source, or two HEAT Sources. Both... [See More]
- Calibrator Style: Handheld; Portable; Modular
- AC Voltage Range: 115 to 230
- Calibration Signal: AC Voltage; DC Voltage; DC Current; Signal / Waveform Generator Output
- DC Voltage Range: 0.0 to 10
from OMEGA Engineering, Inc.
The CA71 Calibrator is a small, lightweight, multifunction calibrator that can simultaneously source and measure voltage, current, resistance, TC, RTD, frequency, and pulse signals. The Calibrator incorporates rotary switches for simple handling. Just open the carrying case cover and connect the... [See More]
- Calibrator Style: Portable; Battery Powered
- AC Voltage Range: 120 to 230
- Calibration Signal: AC Voltage; DC Current; Signal / Waveform Generator Output
- Description (Voltage): 120/230VAC
from OMEGA Engineering, Inc.
bull;. CE Marked. •. Housed in a Rugged Metal Case for Field Use. •. RS-232 Computer Interface for Data and Program Transfer or Real Time Control. •. High Accuracy and Stability for Certifying Temperature Sensors and Hydraulic Thermostats. •. Fast Settling Time for Rapid... [See More]
- Calibrator Style: Portable
- AC Voltage Range: 120 to 230
- Calibration Signal: AC Voltage
- Description (Voltage): 120/230VAC
from OMEGA Engineering, Inc.
The CL-700A Series models are shipped ready for use right out of the box complete with multi-well insert, AC power cord, insert removal tool, NIST-traceable calibration and RS232 interface. The CL-700A Series range is covered by an industry leading 3-year parts and labor warranty. The CL-700A Series... [See More]
- Calibrator Style: Portable
- AC Voltage Range: 120 to 240
- Calibration Signal: AC Voltage
- Description (Voltage): 120/240VAC
from OMEGA Engineering, Inc.
OMEGA ’s new hot point ® calibrators allow calibration of thermocouple and RTD probes quickly and easily with accuracy to 0.9 °C (1.5 °F). An integral RTD sensor assures high measurement accuracy and repeatability. A built-in microprocessor-based PID digital controller assures... [See More]
- Calibrator Style: Portable
- AC Voltage Range: 110 to 220
- Calibration Signal: AC Voltage
- Description (Voltage): 110/220VAC