Signal / Waveform Generator Output Calibration Instruments

54 Results
Automated Tuner -- MT977AL
from Maury Microwave

As leaders of the first commercial automated tuners Maury Microwave continues to innovate and expand our portfolio. Our XT-series tuners represent the next evolution in tuner technology. Faster, more accurate and more repeatable impedance control ideal for device characterization, VSWR sweeps, our... [See More]

  • Calibration Signal: Signal / Waveform Generator Output
  • Electrical Properties: Resistance/ Impedance
  • Frequency Range: 7.50E10
Multifunction Calibrator -- PCE-123
from PCE Instruments / PCE Americas Inc.

Process calibrator indicates the nominal value for simulations and measurement of input. electrical signals such as frequency and temperature The PCE-123 Process calibrator / nominal value indicator is a device that does need a mains connector and that is used to simulate regulation signals or units... [See More]

  • Calibrator Style: Handheld
  • DC Voltage Range: 0.0 to 1
  • Calibration Signal: DC Voltage; DC Current; Signal / Waveform Generator Output
  • DC Current Range: 0.0040 to 0.0200
Equivalent Capacitance Fixture Kit -- ECF-12K
from A.H. Systems Inc.

Description. This Equivalent Capacitance Fixture is used for the verification and calibration of the active monopole antennas. Features. 100 Hz to 60 MHz. MIL-STD 461 Verification Testing. ANSI C63.5:2017; CISPR 16-1-6:2017 Calibrations. Rugged Construction. Three Year Warranty. The ECF-12K is a... [See More]

  • Calibrator Style: Portable
  • Frequency Range: 100 to 6.00E7
  • Calibration Signal: Signal / Waveform Generator Output
  • Electrical Properties: Capacitance
Automatic Calibration Module -- ACM2202
from Copper Mountain Technologies

ACM2202 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 22 GHz. It is a fully automatic USB-controlled and powered electronic calibration module. Minimizing the number of steps required by technicians reduces the risk of... [See More]

  • Calibrator Style: Modular
  • Frequency Range: 100000 to 2.20E10
  • Calibration Signal: Signal / Waveform Generator Output
  • Other Properties: Vector Network Analyzer Calibration
Cryogenic Tuner -- CT-2G-18G
from Maury Microwave

The CT-series cryogenic automated tuner is driven by an external controller, which connects to the tuner through included wiring, and is USB-controlled via direct SCPI commands. [See More]

  • Calibration Signal: Signal / Waveform Generator Output
  • Frequency Range: 1.80E10
Automatic Calibration Module -- ACM2506
from Copper Mountain Technologies

ACM2506 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 6.5 GHz. It is a fully automatic USB-controlled and powered electronic calibration module. Minimizing the number of steps required by technicians reduces the risk of... [See More]

  • Calibrator Style: Modular
  • DC Voltage Range: 10
  • Calibration Signal: DC Voltage; Signal / Waveform Generator Output
  • Frequency Range: 20000 to 6.50E9
Manual Tuner -- MST981B35
from Maury Microwave

Based on precision slide screw technology, Maury ’s manual tuners offers great positional repeatability with its LCD readout for carriage position and high matching range utilizing two probes to maintain performance across the band. Our manual tuners are ideal for use as a variable impedance... [See More]

  • Calibration Signal: Signal / Waveform Generator Output
  • Electrical Properties: Resistance/ Impedance
  • Frequency Range: 4.00E9
Automatic Calibration Module -- ACM2543
from Copper Mountain Technologies

ACM2543 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 44 GHz. It is a fully automatic USB-controlled and powered electronic calibration module. Minimizing the number of steps required by technicians reduces the risk of... [See More]

  • Calibrator Style: Modular
  • DC Voltage Range: 10
  • Calibration Signal: DC Voltage; Signal / Waveform Generator Output
  • Frequency Range: 1.00E7 to 4.40E10
Stub Tuner -- 1819A
from Maury Microwave

Stub tuners are impedance transformers designed to introduce a variable shunt susceptance into a coaxial transmission line. Maury offers a comprehensive line of broadband stub tuners designed to satisfy the majority of applications whether its to maximize power transfer between a generator and a... [See More]

  • Calibration Signal: Signal / Waveform Generator Output
  • Electrical Properties: Resistance/ Impedance
  • Frequency Range: 1.00E9
Automatic Calibration Module -- ACM2708
from Copper Mountain Technologies

ACM2708 is an automatic calibration module that can be used with CMT Vector Network Analyzers operating in frequency range up to 8 GHz. The ACM 2708 is a 75 Ohm calibration module for use with native 75 Ohm VNAs (SC7540) while also covering automatic calibration for 50 Ohm VNAs with the use of 50 to... [See More]

  • Calibrator Style: Modular
  • DC Voltage Range: 10
  • Calibration Signal: DC Voltage; Signal / Waveform Generator Output
  • Frequency Range: 20000 to 8.00E9
VNA Calibration Kit -- 2650CK40
from Maury Microwave

Maury offers coaxial and waveguide VNA calibration kits. Coaxial calibration kits are offered in Polynomial SOLT, Characterized Device (CD) SOLT, and TRL, depending on the connector series. Where available, CD kits improve calibration accuracy when compared to SOLT kits based on polynomial... [See More]

  • Calibration Signal: Signal / Waveform Generator Output
  • Frequency Range: 2.60E9 to 5.00E10
Automatic Calibration Module -- ACM4509
from Copper Mountain Technologies

ACM4509 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 9 GHz. It is a fully automatic USB-controlled and powered electronic calibration module. Minimizing the number of steps required by technicians reduces the risk of... [See More]

  • Calibrator Style: Modular
  • DC Voltage Range: 10 to 35
  • Calibration Signal: DC Voltage; Signal / Waveform Generator Output
  • Frequency Range: 100000 to 9.00E9
VNA Calibration Standard -- 2503A
from Maury Microwave

Coaxial air lines are air-dielectric transmission lines with highly accurate dimensions that can be used as fundamental impedance standards in measurement and calibration applications, and may also be used to establish reference positions for measurements. Bead supported air lines offer greater... [See More]

  • Calibration Signal: Signal / Waveform Generator Output
  • Electrical Properties: Resistance/ Impedance
  • Frequency Range: 1.80E10
Automatic Calibration Module -- ACM4520
from Copper Mountain Technologies

ACM4520 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 20 GHz. It is a fully automatic USB-controlled and powered electronic calibration module. Minimizing the number of steps required by technicians reduces the risk of... [See More]

  • Calibrator Style: Modular
  • DC Voltage Range: 10
  • Calibration Signal: DC Voltage; Signal / Waveform Generator Output
  • Frequency Range: 100000 to 2.00E10
VNA Calibration Standard -- 2503H75
from Maury Microwave

Maury mismatch airlines have been designed as verification standards to be used in VNA calibration validation. Each mismatch airline is provided with factory S-parameters data that can be compared with user-measured S-parameters for VNA calibration validation. Measurement uncertainty is also... [See More]

  • Calibration Signal: Signal / Waveform Generator Output
  • Frequency Range: 1.80E10
Calibration Kit - D Band -- WR-06
from Copper Mountain Technologies

The WR-06 Waveguide Calibration Kit is a metrology-grade D-band waveguide vector network analyzer (VNA) calibration kit designed to work with industry-standard network analyzers in the frequency range of 110 to 170 GHz. The calibration kit consists of one fixed short, one fixed matching load,... [See More]

  • Calibrator Style: Portable
  • Frequency Range: 1.10E11 to 1.70E11
  • Calibration Signal: Signal / Waveform Generator Output
  • Other Properties: Waveguide Calibration Kit
VNA Calibration Standard -- 2510E2
from Maury Microwave

A precision fixed termination (or load) consists of an immovable, (fixed) termination which, when mated to the end of a trans-mission line or cable, absorbs nearly all of the signal energy traveling toward it. An ideal “matched ” condition exists when a termination with an impedance... [See More]

  • Calibration Signal: Signal / Waveform Generator Output
  • Electrical Properties: Resistance/ Impedance
  • Frequency Range: 2.60E9 to 5.00E10
Calibration Kit - E Band -- WR-12
from Copper Mountain Technologies

This precision calibration kit contains a flush short, offset piece and broadband load which allows for a full 12-term port calibration. WR-12 Calibration Kit. For use with with CobaltFx FET-12 Frequency Extension System. Impedance: 50 Ohm [See More]

  • Calibrator Style: Portable
  • Frequency Range: 6.00E10 to 9.00E10
  • Calibration Signal: Signal / Waveform Generator Output
  • Other Properties: Waveguide Calibration Kit
VNA Calibration Standard -- 2561C
from Maury Microwave

Precision standard mismatches are fixed coaxial terminations, which are used to introduce a known VSWR into a 50 ohm transmission system. These mismatches are extremely useful in a wide variety of applications and are quick and easy to use. They can be used to calibrate swept reflectometers, verify... [See More]

  • Calibration Signal: Signal / Waveform Generator Output
  • Electrical Properties: Resistance/ Impedance
  • Frequency Range: 1.80E10
Calibration Kit -- CM24F
from Copper Mountain Technologies

Frequency Range: up to 50 GHz. Impedance: 50 Ohm. Connector Type: 2.4 mm female. This calibration kit was a replacement for the Z5411 calibration kit. [See More]

  • Calibrator Style: Modular
  • Frequency Range: 5.00E10
  • Calibration Signal: Signal / Waveform Generator Output
  • User Interface: Computer Interface
VNA Calibration Standard -- 2615B
from Maury Microwave

Fixed flush and fixed offset short circuit terminations (shorts) are used to establish reference planes in transmission systems and as key elements in the calibration of vector network analyzers (VNAs). Offset shorts can be used for banded calibrations of VNA. Those with the longest offset are often... [See More]

  • Calibration Signal: Signal / Waveform Generator Output
  • Frequency Range: 2.60E9 to 5.00E10
Calibration Kit -- CM292F
from Copper Mountain Technologies

Frequency Range: up to 40 GHz. Impedance: 50 Ohm. Connector type: 2.92 mm female [See More]

  • Calibrator Style: Modular
  • Frequency Range: 4.00E10
  • Calibration Signal: Signal / Waveform Generator Output
  • User Interface: Computer Interface
VNA Calibration Standard -- 2616D4
from Maury Microwave

Shielded, coaxial opens are used in the calibration of vector network analyzers to provide a nominal 180 ° phase offset from a compatible reference short over a wide range of frequencies. At these frequencies, open circuit terminations are inherently imperfect. Shielding the open essentially... [See More]

  • Calibration Signal: Signal / Waveform Generator Output
  • Frequency Range: 1.80E10
Calibration Kit -- CMNF18
from Copper Mountain Technologies

CMNF18 Calibration Kit. Frequency Range: up to 18 GHz. Impedance: 50 Ohm. Connector Type: N-type Female [See More]

  • Calibrator Style: Modular
  • Frequency Range: 1.80E10
  • Calibration Signal: DC Voltage; Signal / Waveform Generator Output
  • Operating Temp: 64 to 82
VNA Verification Kit -- 2650CK60
from Maury Microwave

Characterized Device (CD) Calibration Verification Kits are designed for 1-port and 2-port VNA calibration validation for well-matched and mismatched DUTs. Each kit comes with individually characterized verification standards and is used for calibration validation by comparing the S-parameters of... [See More]

  • Calibration Signal: Signal / Waveform Generator Output
  • Frequency Range: 1.80E10
Calibration Kit -- N3.5
from Copper Mountain Technologies

N3.5 Calibration Kit. Frequency Range: up to 3.5 GHz. Impedance: 50 Ohm. Connector Type: N-type [See More]

  • Calibrator Style: Modular
  • Frequency Range: 3.50E9
  • Calibration Signal: Signal / Waveform Generator Output
  • User Interface: Computer Interface
VNA Verification Kit -- Automated Calibration Kit Series
from Maury Microwave

Universal VNA Calibration Modules (uCal) simplify and expedite the calibration process of a Vector Network Analyzer (VNA) by automating the use of calibration standards, reducing human error, and providing accurate results without manual intervention. A uCal contains a set of precisely defined and... [See More]

  • Calibration Signal: Signal / Waveform Generator Output
  • User Interface: Computer Interface
  • Frequency Range: 2.65E10
  • Digital Interface: Serial Interface
VNA Calibration Kit -- F7511
from Copper Mountain Technologies

The F7511 is a 75Ù, 3 GHz, F-type calibration kit containing F-male and F-female open, short, load and an F-female adapter. [See More]

  • Calibrator Style: Portable
  • Frequency Range: 0.0 to 3.00E9
  • Calibration Signal: Signal / Waveform Generator Output
  • Other Properties: Vector Network Analyzer Calibration
VNA Calibration Kit -- N1.2
from Copper Mountain Technologies

N1.2 Calibration Kit. Frequency Range: up to 1.5 GHz. Impedance: 50 Ohm [See More]

  • Calibrator Style: Portable
  • Frequency Range: 0.0 to 1.50E9
  • Calibration Signal: Signal / Waveform Generator Output
  • Other Properties: Vector Network Analyzer Calibration
VNA Calibration Kit -- N611
from Copper Mountain Technologies

N611 is a 50 Ohm calibration kit that operates in the frequency range from DC to 6 GHz. It provides calibration with Open, Short, and Load standards and has N-type connectors. Specifications: N-Female connectors. Impedance: 50 Ohm. Frequency: DC to 6 GHz. Mechanical data: min. 500 mating cycles; 1.7... [See More]

  • Calibrator Style: Portable
  • Frequency Range: 0.0 to 9.00E9
  • Calibration Signal: Signal / Waveform Generator Output
  • Other Properties: Vector Network Analyzer Calibration
VNA Calibration Kit -- N612
from Copper Mountain Technologies

N612 is a 50 Ohm calibration kit that operates in the frequency range from DC to 6 GHz. It provides calibration with Open, Short, and Load standards and has N-type connectors. Specifications: N-Male connectors. Impedance: 50 Ohm. Frequency: DC to 6 GHz. Mechanical data: min. 500 mating cycles; 1.7... [See More]

  • Calibrator Style: Portable
  • Frequency Range: 0.0 to 9.00E9
  • Calibration Signal: Signal / Waveform Generator Output
  • Other Properties: Vector Network Analyzer Calibration
VNA Calibration Kit -- N911
from Copper Mountain Technologies

N911 is a 50 Ohm calibration kit that operates in the frequency range from DC to 9 GHz. It provides calibration with Open, Short, and Load standards and has N-type connectors. Specifications: N-Female connectors. Impedance: 50 Ohm [See More]

  • Calibrator Style: Portable
  • Frequency Range: 0.0 to 9.00E9
  • Calibration Signal: Signal / Waveform Generator Output
  • Other Properties: Vector Network Analyzer Calibration
VNA Calibration Kit -- N912
from Copper Mountain Technologies

N912 is a 50 Ohm calibration kit that operates in the frequency range from DC to 9 GHz. It provides calibration with Open, Short, and Load standards and has N-type connectors. Specifications: N-Male connectors. Impedance: 50 Ohm [See More]

  • Calibrator Style: Portable
  • Frequency Range: 0.0 to 9.00E9
  • Calibration Signal: Signal / Waveform Generator Output
  • Other Properties: Vector Network Analyzer Calibration
VNA Calibration Kit -- S2611
from Copper Mountain Technologies

S2611 is a 50 Ohm calibration kit that operates in the frequency range from DC to 26.5 GHz. It is databased and provides calibration with Open, Short and Load standards and has 3.5 mm connectors. Specifications: 3.5 mm connectors. Impedance: 50 Ohm. Frequency: DC to 26.5 GHz [See More]

  • Calibrator Style: Portable
  • Frequency Range: 0.0 to 2.65E10
  • Calibration Signal: Signal / Waveform Generator Output
  • Other Properties: Vector Network Analyzer Calibration
VNA Calibration Kit -- S911
from Copper Mountain Technologies

S911 is a 50 Ohm calibration kit specified over the frequency range from DC to 9 GHz. It provides calibration with Open, Short, and Load standards and has 3.5 mm (SMA-compatible) female connectors. Specifications: 3.5 mm connectors. Impedance: 50 Ohm. Frequency: DC to 9 GHz [See More]

  • Calibrator Style: Portable
  • Frequency Range: 0.0 to 9.00E9
  • Calibration Signal: Signal / Waveform Generator Output
  • Other Properties: Vector Network Analyzer Calibration
VNA Calibration Module -- ACM2509
from Copper Mountain Technologies

The 9 GHz 2-port ACM2509 is a fully automatic USB-controlled and powered electronic calibration module. The entire calibration procedure is integrated into CMT ’s user interface and accessed by connecting the ACM directly to the PC hosting the CMT analyzer software. Precise S-parameter factory... [See More]

  • Calibrator Style: Modular
  • DC Voltage Range: 10 to 35
  • Calibration Signal: DC Voltage; Signal / Waveform Generator Output
  • Frequency Range: 20000 to 9.00E9
Precision Signal Source / Function Generator for Aviation and Industrial Vibration Measurement System -- 1510A
from MTI Instruments Inc.

The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be programmed to... [See More]

  • Calibrator Style: Handheld; Portable; Battery Powered
  • Description (Voltage): 0-9.9999 VAC
  • Calibration Signal: AC Voltage; Signal / Waveform Generator Output
  • Frequency Range: 1 to 1000
SLC114
from KANOMAX USA, INC.

Conforms to ANSI S1.40 and IEC942 Class C [See More]

  • Calibrator Style: Handheld
  • Frequency Range: 1000
  • Calibration Signal: Signal / Waveform Generator Output
  • Other Properties: Sound Meter Calibrator
F-16 Frequency Generator/Counter -- F-16
from Dynalco

INSTRUMENTATION: Signal Generator/Counter/Calibrator. Used to calibrate tachometers, digital speed indicators, governors, counters, frequency meters. Measures signal frequency from magnetic pickups, pulsers, ac generators, shaft encoders. Eliminates the need for a frequency counter or an audio... [See More]

  • Calibrator Style: Handheld
  • Frequency Range: 10 to 20000
  • Calibration Signal: Signal / Waveform Generator Output
  • Waveform: Other Predefined
Advanced Signal Calibrator -- ASC-400
from AMETEK Sensors, Test & Calibration

The ASC-400 portable multi-signal calibrator in a class by itself. The highly functional calibrator provides laboratory accuracy in an easy-to-use device that is compact enough to fit into a tool box or operate with one hand for easy field calibration, process monitoring or maintenance functions. [See More]

  • Calibrator Style: Handheld; Portable
  • DC Voltage Range: 1
  • Calibration Signal: DC Voltage; DC Current; Signal / Waveform Generator Output
  • Description (Voltage): 0-20 VDC
High Power RF Calibration System -- HPC
from TEGAM, Inc.

The TEGAM High Power Calibration System is the complete automated solution for calibrating through path and terminating RF power measurement devices from multiple manufacturers. It includes the signal generation, amplification and filtering necessary to achieve or exceed the devices original... [See More]

  • Calibrator Style: Modular
  • Frequency Range: 100000 to 3.00E9
  • Calibration Signal: Signal / Waveform Generator Output
  • Other Properties: High Power RF
Block Calibrator -- CL120 Series
from OMEGA Engineering, Inc.

CL120 Series Calibration COOL/HEAT Source. The CL120 Series is capable of simultaneous heat and cool sourcing in one unit and is available with either one or two modules. You select the combination of modules: COOL Source only, HEAT Source only, COOL Source and HEAT Source, or two HEAT Sources. Both... [See More]

  • Calibrator Style: Handheld; Portable; Modular
  • AC Voltage Range: 115 to 230
  • Calibration Signal: AC Voltage; DC Voltage; DC Current; Signal / Waveform Generator Output
  • DC Voltage Range: 0.0 to 10
Vibration Transducer Calibration System -- 8210
from DynaTronic Corporation

The Vibration transducer calibration system includes a vibration shaker, vibration controller and the software needed to calibrate various types of acceleration transducers, velocity transducers and vibrometers, including voltage type, charge type, IEPE, TEDS, etc. Frequency range is 2Hz-20kHz,... [See More]

  • Calibrator Style: Portable
  • Frequency Range: 2 to 20000
  • Calibration Signal: Signal / Waveform Generator Output
  • Waveform: Sine Wave
RF Power Sensor Calibration System, 10 MHz to 50 GHz -- PMX50-002
from TEGAM, Inc.

The TEGAM PMX50-002 is based on the 1830A combined power meter and thermistor bridge balancer for making repeatable and accurate RF power measurements. The TEGAM PM Series equips your lab with the same technology employed by national metrology institutes at a price that you can afford. Automate... [See More]

  • Calibrator Style: Modular
  • Other Properties: RF Power Sensor
  • Calibration Signal: Signal / Waveform Generator Output
  • User Interface: Digital Front Panel; Computer Interface
Compact Multifunction Calibrator -- CA71
from OMEGA Engineering, Inc.

The CA71 Calibrator is a small, lightweight, multifunction calibrator that can simultaneously source and measure voltage, current, resistance, TC, RTD, frequency, and pulse signals. The Calibrator incorporates rotary switches for simple handling. Just open the carrying case cover and connect the... [See More]

  • Calibrator Style: Portable; Battery Powered
  • AC Voltage Range: 120 to 230
  • Calibration Signal: AC Voltage; DC Current; Signal / Waveform Generator Output
  • Description (Voltage): 120/230VAC
RF Power Sensor Calibration System, 9 kHz to 18 GHz -- PMX18-011
from TEGAM, Inc.

RF Power Sensor Calibration System. 9 kHz to 18 GHz. TEGAM has condensed their experience with microwave calibration into one convenient and accurate automated system that operates from 6 kHz to 18, 26.5 or 50 GHz. One turnkey package includes the VNA, signal generator, microwave power standards,... [See More]

  • Calibrator Style: Modular
  • Other Properties: RF Power Sensor
  • Calibration Signal: Signal / Waveform Generator Output
  • User Interface: Digital Front Panel; Computer Interface
Fiber Optic Calibrator Source -- BB-5
from OMEGA Engineering, Inc.

The BB-5 is an accurate repeatable single temperature reference source for fiber optic system calibrations. [See More]

  • Calibrator Style: Portable
  • AC Voltage Range: 115
  • Calibration Signal: AC Voltage; Signal / Waveform Generator Output
  • Description (Voltage): 115VAC
Frequency Calibrator -- CL250
from OMEGA Engineering, Inc.

The CL250 frequency calibrator can source or generate frequencies from 1 count per minute to 100 kHz and can be used to calibrate a wide variety of flow measuring equipment. Step and Ramp keys allow both small and large output changes at the touch of a button to make repeatitive calibrations fast... [See More]

  • Calibrator Style: Handheld; Portable; Battery Powered
  • Description (Voltage): 9V Battery
  • Calibration Signal: Signal / Waveform Generator Output
  • Frequency Range: 1 to 1000
Frequency Calibrator with Totalizer -- CL535
from OMEGA Engineering, Inc.

The Omega CL535 is an excellent tool for calibration, test, and diagnostics of instruments that use frequency signals. Instruments include tachometers, frequency counters, integrators, and any other frequency devices in the shop, plant and/or field. The CL535 brings all the features you would expect... [See More]

  • Calibrator Style: Handheld; Portable; Battery Powered
  • AC Voltage Range: 240
  • Calibration Signal: AC Voltage; DC Current; Signal / Waveform Generator Output
  • Description (Voltage): 240VAC
Handheld Calibrator Multi-Functional -- CA150
from OMEGA Engineering, Inc.

Vertical Handheld Calibrator. Easy-to-hold vertical body is designed to make it intuitively easy to operate, as individual functions are accessed directly by pressing assigned keys. The main body case (sold separately) is designed to make it easy to hold the CA150 in one hand. Simultaneous Source... [See More]

  • Calibrator Style: Handheld; Portable; Battery Powered
  • AC Voltage Range: 100 to 240
  • Calibration Signal: AC Voltage; DC Voltage; AC Current; DC Current; Signal / Waveform Generator Output
  • DC Voltage Range: 12
Handheld Temperature Calibrator -- CL123
from OMEGA Engineering, Inc.

The OMEGA ® CL100 Series are compact, easy-to-use handheld calibrators that provide a precision output signal. Models includes thermocouple calibrators, temperature calibrators, or process calibrators. Units do not read signals. Models are available that specialize in simulating thermocouples,... [See More]

  • Calibrator Style: Handheld; Portable; Battery Powered
  • DC Voltage Range: 0.0 to 24
  • Calibration Signal: DC Voltage; DC Current; Signal / Waveform Generator Output
  • Description (Voltage): 0-24VDC
Multi-Function Calibrator -- PCL1000
from OMEGA Engineering, Inc.

bull;. Excellent Accuracy ±0.6 °C T/C, ±0.3 °C RTD 0.015% Electrical 0.05% Pressure. •. Read and Source Modes. •. 10 T/C Types; 8 RTD types plus 400 Series Thermistor. •. Stores up to 9 setpoints for each output function. •. Measures pressure using external... [See More]

  • Calibrator Style: Portable; Battery Powered
  • AC Voltage Range: 0.0 to 250
  • Calibration Signal: AC Voltage; DC Voltage; DC Current; Signal / Waveform Generator Output
  • DC Voltage Range: 0.0 to 250
Multifunction Calibrator -- CL310
from OMEGA Engineering, Inc.

The CL310 documenting multi-function calibrator delivers a feature set unmatched in high accuracy, hand-held calibrators in its price range. The CL310 delivers functions and accuracy associated with fixed installation, laboratory instruments, and has everything needed for virtually any calibration... [See More]

  • Calibrator Style: Portable; Battery Powered
  • AC Voltage Range: 120
  • Calibration Signal: AC Voltage; DC Voltage; DC Current; Signal / Waveform Generator Output
  • DC Voltage Range: 0.0 to 20
Portable Multifunction Calibrator -- PCL1200
from OMEGA Engineering, Inc.

The PCL1200 multifunction calibrator has a feature set unmatched by other high-accuracy handheld calibrators in its price range. It is portable, provides the functions and accuracy of a laboratory-grade instrument, and has everything needed for virtually any calibration task. It can also measure and... [See More]

  • Calibrator Style: Portable; Battery Powered
  • DC Voltage Range: 0.0 to 30
  • Calibration Signal: DC Voltage; DC Current; Signal / Waveform Generator Output
  • Description (Voltage): 0-30VDC