Fixed Calibration Instruments
from Sierra Instruments, Inc.
Sierra ’s CalTrak ™ XL primary standard gas calibration system is the leading high flow primary standard calibrator in industry and offers a standardized accuracy of +/-0.25%. With increased demand for higher flows of process gas, there is a requirement for a way to validate and... [See More]
- Calibrator Style: Fixed; Battery Powered
- Other Properties: 33 H x 24.6 W x 12 D
- Environmental Properties: Flow
- User Interface: Digital Front Panel; Computer Interface
from ABB Measurement & Analytics
The CalMaster2 suite comprises 2 elements (CalMaster IRIS and CheckMaster). CalMaster IRIS (Intelligent Recognition Information System) is used to verify in situ mains and battery-powered flowmeter systems. CheckMaster is a field validation device that checks whether a metering system has been... [See More]
- Calibrator Style: Fixed; Battery Powered
- Environmental Properties: Flow
- DC Current Range: 0.0 to ?
- User Interface: Digital Front Panel
from LAND
Providing the same high precision as our advanced temperature monitoring products, a comprehensive range of six calibration sources lets you calibrate radiation thermometers across a temperature range of -10 °C to 1600 °C (15 °F to 2900 °F). [See More]
- Calibrator Style: Fixed
- Digital Interface: Serial Interface
- Environmental Properties: Thermocouple
from Epsilon Technology Corp.
When it comes time to calibrate your extensometers, these calibrators are easier to use and faster than any others on the market. They have enough measuring range to calibrate nearly all extensometers. The digital display reads inches and changes to mm at the touch of a button. The autozero button... [See More]
- Calibrator Style: Fixed
- User Interface: Digital Front Panel
- Physical Properties: Displacement/ Position
- Display: Digital Readouts
from Environics, Inc.
The Series 2020 Continuous Emissions Monitoring Calibration System (CEMCS) automatically generates precise gas standards for rapid multi-point and multi-scale calibration of Continuous Emissions Monitors (CEM). [See More]
- Calibrator Style: Portable (optional feature); Fixed
- Description (Voltage): 110 to 240 VAC, 50/60 Hz
- AC Voltage Range: 110 to 220
- Environmental Properties: Gas; Humidity/ Moisture/ Dew Point (optional feature)
from Epsilon Technology Corp.
Epsilon ’s very high resolution calibrator features 0.8 microinches (20 nanometers) resolution and has 2 inches (50 mm) of measuring range. The 3590VHR is provided with a netbook PC and software to display the calibrator readings. The 3590VHR calibrator meets the accuracy and resolution... [See More]
- Calibrator Style: Fixed
- User Interface: Digital Front Panel (optional feature)
- Physical Properties: Displacement/ Position
- Digital Interface: Other Computer Interface
from CHINO Works America Inc.
NRLM type comparison blackbody furnaces, which have been jointly developed with the National Research Laboratory of Metrology, are large opening blackbody furnaces for calibration of radiation thermometers, and a high temperature comparison blackbody furnace uses a standard radiation thermometer for... [See More]
- Calibrator Style: Fixed
- User Interface: Digital Front Panel
- Environmental Properties: RTD, Thermistor; Temperature
- Display: Digital Readouts
from Isotech North America
The 988 blackbody source has been introduced to meet the demand for a simple, cost effective but high accuracy calibrator for the calibration of thermal imagers and infrared thermometers used at temperatures around ambient. A 70mm diameter ridged plate is heated or cooled with an internal solid... [See More]
- Calibrator Style: Fixed
- Other Properties: Radiation Pyrometers, Thermal imagers
- Environmental Properties: Temperature
- User Interface: Digital Front Panel
from LumaSense Technologies, Inc., An Advanced Energy Company
The calibration sources of type IRC 45 to IRC 150 are instruments for inspection of the measurement accuracy of pyrometers (radiation thermometers) at a fixed temperature value. The highly accurate controlling ensures a constant and stable heating of the large emitter surface with a high temperature... [See More]
- Calibrator Style: Fixed
- Display: Analog Meter or Indicator
- Environmental Properties: Temperature
- Operating Temp: 32 to 104
from Sturtevant Richmont
Torque Tester Calibration Equipment. Applications and Types. Just as there is a need to calibrate the torque wrenches and power tools, there is a need to calibrate the testers used to calibrate them. And when calibrating the testers, accuracy and precision in every aspect of the equipment is needed. [See More]
- Calibrator Style: Fixed
- Physical Properties: Torque
from MBW Calibration AG
The T12 is a highly precise and stable platinum resistance thermometer (PRT) based multichannel temperature measurement system. Using a custom designed high quality measurement circuit, 24 bit analog to digital converters and multiplexor sampling; the T12 provides 12 channels of low uncertainty... [See More]
- Calibrator Style: Fixed
- User Interface: Computer Interface
- Environmental Properties: Temperature
- Software: Application Software Included
from Harwood Engineering Company
Description. Our metric sized deadweight tester's characteristic extreme sensitivity, repeatability, and accuracy results from the minute clearance maintained between the piston and cylinder by means of a variable jacket pressure on the outside of the cylinder producing the close fit of a few... [See More]
- Calibrator Style: Fixed
- User Interface: Analog Front Panel
- Physical Properties: Force/ Load
- Display: Analog Meter or Indicator
from Piezosystem Jena, Inc.
The EPP-Series gauge-block calibration system for calibrating parallel-sided gauge blocks employs an LM 20 laser-interferometric gauging probe as its upper gauging probe. It has a measuring range of 20 mm and a length resolution of 1 nm. Investigations conducted by the German national bureau of... [See More]
- Calibrator Style: Fixed
- Software: Application Software Included
- User Interface: Computer Interface
from Flow Technology, Inc.
Flow Technology ’s Microtrak and Omnitrak positive displacement computer –assisted liquid flowmeter calibration systems provide performance, reliability and economical benefits of ownership. Exceptional accuracy and stability are achieved from a precisely honed, chrome –plated... [See More]
- Calibrator Style: Fixed
- User Interface: Computer Interface
- Environmental Properties: Flow
- Operating Temp: 60 to 120
from Rex Gauge Company, Inc.
Rex Gauge Co.'s RDC-1 durometer calibrator was designed to help durometer users obtain in-house calibration ability. The calibrator comes complete with weights for calibrating springloads of gauges in the A, B, C, D, DO and O durometer scales. It also includes an adapter which gives the RDC-1 the... [See More]
- Calibrator Style: Portable; Fixed
- User Interface: Analog Front Panel
- Physical Properties: Force/ Load
from Foundrax Engineering Products, Ltd.
Foundrax were the first company in the United Kingdom to be officially recognised for the manufacture of Brinell reference blocks, and are recognised worldwide for the very high quality of our Brinell reference blocks. The Foundrax BRIN200C has been used to calibrate allUKAS certified Foundrax... [See More]
- Calibrator Style: Fixed
- Software: Application Software Included
- Other Properties: Calibrates Brinell Reference Blocks
from E+E Elektronik
The humidity transmitters as all other measuring instruments shall be periodically checked and eventually adjusted. The most simple solution for this purpose is the E+E Humidity Calibration Kit. The E+E Humidity Calibration Kit is a cost effective solution for calibrating humidity measuring... [See More]
- Calibrator Style: Fixed
- Environmental Properties: Humidity/ Moisture/ Dew Point
from Owlstone Inc.
The OVG-4 is a compact, cost effective calibration gas system, which generates high accuracy, NIST traceable calibration gas standards. [See More]
- Calibrator Style: Fixed; Modular
- User Interface: Digital Front Panel
- Environmental Properties: Flow; Gas; Temperature
- Digital Interface: Serial Interface
from OMEGA Engineering, Inc.
This BB705 is a blackbody temperature reference source which is adjustable over the range from 100 to 1046 °C (212 to 1915 °F) and accurate to ±1 °C, ±0.25% rdg. It has a built-in digital temperature controller to provide accurate, stable temperatures as well as to provide... [See More]
- Calibrator Style: Fixed
- AC Voltage Range: 115 to 230
- Calibration Signal: AC Voltage
- Description (Voltage): 115/230VAC
from Krohn-Hite Corporation
Our Model PCS-2/B is a current-to-voltage calibrator or transconductance amplifier. The current output of the PCS-2B is directly proportional to the input voltages from a high accuracy AC or DC voltage standard. The input voltage to the unit can be AC or DC up to 1kHz. The ratios of 10 volts to... [See More]
- Calibrator Style: Fixed
- User Interface: Analog Front Panel
- Other Properties: Watt Meters, Meter Shunts, AC and DC Current Meters, I to E Transducers, DVMs, DMMs
- Operating Temp: 14 to 104
from Gagemaker L.P.
The Gagemaker calibrator gages, CG-1001 or CG-1001E, calibrate gages and indicators per AGD specification. These calibrators are ideal for shops with space concerns and/or with numerous gages with less stringent calibration requirements than an MT-4000 provides. The CG-1001 uses a non-rotating... [See More]
- Calibrator Style: Fixed
- User Interface: Analog Front Panel
- Physical Properties: Displacement/ Position
- Digital Interface: Serial Interface
from Parameter Generation & Control, Inc.
PRECISE CONTROL WITH CHILLED MIRROR ACCURACY. Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized... [See More]
- Calibrator Style: Fixed
- User Interface: Digital Front Panel
- Environmental Properties: Humidity/ Moisture/ Dew Point; Temperature
- Display: Digital Readouts
from ValueTronics International, Inc.
The LGP312-200,000 is physical measurement equipment from Cooper. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters,... [See More]
- Calibrator Style: Fixed
- Other Properties: Physical Measurement Equipment
- Environmental Properties: Temperature
from Interface, Inc. - AZ
Nonlinearity < 0.001% full scale. 22-bit resolution. High thermal stability. Shunt calibration, software selectable. Auto ID with Gold Standard load cells. ISA slot plug-in board. Bipolar [See More]
- Calibrator Style: Fixed
- User Interface: Computer Interface
- Physical Properties: Force/ Load
- Software: Application Software Included
from Advanced Torque Products, LLC
The TruCheck is for click type torque wrenches and comes with a single measurement unit, lbf ·ft. There is only one button on the device and that is to zero the display. Operation is simplicity itself and it is virtually impossible to go wrong!. TruCheck has an accuracy of +/-1% of reading... [See More]
- Calibrator Style: Fixed
- User Interface: Digital Front Panel
- Physical Properties: Torque
- Display: Digital Readouts
from Buck Research Instruments, LLC
The Vaportron is a humidity generator for calibrating a wide variety of humidity sensors. It is extremely accurate and stable over a wide range of temperatures and humidities. It has numerous options for a wide variety of calibration applications. [See More]
- Calibrator Style: Fixed
- User Interface: Digital Front Panel; Computer Interface (optional feature)
- Environmental Properties: Humidity/ Moisture/ Dew Point
- Digital Interface: Serial Interface
from AMETEK Sensors, Test & Calibration
The AMETEK screwpump is designed for very easy generation of high pressure. This pump is part of system D. The screwpump has a 4 connection manifold. Fine adjustment, vernier valve, liquid reservoir, and fittings are optional. The AMETEK screwpump may be delivered for 2 different test media:... [See More]
- Calibrator Style: Fixed
- Environmental Properties: Pressure / Vacuum
from Daniel Measurement and Control Inc.
Exact measurement of liquid flow requires on-site meter calibration with liquid at operating conditions. Pipe provers from Daniel perform that important task, calibrating turbine, positive displacement and Coriolis meters in the field. Daniel pipe provers automatically record flow meter output... [See More]
- Calibrator Style: Fixed
- User Interface: Computer Interface
- Environmental Properties: Flow
- Digital Interface: Serial Interface
from CHINO Works America Inc.
Realize low temperature calibration at -100 ºC and compact & light weight body. For on-site calibration of resistance thermometer and thermocouple! [See More]
- Calibrator Style: Fixed
- User Interface: Digital Front Panel
- Environmental Properties: Temperature
- Display: Digital Readouts
from Isotech North America
The Cyclops is a hollow black sphere which fits inside our Saturn spherical furnace originally designed to calibrate thermocouples using an equalizing block. The original equalizing block is removed and in its place the hollow black sphere is substituted enabling the furnace to be used for the... [See More]
- Calibrator Style: Fixed
- Other Properties: Radiation Pyrometers
- Environmental Properties: Thermocouple (optional feature); Temperature
from MBW Calibration AG
The Model 2500 Benchtop Humidity Generator is a self contained system capable of producing atmospheres of known humidities using the fundamental, NIST proven, “two-pressure ” principle. This system is capable of continuously supplying accurately known humidity values for instrument... [See More]
- Calibrator Style: Portable; Fixed
- User Interface: Digital Front Panel
- Environmental Properties: Humidity/ Moisture/ Dew Point
- Digital Interface: Serial Interface
from Flow Technology, Inc.
The Autobell ®, a primary standard gas calibration system, is used to accurately measure a displaced volume of gas at a constant pressure. Interface electronics are provided to measure displaced volume and the time over which the volume is displaced so that a precise flow rate can be determined. [See More]
- Calibrator Style: Fixed
- User Interface: Computer Interface
- Environmental Properties: Flow
- Traceable Standards: Directly Traceable to the National Institute of Standards and Technology (NIST)
from E+E Elektronik
The Humor 20 humidity calibrator is a high-end portable reference device traceable to international standards. The Humor 20 generates relative humidity in the range 10-95 % RH and can accomdate probes diameter 8-25.5 mm (0.3-1") as well as data loggers or room mount humidity sensors. Humor 20... [See More]
- Calibrator Style: Fixed
- User Interface: Analog Front Panel
- Environmental Properties: Humidity/ Moisture/ Dew Point
- Digital Interface: Serial Interface
from OMEGA Engineering, Inc.
bull;. Two Temperature Ranges: 122 to 662 °F (50 to 350 °C) 122 to 1112 °F (50 to 600 °C). •. Safe, Clean, Dry Heat. •. Burn-Out Protection. •. Stainless Steel Containers. •. Inconel-Sheathed Immersion Heaters. •. Built-in Pressure Switch and Overload Fuse. [See More]
- Calibrator Style: Fixed
- AC Voltage Range: 117 to 240
- Calibration Signal: AC Voltage
- Description (Voltage): 117/240VAC
from Krohn-Hite Corporation
Our DC Source/Calibrators are designed for a typical applications such as the design, check and calibration of high speed, high resolution A/D converters; design and certification of high speed data logging and process control systems; calibration of digital voltmeters and multimeters; as an... [See More]
- Calibrator Style: Fixed
- DC Voltage Range: 1.00E-9 to 1
- Calibration Signal: DC Voltage
- Description (Voltage): ±100nV to ±11.11110V
from Gagemaker L.P.
Employing a versatile bench mounted length measuring system allows you to measure parts, calibrate hand held gages, and preset indicator style gages. The Gagemaker Shop Floor MIC TRAC ™ Gage Setting and Part Measurement System (MT-3000 Series) sets or zeros most gages with the standard... [See More]
- Calibrator Style: Fixed
- Display: Digital Readouts; Video Display Terminal
- User Interface: Digital Front Panel; Computer Interface
from Parameter Generation & Control, Inc.
PRECISE CONTROL WITH CHILLED MIRROR ACCURACY. Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized... [See More]
- Calibrator Style: Fixed
- User Interface: Digital Front Panel
- Environmental Properties: Humidity/ Moisture/ Dew Point; Temperature
- Display: Digital Readouts
from Advanced Torque Products, LLC
The TruCheck is for click type torque wrenches and comes with a single measurement unit, lbf ·ft. There is only one button on the device and that is to zero the display. Operation is simplicity itself and it is virtually impossible to go wrong!. TruCheck has an accuracy of +/-1% of reading... [See More]
- Calibrator Style: Fixed
- User Interface: Digital Front Panel
- Physical Properties: Torque
- Display: Digital Readouts
from Buck Research Instruments, LLC
The VAPORPAK ® is a battery-powered, portable humidity generator for calibrating a wide variety of humidity sensors in-situ. It is extremely accurate and stable over a wide range of temperatures and humidities. It has numerous options for a wide variety of calibration applications. [See More]
- Calibrator Style: Fixed
- User Interface: Analog Front Panel
- Environmental Properties: Humidity/ Moisture/ Dew Point
- Display: Digital Readouts
from AMETEK Sensors, Test & Calibration
The AMC900 bench calibrator is the solution for high precision signal, temperature, and pressure calibrations. This multi-purpose unit offers laboratory grade accuracy at an industrial calibrator price. The standard is delivered pre-loaded with 13 thermocouple curves and 14 RTD curves. Curves may be... [See More]
- Calibrator Style: Fixed
- DC Voltage Range: 1.00E-3
- Calibration Signal: DC Voltage; DC Current
- Description (Voltage): DC mV -10 to 75 mV
from Daniel Measurement and Control Inc.
Daniel Compact Prover provides high accuracy, rapid operation and continuous flow for proving a flow meter in an operational line. This is accomplished without interrupting normal flow and without the use of manually operated bypass valves. Its unique design features a patented piston assembly with... [See More]
- Calibrator Style: Fixed
- AC Voltage Range: 115 to 460
- Calibration Signal: AC Voltage
- Environmental Properties: Flow