Digital Front Panel Calibration Instruments

76 Results
In Situ Flow Verification System -- CalMaster2
from ABB Measurement & Analytics

The CalMaster2 suite comprises 2 elements (CalMaster IRIS and CheckMaster). CalMaster IRIS (Intelligent Recognition Information System) is used to verify in situ mains and battery-powered flowmeter systems. CheckMaster is a field validation device that checks whether a metering system has been... [See More]

  • User Interface: Digital Front Panel
  • DC Current Range: 0.0 to ?
  • Calibrator Style: Fixed; Battery Powered
  • Environmental Properties: Flow
Calibrator -- PCE-LOC 20
from PCE Instruments / PCE Americas Inc.

PCE-LOC 20 Calibrator. For Simulation and Measurement of Current and Voltage / Li-Ion battery / Continuity tester / Ramp function / Data logger. The calibrator PCE-LOC 20 can be used to directly simulate process currents in current loop, mV and mA. This allows the calibrator to be used to set... [See More]

  • User Interface: Digital Front Panel
  • Calibration Signal: DC Voltage; DC Current
  • Calibrator Style: Handheld
  • DC Voltage Range: 0.0 to 30
Digital Electronic Calibrator -- Model 3590
from Epsilon Technology Corp.

When it comes time to calibrate your extensometers, these calibrators are easier to use and faster than any others on the market. They have enough measuring range to calibrate nearly all extensometers. The digital display reads inches and changes to mm at the touch of a button. The autozero button... [See More]

  • User Interface: Digital Front Panel
  • Physical Properties: Displacement/ Position
  • Calibrator Style: Fixed
  • Display: Digital Readouts
Ambient Multi-Gas Calibration/Dilution System -- Series 6100
from Environics, Inc.

The Environics® Series 6100 Multi-Gas Calibration/Dilution System is the ideal instrument for dynamic multi-point gas calibration when working with low level gases ( <1%). New options include a Purge feature and the ability to include up to 6 span ports. Contact us for more information! [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Gas
  • Calibrator Style: Portable
  • Display: Digital Readouts
Primary Standard Gas Calibration System-CalTrak® XL
from Sierra Instruments, Inc.

Sierra ’s CalTrak ™ XL primary standard gas calibration system is the leading high flow primary standard calibrator in industry and offers a standardized accuracy of +/-0.25%. With increased demand for higher flows of process gas, there is a requirement for a way to validate and... [See More]

  • User Interface: Digital Front Panel; Computer Interface
  • Environmental Properties: Flow
  • Calibrator Style: Fixed; Battery Powered
  • Other Properties: 33 H x 24.6 W x 12 D
Multifunction Calibrator -- PCE-123
from PCE Instruments / PCE Americas Inc.

Process calibrator indicates the nominal value for simulations and measurement of input. electrical signals such as frequency and temperature The PCE-123 Process calibrator / nominal value indicator is a device that does need a mains connector and that is used to simulate regulation signals or units... [See More]

  • User Interface: Digital Front Panel
  • Calibration Signal: DC Voltage; DC Current; Signal / Waveform Generator Output
  • Calibrator Style: Handheld
  • DC Voltage Range: 0.0 to 1
Torsion Calibrator Accessory -- Model 3590-TORSION
from Epsilon Technology Corp.

Epsilon ’s 3590-TORSION Calibrator Accessory is designed for use with Epsilon models 3590 and 3590VHR Calibrators. It is designed for torsional calibration or verification of extensometers, including Epsilon axial-torsional models 3550, 7650, and 3550HT. The accessory includes a mechanical... [See More]

  • User Interface: Digital Front Panel
  • Physical Properties: Displacement/ Position
Continuous Emissions Monitoring Calibration System -- Series 2020 CEMCS
from Environics, Inc.

The Series 2020 Continuous Emissions Monitoring Calibration System (CEMCS) automatically generates precise gas standards for rapid multi-point and multi-scale calibration of Continuous Emissions Monitors (CEM). [See More]

  • User Interface: Digital Front Panel; Computer Interface (optional feature)
  • AC Voltage Range: 110 to 220
  • Calibrator Style: Portable (optional feature); Fixed
  • Description (Voltage): 110 to 240 VAC, 50/60 Hz
Primary Standard Gas Calibration-CalTrak® 800
from Sierra Instruments, Inc.

CalTrak ™ SL-800 primary standard gas calibration systems offer a standardized accuracy of ±0.15% of reading, superior to all other commercial laboratory standards. The SL-800 is fast, primary, Mercury-free and easy-to-use. The dimensionally-based primary accuracy of the CalTrak... [See More]

  • User Interface: Digital Front Panel; Computer Interface
  • Environmental Properties: Flow
  • Calibrator Style: Portable; Battery Powered
  • Digital Interface: Serial Interface
Multifunction Calibrator -- PCE-789
from PCE Instruments / PCE Americas Inc.

Multifunction Calibrator PCE-789. Multifunction Calibrator that measures and simulates current and voltage signals and. thermocouples / integrates a function generator for specific waveforms /. large graphical display with backlight /. data logger function The PCE-789 Multifunction Calibrator is a... [See More]

  • User Interface: Digital Front Panel
  • Calibration Signal: DC Voltage; DC Current
  • Calibrator Style: Handheld
  • DC Voltage Range: -0.0100 to 15
2-Channel Calibration System -- 5959A
from Kistler Group

The calibrator consists of two Type 5015 charge amplifiers and a data acquisition system, packaged together with Kistler's Calibrate TM calibration software suite. It forms the backbone of calibration systems for piezoelectric pressure and force sensors. Application. Calibration systems built around... [See More]

  • User Interface: Digital Front Panel; Computer Interface
  • Calibration Signal: DC Voltage
  • Calibrator Style: Portable
  • DC Voltage Range: 0.0 to 10
Blackbody Calibrator -- BB705 Series
from OMEGA Engineering, Inc.

This BB705 is a blackbody temperature reference source which is adjustable over the range from 100 to 1046 °C (212 to 1915 °F) and accurate to ±1 °C, ±0.25% rdg. It has a built-in digital temperature controller to provide accurate, stable temperatures as well as to provide... [See More]

  • User Interface: Digital Front Panel
  • Calibration Signal: AC Voltage
  • Calibrator Style: Fixed
  • AC Voltage Range: 115 to 230
Digital Air Flow Calibrators
from Ultra Energy

Digital air flow calibrators are accurate devices designed for the calibration of all types of air samplers and continuous air monitors. Features: Differential pressure flow sensor. Display of flow in CFM, LPM or M3/min. by operator selection. Standard accuracy: ±2.0% Full Scale. Flow rates... [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Flow
  • Calibrator Style: Portable; Battery Powered
  • Display: Digital Readouts
Handheld Process Calibrator -- CA300
from Yokogawa Corporation of America

The CA300 Series is a high accuracy source and measure portable handheld calibrator used to inspect and maintain the accuracy of control devices such as temperature controllers, temperature transmitters, temperature sensors and other process devices which are used in process plants, industry... [See More]

  • User Interface: Digital Front Panel
  • Calibration Signal: DC Voltage; DC Current
  • Calibrator Style: Handheld; Battery Powered
  • DC Voltage Range: 0.5000 to 50
Automatic Pressure Controller -- POC6
from Beamex Oy Ab

Beamex ® POC6 Automatic Pressure Controller. Pressure Calibration Made Fast and Easy. Part of Beamex Integrated Calibration Solution: Together with the MC5 family and Beamex ® CMX Calibration software, the POC6 offers a fully automated solution for performing, documenting and managing... [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Pressure / Vacuum
  • Calibrator Style: Portable; Fixed (optional feature)
  • Digital Interface: Serial Interface; Parallel Interface
H2S Gas Generator -- PT301N
from Pem-Tech, Inc.

Model PT301N is a rugged and highly accurate microprocessor based Hydrogen Sulfide gas generator. The unit uses an electrochemical generating cell and latest CMOS technology that makes it a compact and versatile system. The system provides push buttons to adjust the gas concentration and for system... [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Gas
  • Calibrator Style: Portable
  • Display: Digital Readouts
Humidity Generator -- HygroGen HG2-S
from Rotronic Instrument Corp.

The HygroGen HG2 humidity generator can be used for the calibration of up to five relative humidity probes simultaneously. The HG2 humidity generator typically requires less than 5 minutes to equilibrate from one humidity condition to another when temperature is kept constant. Application. The new... [See More]

  • User Interface: Digital Front Panel
  • Calibration Signal: AC Voltage
  • Calibrator Style: Portable
  • AC Voltage Range: 110 to 230
Mass Flow Checker -- MFT-20
from HORIBA Instruments, Inc.

The MFT-20 offers a way of checking whether the mass flow controller (MFC) is operating normally by driving and controlling the MFC while monitoring the input and output voltages. In this manner, any abnormalities in the MFC or power supply can be quickly examined before being removed from the... [See More]

  • User Interface: Analog Front Panel; Digital Front Panel
  • Calibration Signal: DC Voltage
  • Calibrator Style: Handheld
  • DC Voltage Range: 7 to 30
Calibration Gas Generator -- OVG-4
from Owlstone Inc.

The OVG-4 is a compact, cost effective calibration gas system, which generates high accuracy, NIST traceable calibration gas standards. [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Flow; Gas; Temperature
  • Calibrator Style: Fixed; Modular
  • Digital Interface: Serial Interface
Cryogenic Flowmeter -- SY14B
from Hoffer Flow Controls, Inc.

CRYOGENIC TRANSFER STANDARD FOR FIELD CALIBRATIONS OF BULK TRANPORT SYSTEMS. The dream of a quick, simple, and reliable field calibration system for cryogenic flowmetering systems has become a reality with the introduction of the Hoffer SY-14B Cryogenic Transfer Standard. When suitably documented by... [See More]

  • User Interface: Digital Front Panel
  • Calibration Signal: AC Voltage; DC Voltage
  • Calibrator Style: Portable
  • Environmental Properties: Flow
4-20mA Portable Calibrator -- Model 420
from OTEK Corporation

OTEK's New Model 420 wasdeveloped by popular demand fora LOW COST, no frills field calibratorfor any device requiring thepopular 4-20mA current loop signal.The 420 comes in a compact4 1/2 X 2 1/2 X 3/4" housing withbelt clip for servicemen. "NOHANDS" are required to operatethe 420 once you press the... [See More]

  • User Interface: Digital Front Panel
  • Calibration Signal: DC Current
  • Calibrator Style: Handheld
  • DC Current Range: 1.00E-3
High Accuracy Dew Point Generator -- DewGen
from Edgetech Instruments Inc.

The Edgetech Instruments Model DewGen is a divided flow dew point generator that can generate dew points from +15 °C to frost points of -80 °C. The source gas is typically dry nitrogen and can be used as a stand-alone or used with an Edgetech Instruments Model DewMaster with an S3 chilled... [See More]

  • User Interface: Analog Front Panel; Digital Front Panel
  • Environmental Properties: Humidity/ Moisture/ Dew Point
  • Calibrator Style: Portable
  • Other Properties: Dew Point Calibration
Handheld Thermocouple Calibrator -- 940A
from TEGAM, Inc.

Handheld Thermocouple Calibrator. 4 Thermocouple Types. J / K / T /E +mV. New challenges require new tools. TEGAM has rethought thermocouple calibrators to offer you the performance you need today without complicating your work. The new 940 Series provides laboratory grade calibrations in a highly... [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Thermocouple; Temperature
  • Calibrator Style: Handheld; Battery Powered
  • Display: Digital Readouts
Precision Gage Calibration System -- MIC TRAC™ 4000
from Gagemaker L.P.

Establishing an in-house calibration service represents an investment in facilities, equipment and trained personnel but grants you TOTAL control over all of your calibration process as well as saves you time and money over the long term. The Gagemaker In-House MIC TRAC ™ 4000 Series Precision... [See More]

  • User Interface: Digital Front Panel; Computer Interface
  • Display: Digital Readouts; Video Display Terminal
  • Calibrator Style: Fixed
Flow Meter Calibrators
from Tinsley Precision Instruments

Tinsley Flow Meter Calibrators are portable, easy-to-use kits for werification of the accuracy of Differential Pressure instruments, Recorders, Controllers, Transmitters and Indicators [See More]

  • User Interface: Digital Front Panel
  • Display: Digital Readouts
  • Environmental Properties: Flow
MicroCal™ Pressure Calibrator
from Setra Systems

The MicroCal automated pressure calibrator utilizes NASA's low pressure generating technology, achieving +/-0.0002 in.W.C. low pressure regulation - micro in. of W.C. per step resolution. Calibration can be performed in as little as 5 minutes per unit, saving the user time and service/installation... [See More]

  • User Interface: Digital Front Panel; Computer Interface
  • Environmental Properties: Pressure / Vacuum
  • Calibrator Style: Portable
  • Digital Interface: Serial Interface
Precision Signal Source / Function Generator for Aviation and Industrial Vibration Measurement System -- 1510A
from MTI Instruments Inc.

The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be programmed to... [See More]

  • User Interface: Digital Front Panel; Computer Interface (optional feature)
  • Calibration Signal: AC Voltage; Signal / Waveform Generator Output
  • Calibrator Style: Handheld; Portable; Battery Powered
  • Description (Voltage): 0-9.9999 VAC
Calibrator, Current -- CC-422
from REED-Direct

1/2" (13 mm) LCD display. Includes test leads. SPECIFICATIONS: Range: 0 to 19.99 mA; 0 to 24.0 mA. Resolution: 0.01 mA; 0.1 mA. Sampling Time: 0.4 second. Dimensions: 7.3 x 3 x 1.5" (185 x 78 x 38mm). Weight: 9.4 oz (265g) [See More]

  • User Interface: Digital Front Panel
  • Calibration Signal: DC Current
  • Calibrator Style: Handheld
  • DC Current Range: 1.00E-3
Humidity Generator -- VAPORTRON®
from Buck Research Instruments, LLC

The Vaportron is a humidity generator for calibrating a wide variety of humidity sensors. It is extremely accurate and stable over a wide range of temperatures and humidities. It has numerous options for a wide variety of calibration applications. [See More]

  • User Interface: Digital Front Panel; Computer Interface (optional feature)
  • Environmental Properties: Humidity/ Moisture/ Dew Point
  • Calibrator Style: Fixed
  • Digital Interface: Serial Interface
High Pressure Calibrator -- HPX
from Keller America, Inc.

KELLER pressure calibrators are highly accurate calibration instruments which are available for the following pressure ranges: -0.85...10 bar (LPX), -0.85...25 bar (MPX) or 0...700 bar (HPX) (special measurement ranges are available on request). The pressure generator is combined with the pressure... [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Pressure / Vacuum
  • Calibrator Style: Portable; Battery Powered
  • Digital Interface: Serial Interface
Blackbody Calibration Source -- 970 Pegasus R
from Isotech North America

A compact furnace for calibrating radiation pyrometers, the Pegasus R sets the temperature of the furnace on a controller while an independent indicator, whose sensor is built into the furnace's cavity, indicates the actual radiance temperature. The cavity's diameter is 0.8" (20mm). The depth is... [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Temperature
  • Calibrator Style: Portable
  • Other Properties: Radiation Pyrometers
Easy Temperature Measurement -- ETM Series
from AMETEK Sensors, Test & Calibration

The ETM-2000 series consists of 5 different systems and covers a broad variety of temperature applications. The series has 3 systems for thermocouples and 2 for Pt100 sensors. Both Pt100 models have IP67 (water proof) density, which make them well-suited for use in dairy wet rooms, slaughterhouses,... [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: RTD, Thermistor; Thermocouple; Temperature
  • Calibrator Style: Handheld; Portable; Battery Powered
  • Display: Digital Readouts
Blackbody Furnace -- IR-R0-Cu
from CHINO Works America Inc.

The IR-R0 series is practical use type blackbody furnaces that are used as the standard unit for comparison calibration of radiation thermometers. [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Temperature
  • Calibrator Style: Fixed
  • Display: Digital Readouts
Torque Calibration -- TruCheck 43226
from Advanced Torque Products, LLC

The TruCheck is for click type torque wrenches and comes with a single measurement unit, lbf ·ft. There is only one button on the device and that is to zero the display. Operation is simplicity itself and it is virtually impossible to go wrong!. TruCheck has an accuracy of +/-1% of reading... [See More]

  • User Interface: Digital Front Panel
  • Physical Properties: Torque
  • Calibrator Style: Fixed
  • Display: Digital Readouts
Humidity Generator -- 2500
from MBW Calibration AG

The Model 2500 Benchtop Humidity Generator is a self contained system capable of producing atmospheres of known humidities using the fundamental, NIST proven, “two-pressure ” principle. This system is capable of continuously supplying accurately known humidity values for instrument... [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Humidity/ Moisture/ Dew Point
  • Calibrator Style: Portable; Fixed
  • Digital Interface: Serial Interface
Portable Gas Flow Calibrator -- GAS-CAL®
from Advanced Test Concepts, Inc. (ATC, Inc.)

The GAS-CAL © instrument has a built-in pressure standard with a PC-based interface with Venturi Nozzles and the IGFS. The GAS-CAL © gas flow calibrator uses multiple technologies for precision gas flow testing, calibration, and analysis in the field, on the shop floor, or in the lab. [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Flow
  • Calibrator Style: Portable
  • Display: Digital Readouts
30 CU. FT. Calibration Chamber -- Series 9530
from Parameter Generation & Control, Inc.

PRECISE CONTROL WITH CHILLED MIRROR ACCURACY. Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized... [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Humidity/ Moisture/ Dew Point; Temperature
  • Calibrator Style: Fixed
  • Display: Digital Readouts
Block Calibrator -- CL120 Series
from OMEGA Engineering, Inc.

CL120 Series Calibration COOL/HEAT Source. The CL120 Series is capable of simultaneous heat and cool sourcing in one unit and is available with either one or two modules. You select the combination of modules: COOL Source only, HEAT Source only, COOL Source and HEAT Source, or two HEAT Sources. Both... [See More]

  • User Interface: Digital Front Panel
  • Calibration Signal: AC Voltage; DC Voltage; DC Current; Signal / Waveform Generator Output
  • Calibrator Style: Handheld; Portable; Modular
  • AC Voltage Range: 115 to 230
Low Pressure Calibrator -- CA700
from Yokogawa Corporation of America

The Low Pressure Calibrator CA700 has a basic accuracy of 0.01% of reading on pressure measurement and 0.015% of reading on Current/Voltage source/measurement, which makes it the most accurate calibrator in the portable calibrator class. The CA700 also has the highest resolution and widest range of... [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Pressure / Vacuum
  • Calibrator Style: Handheld; Battery Powered
  • Display: Digital Readouts
Documenting Process Calibrator -- MC4
from Beamex Oy Ab

Beamex ® MC4 Documenting Process Calibrator. Document As You Go. Communication with Calibration Software: Using the MC4 together with calibration software provides you with a complete documenting calibration system that produces calibration certificates automatically. All-in-One Functionality:... [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Pressure / Vacuum; RTD, Thermistor; Thermocouple; Temperature
  • Calibrator Style: Handheld; Portable; Modular; Battery Powered
  • Electrical Properties: Resistance/ Impedance
Hydrogen Generator -- Hygrogen2-HG2-XL
from Rotronic Instrument Corp.

Since its launch the Rotronic HygroGen has defined the standard for portable humidity and temperature calibration systems. Hundreds of users worldwide have identified that this tool for the rapid generation of stable temperature and humidity conditions can save significant amounts of time in... [See More]

  • User Interface: Digital Front Panel
  • Calibration Signal: AC Voltage
  • Calibrator Style: Portable
  • AC Voltage Range: 110 to 230
Test Unit for Fuel Measurement Systems -- FACT 220
from HORIBA Instruments, Inc.

FACT 220 is a test device for automatic calibration verification of the sensors used in the fuel flow measurement systems FQ-1200CR, FQ-2100DP, FQ-3100DP, FQ-3200CR as well as competitor systems. Consisting of a density sensor and a flow sensor, the FACT 220 is suitable for checking the entire... [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Flow
  • Calibrator Style: Portable
  • Display: Video Display Terminal
Portable Relative Humidity Calibrator -- RH CAL
from Edgetech Instruments Inc.

Unlike other comparative systems RH CAL is entirely self-sufficient. It does not need compressed air or a water connection to operate, which allows this system to be truly portable. RH CAL is a microprocessor based, programmable humidity calibration system that is at home in the metrology lab or out... [See More]

  • User Interface: Analog Front Panel; Digital Front Panel; Computer Interface
  • Environmental Properties: Humidity/ Moisture/ Dew Point
  • Calibrator Style: Portable
  • Other Properties: Relative Humidity Calibration
RF Power Sensor Calibration System, 10 MHz to 50 GHz -- PMX50-002
from TEGAM, Inc.

The TEGAM PMX50-002 is based on the 1830A combined power meter and thermistor bridge balancer for making repeatable and accurate RF power measurements. The TEGAM PM Series equips your lab with the same technology employed by national metrology institutes at a price that you can afford. Automate... [See More]

  • User Interface: Digital Front Panel; Computer Interface
  • Calibration Signal: Signal / Waveform Generator Output
  • Calibrator Style: Modular
  • Other Properties: RF Power Sensor
Shop Floor MIC TRAC™ Gage Setting & Part Measurement System -- MIC TRAC™ 3000
from Gagemaker L.P.

Employing a versatile bench mounted length measuring system allows you to measure parts, calibrate hand held gages, and preset indicator style gages. The Gagemaker Shop Floor MIC TRAC ™ Gage Setting and Part Measurement System (MT-3000 Series) sets or zeros most gages with the standard... [See More]

  • User Interface: Digital Front Panel; Computer Interface
  • Display: Digital Readouts; Video Display Terminal
  • Calibrator Style: Fixed
Calibrator, Loop -- VC05
from REED-Direct

0.02% accuracy and 0.001% of span display. Simulate mA and % of span display. Selectable step or ramp outputs. 24V loop power supply. Includes test leads, allligator clips, protective holster, soft carrying case and batteries. SPECIFICATIONS: Measurement Function. Voltage Range: -0.200 to 28.000V. [See More]

  • User Interface: Digital Front Panel
  • Calibration Signal: DC Voltage
  • Calibrator Style: Handheld
  • DC Voltage Range: 1
Blackbody Calibrator -- Gemini R
from Isotech North America

The Gemini R is a blackbody source with which radiation pyrometers, commonly referred to as IR sensors, can be calibrated. With a temperature range of 50 °C to 550 °C, the temperature of the cavity can be set with 0.1 °C resolution. The temperature of the furnace is set and indicated on... [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Temperature
  • Calibrator Style: Portable
  • Other Properties: Radiation Pyrometers
Handheld Pressure Calibrator -- HPC500
from AMETEK Sensors, Test & Calibration

JOFRA HPC500 / HPC502 calibrators feature deadweight tester accuracy in a modern digital package. The HPC is available as an independent calibrator or in one of 6 ready-for-test systems that are complete and equipped to meet any need for pressure calibration. The HPC500 may be used in a very broad... [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Pressure / Vacuum
  • Calibrator Style: Handheld
  • Display: Digital Readouts
Blackbody Furnace -- IR-R24
from CHINO Works America Inc.

NRLM type comparison blackbody furnaces, which have been jointly developed with the National Research Laboratory of Metrology, are large opening blackbody furnaces for calibration of radiation thermometers, and a high temperature comparison blackbody furnace uses a standard radiation thermometer for... [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: RTD, Thermistor; Temperature
  • Calibrator Style: Fixed
  • Display: Digital Readouts
Torque Calibration -- TruCheck 43237
from Advanced Torque Products, LLC

The TruCheck is for click type torque wrenches and comes with a single measurement unit, lbf ·ft. There is only one button on the device and that is to zero the display. Operation is simplicity itself and it is virtually impossible to go wrong!. TruCheck has an accuracy of +/-1% of reading... [See More]

  • User Interface: Digital Front Panel
  • Physical Properties: Torque
  • Calibrator Style: Fixed
  • Display: Digital Readouts
Humidity Generator -- 3900
from MBW Calibration AG

The Model 3900 Low Humidity Generator is an extremely accurate means of producing known humidity values for calibrating and verifying humidity instrumentation. Based on the combined, NIST proven, fundamental “two-pressure ” and “two-temperature ” principles, this system will... [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Humidity/ Moisture/ Dew Point
  • Calibrator Style: Portable; Fixed
  • Digital Interface: Serial Interface
Portable Liquid Calibrator System -- FLO-CAL®
from Advanced Test Concepts, Inc. (ATC, Inc.)

Our FLO-CAL © product line offers you a portable liquid flow calibration system that can be used in your laboratory or plant, with designs for multiple liquids and flow ranges. [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Flow
  • Calibrator Style: Portable
  • Display: Digital Readouts
4.5 CU. FT. Calibration Chamber -- Series 9540
from Parameter Generation & Control, Inc.

PRECISE CONTROL WITH CHILLED MIRROR ACCURACY. Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized... [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Humidity/ Moisture/ Dew Point; Temperature
  • Calibrator Style: Fixed
  • Display: Digital Readouts
Compact Multifunction Calibrator -- CA71
from OMEGA Engineering, Inc.

The CA71 Calibrator is a small, lightweight, multifunction calibrator that can simultaneously source and measure voltage, current, resistance, TC, RTD, frequency, and pulse signals. The Calibrator incorporates rotary switches for simple handling. Just open the carrying case cover and connect the... [See More]

  • User Interface: Digital Front Panel
  • Calibration Signal: AC Voltage; DC Current; Signal / Waveform Generator Output
  • Calibrator Style: Portable; Battery Powered
  • AC Voltage Range: 120 to 230
Multifunction Calibrator -- CA150
from Yokogawa Corporation of America

The CA150 Handy Calibrator is a comprehensive source and measure instrument for your calibration and equipment checking needs at maintenance sites. The CA150 can simultaneously source and measure voltage, current, resistance, Thermocouple, RTD, and Pulse signals. [See More]

  • User Interface: Digital Front Panel
  • Calibration Signal: DC Voltage; DC Current
  • Calibrator Style: Handheld; Battery Powered
  • DC Voltage Range: 0.1000 to 30
FB Field Temperature Blocks -- FB150/ FB150R
from Beamex Oy Ab

FB150/ FB150R. FB Field Temperature Blocks. Lightweight, high-accuracy temperature dry block for industrial field use. Features. Speed: The Beamex ® FB is extremely quick to reach various temperatures, i.e. it cools down to -25 °C in 15 minutes and heats up to +150 °C in 15 minutes. This... [See More]

  • User Interface: Digital Front Panel; Computer Interface
  • Environmental Properties: Temperature
  • Calibrator Style: Portable
  • Electrical Properties: Resistance/ Impedance (optional feature)
RF Power Sensor Calibration System, 9 kHz to 18 GHz -- PMX18-011
from TEGAM, Inc.

RF Power Sensor Calibration System. 9 kHz to 18 GHz. TEGAM has condensed their experience with microwave calibration into one convenient and accurate automated system that operates from 6 kHz to 18, 26.5 or 50 GHz. One turnkey package includes the VNA, signal generator, microwave power standards,... [See More]

  • User Interface: Digital Front Panel; Computer Interface
  • Calibration Signal: Signal / Waveform Generator Output
  • Calibrator Style: Modular
  • Other Properties: RF Power Sensor
Calibrator, Process -- VC25
from REED-Direct

Accurate to 0.02%. Simulates and reads 3 RTDs and 8 thermocouples. Measures 2 or 3-wire RTDs. Compatible with 32 pressure modules from 2.5kPa to 70MPa. 24V loop power supply. Provides 25% or 100% step output for DC current either manually or automatically. Large 2-line LCD with whie LED backlight. [See More]

  • User Interface: Digital Front Panel
  • Calibration Signal: DC Voltage; DC Current
  • Calibrator Style: Handheld
  • DC Voltage Range: 1.00E-3 to 1
Blackbody Calibrator -- Hyperion R
from Isotech North America

The Hyperion R Blackbody Calibrator comprises a blackbody cavity for calibration of infrared thermometers. An important factor is that its operation range includes ambient temperature, which is a difficult radiation point to achieve. The temperature of the furnace is set on a controller, while an... [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Temperature
  • Calibrator Style: Portable
  • Other Properties: Radiation Pyrometers
Handheld Pressure Calibrator -- HPC600
from AMETEK Sensors, Test & Calibration

The HPC600 can be used in a very wide range of applications from simple tool type jobs to complex calibration jobs in custody transfer systems. A time and money saver!. The JOFRA APM series of pressure modules extends the application base of the HPC calibrators by allowing calibrations in additional... [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Pressure / Vacuum
  • Calibrator Style: Handheld
  • Display: Digital Readouts
Small Type Low Temperature Comparative Calibration Equipment -- KT-H503
from CHINO Works America Inc.

Realize low temperature calibration at -100 ºC and compact & light weight body. For on-site calibration of resistance thermometer and thermocouple! [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Temperature
  • Calibrator Style: Fixed
  • Display: Digital Readouts
Torque Wrench Calibration System -- TSD 250P
from Advanced Torque Products, LLC

Portable Calibration System. TSD250P are lightweight and rugged torque wrench calibrators and torque test systems available in portable and bench top styles. The TSD 250-bt or TSD 650-bt bench top series and TSD 250-p or TSD 650-p portable torque wrench calibration systems utilize our time proven... [See More]

  • User Interface: Digital Front Panel
  • Physical Properties: Torque
  • Calibrator Style: Portable; Battery Powered
  • Digital Interface: Serial Interface
Dry Block Calibrator -- CL-700A Series
from OMEGA Engineering, Inc.

bull;. CE Marked. •. Housed in a Rugged Metal Case for Field Use. •. RS-232 Computer Interface for Data and Program Transfer or Real Time Control. •. High Accuracy and Stability for Certifying Temperature Sensors and Hydraulic Thermostats. •. Fast Settling Time for Rapid... [See More]

  • User Interface: Digital Front Panel
  • Calibration Signal: AC Voltage
  • Calibrator Style: Portable
  • AC Voltage Range: 120 to 230
Multifunction Calibrator -- CA71
from Yokogawa Corporation of America

The CA71 Portable Calibrator is a small, lightweight, multifunction calibrator that can simultaneously source and measure voltage, current, resistance, TC, RTD, frequency, and pulse signals. The Handy Calibrator incorporates rotary switches for simple handling. Just open the carrying case cover and... [See More]

  • User Interface: Digital Front Panel
  • Calibration Signal: AC Voltage; DC Voltage; DC Current
  • Calibrator Style: Handheld; Battery Powered
  • AC Voltage Range: 0.0 to 300
Intrinsically Safe Process Calibrator -- MC2-IS
from Beamex Oy Ab

Beamex ® MC2-IS. Intrinsically Safe Multifunction Calibrator. Safe and Practical Field Calibration. Compact and User-friendly: Compact-sized, lightweight portable calibrator with large graphical display, multilingual interface and full numerical keyboard. Calibration is fast and simple. Accuracy... [See More]

  • User Interface: Digital Front Panel
  • Calibration Signal: DC Voltage
  • Calibrator Style: Handheld; Modular; Battery Powered
  • DC Voltage Range: 24
Temperature Calibrator / Thermometer -- 840A
from TEGAM, Inc.

Calibrator Thermometer. °C & °F (K, J & T). Used by calibration technicians or manufacturing engineers to perform field calibrations on K-J-T thermocouple thermometers. The single input/output meter doubles as a K-J-T thermometer. Technical Specifications. Accuracy : ±0.5... [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Thermocouple; Temperature
  • Calibrator Style: Handheld; Battery Powered
  • Display: Digital Readouts
Calibrator, Temperature -- VC01
from REED-Direct

6-digit LCD readout. Automatic calibration. User settable auto power off. Includes test leads with alligator clips, 9V battery, instruction manual and soft carrying case. SPECIFICATIONSVoltage Range/Resolution: -10.00 to 110.00mV/0.01mV; -100.00 to 1100.0mV/0.1mV. Resistance Range/Resolution: 0.0 to... [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Temperature
  • Calibrator Style: Handheld
  • Display: Digital Readouts
Blackbody Primary Source -- Medusa R
from Isotech North America

The Medusa R is a blackbody primary source in which radiation pyrometers can be calibrated. Specifically designed to accommodate black body fixed point cells, the Medusa-R is the optimal choice for primary labs needing the highest levels of radiation measurement. The temperature of the cavity can be... [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Temperature
  • Calibrator Style: Portable
  • Other Properties: Radiation Pyrometers
mA Loop Calibrator -- mAcal
from AMETEK Sensors, Test & Calibration

The JOFRA mAcal mA loop calibrator generates and measures the current in the loop on 2-wire transmitters including 24 VDC loop supply. The built-in functions contribute to control time saving, process optimization, safe measurements and reduced costs. [See More]

  • User Interface: Digital Front Panel
  • Calibration Signal: DC Current
  • Calibrator Style: Handheld; Battery Powered
  • DC Current Range: 1.00E-3
Torque Wrench Calibration System -- TSD 650P
from Advanced Torque Products, LLC

AKO Series TSD 250 and TSD 650are lightweight and rugged torque wrench calibrators and torque test systems available in portable and bench top styles. The TSD 250-bt or TSD 650-bt bench top series and TSD 250-p or TSD 650-p portable torque wrench calibration systems utilize our time proven precision... [See More]

  • User Interface: Digital Front Panel
  • Physical Properties: Torque
  • Calibrator Style: Portable; Battery Powered
  • Digital Interface: Serial Interface
Dry Block Calibrators -- CL-770A, CL-780A, CL-790A
from OMEGA Engineering, Inc.

The CL-700A Series models are shipped ready for use right out of the box complete with multi-well insert, AC power cord, insert removal tool, NIST-traceable calibration and RS232 interface. The CL-700A Series range is covered by an industry leading 3-year parts and labor warranty. The CL-700A Series... [See More]

  • User Interface: Digital Front Panel
  • Calibration Signal: AC Voltage
  • Calibrator Style: Portable
  • AC Voltage Range: 120 to 240
MB Temperature Metrology Block -- MB/MBR
from Beamex Oy Ab

MB140/MB140R. MB Metrology Temperature Block. Portable temperature dry block that provides bath-level accuracy for industrial applications. High Accuracy and Stability: Built-in High-accuracy Reference Input (in R model): Wide Temperature Range from -45 °C to +140 °C. User Friendly. [See More]

  • User Interface: Digital Front Panel; Computer Interface
  • Environmental Properties: Temperature
  • Calibrator Style: Portable
  • Electrical Properties: Resistance/ Impedance (optional feature)
Temperature Calibrator / Thermometer -- 845
from TEGAM, Inc.

Calibrator Thermometer. °C & °F (Multi T/C's). Used by calibration technicians or manufacturing engineers to perform field calibrations on K-J-T-E-N-B-R-S-G-C and D-type thermocouple thermometers in the lab or out in the field. This device is a handy verification tool for QA inspectors... [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Thermocouple; Temperature
  • Calibrator Style: Handheld; Battery Powered
  • Display: Digital Readouts
Calibrator, Temperature -- VC14
from REED-Direct

Measure and source DC voltage, resistance, thermocouple and RTD temperature with a single unit. 6-digit LCD readout with selectable backlight. Wave filter function. Includes set of industrial test leads, set of test probes with alligator clips, fuse, batteries, instruction manual and soft carrying... [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: RTD, Thermistor; Temperature
  • Calibrator Style: Handheld
  • Display: Digital Readouts
Blackbody Source -- Model 988
from Isotech North America

The 988 blackbody source has been introduced to meet the demand for a simple, cost effective but high accuracy calibrator for the calibration of thermal imagers and infrared thermometers used at temperatures around ambient. A 70mm diameter ridged plate is heated or cooled with an internal solid... [See More]

  • User Interface: Digital Front Panel
  • Environmental Properties: Temperature
  • Calibrator Style: Fixed
  • Other Properties: Radiation Pyrometers, Thermal imagers
Multi Signal Process Calibrator -- ASC300
from AMETEK Sensors, Test & Calibration

The ASC300 is substantial enough to cover all needs for a process signal. calibrator with superior accuracy and compact enough to fit into the tool. box and operate with one hand for easy field calibration. The ASC300 can change the entire calibration regimen for signal, pressure,. and temperature. [See More]

  • User Interface: Digital Front Panel; Computer Interface
  • Calibration Signal: DC Voltage; DC Current
  • Calibrator Style: Handheld; Battery Powered
  • DC Voltage Range: 1