DC Current Calibration Instruments

23 Results
Calibrator -- PCE-LOC 20
from PCE Instruments / PCE Americas Inc.

PCE-LOC 20 Calibrator. For Simulation and Measurement of Current and Voltage / Li-Ion battery / Continuity tester / Ramp function / Data logger. The calibrator PCE-LOC 20 can be used to directly simulate process currents in current loop, mV and mA. This allows the calibrator to be used to set... [See More]

  • Calibrator Style: Handheld
  • DC Voltage Range: 0.0 to 30
  • Calibration Signal: DC Voltage; DC Current
  • DC Current Range: 0.0 to 0.0240
Multifunction Calibrator -- PCE-123
from PCE Instruments / PCE Americas Inc.

Process calibrator indicates the nominal value for simulations and measurement of input. electrical signals such as frequency and temperature The PCE-123 Process calibrator / nominal value indicator is a device that does need a mains connector and that is used to simulate regulation signals or units... [See More]

  • Calibrator Style: Handheld
  • DC Voltage Range: 0.0 to 1
  • Calibration Signal: DC Voltage; DC Current; Signal / Waveform Generator Output
  • DC Current Range: 0.0040 to 0.0200
Multifunction Calibrator -- PCE-789
from PCE Instruments / PCE Americas Inc.

Multifunction Calibrator PCE-789. Multifunction Calibrator that measures and simulates current and voltage signals and. thermocouples / integrates a function generator for specific waveforms /. large graphical display with backlight /. data logger function The PCE-789 Multifunction Calibrator is a... [See More]

  • Calibrator Style: Handheld
  • DC Voltage Range: -0.0100 to 15
  • Calibration Signal: DC Voltage; DC Current
  • DC Current Range: 0.0040 to 0.0240
4-20mA Portable Calibrator -- Model 420
from OTEK Corporation

OTEK's New Model 420 wasdeveloped by popular demand fora LOW COST, no frills field calibratorfor any device requiring thepopular 4-20mA current loop signal.The 420 comes in a compact4 1/2 X 2 1/2 X 3/4" housing withbelt clip for servicemen. "NOHANDS" are required to operatethe 420 once you press the... [See More]

  • Calibrator Style: Handheld
  • DC Current Range: 1.00E-3
  • Calibration Signal: DC Current
  • Description (Current): 4-20mA
Voltage/Current Simulator -- Model 680
from Time Mark Corporation

The Model 680 is a user selectable voltage or current simulator. It is useful for the setup and testing of process controllers and indicators with either a current loop or control voltage input, such as liquid level controllers and other devices. The mode of operation is displayed on the top line of... [See More]

  • Calibrator Style: Handheld; Portable
  • DC Current Range: 1.00E-3
  • Calibration Signal: DC Current
  • Description (Current): 4-20mA
Handheld Process Calibrator -- CA300
from Yokogawa Corporation of America

The CA300 Series is a high accuracy source and measure portable handheld calibrator used to inspect and maintain the accuracy of control devices such as temperature controllers, temperature transmitters, temperature sensors and other process devices which are used in process plants, industry... [See More]

  • Calibrator Style: Handheld; Battery Powered
  • DC Voltage Range: 0.5000 to 50
  • Calibration Signal: DC Voltage; DC Current
  • DC Current Range: 0.0 to 0.0240
Advanced Signal Calibrator -- ASC-400
from AMETEK Sensors, Test & Calibration

The ASC-400 portable multi-signal calibrator in a class by itself. The highly functional calibrator provides laboratory accuracy in an easy-to-use device that is compact enough to fit into a tool box or operate with one hand for easy field calibration, process monitoring or maintenance functions. [See More]

  • Calibrator Style: Handheld; Portable
  • DC Voltage Range: 1
  • Calibration Signal: DC Voltage; DC Current; Signal / Waveform Generator Output
  • Description (Voltage): 0-20 VDC
Calibration Resistor -- CR/0.001
from Seaward Group USA

This range of low cost 4 terminal calibration resistors combine high accuracy, class 0.02, long term stability and permanence of calibration in a compact unit. Constructed using carefully selected low temperature coefficient Manganin or Zeranin wire, depending upon value and mounted to ensure... [See More]

  • Calibration Signal: DC Current
  • DC Current Range: 1.00E-3
  • Description (Voltage): 30mV
  • Description (Current): 30A
Block Calibrator -- CL120 Series
from OMEGA Engineering, Inc.

CL120 Series Calibration COOL/HEAT Source. The CL120 Series is capable of simultaneous heat and cool sourcing in one unit and is available with either one or two modules. You select the combination of modules: COOL Source only, HEAT Source only, COOL Source and HEAT Source, or two HEAT Sources. Both... [See More]

  • Calibrator Style: Handheld; Portable; Modular
  • AC Voltage Range: 115 to 230
  • Calibration Signal: AC Voltage; DC Voltage; DC Current; Signal / Waveform Generator Output
  • DC Voltage Range: 0.0 to 10
Calibrator, Current -- CC-422
from REED-Direct

1/2" (13 mm) LCD display. Includes test leads. SPECIFICATIONS: Range: 0 to 19.99 mA; 0 to 24.0 mA. Resolution: 0.01 mA; 0.1 mA. Sampling Time: 0.4 second. Dimensions: 7.3 x 3 x 1.5" (185 x 78 x 38mm). Weight: 9.4 oz (265g) [See More]

  • Calibrator Style: Handheld
  • DC Current Range: 1.00E-3
  • Calibration Signal: DC Current
  • Description (Current): 0 to 19.99 mA; 0 to 24.0 mA
Multifunction Calibrator -- CA150
from Yokogawa Corporation of America

The CA150 Handy Calibrator is a comprehensive source and measure instrument for your calibration and equipment checking needs at maintenance sites. The CA150 can simultaneously source and measure voltage, current, resistance, Thermocouple, RTD, and Pulse signals. [See More]

  • Calibrator Style: Handheld; Battery Powered
  • DC Voltage Range: 0.1000 to 30
  • Calibration Signal: DC Voltage; DC Current
  • DC Current Range: 0.0220
mA Loop Calibrator -- mAcal
from AMETEK Sensors, Test & Calibration

The JOFRA mAcal mA loop calibrator generates and measures the current in the loop on 2-wire transmitters including 24 VDC loop supply. The built-in functions contribute to control time saving, process optimization, safe measurements and reduced costs. [See More]

  • Calibrator Style: Handheld; Battery Powered
  • DC Current Range: 1.00E-3
  • Calibration Signal: DC Current
  • Description (Current): 0 to 24 mA
Compact Multifunction Calibrator -- CA71
from OMEGA Engineering, Inc.

The CA71 Calibrator is a small, lightweight, multifunction calibrator that can simultaneously source and measure voltage, current, resistance, TC, RTD, frequency, and pulse signals. The Calibrator incorporates rotary switches for simple handling. Just open the carrying case cover and connect the... [See More]

  • Calibrator Style: Portable; Battery Powered
  • AC Voltage Range: 120 to 230
  • Calibration Signal: AC Voltage; DC Current; Signal / Waveform Generator Output
  • Description (Voltage): 120/230VAC
Calibrator, Process -- VC25
from REED-Direct

Accurate to 0.02%. Simulates and reads 3 RTDs and 8 thermocouples. Measures 2 or 3-wire RTDs. Compatible with 32 pressure modules from 2.5kPa to 70MPa. 24V loop power supply. Provides 25% or 100% step output for DC current either manually or automatically. Large 2-line LCD with whie LED backlight. [See More]

  • Calibrator Style: Handheld
  • DC Voltage Range: 1.00E-3 to 1
  • Calibration Signal: DC Voltage; DC Current
  • Description (Voltage): 50, 100, 500 mV, 1, 5, 10, 50 V
Multifunction Calibrator -- CA71
from Yokogawa Corporation of America

The CA71 Portable Calibrator is a small, lightweight, multifunction calibrator that can simultaneously source and measure voltage, current, resistance, TC, RTD, frequency, and pulse signals. The Handy Calibrator incorporates rotary switches for simple handling. Just open the carrying case cover and... [See More]

  • Calibrator Style: Handheld; Battery Powered
  • AC Voltage Range: 0.0 to 300
  • Calibration Signal: AC Voltage; DC Voltage; DC Current
  • DC Voltage Range: 0.0 to 30
Multi Signal Process Calibrator -- ASC300
from AMETEK Sensors, Test & Calibration

The ASC300 is substantial enough to cover all needs for a process signal. calibrator with superior accuracy and compact enough to fit into the tool. box and operate with one hand for easy field calibration. The ASC300 can change the entire calibration regimen for signal, pressure,. and temperature. [See More]

  • Calibrator Style: Handheld; Battery Powered
  • DC Voltage Range: 1
  • Calibration Signal: DC Voltage; DC Current
  • Description (Voltage): 0-20 V DC
Frequency Calibrator with Totalizer -- CL535
from OMEGA Engineering, Inc.

The Omega CL535 is an excellent tool for calibration, test, and diagnostics of instruments that use frequency signals. Instruments include tachometers, frequency counters, integrators, and any other frequency devices in the shop, plant and/or field. The CL535 brings all the features you would expect... [See More]

  • Calibrator Style: Handheld; Portable; Battery Powered
  • AC Voltage Range: 240
  • Calibration Signal: AC Voltage; DC Current; Signal / Waveform Generator Output
  • Description (Voltage): 240VAC
Calibrator, Voltage/Current -- VC04
from REED-Direct

Accurate to 0.02%. Simulates and reads 3 RTDs and 8 thermocouples. Measures 2 or 3-wire RTDs. Compatible with 32 pressure modules from 2.5kPa to 70MPa. 24V loop power supply. Provides 25% or 100% step output for DC current either manually or automatically. Large 2-line LCD with white LED backlight. [See More]

  • Calibrator Style: Handheld
  • DC Voltage Range: 1.00E-3 to 1
  • Calibration Signal: DC Voltage; DC Current
  • Description (Voltage): 50, 100, 500 mV, 1, 5, 10, 50 V
Multi-Purpose Calibrator -- AMC900
from AMETEK Sensors, Test & Calibration

The AMC900 bench calibrator is the solution for high precision signal, temperature, and pressure calibrations. This multi-purpose unit offers laboratory grade accuracy at an industrial calibrator price. The standard is delivered pre-loaded with 13 thermocouple curves and 14 RTD curves. Curves may be... [See More]

  • Calibrator Style: Fixed
  • DC Voltage Range: 1.00E-3
  • Calibration Signal: DC Voltage; DC Current
  • Description (Voltage): DC mV -10 to 75 mV
Handheld Calibrator Multi-Functional -- CA150
from OMEGA Engineering, Inc.

Vertical Handheld Calibrator. Easy-to-hold vertical body is designed to make it intuitively easy to operate, as individual functions are accessed directly by pressing assigned keys. The main body case (sold separately) is designed to make it easy to hold the CA150 in one hand. Simultaneous Source... [See More]

  • Calibrator Style: Handheld; Portable; Battery Powered
  • AC Voltage Range: 100 to 240
  • Calibration Signal: AC Voltage; DC Voltage; AC Current; DC Current; Signal / Waveform Generator Output
  • DC Voltage Range: 12
Calibrator, Voltage/Current -- VC15
from REED-Direct

Multiple input/output ranges for both DC voltage and current. 24V loop power supply. 6-digit LCD readout. Auto calibration. Auto power off. Includes test leads, allligator clips, protective holster, soft carrying case and batteries. SPECIFICATIONS: Measurement/Source Functions. Voltage Range: 0.000... [See More]

  • Calibrator Style: Handheld
  • DC Voltage Range: 1
  • Calibration Signal: DC Voltage; DC Current
  • Description (Voltage): 0.000 to 11.000 V
Handheld Temperature Calibrator -- CL123
from OMEGA Engineering, Inc.

The OMEGA ® CL100 Series are compact, easy-to-use handheld calibrators that provide a precision output signal. Models includes thermocouple calibrators, temperature calibrators, or process calibrators. Units do not read signals. Models are available that specialize in simulating thermocouples,... [See More]

  • Calibrator Style: Handheld; Portable; Battery Powered
  • DC Voltage Range: 0.0 to 24
  • Calibration Signal: DC Voltage; DC Current; Signal / Waveform Generator Output
  • Description (Voltage): 0-24VDC
Calibrator, Voltage/Current, Dual Range -- CC-421
from REED-Direct

1/2" (13mm) LCD display. Includes test leads. SPECIFICATIONS: Current Source: 0 to 24 mA (2 ranges). Current Measure: 0 to 24 mA (2 ranges). Voltage Source: -199.9 to +199.9 mV DC. Dimensions: 7.3 x 3 x 1.5" (185 x 78 x 38mm). Weight: 9.4 oz (265g) [See More]

  • Calibrator Style: Handheld
  • DC Voltage Range: 1.00E-3
  • Calibration Signal: DC Voltage; DC Current
  • Description (Voltage): -199.9 to +199.9 mV