DC Voltage Calibration Instruments
from PCE Instruments / PCE Americas Inc.
PCE-LOC 20 Calibrator. For Simulation and Measurement of Current and Voltage / Li-Ion battery / Continuity tester / Ramp function / Data logger. The calibrator PCE-LOC 20 can be used to directly simulate process currents in current loop, mV and mA. This allows the calibrator to be used to set... [See More]
- Calibrator Style: Handheld
- DC Voltage Range: 0.0 to 30
- Calibration Signal: DC Voltage; DC Current
- DC Current Range: 0.0 to 0.0240
from Copper Mountain Technologies
ACM2506 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 6.5 GHz. It is a fully automatic USB-controlled and powered electronic calibration module. Minimizing the number of steps required by technicians reduces the risk of... [See More]
- Calibrator Style: Modular
- DC Voltage Range: 10
- Calibration Signal: DC Voltage; Signal / Waveform Generator Output
- Frequency Range: 20000 to 6.50E9
from PCE Instruments / PCE Americas Inc.
Process calibrator indicates the nominal value for simulations and measurement of input. electrical signals such as frequency and temperature The PCE-123 Process calibrator / nominal value indicator is a device that does need a mains connector and that is used to simulate regulation signals or units... [See More]
- Calibrator Style: Handheld
- DC Voltage Range: 0.0 to 1
- Calibration Signal: DC Voltage; DC Current; Signal / Waveform Generator Output
- DC Current Range: 0.0040 to 0.0200
from Copper Mountain Technologies
ACM2543 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 44 GHz. It is a fully automatic USB-controlled and powered electronic calibration module. Minimizing the number of steps required by technicians reduces the risk of... [See More]
- Calibrator Style: Modular
- DC Voltage Range: 10
- Calibration Signal: DC Voltage; Signal / Waveform Generator Output
- Frequency Range: 1.00E7 to 4.40E10
from PCE Instruments / PCE Americas Inc.
Multifunction Calibrator PCE-789. Multifunction Calibrator that measures and simulates current and voltage signals and. thermocouples / integrates a function generator for specific waveforms /. large graphical display with backlight /. data logger function The PCE-789 Multifunction Calibrator is a... [See More]
- Calibrator Style: Handheld
- DC Voltage Range: -0.0100 to 15
- Calibration Signal: DC Voltage; DC Current
- DC Current Range: 0.0040 to 0.0240
from Copper Mountain Technologies
ACM2708 is an automatic calibration module that can be used with CMT Vector Network Analyzers operating in frequency range up to 8 GHz. The ACM 2708 is a 75 Ohm calibration module for use with native 75 Ohm VNAs (SC7540) while also covering automatic calibration for 50 Ohm VNAs with the use of 50 to... [See More]
- Calibrator Style: Modular
- DC Voltage Range: 10
- Calibration Signal: DC Voltage; Signal / Waveform Generator Output
- Frequency Range: 20000 to 8.00E9
from AMETEK Sensors, Test & Calibration
The ASC-400 portable multi-signal calibrator in a class by itself. The highly functional calibrator provides laboratory accuracy in an easy-to-use device that is compact enough to fit into a tool box or operate with one hand for easy field calibration, process monitoring or maintenance functions. [See More]
- Calibrator Style: Handheld; Portable
- DC Voltage Range: 1
- Calibration Signal: DC Voltage; DC Current; Signal / Waveform Generator Output
- Description (Voltage): 0-20 VDC
from Yokogawa Corporation of America
The CA300 Series is a high accuracy source and measure portable handheld calibrator used to inspect and maintain the accuracy of control devices such as temperature controllers, temperature transmitters, temperature sensors and other process devices which are used in process plants, industry... [See More]
- Calibrator Style: Handheld; Battery Powered
- DC Voltage Range: 0.5000 to 50
- Calibration Signal: DC Voltage; DC Current
- DC Current Range: 0.0 to 0.0240
from REED-Direct
0.02% accuracy and 0.001% of span display. Simulate mA and % of span display. Selectable step or ramp outputs. 24V loop power supply. Includes test leads, allligator clips, protective holster, soft carrying case and batteries. SPECIFICATIONS: Measurement Function. Voltage Range: -0.200 to 28.000V. [See More]
- Calibrator Style: Handheld
- DC Voltage Range: 1
- Calibration Signal: DC Voltage
- Description (Voltage): -0.200 to 28.000V
from Kistler Group
The calibrator consists of two Type 5015 charge amplifiers and a data acquisition system, packaged together with Kistler's Calibrate TM calibration software suite. It forms the backbone of calibration systems for piezoelectric pressure and force sensors. Application. Calibration systems built around... [See More]
- Calibrator Style: Portable
- DC Voltage Range: 0.0 to 10
- Calibration Signal: DC Voltage
- Physical Properties: Force/ Load
from Hoffer Flow Controls, Inc.
CRYOGENIC TRANSFER STANDARD FOR FIELD CALIBRATIONS OF BULK TRANPORT SYSTEMS. The dream of a quick, simple, and reliable field calibration system for cryogenic flowmetering systems has become a reality with the introduction of the Hoffer SY-14B Cryogenic Transfer Standard. When suitably documented by... [See More]
- Calibrator Style: Portable
- Environmental Properties: Flow
- Calibration Signal: AC Voltage; DC Voltage
- User Interface: Digital Front Panel
from Beamex Oy Ab
Beamex ® MC2-IS. Intrinsically Safe Multifunction Calibrator. Safe and Practical Field Calibration. Compact and User-friendly: Compact-sized, lightweight portable calibrator with large graphical display, multilingual interface and full numerical keyboard. Calibration is fast and simple. Accuracy... [See More]
- Calibrator Style: Handheld; Modular; Battery Powered
- DC Voltage Range: 24
- Calibration Signal: DC Voltage
- Environmental Properties: Pressure / Vacuum; RTD, Thermistor; Thermocouple; Temperature
from HORIBA Instruments, Inc.
The MFT-20 offers a way of checking whether the mass flow controller (MFC) is operating normally by driving and controlling the MFC while monitoring the input and output voltages. In this manner, any abnormalities in the MFC or power supply can be quickly examined before being removed from the... [See More]
- Calibrator Style: Handheld
- DC Voltage Range: 7 to 30
- Calibration Signal: DC Voltage
- Environmental Properties: Flow
from OMEGA Engineering, Inc.
CL120 Series Calibration COOL/HEAT Source. The CL120 Series is capable of simultaneous heat and cool sourcing in one unit and is available with either one or two modules. You select the combination of modules: COOL Source only, HEAT Source only, COOL Source and HEAT Source, or two HEAT Sources. Both... [See More]
- Calibrator Style: Handheld; Portable; Modular
- AC Voltage Range: 115 to 230
- Calibration Signal: AC Voltage; DC Voltage; DC Current; Signal / Waveform Generator Output
- DC Voltage Range: 0.0 to 10
from Krohn-Hite Corporation
Our DC Source/Calibrators are designed for a typical applications such as the design, check and calibration of high speed, high resolution A/D converters; design and certification of high speed data logging and process control systems; calibration of digital voltmeters and multimeters; as an... [See More]
- Calibrator Style: Fixed
- DC Voltage Range: 1.00E-9 to 1
- Calibration Signal: DC Voltage
- Description (Voltage): ±100nV to ±11.11110V
from AMETEK Sensors, Test & Calibration
The ASC300 is substantial enough to cover all needs for a process signal. calibrator with superior accuracy and compact enough to fit into the tool. box and operate with one hand for easy field calibration. The ASC300 can change the entire calibration regimen for signal, pressure,. and temperature. [See More]
- Calibrator Style: Handheld; Battery Powered
- DC Voltage Range: 1
- Calibration Signal: DC Voltage; DC Current
- Description (Voltage): 0-20 V DC
from Yokogawa Corporation of America
The CA150 Handy Calibrator is a comprehensive source and measure instrument for your calibration and equipment checking needs at maintenance sites. The CA150 can simultaneously source and measure voltage, current, resistance, Thermocouple, RTD, and Pulse signals. [See More]
- Calibrator Style: Handheld; Battery Powered
- DC Voltage Range: 0.1000 to 30
- Calibration Signal: DC Voltage; DC Current
- DC Current Range: 0.0220
from REED-Direct
Accurate to 0.02%. Simulates and reads 3 RTDs and 8 thermocouples. Measures 2 or 3-wire RTDs. Compatible with 32 pressure modules from 2.5kPa to 70MPa. 24V loop power supply. Provides 25% or 100% step output for DC current either manually or automatically. Large 2-line LCD with whie LED backlight. [See More]
- Calibrator Style: Handheld
- DC Voltage Range: 1.00E-3 to 1
- Calibration Signal: DC Voltage; DC Current
- Description (Voltage): 50, 100, 500 mV, 1, 5, 10, 50 V
from OMEGA Engineering, Inc.
Vertical Handheld Calibrator. Easy-to-hold vertical body is designed to make it intuitively easy to operate, as individual functions are accessed directly by pressing assigned keys. The main body case (sold separately) is designed to make it easy to hold the CA150 in one hand. Simultaneous Source... [See More]
- Calibrator Style: Handheld; Portable; Battery Powered
- AC Voltage Range: 100 to 240
- Calibration Signal: AC Voltage; DC Voltage; AC Current; DC Current; Signal / Waveform Generator Output
- DC Voltage Range: 12
from Krohn-Hite Corporation
Our DC Source/Calibrators are designed for a typical applications such as the design, check and calibration of high speed, high resolution A/D converters; design and certification of high speed data logging and process control systems; calibration of digital voltmeters and multimeters; as an... [See More]
- Calibrator Style: Fixed
- DC Voltage Range: 1.00E-9 to 1
- Calibration Signal: DC Voltage
- Description (Voltage): ±10nV to ±111.11119V
from AMETEK Sensors, Test & Calibration
The AMC900 bench calibrator is the solution for high precision signal, temperature, and pressure calibrations. This multi-purpose unit offers laboratory grade accuracy at an industrial calibrator price. The standard is delivered pre-loaded with 13 thermocouple curves and 14 RTD curves. Curves may be... [See More]
- Calibrator Style: Fixed
- DC Voltage Range: 1.00E-3
- Calibration Signal: DC Voltage; DC Current
- Description (Voltage): DC mV -10 to 75 mV
from Yokogawa Corporation of America
The CA71 Portable Calibrator is a small, lightweight, multifunction calibrator that can simultaneously source and measure voltage, current, resistance, TC, RTD, frequency, and pulse signals. The Handy Calibrator incorporates rotary switches for simple handling. Just open the carrying case cover and... [See More]
- Calibrator Style: Handheld; Battery Powered
- AC Voltage Range: 0.0 to 300
- Calibration Signal: AC Voltage; DC Voltage; DC Current
- DC Voltage Range: 0.0 to 30
from REED-Direct
Accurate to 0.02%. Simulates and reads 3 RTDs and 8 thermocouples. Measures 2 or 3-wire RTDs. Compatible with 32 pressure modules from 2.5kPa to 70MPa. 24V loop power supply. Provides 25% or 100% step output for DC current either manually or automatically. Large 2-line LCD with white LED backlight. [See More]
- Calibrator Style: Handheld
- DC Voltage Range: 1.00E-3 to 1
- Calibration Signal: DC Voltage; DC Current
- Description (Voltage): 50, 100, 500 mV, 1, 5, 10, 50 V
from OMEGA Engineering, Inc.
The OMEGA ® CL100 Series are compact, easy-to-use handheld calibrators that provide a precision output signal. Models includes thermocouple calibrators, temperature calibrators, or process calibrators. Units do not read signals. Models are available that specialize in simulating thermocouples,... [See More]
- Calibrator Style: Handheld; Portable; Battery Powered
- DC Voltage Range: 0.0 to 24
- Calibration Signal: DC Voltage; DC Current; Signal / Waveform Generator Output
- Description (Voltage): 0-24VDC
from Krohn-Hite Corporation
Our DC Source/Calibrators are designed for a typical applications such as the design, check and calibration of high speed, high resolution A/D converters; design and certification of high speed data logging and process control systems; calibration of digital voltmeters and multimeters; as an... [See More]
- Calibrator Style: Fixed
- DC Voltage Range: 1.00E-9 to 1
- Calibration Signal: DC Voltage
- Description (Voltage): ±100nV to ±111.1110V