Computer Interface Calibration Instruments

36 Results
VNA Verification Kit -- Automated Calibration Kit Series
from Maury Microwave

Universal VNA Calibration Modules (uCal) simplify and expedite the calibration process of a Vector Network Analyzer (VNA) by automating the use of calibration standards, reducing human error, and providing accurate results without manual intervention. A uCal contains a set of precisely defined and... [See More]

  • Calibration Signal: Signal / Waveform Generator Output
  • User Interface: Computer Interface
  • Frequency Range: 2.65E10
  • Digital Interface: Serial Interface
Calibration Control Software -- GageCal™
from Pratt & Whitney Measurement Systems, Inc.

Mechanical & thermal stability, digital laser interferometer [See More]

  • Calibrator Style: Modular
  • User Interface: Computer Interface
  • Physical Properties: Displacement/ Position
  • Display: Digital Readouts
Primary Standard Gas Calibration System-CalTrak® XL
from Sierra Instruments, Inc.

Sierra ’s CalTrak ™ XL primary standard gas calibration system is the leading high flow primary standard calibrator in industry and offers a standardized accuracy of +/-0.25%. With increased demand for higher flows of process gas, there is a requirement for a way to validate and... [See More]

  • Calibrator Style: Fixed; Battery Powered
  • Other Properties: 33 H x 24.6 W x 12 D
  • Environmental Properties: Flow
  • User Interface: Digital Front Panel; Computer Interface
Automatic Calibration Module -- ACM2202
from Copper Mountain Technologies

ACM2202 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 22 GHz. It is a fully automatic USB-controlled and powered electronic calibration module. Minimizing the number of steps required by technicians reduces the risk of... [See More]

  • Calibrator Style: Modular
  • Frequency Range: 100000 to 2.20E10
  • Calibration Signal: Signal / Waveform Generator Output
  • Other Properties: Vector Network Analyzer Calibration
Primary Standard Gas Calibration-CalTrak® 800
from Sierra Instruments, Inc.

CalTrak ™ SL-800 primary standard gas calibration systems offer a standardized accuracy of ±0.15% of reading, superior to all other commercial laboratory standards. The SL-800 is fast, primary, Mercury-free and easy-to-use. The dimensionally-based primary accuracy of the CalTrak... [See More]

  • Calibrator Style: Portable; Battery Powered
  • User Interface: Digital Front Panel; Computer Interface
  • Environmental Properties: Flow
  • Digital Interface: Serial Interface
Automatic Calibration Module -- ACM2506
from Copper Mountain Technologies

ACM2506 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 6.5 GHz. It is a fully automatic USB-controlled and powered electronic calibration module. Minimizing the number of steps required by technicians reduces the risk of... [See More]

  • Calibrator Style: Modular
  • DC Voltage Range: 10
  • Calibration Signal: DC Voltage; Signal / Waveform Generator Output
  • Frequency Range: 20000 to 6.50E9
Automatic Calibration Module -- ACM2543
from Copper Mountain Technologies

ACM2543 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 44 GHz. It is a fully automatic USB-controlled and powered electronic calibration module. Minimizing the number of steps required by technicians reduces the risk of... [See More]

  • Calibrator Style: Modular
  • DC Voltage Range: 10
  • Calibration Signal: DC Voltage; Signal / Waveform Generator Output
  • Frequency Range: 1.00E7 to 4.40E10
IVS500, VCAL Calibration & Verification System w/ Software -- FSH01532
from FUTEK Advanced Sensor Technology, Inc.

IVS500, VCAL Calibration & Verification System w/ Software [See More]

  • Calibrator Style: Portable
  • User Interface: Computer Interface
  • Physical Properties: Force/ Load
Portable Relative Humidity Calibrator -- RH CAL
from Edgetech Instruments Inc.

Unlike other comparative systems RH CAL is entirely self-sufficient. It does not need compressed air or a water connection to operate, which allows this system to be truly portable. RH CAL is a microprocessor based, programmable humidity calibration system that is at home in the metrology lab or out... [See More]

  • Calibrator Style: Portable
  • Other Properties: Relative Humidity Calibration
  • Environmental Properties: Humidity/ Moisture/ Dew Point
  • User Interface: Analog Front Panel; Digital Front Panel; Computer Interface
MicroCal™ Pressure Calibrator
from Setra Systems

The MicroCal automated pressure calibrator utilizes NASA's low pressure generating technology, achieving +/-0.0002 in.W.C. low pressure regulation - micro in. of W.C. per step resolution. Calibration can be performed in as little as 5 minutes per unit, saving the user time and service/installation... [See More]

  • Calibrator Style: Portable
  • User Interface: Digital Front Panel; Computer Interface
  • Environmental Properties: Pressure / Vacuum
  • Digital Interface: Serial Interface
Block Calibrator -- Jupiter 650
from Isotech North America

The Jupiter 650 Dry Block range offers industry-leading performance in an easy to use portable package. With its wide temperature range the Jupiter 650 will reach that important 1200 °F mark making it ideal for the calibration of thermocouples as well as platinum resistance thermometers. It has... [See More]

  • Calibrator Style: Portable
  • User Interface: Digital Front Panel; Computer Interface
  • Environmental Properties: RTD, Thermistor; Thermocouple; Temperature
  • Display: Digital Readouts
Attenuation Measurement System -- 1312
from TEGAM, Inc.

Attenuation Measurement System. The Model 1312 Attenuation Measurement System is designed to characterize programmable step attenuators such as the Keysight 8494 series for use as calibration artifacts. It can also characterize fixed attenuators to levels of uncertainty unmatched by any commercial... [See More]

  • Calibrator Style: Modular
  • User Interface: Computer Interface
  • Other Properties: Attenuation
  • Software: Application Software Included
Gauge Block Calibration System -- EPP-Series
from Piezosystem Jena, Inc.

The EPP-Series gauge-block calibration system for calibrating parallel-sided gauge blocks employs an LM 20 laser-interferometric gauging probe as its upper gauging probe. It has a measuring range of 20 mm and a length resolution of 1 nm. Investigations conducted by the German national bureau of... [See More]

  • Calibrator Style: Fixed
  • Software: Application Software Included
  • User Interface: Computer Interface
Gilibrator-2 Deluxe Calibration Kit -- 800275
from Sensidyne, LP

Sensidyne ’s GILIBRATOR-2 ® System provides the user with a convenient and highly automated way to check almost any commercially available air sampling pumps for proper air flow function before their deployment. The system consists of an electronic GILIBRATOR-2 ® Base, which is used... [See More]

  • Calibrator Style: Portable
  • User Interface: Computer Interface
  • Environmental Properties: Flow
  • Digital Interface: Serial Interface
High Resolution Signal Conditioning Board -- Model HRBSC
from Interface, Inc. - AZ

Nonlinearity < 0.001% full scale. 22-bit resolution. High thermal stability. Shunt calibration, software selectable. Auto ID with Gold Standard load cells. ISA slot plug-in board. Bipolar [See More]

  • Calibrator Style: Fixed
  • User Interface: Computer Interface
  • Physical Properties: Force/ Load
  • Software: Application Software Included
Precision Gage Calibration System -- MIC TRAC™ 4000
from Gagemaker L.P.

Establishing an in-house calibration service represents an investment in facilities, equipment and trained personnel but grants you TOTAL control over all of your calibration process as well as saves you time and money over the long term. The Gagemaker In-House MIC TRAC ™ 4000 Series Precision... [See More]

  • Calibrator Style: Fixed
  • Display: Digital Readouts; Video Display Terminal
  • User Interface: Digital Front Panel; Computer Interface
2-Channel Calibration System -- 5959A
from Kistler Group

The calibrator consists of two Type 5015 charge amplifiers and a data acquisition system, packaged together with Kistler's Calibrate TM calibration software suite. It forms the backbone of calibration systems for piezoelectric pressure and force sensors. Application. Calibration systems built around... [See More]

  • Calibrator Style: Portable
  • DC Voltage Range: 0.0 to 10
  • Calibration Signal: DC Voltage
  • Physical Properties: Force/ Load
Pipe Provers
from Daniel Measurement and Control Inc.

Exact measurement of liquid flow requires on-site meter calibration with liquid at operating conditions. Pipe provers from Daniel perform that important task, calibrating turbine, positive displacement and Coriolis meters in the field. Daniel pipe provers automatically record flow meter output... [See More]

  • Calibrator Style: Fixed
  • User Interface: Computer Interface
  • Environmental Properties: Flow
  • Digital Interface: Serial Interface
Highly Precise and Stable Platinum Resistance Thermometer -- T12
from MBW Calibration AG

The T12 is a highly precise and stable platinum resistance thermometer (PRT) based multichannel temperature measurement system. Using a custom designed high quality measurement circuit, 24 bit analog to digital converters and multiplexor sampling; the T12 provides 12 channels of low uncertainty... [See More]

  • Calibrator Style: Fixed
  • User Interface: Computer Interface
  • Environmental Properties: Temperature
  • Software: Application Software Included
Ballistic Primary Standard Calibrator for Liquids -- Microtrak / Omnitrak
from Flow Technology, Inc.

Flow Technology ’s Microtrak and Omnitrak positive displacement computer –assisted liquid flowmeter calibration systems provide performance, reliability and economical benefits of ownership. Exceptional accuracy and stability are achieved from a precisely honed, chrome –plated... [See More]

  • Calibrator Style: Fixed
  • User Interface: Computer Interface
  • Environmental Properties: Flow
  • Operating Temp: 60 to 120
Multi Signal Process Calibrator -- ASC300
from AMETEK Sensors, Test & Calibration

The ASC300 is substantial enough to cover all needs for a process signal. calibrator with superior accuracy and compact enough to fit into the tool. box and operate with one hand for easy field calibration. The ASC300 can change the entire calibration regimen for signal, pressure,. and temperature. [See More]

  • Calibrator Style: Handheld; Battery Powered
  • DC Voltage Range: 1
  • Calibration Signal: DC Voltage; DC Current
  • Description (Voltage): 0-20 V DC
FB Field Temperature Blocks -- FB150/ FB150R
from Beamex Oy Ab

FB150/ FB150R. FB Field Temperature Blocks. Lightweight, high-accuracy temperature dry block for industrial field use. Features. Speed: The Beamex ® FB is extremely quick to reach various temperatures, i.e. it cools down to -25 °C in 15 minutes and heats up to +150 °C in 15 minutes. This... [See More]

  • Calibrator Style: Portable
  • Electrical Properties: Resistance/ Impedance (optional feature)
  • Environmental Properties: Temperature
  • User Interface: Digital Front Panel; Computer Interface
Dry Block & Liquid Bath Calibrator -- Isocal 6 (Standard Volume)
from Isotech North America

The ISOCAL 6 is the only calibration system in the world (Patent application 9900158.8) to offer you six calibration baths in one product. It is a complete temperature calibration laboratory in one simple easy-to-use package. It is designed to expand with you to fulfill all of your future... [See More]

  • Calibrator Style: Portable
  • Other Properties: Infrared and Mercury/Glass Thermometers
  • Environmental Properties: RTD, Thermistor; Thermocouple; Temperature
  • User Interface: Digital Front Panel; Computer Interface
High Power RF Calibration System -- HPC
from TEGAM, Inc.

The TEGAM High Power Calibration System is the complete automated solution for calibrating through path and terminating RF power measurement devices from multiple manufacturers. It includes the signal generation, amplification and filtering necessary to achieve or exceed the devices original... [See More]

  • Calibrator Style: Modular
  • Frequency Range: 100000 to 3.00E9
  • Calibration Signal: Signal / Waveform Generator Output
  • Other Properties: High Power RF
Gilibrator-2 High Flow Calibration Kit -- 800270
from Sensidyne, LP

Sensidyne ’s GILIBRATOR-2 ® System provides the user with a convenient and highly automated way to check almost any commercially available air sampling pumps for proper air flow function before their deployment. The system consists of an electronic GILIBRATOR-2 ® Base, which is used... [See More]

  • Calibrator Style: Portable
  • User Interface: Computer Interface
  • Environmental Properties: Flow
  • Digital Interface: Serial Interface
Load Cell Calibration System -- Model GSSYS
from Interface, Inc. - AZ

Gold Standard System guaranteed to be the most accurate calibration system in the world. Reduces calibration time by 50 to 90%. Windows software provides flexibility and produces consistent calibration results. Performs ASTM E74, ISO376 and EN100002-3 calibrations. Reading times recorded. [See More]

  • Calibrator Style: Portable
  • User Interface: Computer Interface
  • Physical Properties: Force/ Load
  • Software: Application Software Included
Shop Floor MIC TRAC™ Gage Setting & Part Measurement System -- MIC TRAC™ 3000
from Gagemaker L.P.

Employing a versatile bench mounted length measuring system allows you to measure parts, calibrate hand held gages, and preset indicator style gages. The Gagemaker Shop Floor MIC TRAC ™ Gage Setting and Part Measurement System (MT-3000 Series) sets or zeros most gages with the standard... [See More]

  • Calibrator Style: Fixed
  • Display: Digital Readouts; Video Display Terminal
  • User Interface: Digital Front Panel; Computer Interface
Small Volume Provers
from Daniel Measurement and Control Inc.

Daniel Compact Prover provides high accuracy, rapid operation and continuous flow for proving a flow meter in an operational line. This is accomplished without interrupting normal flow and without the use of manually operated bypass valves. Its unique design features a patented piston assembly with... [See More]

  • Calibrator Style: Fixed
  • AC Voltage Range: 115 to 460
  • Calibration Signal: AC Voltage
  • Environmental Properties: Flow
Primary Standard Gas Calibration System -- Autobell®
from Flow Technology, Inc.

The Autobell ®, a primary standard gas calibration system, is used to accurately measure a displaced volume of gas at a constant pressure. Interface electronics are provided to measure displaced volume and the time over which the volume is displaced so that a precise flow rate can be determined. [See More]

  • Calibrator Style: Fixed
  • User Interface: Computer Interface
  • Environmental Properties: Flow
  • Traceable Standards: Directly Traceable to the National Institute of Standards and Technology (NIST)
Multi-Purpose Calibrator -- AMC900
from AMETEK Sensors, Test & Calibration

The AMC900 bench calibrator is the solution for high precision signal, temperature, and pressure calibrations. This multi-purpose unit offers laboratory grade accuracy at an industrial calibrator price. The standard is delivered pre-loaded with 13 thermocouple curves and 14 RTD curves. Curves may be... [See More]

  • Calibrator Style: Fixed
  • DC Voltage Range: 1.00E-3
  • Calibration Signal: DC Voltage; DC Current
  • Description (Voltage): DC mV -10 to 75 mV
MB Temperature Metrology Block -- MB/MBR
from Beamex Oy Ab

MB140/MB140R. MB Metrology Temperature Block. Portable temperature dry block that provides bath-level accuracy for industrial applications. High Accuracy and Stability: Built-in High-accuracy Reference Input (in R model): Wide Temperature Range from -45 °C to +140 °C. User Friendly. [See More]

  • Calibrator Style: Portable
  • Electrical Properties: Resistance/ Impedance (optional feature)
  • Environmental Properties: Temperature
  • User Interface: Digital Front Panel; Computer Interface
Dry Block Calibrator -- Pegasus 1200
from Isotech North America

The Pegasus 1200 is a tube furnace, which includes a specially-profiled heater that gives a central zone of constant temperature. It is ideal for the calibration of noble metal thermocouples, type R and S, in industries such as glass making, electrical power, automotive and material processing. A... [See More]

  • Calibrator Style: Portable
  • User Interface: Digital Front Panel; Computer Interface
  • Environmental Properties: RTD, Thermistor; Thermocouple; Temperature
  • Display: Digital Readouts
RF Power Sensor Calibration System, 10 MHz to 50 GHz -- PMX50-002
from TEGAM, Inc.

The TEGAM PMX50-002 is based on the 1830A combined power meter and thermistor bridge balancer for making repeatable and accurate RF power measurements. The TEGAM PM Series equips your lab with the same technology employed by national metrology institutes at a price that you can afford. Automate... [See More]

  • Calibrator Style: Modular
  • Other Properties: RF Power Sensor
  • Calibration Signal: Signal / Waveform Generator Output
  • User Interface: Digital Front Panel; Computer Interface
Gilibrator-2 Low Flow Calibration Kit -- 800272
from Sensidyne, LP

Sensidyne ’s GILIBRATOR-2 ® System provides the user with a convenient and highly automated way to check almost any commercially available air sampling pumps for proper air flow function before their deployment. The system consists of an electronic GILIBRATOR-2 ® Base, which is used... [See More]

  • Calibrator Style: Portable
  • User Interface: Computer Interface
  • Environmental Properties: Flow
  • Digital Interface: Serial Interface
Portable Load Cell Calibration System -- Model GSE4
from Interface, Inc. - AZ

Gold Standard System guaranteed to be the most accurate calibration system in the world. Reduces calibration time by 50 to 90%. Windows software provides flexibility and produces consistent calibration results. Performs ASTM E4 and ISO7500 calibrations. Reading times recorded. Nonlinearity less than... [See More]

  • Calibrator Style: Portable
  • User Interface: Computer Interface
  • Physical Properties: Force/ Load
  • Software: Application Software Included
Signal Multi-Scanner -- ASM
from AMETEK Sensors, Test & Calibration

The ASM series (Advanced Signal Multi-scanner) offer a great time-saving automatic solution to calibrate multiple temperature sensors at the same time. The ASM series is an eight channel scanner controlled by JOFRACAL software on a PC. Up to 3 ASM units can be stacked to calibrate up to 24 sensors... [See More]

  • Calibrator Style: Fixed
  • User Interface: Computer Interface
  • Environmental Properties: RTD, Thermistor; Thermocouple; Temperature
  • Digital Interface: Serial Interface