Acceleration / Vibration Calibration Instruments

6 Results
REF2510R ReferenceMate portable vibration reference source -- REF2510R
from Wilcoxon Sensing Technologies

Ruggedized shaker kit: REF2500 portable vibration reference source, protective boot, batteries, carrying case, 1/4-28 stud, D- clip, carabiner, wrench. The shaker enables quick sensor verification in the field, with user-selectable operating frequency and output type (peak or RMS). [See More]

  • Physical Properties: Acceleration/ Vibration; Displacement/ Position
  • Other Properties: Velocity
Transducer Calibration System -- XCalibrate
from Signalysis, Inc.

XCalibrate is the latest in low-cost transducer calibration systems. This system calibrates using an NBS traceable accelerometer as its reference and the data measured from the test transducer to determine sensitivity. Multiple calibration frequencies and amplitudes are easily entered in the test... [See More]

  • Physical Properties: Acceleration/ Vibration
  • Software: Application Software Included
ACCELEROMETER CALIBRATION STANDARD -- 301A03
from PCB Piezotronics, Inc.

Quartz calibration ICP ® accel., 10 mV/g, 500g, 1 to 5 kHz (+/- 5%), 10-32 side conn., 10-32 mtg threads [See More]

  • Physical Properties: Acceleration/ Vibration
4-20mA Portable Calibrator -- Model 420
from OTEK Corporation

OTEK's New Model 420 wasdeveloped by popular demand fora LOW COST, no frills field calibratorfor any device requiring thepopular 4-20mA current loop signal.The 420 comes in a compact4 1/2 X 2 1/2 X 3/4" housing withbelt clip for servicemen. "NOHANDS" are required to operatethe 420 once you press the... [See More]

  • Physical Properties: Acceleration/ Vibration; Acoustic (Microphones); Displacement/ Position; Force/ Load; Torque
  • Calibration Signal: DC Current
  • Calibrator Style: Handheld
  • DC Current Range: 1.00E-3
Precision Signal Source / Function Generator for Aviation and Industrial Vibration Measurement System -- 1510A
from MTI Instruments Inc.

The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be programmed to... [See More]

  • Physical Properties: Acceleration/ Vibration
  • Calibration Signal: AC Voltage; Signal / Waveform Generator Output
  • Calibrator Style: Handheld; Portable; Battery Powered
  • Description (Voltage): 0-9.9999 VAC
Vibration Transducer Calibration System -- 8210
from DynaTronic Corporation

The Vibration transducer calibration system includes a vibration shaker, vibration controller and the software needed to calibrate various types of acceleration transducers, velocity transducers and vibrometers, including voltage type, charge type, IEPE, TEDS, etc. Frequency range is 2Hz-20kHz,... [See More]

  • Physical Properties: Acceleration/ Vibration
  • Calibration Signal: Signal / Waveform Generator Output
  • Calibrator Style: Portable
  • Frequency Range: 2 to 20000