Application Software Included Calibration Instruments

27 Results
High Resolution Digital Electronic Calibrator -- Model 3590VHR
from Epsilon Technology Corp.

Epsilon ’s very high resolution calibrator features 0.8 microinches (20 nanometers) resolution and has 2 inches (50 mm) of measuring range. The 3590VHR is provided with a netbook PC and software to display the calibrator readings. The 3590VHR calibrator meets the accuracy and resolution... [See More]

  • Calibrator Style: Fixed
  • User Interface: Digital Front Panel (optional feature)
  • Physical Properties: Displacement/ Position
  • Digital Interface: Other Computer Interface
Calibration Control Software -- GageCal™
from Pratt & Whitney Measurement Systems, Inc.

Mechanical & thermal stability, digital laser interferometer [See More]

  • Calibrator Style: Modular
  • User Interface: Computer Interface
  • Physical Properties: Displacement/ Position
  • Display: Digital Readouts
Continuous Emissions Monitoring Calibration System -- Series 2020 CEMCS
from Environics, Inc.

The Series 2020 Continuous Emissions Monitoring Calibration System (CEMCS) automatically generates precise gas standards for rapid multi-point and multi-scale calibration of Continuous Emissions Monitors (CEM). [See More]

  • Calibrator Style: Portable (optional feature); Fixed
  • Description (Voltage): 110 to 240 VAC, 50/60 Hz
  • AC Voltage Range: 110 to 220
  • Environmental Properties: Gas; Humidity/ Moisture/ Dew Point (optional feature)
Automatic Calibration Module -- ACM2202
from Copper Mountain Technologies

ACM2202 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 22 GHz. It is a fully automatic USB-controlled and powered electronic calibration module. Minimizing the number of steps required by technicians reduces the risk of... [See More]

  • Calibrator Style: Modular
  • Frequency Range: 100000 to 2.20E10
  • Calibration Signal: Signal / Waveform Generator Output
  • Other Properties: Vector Network Analyzer Calibration
Primary Standard Gas Calibration System-CalTrak® XL
from Sierra Instruments, Inc.

Sierra ’s CalTrak ™ XL primary standard gas calibration system is the leading high flow primary standard calibrator in industry and offers a standardized accuracy of +/-0.25%. With increased demand for higher flows of process gas, there is a requirement for a way to validate and... [See More]

  • Calibrator Style: Fixed; Battery Powered
  • Other Properties: 33 H x 24.6 W x 12 D
  • Environmental Properties: Flow
  • User Interface: Digital Front Panel; Computer Interface
Automatic Calibration Module -- ACM2506
from Copper Mountain Technologies

ACM2506 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 6.5 GHz. It is a fully automatic USB-controlled and powered electronic calibration module. Minimizing the number of steps required by technicians reduces the risk of... [See More]

  • Calibrator Style: Modular
  • DC Voltage Range: 10
  • Calibration Signal: DC Voltage; Signal / Waveform Generator Output
  • Frequency Range: 20000 to 6.50E9
Primary Standard Gas Calibration-CalTrak® 800
from Sierra Instruments, Inc.

CalTrak ™ SL-800 primary standard gas calibration systems offer a standardized accuracy of ±0.15% of reading, superior to all other commercial laboratory standards. The SL-800 is fast, primary, Mercury-free and easy-to-use. The dimensionally-based primary accuracy of the CalTrak... [See More]

  • Calibrator Style: Portable; Battery Powered
  • User Interface: Digital Front Panel; Computer Interface
  • Environmental Properties: Flow
  • Digital Interface: Serial Interface
Attenuation Measurement System -- 1312
from TEGAM, Inc.

Attenuation Measurement System. The Model 1312 Attenuation Measurement System is designed to characterize programmable step attenuators such as the Keysight 8494 series for use as calibration artifacts. It can also characterize fixed attenuators to levels of uncertainty unmatched by any commercial... [See More]

  • Calibrator Style: Modular
  • User Interface: Computer Interface
  • Other Properties: Attenuation
  • Software: Application Software Included
Highly Precise and Stable Platinum Resistance Thermometer -- T12
from MBW Calibration AG

The T12 is a highly precise and stable platinum resistance thermometer (PRT) based multichannel temperature measurement system. Using a custom designed high quality measurement circuit, 24 bit analog to digital converters and multiplexor sampling; the T12 provides 12 channels of low uncertainty... [See More]

  • Calibrator Style: Fixed
  • User Interface: Computer Interface
  • Environmental Properties: Temperature
  • Software: Application Software Included
Humidity Calibrator -- Humor 20
from E+E Elektronik

The Humor 20 humidity calibrator is a high-end portable reference device traceable to international standards. The Humor 20 generates relative humidity in the range 10-95 % RH and can accomdate probes diameter 8-25.5 mm (0.3-1") as well as data loggers or room mount humidity sensors. Humor 20... [See More]

  • Calibrator Style: Fixed
  • User Interface: Analog Front Panel
  • Environmental Properties: Humidity/ Moisture/ Dew Point
  • Digital Interface: Serial Interface
High Pressure Calibrator -- HPX
from Keller America, Inc.

KELLER pressure calibrators are highly accurate calibration instruments which are available for the following pressure ranges: -0.85...10 bar (LPX), -0.85...25 bar (MPX) or 0...700 bar (HPX) (special measurement ranges are available on request). The pressure generator is combined with the pressure... [See More]

  • Calibrator Style: Portable; Battery Powered
  • User Interface: Digital Front Panel
  • Environmental Properties: Pressure / Vacuum
  • Digital Interface: Serial Interface
Calibration Gas Generator -- OVG-4
from Owlstone Inc.

The OVG-4 is a compact, cost effective calibration gas system, which generates high accuracy, NIST traceable calibration gas standards. [See More]

  • Calibrator Style: Fixed; Modular
  • User Interface: Digital Front Panel
  • Environmental Properties: Flow; Gas; Temperature
  • Digital Interface: Serial Interface
2-Channel Calibration System -- 5959A
from Kistler Group

The calibrator consists of two Type 5015 charge amplifiers and a data acquisition system, packaged together with Kistler's Calibrate TM calibration software suite. It forms the backbone of calibration systems for piezoelectric pressure and force sensors. Application. Calibration systems built around... [See More]

  • Calibrator Style: Portable
  • DC Voltage Range: 0.0 to 10
  • Calibration Signal: DC Voltage
  • Physical Properties: Force/ Load
Gauge Block Calibration System -- EPP-Series
from Piezosystem Jena, Inc.

The EPP-Series gauge-block calibration system for calibrating parallel-sided gauge blocks employs an LM 20 laser-interferometric gauging probe as its upper gauging probe. It has a measuring range of 20 mm and a length resolution of 1 nm. Investigations conducted by the German national bureau of... [See More]

  • Calibrator Style: Fixed
  • Software: Application Software Included
  • User Interface: Computer Interface
Vibration Transducer Calibration System -- 8210
from DynaTronic Corporation

The Vibration transducer calibration system includes a vibration shaker, vibration controller and the software needed to calibrate various types of acceleration transducers, velocity transducers and vibrometers, including voltage type, charge type, IEPE, TEDS, etc. Frequency range is 2Hz-20kHz,... [See More]

  • Calibrator Style: Portable
  • Frequency Range: 2 to 20000
  • Calibration Signal: Signal / Waveform Generator Output
  • Waveform: Sine Wave
Multi Signal Process Calibrator -- ASC300
from AMETEK Sensors, Test & Calibration

The ASC300 is substantial enough to cover all needs for a process signal. calibrator with superior accuracy and compact enough to fit into the tool. box and operate with one hand for easy field calibration. The ASC300 can change the entire calibration regimen for signal, pressure,. and temperature. [See More]

  • Calibrator Style: Handheld; Battery Powered
  • DC Voltage Range: 1
  • Calibration Signal: DC Voltage; DC Current
  • Description (Voltage): 0-20 V DC
High Resolution Signal Conditioning Board -- Model HRBSC
from Interface, Inc. - AZ

Nonlinearity < 0.001% full scale. 22-bit resolution. High thermal stability. Shunt calibration, software selectable. Auto ID with Gold Standard load cells. ISA slot plug-in board. Bipolar [See More]

  • Calibrator Style: Fixed
  • User Interface: Computer Interface
  • Physical Properties: Force/ Load
  • Software: Application Software Included
MicroCal™ Pressure Calibrator
from Setra Systems

The MicroCal automated pressure calibrator utilizes NASA's low pressure generating technology, achieving +/-0.0002 in.W.C. low pressure regulation - micro in. of W.C. per step resolution. Calibration can be performed in as little as 5 minutes per unit, saving the user time and service/installation... [See More]

  • Calibrator Style: Portable
  • User Interface: Digital Front Panel; Computer Interface
  • Environmental Properties: Pressure / Vacuum
  • Digital Interface: Serial Interface
Transducer Calibration System -- XCalibrate
from Signalysis, Inc.

XCalibrate is the latest in low-cost transducer calibration systems. This system calibrates using an NBS traceable accelerometer as its reference and the data measured from the test transducer to determine sensitivity. Multiple calibration frequencies and amplitudes are easily entered in the test... [See More]

  • Physical Properties: Acceleration/ Vibration
  • Software: Application Software Included
Portable Gas Flow Calibrator -- GAS-CAL®
from Advanced Test Concepts, Inc. (ATC, Inc.)

The GAS-CAL © instrument has a built-in pressure standard with a PC-based interface with Venturi Nozzles and the IGFS. The GAS-CAL © gas flow calibrator uses multiple technologies for precision gas flow testing, calibration, and analysis in the field, on the shop floor, or in the lab. [See More]

  • Calibrator Style: Portable
  • User Interface: Digital Front Panel
  • Environmental Properties: Flow
  • Display: Digital Readouts
Block Calibrator -- Jupiter 650
from Isotech North America

The Jupiter 650 Dry Block range offers industry-leading performance in an easy to use portable package. With its wide temperature range the Jupiter 650 will reach that important 1200 °F mark making it ideal for the calibration of thermocouples as well as platinum resistance thermometers. It has... [See More]

  • Calibrator Style: Portable
  • User Interface: Digital Front Panel; Computer Interface
  • Environmental Properties: RTD, Thermistor; Thermocouple; Temperature
  • Display: Digital Readouts
Brinell Calibration Machine -- BRIN200C
from Foundrax Engineering Products, Ltd.

Foundrax were the first company in the United Kingdom to be officially recognised for the manufacture of Brinell reference blocks, and are recognised worldwide for the very high quality of our Brinell reference blocks. The Foundrax BRIN200C has been used to calibrate allUKAS certified Foundrax... [See More]

  • Calibrator Style: Fixed
  • Software: Application Software Included
  • Other Properties: Calibrates Brinell Reference Blocks
High Power RF Calibration System -- HPC
from TEGAM, Inc.

The TEGAM High Power Calibration System is the complete automated solution for calibrating through path and terminating RF power measurement devices from multiple manufacturers. It includes the signal generation, amplification and filtering necessary to achieve or exceed the devices original... [See More]

  • Calibrator Style: Modular
  • Frequency Range: 100000 to 3.00E9
  • Calibration Signal: Signal / Waveform Generator Output
  • Other Properties: High Power RF
Signal Multi-Scanner -- ASM
from AMETEK Sensors, Test & Calibration

The ASM series (Advanced Signal Multi-scanner) offer a great time-saving automatic solution to calibrate multiple temperature sensors at the same time. The ASM series is an eight channel scanner controlled by JOFRACAL software on a PC. Up to 3 ASM units can be stacked to calibrate up to 24 sensors... [See More]

  • Calibrator Style: Fixed
  • User Interface: Computer Interface
  • Environmental Properties: RTD, Thermistor; Thermocouple; Temperature
  • Digital Interface: Serial Interface
Load Cell Calibration System -- Model GSSYS
from Interface, Inc. - AZ

Gold Standard System guaranteed to be the most accurate calibration system in the world. Reduces calibration time by 50 to 90%. Windows software provides flexibility and produces consistent calibration results. Performs ASTM E74, ISO376 and EN100002-3 calibrations. Reading times recorded. [See More]

  • Calibrator Style: Portable
  • User Interface: Computer Interface
  • Physical Properties: Force/ Load
  • Software: Application Software Included
Portable Liquid Calibrator System -- FLO-CAL®
from Advanced Test Concepts, Inc. (ATC, Inc.)

Our FLO-CAL © product line offers you a portable liquid flow calibration system that can be used in your laboratory or plant, with designs for multiple liquids and flow ranges. [See More]

  • Calibrator Style: Portable
  • User Interface: Digital Front Panel
  • Environmental Properties: Flow
  • Display: Digital Readouts
Dry Block & Liquid Bath Calibrator -- Isocal 6 (Standard Volume)
from Isotech North America

The ISOCAL 6 is the only calibration system in the world (Patent application 9900158.8) to offer you six calibration baths in one product. It is a complete temperature calibration laboratory in one simple easy-to-use package. It is designed to expand with you to fulfill all of your future... [See More]

  • Calibrator Style: Portable
  • Other Properties: Infrared and Mercury/Glass Thermometers
  • Environmental Properties: RTD, Thermistor; Thermocouple; Temperature
  • User Interface: Digital Front Panel; Computer Interface