Transistor-Transistor Logic (TTL) FIFO Memory
from Rochester Electronics
74F403 - FIFO, 16X4, Synchronous, TTL, PDIP24 [See More]
- Logic Family: TTL
- Package Type: DIP; PDIP24
- Production Status: Rochester Active
from Rochester Electronics
FIFO, 64X4, Asynchronous, TTL, CDIP24 [See More]
- Logic Family: TTL
- Package Type: DIP; CDIP24
- Production Status: Obsolete
from Rochester Electronics
FIFO, 64X9, 24ns, Synchronous, TTL, PQCC28 [See More]
- Logic Family: TTL
- Package Type: LDCC28
- Production Status: Obsolete
from Rochester Electronics
FIFO, 64X9, 24ns, Synchronous, TTL, PDIP28 [See More]
- Logic Family: TTL
- Package Type: DIP; DIP28
- Production Status: Obsolete
from Rochester Electronics
FIFO, 16X5, 30ns, Synchronous, TTL, PDSO20 [See More]
- Logic Family: TTL
- Package Type: SOP; SOP20
- Production Status: Obsolete
from Rochester Electronics
FIFO, 16X5, 30ns, Synchronous, TTL, PDIP20 [See More]
- Logic Family: TTL
- Package Type: DIP; DIP20
- Production Status: Obsolete
from Rochester Electronics
FIFO, 16X4, 30ns, Asynchronous, TTL, PDSO16 [See More]
- Logic Family: TTL
- Package Type: SOIC; SOIC16
- Production Status: Obsolete
from Rochester Electronics
FIFO, 16X4, 30ns, Asynchronous, TTL, PDSO16 [See More]
- Logic Family: TTL
- Package Type: SOP; SOP16
- Production Status: Obsolete
from Rochester Electronics
FIFO, 16X4, 30ns, Asynchronous, TTL, PQCC20 [See More]
- Logic Family: TTL
- Package Type: LDCC20
- Production Status: Obsolete
from Rochester Electronics
FIFO, 64X4, 22ns, Asynchronous, TTL, PDIP16 [See More]
- Logic Family: TTL
- Package Type: DIP; PDIP16
- Production Status: Obsolete
from Rochester Electronics
FIFO, 64X4, 24ns, Asynchronous, TTL, CDIP16 [See More]
- Logic Family: TTL
- Package Type: DIP; CDIP16
- Production Status: Obsolete
from Lansdale Semiconductor, Inc.
The following LSI parts were originally supported by Signetics. [See More]
- Logic Family: TTL
- Supply Voltage: 7 V
- Production Status: Discontinued
- Package Type: DIP
from Integrated Device Technology
The 72V2103 256K x 9/128K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network,... [See More]
- Logic Family: TTL
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 2048
from Integrated Device Technology
The 72T18105 is a 128K x 18 / 256K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to... [See More]
- Logic Family: TTL
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 2048
from Integrated Device Technology
The 72V295 is an 128K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly... [See More]
- Logic Family: TTL
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 2048
from Integrated Device Technology
The 72V36110 128K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data... [See More]
- Logic Family: TTL
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 4096
from Integrated Device Technology
The 72T36115 is a 128K x 36 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x36/x18/x9 data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large... [See More]
- Logic Family: TTL
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 4096
from Integrated Device Technology
The 72T72115 is a 128K x 72 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x72/x36/x18 data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large... [See More]
- Logic Family: TTL
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 9216
from Integrated Device Technology
The 72V291 is a 128K x 9 SuperSync FIFO memory with clocked read and write controls. It ’s a functionally compatible version of the 72291 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select... [See More]
- Logic Family: TTL
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 1024
from Integrated Device Technology
The 72V273 32K x 9/16K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network,... [See More]
- Logic Family: TTL
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 288
from Integrated Device Technology
The 72T1875 is a 16K x 18 / 32K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to... [See More]
- Logic Family: TTL
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 288
from Integrated Device Technology
The 72V265 is an 16K x 18 SuperSync FIFO memory with clocked read and write controls. It 's a functionally compatible version of the 72265 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select... [See More]
- Logic Family: TTL
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 288
from Integrated Device Technology
The 72265 is a 16K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly... [See More]
- Logic Family: TTL
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 288
from Integrated Device Technology
The 72V3680 16K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data... [See More]
- Logic Family: TTL
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 512
from Integrated Device Technology
The 72T7285 is a 16K x 72 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x72/x36/x18 data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts... [See More]
- Logic Family: TTL
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 1024
from Integrated Device Technology
The 72V06 is a 16K x 9 dual-port FIFO that operates at Vcc between 3.0V and 3.6V. The device will load and empty data on a first-in/first-out basis. It uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to... [See More]
- Logic Family: TTL
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 144
from Integrated Device Technology
The 5962-93177 ( IDT 7206) is a 16K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial... [See More]
- Logic Family: TTL
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 144
from Integrated Device Technology
The 7206 is a 16K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is... [See More]
- Logic Family: TTL
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 144
from Integrated Device Technology
The 72V261 is a 16K x 9 SuperSync FIFO memory with clocked read and write controls. It ’s a functionally compatible version of the 72261 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select... [See More]
- Logic Family: TTL
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 144
from Integrated Device Technology
The 72261 is a 16K x 9 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit... [See More]
- Logic Family: TTL
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 144
from Integrated Device Technology
The 72V51443 multi-queue flow-control device is a single chip within which between 1 and 16 discrete FIFO queues can be setup. All queues within the device have common data input bus, (write port) and a common data output bus, (read port). Data written into the write port is directed to a respective... [See More]
- Logic Family: TTL
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 1024
from Integrated Device Technology
The 72V51446 multi-queue flow-control device is a single chip within which between 1 and 16 discrete FIFO queues can be setup. All queues within the device have common data input bus, (write port) and a common data output bus, (read port). Data written into the write port is directed to a respective... [See More]
- Logic Family: TTL
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 1024
from Integrated Device Technology
The 72V51456 multi-queue flow-control device is a single chip within which between 1 and 16 discrete FIFO queues can be setup. All queues within the device have common data input bus, (write port) and a common data output bus, (read port). Data written into the write port is directed to a respective... [See More]
- Logic Family: TTL
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 2048
from Integrated Device Technology
The 72125 is a 1K x 16 dedicated, parallel-to-serial FIFOs. The ability to buffer wide word widths (x16) make this FIFO ideal for laser printers, FAX machines, local area networks ( LANS ), video storage and disk/tape controller applications. Expansion in width and depth can be achieved using... [See More]
- Logic Family: TTL
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 16
from Integrated Device Technology
The 72V233 2K x 9/1K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network, video,... [See More]
- Logic Family: TTL
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 18
from Integrated Device Technology
The 72V825 is a 1K x 18 dual sync FIFO with clocked read and write controls that is functionally equivalent to two 72V225 FIFO ’s in a single package with all associated control, data, and flag lines assigned to independent pins. This FIFO is useful for optical disk controllers, Local Area... [See More]
- Logic Family: TTL
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 18
from Integrated Device Technology
The 72825 is a 1K x 18 First-In, First-Out memory with clocked read and write controls. It is functionally equivalent to two 72225 FIFOs in a single package with all associated control, data, and flag lines assigned to independent pins and would be applicable for a wide variety of data buffering... [See More]
- Logic Family: TTL
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 18