Full Production FIFO Memory

52 Results
Logic - Logic - FIFOs Memory - 40105BE -- 052142-40105BE [40105BE from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 052142-40105BE. Packaging: Tube/Rail. Mounting: Through Hole. Memory Size: 64 (16 x 4). Bus Directional: Uni-Directional. Expansion Type: Depth, Width. Programmable Flags Support: No. Retransmit Capability: No. FWFT Support: No. Categories:... [See More]

  • Production Status: Full Production; Active
  • Package Type: DIP; 16-PDIP
  • Supply Voltage: 3 V ~ 18 V
  • Operating Temperature: -55 to 125
Logic - Logic - FIFOs Memory - 7202LA15J -- 006412-7202LA15J [7202LA15J from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 006412-7202LA15J. Packaging: Tube/Rail. Mounting: SMD (SMT). Data Rate: 40MHz. Memory Size: 9K (1K x 9). Access Time: 15ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]

  • Production Status: Full Production; Active
  • Access Time: 15
  • Data Rate: 40
  • Supply Voltage: 4.5 V ~ 5.5 V
Logic - Logic - FIFOs Memory - 7202LA25JG -- 197938-7202LA25JG [7202LA25JG from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 197938-7202LA25JG. Packaging: Tube/Rail. Mounting: SMD (SMT). Data Rate: 28.5MHz. Memory Size: 9K (1K x 9). Access Time: 25ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]

  • Production Status: Full Production; Active
  • Access Time: 25
  • Data Rate: 28
  • Supply Voltage: 4.5 V ~ 5.5 V
Logic - Logic - FIFOs Memory - 7202LA25JGI -- 125407-7202LA25JGI [7202LA25JGI from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 125407-7202LA25JGI. Packaging: Tube/Rail. Mounting: SMD (SMT). Data Rate: 28.5MHz. Memory Size: 9K (1K x 9). Access Time: 25ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]

  • Production Status: Full Production; Active
  • Access Time: 25
  • Data Rate: 28
  • Supply Voltage: 4.5 V ~ 5.5 V
Logic - Logic - FIFOs Memory - 7202LA25JI8 -- 142863-7202LA25JI8 [7202LA25JI8 from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 142863-7202LA25JI8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 28.5MHz. Memory Size: 9K (1K x 9). Access Time: 25ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]

  • Production Status: Full Production; Active
  • Access Time: 25
  • Data Rate: 28
  • Supply Voltage: 4.5 V ~ 5.5 V
Logic - Logic - FIFOs Memory - 72211L25J8 -- 134350-72211L25J8 [72211L25J8 from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 134350-72211L25J8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 40MHz. Memory Size: 4.5K (512 x 9). Access Time: 15ns. Current - Supply (Max): 35mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]

  • Production Status: Full Production; Active
  • Access Time: 15
  • Data Rate: 40
  • Supply Voltage: 4.5 V ~ 5.5 V
Logic - Logic - FIFOs Memory - 72235LB15PF8 -- 121087-72235LB15PF8 [72235LB15PF8 from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 121087-72235LB15PF8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 66.7MHz. Memory Size: 36K (2K x 18). Access Time: 10ns. Current - Supply (Max): 60mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]

  • Production Status: Full Production; Active
  • Access Time: 10
  • Data Rate: 67
  • Supply Voltage: 4.5 V ~ 5.5 V
Logic - Logic - FIFOs Memory - 72801L10PF8 -- 130232-72801L10PF8 [72801L10PF8 from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 130232-72801L10PF8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 100MHz. Memory Size: 4.5K (256 x 9 x 2). Access Time: 6.5ns. Current - Supply (Max): 60mA. Bus Directional: Bi-Directional. Expansion Type: Depth,... [See More]

  • Production Status: Full Production; Active
  • Access Time: 6.5
  • Data Rate: 100
  • Supply Voltage: 4.5 V ~ 5.5 V
Logic - Logic - FIFOs Memory - 72841L15PFG -- 131238-72841L15PFG [72841L15PFG from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 131238-72841L15PFG. Packaging: Tray. Mounting: SMD (SMT). Data Rate: 66.7MHz. Memory Size: 72K (4K x 9 x 2). Access Time: 10ns. Current - Supply (Max): 60mA. Bus Directional: Bi-Directional. Expansion Type: Depth, Width. [See More]

  • Production Status: Full Production; Active
  • Access Time: 10
  • Data Rate: 67
  • Supply Voltage: 4.5 V ~ 5.5 V
Logic - Logic - FIFOs Memory - 72841L25PF8 -- 139280-72841L25PF8 [72841L25PF8 from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 139280-72841L25PF8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 40MHz. Memory Size: 72K (4K x 9 x 2). Access Time: 15ns. Current - Supply (Max): 60mA. Bus Directional: Bi-Directional. Expansion Type: Depth, Width. [See More]

  • Production Status: Full Production; Active
  • Access Time: 15
  • Data Rate: 40
  • Supply Voltage: 4.5 V ~ 5.5 V
Logic - Logic - FIFOs Memory - 72V225L20PF8 -- 120692-72V225L20PF8 [72V225L20PF8 from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 120692-72V225L20PF8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 50MHz. Memory Size: 18K (1K x 18). Access Time: 12ns. Current - Supply (Max): 30mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]

  • Production Status: Full Production; Active
  • Access Time: 12
  • Data Rate: 50
  • Supply Voltage: 3 V ~ 3.6 V
Logic - Logic - FIFOs Memory - 72V255LA15TF8 -- 134855-72V255LA15TF8 [72V255LA15TF8 from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 134855-72V255LA15TF8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 66.7MHz. Memory Size: 144K (8K x 18). Access Time: 10ns. Current - Supply (Max): 55mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]

  • Production Status: Full Production; Active
  • Access Time: 10
  • Data Rate: 67
  • Supply Voltage: 3 V ~ 3.6 V
Logic - Logic - FIFOs Memory - 72V281L20PF8 -- 132206-72V281L20PF8 [72V281L20PF8 from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 132206-72V281L20PF8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 50MHz. Memory Size: 576K (64K x 9). Access Time: 12ns. Current - Supply (Max): 55mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]

  • Production Status: Full Production; Active
  • Access Time: 12
  • Data Rate: 50
  • Supply Voltage: 3 V ~ 3.6 V
Logic - Logic - FIFOs Memory - 74S225N -- 053814-74S225N [74S225N from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 053814-74S225N. Packaging: Tube/Rail. Mounting: Through Hole. Data Rate: 10MHz. Memory Size: 80 (16 x 5). Current - Supply (Max): 120mA. Bus Directional: Uni-Directional. Expansion Type: Width. Programmable Flags Support: No. Retransmit... [See More]

  • Production Status: Full Production; Active
  • Supply Voltage: 4.75 V ~ 5.25 V
  • Data Rate: 10
  • Operating Current: 120
Logic - Logic - FIFOs Memory - CD40105BE -- 050129-CD40105BE [CD40105BE from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 050129-CD40105BE. Packaging: Tube/Rail. Mounting: Through Hole. Memory Size: 64 (16 x 4). Bus Directional: Uni-Directional. Expansion Type: Depth, Width. Programmable Flags Support: No. Retransmit Capability: No. FWFT Support: No. Categories:... [See More]

  • Production Status: Full Production; Active
  • Package Type: DIP; 16-PDIP
  • Supply Voltage: 3 V ~ 18 V
  • Operating Temperature: -55 to 125
Logic - Logic - FIFOs Memory - CD74HC40105E -- 039869-CD74HC40105E [CD74HC40105E from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 039869-CD74HC40105E. Packaging: Tube/Rail. Mounting: Through Hole. Memory Size: 64 (16 x 4). Bus Directional: Uni-Directional. Expansion Type: Depth, Width. Programmable Flags Support: No. Retransmit Capability: No. FWFT Support: No. [See More]

  • Production Status: Full Production; Active
  • Package Type: DIP; 16-PDIP
  • Supply Voltage: 2 V ~ 6 V
  • Operating Temperature: -55 to 125
Logic - Logic - FIFOs Memory - CD74HC40105M96 -- 001511-CD74HC40105M96 [CD74HC40105M96 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 001511-CD74HC40105M96. Packaging: Reel - TR. Mounting: SMD (SMT). Memory Size: 64 (16 x 4). Bus Directional: Uni-Directional. Expansion Type: Depth, Width. Programmable Flags Support: No. Retransmit Capability: No. FWFT Support: No. [See More]

  • Production Status: Full Production; Active
  • Package Type: SOIC; 16-SOIC
  • Supply Voltage: 2 V ~ 6 V
  • Operating Temperature: -55 to 125
Logic - Logic - FIFOs Memory - CY7C4265-15AXCT -- 050682-CY7C4265-15AXCT [CY7C4265-15AXCT from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 050682-CY7C4265-15AXCT. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 66.7MHz. Memory Size: 288K (16K x 18). Access Time: 10ns. Current - Supply (Max): 45mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]

  • Production Status: Full Production; Active
  • Access Time: 10
  • Data Rate: 67
  • Supply Voltage: 4.5 V ~ 5.5 V
Logic - Logic - FIFOs Memory - IDT7201LA20J8 -- 205094-IDT7201LA20J8 [IDT7201LA20J8 from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 205094-IDT7201LA20J8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 33.3MHz. Memory Size: 4.5K (512 x 9). Access Time: 20ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]

  • Production Status: Full Production; Active
  • Access Time: 20
  • Data Rate: 33
  • Supply Voltage: 4.5 V ~ 5.5 V
Logic - Logic - FIFOs Memory - IDT7201LA35P -- 205095-IDT7201LA35P [IDT7201LA35P from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 205095-IDT7201LA35P. Packaging: Tube/Rail. Mounting: Through Hole. Data Rate: 22.2MHz. Memory Size: 4.5K (512 x 9). Access Time: 35ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]

  • Production Status: Full Production; Active
  • Access Time: 35
  • Data Rate: 22
  • Supply Voltage: 4.5 V ~ 5.5 V
Logic - Logic - FIFOs Memory - IDT7201LA50DB -- 068681-IDT7201LA50DB [IDT7201LA50DB from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 068681-IDT7201LA50DB. Packaging: Tube/Rail. Mounting: Through Hole. Data Rate: 15MHz. Memory Size: 4.5K (512 x 9). Access Time: 50ns. Current - Supply (Max): 100mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]

  • Production Status: Full Production; Active
  • Access Time: 50
  • Data Rate: 15
  • Supply Voltage: 4.5 V ~ 5.5 V
Logic - Logic - FIFOs Memory - IDT7201LA50P -- 068682-IDT7201LA50P [IDT7201LA50P from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 068682-IDT7201LA50P. Packaging: Tube/Rail. Mounting: Through Hole. Data Rate: 15MHz. Memory Size: 4.5K (512 x 9). Access Time: 50ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]

  • Production Status: Full Production; Active
  • Access Time: 50
  • Data Rate: 15
  • Supply Voltage: 4.5 V ~ 5.5 V
Logic - Logic - FIFOs Memory - IDT7202LA25JI8 -- 205096-IDT7202LA25JI8 [IDT7202LA25JI8 from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 205096-IDT7202LA25JI8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 28.5MHz. Memory Size: 9K (1K x 9). Access Time: 25ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]

  • Production Status: Full Production; Active
  • Access Time: 25
  • Data Rate: 28
  • Supply Voltage: 4.5 V ~ 5.5 V
Logic - Logic - FIFOs Memory - IDT7202LA50P -- 068684-IDT7202LA50P [IDT7202LA50P from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 068684-IDT7202LA50P. Packaging: Tube/Rail. Mounting: Through Hole. Data Rate: 15MHz. Memory Size: 9K (1K x 9). Access Time: 50ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]

  • Production Status: Full Production; Active
  • Access Time: 50
  • Data Rate: 15
  • Supply Voltage: 4.5 V ~ 5.5 V
Logic - Logic - FIFOs Memory - IDT7204L30TDB -- 068686-IDT7204L30TDB [IDT7204L30TDB from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 068686-IDT7204L30TDB. Packaging: Tube/Rail. Mounting: Through Hole. Data Rate: 25MHz. Memory Size: 36K (4K x 9). Access Time: 30ns. Current - Supply (Max): 150mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]

  • Production Status: Full Production; Active
  • Access Time: 30
  • Data Rate: 25
  • Supply Voltage: 4.5 V ~ 5.5 V
128K x 18 / 256K x 9 SuperSync II FIFO, 3.3V -- 72V2103L10PF
from Integrated Device Technology

The 72V2103 256K x 9/128K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network,... [See More]

  • Production Status: Full Production
  • Density: 2048
  • Communication Type: Synchronous
  • Number of Words: 128
IC 32768X36 FIFO MEMORY 128LQFP -- 815-SN74V3690-6PEU [SN74V3690-6PEU from Texas Instruments]
from Utmel Electronic Limited

IC 32768X36 FIFO MEMORY 128LQFP [See More]

  • Production Status: Full Production; Active
  • Density: 8800
  • Communication Type: Synchronous
  • Access Time: 4.5
128K x 18 / 256K x 9 TeraSync FIFO, 2.5V -- 72T18105L10BB
from Integrated Device Technology

The 72T18105 is a 128K x 18 / 256K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to... [See More]

  • Production Status: Full Production
  • Density: 2048
  • Communication Type: Synchronous
  • Number of Words: 128
IC SYNC FIFO MEMORY 64X18 56SSOP -- 815-SN74ACT7813-15DL [SN74ACT7813-15DL from Texas Instruments]
from Utmel Electronic Limited

IC SYNC FIFO MEMORY 64X18 56SSOP [See More]

  • Production Status: Full Production; Active
  • Density: 9
  • Communication Type: Synchronous
  • Access Time: 12
128K x 18 SuperSync FIFO, 3.3V -- 72V295L10PF
from Integrated Device Technology

The 72V295 is an 128K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly... [See More]

  • Production Status: Full Production
  • Density: 2048
  • Communication Type: Synchronous
  • Number of Words: 128
128K x 36 SuperSync II FIFO, 3.3V -- 72V36110L10PF
from Integrated Device Technology

The 72V36110 128K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data... [See More]

  • Production Status: Full Production
  • Density: 4096
  • Communication Type: Synchronous
  • Number of Words: 128
128K x 36 TeraSync FIFO, 2.5V -- 72T36115L10BB
from Integrated Device Technology

The 72T36115 is a 128K x 36 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x36/x18/x9 data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large... [See More]

  • Production Status: Full Production
  • Density: 4096
  • Communication Type: Synchronous
  • Number of Words: 128
128K x 72 TeraSync FIFO, 2.5V -- 72T72115L10BB
from Integrated Device Technology

The 72T72115 is a 128K x 72 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x72/x36/x18 data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large... [See More]

  • Production Status: Full Production
  • Density: 9216
  • Communication Type: Synchronous
  • Number of Words: 128
128K x 9 SuperSync FIFO, 3.3V -- 72V291L10PF
from Integrated Device Technology

The 72V291 is a 128K x 9 SuperSync FIFO memory with clocked read and write controls. It ’s a functionally compatible version of the 72291 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select... [See More]

  • Production Status: Full Production
  • Density: 1024
  • Communication Type: Synchronous
  • Number of Words: 128
16K x 18 / 32K x 9 SuperSync II FIFO, 3.3V -- 72V273L10PF
from Integrated Device Technology

The 72V273 32K x 9/16K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network,... [See More]

  • Production Status: Full Production
  • Density: 288
  • Communication Type: Synchronous
  • Number of Words: 16
16K x 18 / 32K x 9 TeraSync FIFO, 2.5V -- 72T1875L4-4BB
from Integrated Device Technology

The 72T1875 is a 16K x 18 / 32K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to... [See More]

  • Production Status: Full Production
  • Density: 288
  • Communication Type: Synchronous
  • Number of Words: 16
16K x 18 SuperSync FIFO, 3.3V -- 72V265LA10PF
from Integrated Device Technology

The 72V265 is an 16K x 18 SuperSync FIFO memory with clocked read and write controls. It 's a functionally compatible version of the 72265 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select... [See More]

  • Production Status: Full Production
  • Density: 288
  • Communication Type: Synchronous
  • Number of Words: 16
16K x 18 SuperSync FIFO, 5.0V -- 72265LA10PF
from Integrated Device Technology

The 72265 is a 16K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly... [See More]

  • Production Status: Full Production
  • Density: 288
  • Communication Type: Synchronous
  • Number of Words: 16
16K x 36 SuperSync II FIFO, 3.3V -- 72V3680L10PF
from Integrated Device Technology

The 72V3680 16K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data... [See More]

  • Production Status: Full Production
  • Density: 512
  • Communication Type: Synchronous
  • Number of Words: 16
16K x 72 TeraSync FIFO, 2.5V -- 72T7285L10BB
from Integrated Device Technology

The 72T7285 is a 16K x 72 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x72/x36/x18 data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts... [See More]

  • Production Status: Full Production
  • Density: 1024
  • Communication Type: Synchronous
  • Number of Words: 16
16K x 9 AsyncFIFO, 3.3V -- 72V06L15J
from Integrated Device Technology

The 72V06 is a 16K x 9 dual-port FIFO that operates at Vcc between 3.0V and 3.6V. The device will load and empty data on a first-in/first-out basis. It uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to... [See More]

  • Production Status: Full Production
  • Density: 144
  • Communication Type: Asynchronous
  • Number of Words: 16
16K x 9 AsyncFIFO, 5.0V -- 5962-9317702MXA
from Integrated Device Technology

The 5962-93177 ( IDT 7206) is a 16K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial... [See More]

  • Production Status: Full Production
  • Density: 144
  • Communication Type: Asynchronous
  • Number of Words: 16
16K x 9 AsyncFIFO, 5.0V -- 7206L15J
from Integrated Device Technology

The 7206 is a 16K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is... [See More]

  • Production Status: Full Production
  • Density: 144
  • Communication Type: Asynchronous
  • Number of Words: 16
16K x 9 SuperSync FIFO, 3.3V -- 72V261LA10PF
from Integrated Device Technology

The 72V261 is a 16K x 9 SuperSync FIFO memory with clocked read and write controls. It ’s a functionally compatible version of the 72261 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select... [See More]

  • Production Status: Full Production
  • Density: 144
  • Communication Type: Synchronous
  • Number of Words: 16
16K x 9 SuperSync FIFO, 5.0V -- 72261LA10PF
from Integrated Device Technology

The 72261 is a 16K x 9 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit... [See More]

  • Production Status: Full Production
  • Density: 144
  • Communication Type: Synchronous
  • Number of Words: 16
16Q x18 1M Multi-Queue, 3.3V -- 72V51443L6BB
from Integrated Device Technology

The 72V51443 multi-queue flow-control device is a single chip within which between 1 and 16 discrete FIFO queues can be setup. All queues within the device have common data input bus, (write port) and a common data output bus, (read port). Data written into the write port is directed to a respective... [See More]

  • Production Status: Full Production
  • Density: 1024
  • Communication Type: Synchronous
  • Number of Words: 4
16Q x36 1M Multi-Queue, 3.3V -- 72V51446L6BB
from Integrated Device Technology

The 72V51446 multi-queue flow-control device is a single chip within which between 1 and 16 discrete FIFO queues can be setup. All queues within the device have common data input bus, (write port) and a common data output bus, (read port). Data written into the write port is directed to a respective... [See More]

  • Production Status: Full Production
  • Density: 1024
  • Communication Type: Synchronous
  • Number of Words: 2
16Q x36 2M Multi-Queue, 3.3V -- 72V51456L6BB
from Integrated Device Technology

The 72V51456 multi-queue flow-control device is a single chip within which between 1 and 16 discrete FIFO queues can be setup. All queues within the device have common data input bus, (write port) and a common data output bus, (read port). Data written into the write port is directed to a respective... [See More]

  • Production Status: Full Production
  • Density: 2048
  • Communication Type: Synchronous
  • Number of Words: 4
1K x 16 Parallel-to-Serial FIFO, 5.0V -- 72125L25SOG
from Integrated Device Technology

The 72125 is a 1K x 16 dedicated, parallel-to-serial FIFOs. The ability to buffer wide word widths (x16) make this FIFO ideal for laser printers, FAX machines, local area networks ( LANS ), video storage and disk/tape controller applications. Expansion in width and depth can be achieved using... [See More]

  • Production Status: Full Production
  • Density: 16
  • Communication Type: Asynchronous
  • Number of Words: 1
1K x 18 / 2K x 9 SuperSync II FIFO, 3.3V -- 72V233L6BC
from Integrated Device Technology

The 72V233 2K x 9/1K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network, video,... [See More]

  • Production Status: Full Production
  • Density: 18
  • Communication Type: Synchronous
  • Number of Words: 1
1K x 18 DualSync FIFO, 3.3V -- 72V825L10PF
from Integrated Device Technology

The 72V825 is a 1K x 18 dual sync FIFO with clocked read and write controls that is functionally equivalent to two 72V225 FIFO ’s in a single package with all associated control, data, and flag lines assigned to independent pins. This FIFO is useful for optical disk controllers, Local Area... [See More]

  • Production Status: Full Production
  • Density: 18
  • Communication Type: Synchronous
  • Number of Words: 1
1K x 18 DualSync FIFO, 5.0V -- 72825LB10PF
from Integrated Device Technology

The 72825 is a 1K x 18 First-In, First-Out memory with clocked read and write controls. It is functionally equivalent to two 72225 FIFOs in a single package with all associated control, data, and flag lines assigned to independent pins and would be applicable for a wide variety of data buffering... [See More]

  • Production Status: Full Production
  • Density: 18
  • Communication Type: Synchronous
  • Number of Words: 1