Synchronous FIFO Memory

27 Results
128K x 18 / 256K x 9 SuperSync II FIFO, 3.3V -- 72V2103L10PF
from Integrated Device Technology

The 72V2103 256K x 9/128K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network,... [See More]

  • Communication Type: Synchronous
  • Density: 2048
  • Production Status: Full Production
  • Number of Words: 128
IC 2048X36 FIFO MEMORY 128LQFP -- 815-SN74V3650-7PEU [SN74V3650-7PEU from Texas Instruments]
from Utmel Electronic Limited

IC 2048X36 FIFO MEMORY 128LQFP [See More]

  • Communication Type: Synchronous
  • Density: 576
  • Production Status: Obsolete
  • Access Time: 5
128K x 18 / 256K x 9 TeraSync FIFO, 2.5V -- 72T18105L10BB
from Integrated Device Technology

The 72T18105 is a 128K x 18 / 256K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to... [See More]

  • Communication Type: Synchronous
  • Density: 2048
  • Production Status: Full Production
  • Number of Words: 128
IC MEMORY FIFO 512X18 56-SSOP -- 815-SN74ALVC7804-25DLR [SN74ALVC7804-25DLR from Texas Instruments]
from Utmel Electronic Limited

IC MEMORY FIFO 512X18 56-SSOP [See More]

  • Communication Type: Synchronous; Asynchronous
  • Density: 9
  • Production Status: Obsolete
  • Access Time: 18
128K x 18 SuperSync FIFO, 3.3V -- 72V295L10PF
from Integrated Device Technology

The 72V295 is an 128K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly... [See More]

  • Communication Type: Synchronous
  • Density: 2048
  • Production Status: Full Production
  • Number of Words: 128
128K x 36 SuperSync II FIFO, 3.3V -- 72V36110L10PF
from Integrated Device Technology

The 72V36110 128K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data... [See More]

  • Communication Type: Synchronous
  • Density: 4096
  • Production Status: Full Production
  • Number of Words: 128
128K x 36 TeraSync FIFO, 2.5V -- 72T36115L10BB
from Integrated Device Technology

The 72T36115 is a 128K x 36 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x36/x18/x9 data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large... [See More]

  • Communication Type: Synchronous
  • Density: 4096
  • Production Status: Full Production
  • Number of Words: 128
128K x 72 TeraSync FIFO, 2.5V -- 72T72115L10BB
from Integrated Device Technology

The 72T72115 is a 128K x 72 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x72/x36/x18 data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large... [See More]

  • Communication Type: Synchronous
  • Density: 9216
  • Production Status: Full Production
  • Number of Words: 128
128K x 9 SuperSync FIFO, 3.3V -- 72V291L10PF
from Integrated Device Technology

The 72V291 is a 128K x 9 SuperSync FIFO memory with clocked read and write controls. It ’s a functionally compatible version of the 72291 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select... [See More]

  • Communication Type: Synchronous
  • Density: 1024
  • Production Status: Full Production
  • Number of Words: 128
16K x 18 / 32K x 9 SuperSync II FIFO, 3.3V -- 72V273L10PF
from Integrated Device Technology

The 72V273 32K x 9/16K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network,... [See More]

  • Communication Type: Synchronous
  • Density: 288
  • Production Status: Full Production
  • Number of Words: 16
16K x 18 / 32K x 9 TeraSync FIFO, 2.5V -- 72T1875L4-4BB
from Integrated Device Technology

The 72T1875 is a 16K x 18 / 32K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to... [See More]

  • Communication Type: Synchronous
  • Density: 288
  • Production Status: Full Production
  • Number of Words: 16
16K x 18 SuperSync FIFO, 3.3V -- 72V265LA10PF
from Integrated Device Technology

The 72V265 is an 16K x 18 SuperSync FIFO memory with clocked read and write controls. It 's a functionally compatible version of the 72265 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select... [See More]

  • Communication Type: Synchronous
  • Density: 288
  • Production Status: Full Production
  • Number of Words: 16
16K x 18 SuperSync FIFO, 5.0V -- 72265LA10PF
from Integrated Device Technology

The 72265 is a 16K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly... [See More]

  • Communication Type: Synchronous
  • Density: 288
  • Production Status: Full Production
  • Number of Words: 16
16K x 36 SuperSync II FIFO, 3.3V -- 72V3680L10PF
from Integrated Device Technology

The 72V3680 16K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data... [See More]

  • Communication Type: Synchronous
  • Density: 512
  • Production Status: Full Production
  • Number of Words: 16
16K x 72 TeraSync FIFO, 2.5V -- 72T7285L10BB
from Integrated Device Technology

The 72T7285 is a 16K x 72 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x72/x36/x18 data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts... [See More]

  • Communication Type: Synchronous
  • Density: 1024
  • Production Status: Full Production
  • Number of Words: 16
16K x 9 SuperSync FIFO, 3.3V -- 72V261LA10PF
from Integrated Device Technology

The 72V261 is a 16K x 9 SuperSync FIFO memory with clocked read and write controls. It ’s a functionally compatible version of the 72261 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select... [See More]

  • Communication Type: Synchronous
  • Density: 144
  • Production Status: Full Production
  • Number of Words: 16
16K x 9 SuperSync FIFO, 5.0V -- 72261LA10PF
from Integrated Device Technology

The 72261 is a 16K x 9 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit... [See More]

  • Communication Type: Synchronous
  • Density: 144
  • Production Status: Full Production
  • Number of Words: 16
16Q x18 1M Multi-Queue, 3.3V -- 72V51443L6BB
from Integrated Device Technology

The 72V51443 multi-queue flow-control device is a single chip within which between 1 and 16 discrete FIFO queues can be setup. All queues within the device have common data input bus, (write port) and a common data output bus, (read port). Data written into the write port is directed to a respective... [See More]

  • Communication Type: Synchronous
  • Density: 1024
  • Production Status: Full Production
  • Number of Words: 4
16Q x36 1M Multi-Queue, 3.3V -- 72V51446L6BB
from Integrated Device Technology

The 72V51446 multi-queue flow-control device is a single chip within which between 1 and 16 discrete FIFO queues can be setup. All queues within the device have common data input bus, (write port) and a common data output bus, (read port). Data written into the write port is directed to a respective... [See More]

  • Communication Type: Synchronous
  • Density: 1024
  • Production Status: Full Production
  • Number of Words: 2
16Q x36 2M Multi-Queue, 3.3V -- 72V51456L6BB
from Integrated Device Technology

The 72V51456 multi-queue flow-control device is a single chip within which between 1 and 16 discrete FIFO queues can be setup. All queues within the device have common data input bus, (write port) and a common data output bus, (read port). Data written into the write port is directed to a respective... [See More]

  • Communication Type: Synchronous
  • Density: 2048
  • Production Status: Full Production
  • Number of Words: 4
1K x 18 / 2K x 9 SuperSync II FIFO, 3.3V -- 72V233L6BC
from Integrated Device Technology

The 72V233 2K x 9/1K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network, video,... [See More]

  • Communication Type: Synchronous
  • Density: 18
  • Production Status: Full Production
  • Number of Words: 1
1K x 18 DualSync FIFO, 3.3V -- 72V825L10PF
from Integrated Device Technology

The 72V825 is a 1K x 18 dual sync FIFO with clocked read and write controls that is functionally equivalent to two 72V225 FIFO ’s in a single package with all associated control, data, and flag lines assigned to independent pins. This FIFO is useful for optical disk controllers, Local Area... [See More]

  • Communication Type: Synchronous
  • Density: 18
  • Production Status: Full Production
  • Number of Words: 1
1K x 18 DualSync FIFO, 5.0V -- 72825LB10PF
from Integrated Device Technology

The 72825 is a 1K x 18 First-In, First-Out memory with clocked read and write controls. It is functionally equivalent to two 72225 FIFOs in a single package with all associated control, data, and flag lines assigned to independent pins and would be applicable for a wide variety of data buffering... [See More]

  • Communication Type: Synchronous
  • Density: 18
  • Production Status: Full Production
  • Number of Words: 1
1K x 18 SyncFIFO, 3.3V -- 72V225L10PF
from Integrated Device Technology

The 72V225 is a 1K x 18 first-in, first-out memory with clocked read and write controls. It is a 3.3V version of the 72225 FIFO and is applicable for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. It has 18-bit... [See More]

  • Communication Type: Synchronous
  • Density: 18
  • Production Status: Full Production
  • Number of Words: 1
1K x 18 SyncFIFO, 5.0V -- 72225LB10J
from Integrated Device Technology

The 72225 is a 1K x 8 First-In, First-Out memory with clocked read and write controls and would be useful for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. These FIFOs have 18-bit input and output ports. The... [See More]

  • Communication Type: Synchronous
  • Density: 18
  • Production Status: Full Production
  • Number of Words: 1
1K x 36 SuperSync II FIFO, 3.3V -- 72V3640L10PF
from Integrated Device Technology

The 72V3640 1K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data... [See More]

  • Communication Type: Synchronous
  • Density: 36
  • Production Status: Full Production
  • Number of Words: 1
1K x 36 SyncFIFO, 3.3V -- 72V3641L15PFG
from Integrated Device Technology

The 72V3641is a 1K x 36 Sync FIFO memory that is a 3.3V version of the 723641. It supports clock frequencies up to 67 MHz and has read access times as fast as 10ns. The FIFO memory has retransmit capability, which allows previously read data to be accessed again. The FIFO operates in First Word Fall... [See More]

  • Communication Type: Synchronous
  • Density: 36
  • Production Status: Full Production
  • Number of Words: 1