3.6 V FIFO Memory

2 Results
Memory IC and Storage Component -- 736-XR20M1170IG16 [XR20M1170IG16 from MaxLinear, Inc.]
from ERSAELECTRONICS PTE. LTD.

IC UART FIFO I2C/SPI 64B 16TSSOP Product overview: XR20M1170IG16 from MaxLinear is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Supply Voltage: 3.6V; 2.25V ~ 3.6V
  • Operating Temperature: -40 to 85
  • Package Type: TSSOP; Tube
Memory IC and Storage Component -- 736-XR20M1170IL16-F [XR20M1170IL16-F from MaxLinear, Inc.]
from ERSAELECTRONICS PTE. LTD.

IC UART FIFO I2C/SPI 64B 16QFN Product overview: XR20M1170IL16-F from MaxLinear is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Supply Voltage: -3.3V; 3.6V; 2.25V ~ 3.6V
  • Power Dissipation: 500
  • Operating Current: 0.2500 to 0.5000
  • Package Type: Bulk