TQFP FIFO Memory

55 Results
CY7C4201-25AIT [CY7C4201-25AIT from Cypress Semiconductor Corp.]
from Rochester Electronics

FIFO Mem Sync Dual Depth/Width Uni-Dir 256 x 9 32-Pin TQFP T/R [See More]

  • Package Type: QFP; TQFP; TQFP32
  • Production Status: Obsolete
3.3V Memory IC and Storage Component -- 736-XR28V384IM48-F [XR28V384IM48-F from MaxLinear, Inc.]
from ERSAELECTRONICS PTE. LTD.

LPC 1.1-to-UART 4-CH 128byte FIFO 3.3V 48-Pin TQFP Product overview: XR28V384IM48-F from MaxLinear is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]

  • Package Type: QFP; TQFP; TQFP
  • Power Dissipation: 500
  • Supply Voltage: -3.3V; 3.3
  • Pins: 48
Logic - Logic - FIFOs Memory - 72235LB15PF8 -- 121087-72235LB15PF8 [72235LB15PF8 from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 121087-72235LB15PF8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 66.7MHz. Memory Size: 36K (2K x 18). Access Time: 10ns. Current - Supply (Max): 60mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]

  • Package Type: QFP; TQFP; 64-TQFP (14x14)
  • Data Rate: 67
  • Production Status: Full Production; Active
  • Access Time: 10
CY7C4255V-15ASXC [CY7C4255V-15ASXC from Cypress Semiconductor Corp.]
from Rochester Electronics

CY7C4255 - 8K X 18 Low Voltage Deep Sync FIFO, Commercial Temp [See More]

  • Package Type: QFP; TQFP; STQFP
  • Production Status: Rochester Active
Dual Memory IC and Storage Component -- 736-PI7C8952AFAE [PI7C8952AFAE from DIODES Incorporated]
from ERSAELECTRONICS PTE. LTD.

IC PCI DUAL UART BRIDGE 100TQFP Product overview: PI7C8952AFAE from Diodes Incorporated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Package Type: QFP; TQFP; Tray
  • Power Dissipation: 200
  • Supply Voltage: -5V; 5V; 3V~ 5V
  • Pins: 100
Logic - Logic - FIFOs Memory - 72255LA20PF8 -- 920980-72255LA20PF8 [72255LA20PF8 from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Win Source Part Number: 920980-72255LA20PF8. Series: 7200. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 144K (8K x 18) Uni-Directional 50MHz 12ns 64-TQFP (14x14). Package: Reel - TR. Package: 64-LQFP. Mounting: Surface... [See More]

  • Package Type: QFP; TQFP; 64-TQFP (14x14)
  • Operating Temperature: 0 to 70
TL16C2550IPFB [TL16C2550IPFB from Texas Instruments High-Performance Analog]
from Rochester Electronics

TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs [See More]

  • Package Type: QFP; TQFP; TQFP48
  • Production Status: Active
Logic - Logic - FIFOs Memory - 72801L10PF8 -- 130232-72801L10PF8 [72801L10PF8 from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 130232-72801L10PF8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 100MHz. Memory Size: 4.5K (256 x 9 x 2). Access Time: 6.5ns. Current - Supply (Max): 60mA. Bus Directional: Bi-Directional. Expansion Type: Depth,... [See More]

  • Package Type: QFP; TQFP; 64-TQFP (14x14)
  • Data Rate: 100
  • Production Status: Full Production; Active
  • Access Time: 6.5
Logic - Logic - FIFOs Memory - 72841L15PFG -- 131238-72841L15PFG [72841L15PFG from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 131238-72841L15PFG. Packaging: Tray. Mounting: SMD (SMT). Data Rate: 66.7MHz. Memory Size: 72K (4K x 9 x 2). Access Time: 10ns. Current - Supply (Max): 60mA. Bus Directional: Bi-Directional. Expansion Type: Depth, Width. [See More]

  • Package Type: QFP; TQFP; 64-TQFP (14x14)
  • Data Rate: 67
  • Production Status: Full Production; Active
  • Access Time: 10
Logic - Logic - FIFOs Memory - 72841L25PF8 -- 139280-72841L25PF8 [72841L25PF8 from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 139280-72841L25PF8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 40MHz. Memory Size: 72K (4K x 9 x 2). Access Time: 15ns. Current - Supply (Max): 60mA. Bus Directional: Bi-Directional. Expansion Type: Depth, Width. [See More]

  • Package Type: QFP; TQFP; 64-TQFP (14x14)
  • Data Rate: 40
  • Production Status: Full Production; Active
  • Access Time: 15
Logic - Logic - FIFOs Memory - 72V2105L15PF -- 907840-72V2105L15PF [72V2105L15PF from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Win Source Part Number: 907840-72V2105L15PF. Series: 72V. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 4.5M (256K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14). Package: Tray. Package: 64-LQFP. Mounting: Surface... [See More]

  • Package Type: QFP; TQFP; 64-TQFP (14x14)
  • Operating Temperature: 0 to 70
Logic - Logic - FIFOs Memory - 72V2113L10PF -- 907841-72V2113L10PF [72V2113L10PF from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Win Source Part Number: 907841-72V2113L10PF. Series: 72V. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14). Package: Tray. Package: 80-LQFP. Mounting:... [See More]

  • Package Type: QFP; TQFP; 80-TQFP (14x14)
  • Operating Temperature: 0 to 70
Logic - Logic - FIFOs Memory - 72V225L20PF8 -- 120692-72V225L20PF8 [72V225L20PF8 from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 120692-72V225L20PF8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 50MHz. Memory Size: 18K (1K x 18). Access Time: 12ns. Current - Supply (Max): 30mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]

  • Package Type: QFP; TQFP; 64-TQFP (14x14)
  • Data Rate: 50
  • Production Status: Full Production; Active
  • Access Time: 12
Logic - Logic - FIFOs Memory - 72V235L10TF -- 907842-72V235L10TF [72V235L10TF from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Win Source Part Number: 907842-72V235L10TF. Series: 72V. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 36K (2K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10). Package: Tray. Package: 64-LQFP. Mounting: Surface Mount. [See More]

  • Package Type: QFP; TQFP; 64-TQFP (10x10)
  • Operating Temperature: 0 to 70
Logic - Logic - FIFOs Memory - 72V235L15TFGI -- 907843-72V235L15TFGI [72V235L15TFGI from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Win Source Part Number: 907843-72V235L15TFGI. Series: 72V. Operating Temperature Range: -40 °C ~ 85 °C. Features: Synchronous FIFO 36K (2K x 18) - 66.7MHz 10ns 64-TQFP (10x10). Package: 64-LQFP. Package: Tray. Mounting: Surface Mount. Family Name:... [See More]

  • Package Type: QFP; TQFP; 64-TQFP (10x10)
  • Operating Temperature: -40 to 85
Logic - Logic - FIFOs Memory - 72V241L10PFG -- 907844-72V241L10PFG [72V241L10PFG from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Win Source Part Number: 907844-72V241L10PFG. Series: 72V. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 36K (4K x 9) Uni-Directional 100MHz 6.5ns 32-TQFP (7x7). Package: 32-LQFP. Package: Tray. Mounting: Surface Mount. [See More]

  • Package Type: QFP; TQFP; 32-TQFP (7x7)
  • Operating Temperature: 0 to 70
Logic - Logic - FIFOs Memory - 72V245L15TFGI -- 907845-72V245L15TFGI [72V245L15TFGI from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Win Source Part Number: 907845-72V245L15TFGI. Series: 72V. Operating Temperature Range: -40 °C ~ 85 °C. Features: Synchronous FIFO 72K (4K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10). Package: 64-LQFP. Package: Tray. Mounting: Surface... [See More]

  • Package Type: QFP; TQFP; 64-TQFP (10x10)
  • Operating Temperature: -40 to 85
Logic - Logic - FIFOs Memory - 72V255LA15TF8 -- 134855-72V255LA15TF8 [72V255LA15TF8 from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 134855-72V255LA15TF8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 66.7MHz. Memory Size: 144K (8K x 18). Access Time: 10ns. Current - Supply (Max): 55mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]

  • Package Type: QFP; TQFP; 64-TQFP (10x10)
  • Data Rate: 67
  • Production Status: Full Production; Active
  • Access Time: 10
Logic - Logic - FIFOs Memory - 72V263L6PFG -- 907846-72V263L6PFG [72V263L6PFG from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Win Source Part Number: 907846-72V263L6PFG. Series: 72V. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14). Package: 80-LQFP. Package: Tray. Mounting: Surface... [See More]

  • Package Type: QFP; TQFP; 80-TQFP (14x14)
  • Operating Temperature: 0 to 70
Logic - Logic - FIFOs Memory - 72V281L20PF8 -- 132206-72V281L20PF8 [72V281L20PF8 from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 132206-72V281L20PF8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 50MHz. Memory Size: 576K (64K x 9). Access Time: 12ns. Current - Supply (Max): 55mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]

  • Package Type: QFP; TQFP; 64-TQFP (14x14)
  • Data Rate: 50
  • Production Status: Full Production; Active
  • Access Time: 12
Logic - Logic - FIFOs Memory - 72V295L10PFG -- 907847-72V295L10PFG [72V295L10PFG from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Win Source Part Number: 907847-72V295L10PFG. Series: 72V. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 2.25M (128K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14). Package: 64-LQFP. Package: Tray. Mounting: Surface... [See More]

  • Package Type: QFP; TQFP; 64-TQFP (14x14)
  • Operating Temperature: 0 to 70
Logic - Logic - FIFOs Memory - 72V295L10PFG8 -- 907848-72V295L10PFG8 [72V295L10PFG8 from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Win Source Part Number: 907848-72V295L10PFG8. Series: 72V. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 2.25M (128K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14). Package: 64-LQFP. Package: Reel - TR. Mounting:... [See More]

  • Package Type: QFP; TQFP; 64-TQFP (14x14)
  • Operating Temperature: 0 to 70
Logic - Logic - FIFOs Memory - 72V3623L10PFG8 -- 907849-72V3623L10PFG8 [72V3623L10PFG8 from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Win Source Part Number: 907849-72V3623L10PFG8. Series: 72V. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 9K (256 x 36) Bi-Directional 100MHz 6.5ns 128-TQFP (14x20). Package: 128-LQFP. Package: Reel - TR. Mounting: Surface... [See More]

  • Package Type: QFP; TQFP; 128-TQFP (14x20)
  • Operating Temperature: 0 to 70
Logic - Logic - FIFOs Memory - 72V3680L10PF -- 907852-72V3680L10PF [72V3680L10PF from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Win Source Part Number: 907852-72V3680L10PF. Series: 72V. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 576K (16K x 36) Uni-Directional 100MHz 6.5ns 128-TQFP (14x20). Package: Tray. Package: 128-LQFP. Mounting: Surface... [See More]

  • Package Type: QFP; TQFP; 128-TQFP (14x20)
  • Operating Temperature: 0 to 70
Logic - Logic - FIFOs Memory - 72V3690L7-5PFI -- 874373-72V3690L7-5PFI [72V3690L7-5PFI from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Win Source Part Number: 874373-72V3690L7-5PFI. Series: 72V. Operating Temperature Range: -40 °C ~ 85 °C. Features: Synchronous FIFO 1.152M (32K x 36) Uni-Directional 133.3MHz 5ns 128-TQFP (14x20). Package: Tray. Package: 128-LQFP. Mounting:... [See More]

  • Package Type: QFP; TQFP; 128-TQFP (14x20)
  • Operating Temperature: -40 to 85
Logic - Logic - FIFOs Memory - CY7C4201V-15AC -- 080226-CY7C4201V-15AC [CY7C4201V-15AC from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 080226-CY7C4201V-15AC. Packaging: Tray. Mounting: SMD (SMT). Data Rate: 66.7MHz. Memory Size: 2.25K (256 x 9). Access Time: 11ns. Current - Supply (Max): 20mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]

  • Package Type: QFP; TQFP; 32-TQFP (7x7)
  • Data Rate: 67
  • Production Status: Obsolete(EOL)
  • Access Time: 11
Logic - Logic - FIFOs Memory - CY7C4205-10AC -- 203169-CY7C4205-10AC [CY7C4205-10AC from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 203169-CY7C4205-10AC. Packaging: Tray. Mounting: SMD (SMT). Data Rate: 100MHz. Memory Size: 4.5K (256 x 18). Access Time: 8ns. Current - Supply (Max): 45mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. Programmable... [See More]

  • Package Type: QFP; TQFP; 64-TQFP (14x14)
  • Data Rate: 100
  • Production Status: Obsolete(EOL)
  • Access Time: 8
Logic - Logic - FIFOs Memory - CY7C4225-15AC -- 050677-CY7C4225-15AC [CY7C4225-15AC from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 050677-CY7C4225-15AC. Packaging: Tray. Mounting: SMD (SMT). Data Rate: 66.7MHz. Memory Size: 18K (1K x 18). Access Time: 10ns. Current - Supply (Max): 45mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. Programmable... [See More]

  • Package Type: QFP; TQFP; 64-TQFP (14x14)
  • Data Rate: 67
  • Production Status: Obsolete(EOL)
  • Access Time: 10
Logic - Logic - FIFOs Memory - CY7C4235-15AC -- 050678-CY7C4235-15AC [CY7C4235-15AC from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 050678-CY7C4235-15AC. Packaging: Tray. Mounting: SMD (SMT). Data Rate: 66.7MHz. Memory Size: 36K (2K x 18). Access Time: 10ns. Current - Supply (Max): 45mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. Programmable... [See More]

  • Package Type: QFP; TQFP; 64-TQFP (10x10)
  • Data Rate: 67
  • Production Status: Obsolete(EOL)
  • Access Time: 10
Logic - Logic - FIFOs Memory - CY7C4235V-15ASC -- 050679-CY7C4235V-15ASC [CY7C4235V-15ASC from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 050679-CY7C4235V-15ASC. Packaging: Tray. Mounting: SMD (SMT). Data Rate: 66.7MHz. Memory Size: 36K (2K x 18). Access Time: 11ns. Current - Supply (Max): 30mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]

  • Package Type: QFP; TQFP; 64-TQFP (10x10)
  • Data Rate: 67
  • Production Status: Obsolete(EOL)
  • Access Time: 11
128K x 18 / 256K x 9 SuperSync II FIFO, 3.3V -- 72V2103L10PF
from Integrated Device Technology

The 72V2103 256K x 9/128K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network,... [See More]

  • Package Type: TQFP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 2048
128K x 18 SuperSync FIFO, 3.3V -- 72V295L10PF
from Integrated Device Technology

The 72V295 is an 128K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly... [See More]

  • Package Type: TQFP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 2048
128K x 36 SuperSync II FIFO, 3.3V -- 72V36110L10PF
from Integrated Device Technology

The 72V36110 128K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data... [See More]

  • Package Type: TQFP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 4096
128K x 9 SuperSync FIFO, 3.3V -- 72V291L10PF
from Integrated Device Technology

The 72V291 is a 128K x 9 SuperSync FIFO memory with clocked read and write controls. It ’s a functionally compatible version of the 72291 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select... [See More]

  • Package Type: TQFP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 1024
16K x 18 / 32K x 9 SuperSync II FIFO, 3.3V -- 72V273L10PF
from Integrated Device Technology

The 72V273 32K x 9/16K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network,... [See More]

  • Package Type: TQFP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 288
16K x 18 SuperSync FIFO, 3.3V -- 72V265LA10PF
from Integrated Device Technology

The 72V265 is an 16K x 18 SuperSync FIFO memory with clocked read and write controls. It 's a functionally compatible version of the 72265 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select... [See More]

  • Package Type: TQFP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 288
16K x 18 SuperSync FIFO, 5.0V -- 72265LA10PF
from Integrated Device Technology

The 72265 is a 16K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly... [See More]

  • Package Type: TQFP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 288
16K x 36 SuperSync II FIFO, 3.3V -- 72V3680L10PF
from Integrated Device Technology

The 72V3680 16K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data... [See More]

  • Package Type: TQFP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 512
16K x 9 SuperSync FIFO, 3.3V -- 72V261LA10PF
from Integrated Device Technology

The 72V261 is a 16K x 9 SuperSync FIFO memory with clocked read and write controls. It ’s a functionally compatible version of the 72261 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select... [See More]

  • Package Type: TQFP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 144
16K x 9 SuperSync FIFO, 5.0V -- 72261LA10PF
from Integrated Device Technology

The 72261 is a 16K x 9 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit... [See More]

  • Package Type: TQFP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 144
1K x 18 / 2K x 9 SuperSync II FIFO, 3.3V -- 72V233L6PF
from Integrated Device Technology

The 72V233 2K x 9/1K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network, video,... [See More]

  • Package Type: TQFP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 18
1K x 18 DualSync FIFO, 3.3V -- 72V825L10PF
from Integrated Device Technology

The 72V825 is a 1K x 18 dual sync FIFO with clocked read and write controls that is functionally equivalent to two 72V225 FIFO ’s in a single package with all associated control, data, and flag lines assigned to independent pins. This FIFO is useful for optical disk controllers, Local Area... [See More]

  • Package Type: TQFP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 18
1K x 18 DualSync FIFO, 5.0V -- 72825LB10PF
from Integrated Device Technology

The 72825 is a 1K x 18 First-In, First-Out memory with clocked read and write controls. It is functionally equivalent to two 72225 FIFOs in a single package with all associated control, data, and flag lines assigned to independent pins and would be applicable for a wide variety of data buffering... [See More]

  • Package Type: TQFP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 18
1K x 18 SyncFIFO, 3.3V -- 72V225L10PF
from Integrated Device Technology

The 72V225 is a 1K x 18 first-in, first-out memory with clocked read and write controls. It is a 3.3V version of the 72225 FIFO and is applicable for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. It has 18-bit... [See More]

  • Package Type: TQFP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 18
1K x 18 SyncFIFO, 5.0V -- 72225LB10PF
from Integrated Device Technology

The 72225 is a 1K x 8 First-In, First-Out memory with clocked read and write controls and would be useful for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. These FIFOs have 18-bit input and output ports. The... [See More]

  • Package Type: TQFP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 18
1K x 36 SuperSync II FIFO, 3.3V -- 72V3640L10PF
from Integrated Device Technology

The 72V3640 1K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data... [See More]

  • Package Type: TQFP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 36
1K x 36 SyncFIFO, 3.3V -- 72V3641L15PFG
from Integrated Device Technology

The 72V3641is a 1K x 36 Sync FIFO memory that is a 3.3V version of the 723641. It supports clock frequencies up to 67 MHz and has read access times as fast as 10ns. The FIFO memory has retransmit capability, which allows previously read data to be accessed again. The FIFO operates in First Word Fall... [See More]

  • Package Type: TQFP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 36
1K x 36 SyncFIFO, 3.3V -- 72V3643L10PF
from Integrated Device Technology

The 72V3643 is a 1K x 36 Sync FIFO that is a 3.3V version of the 723643. The clocks for each port are independent of one another and can be asynchronous or coincident. The enables for each port are arranged to provide a simple bidirectional interface between microprocessors and/or buses with... [See More]

  • Package Type: TQFP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 36
1K x 36 SyncFIFO, 5.0V -- 723641L15PFG
from Integrated Device Technology

The 723641 is a 1K x 36 Sync FIFO memory that supports clock frequencies up to 67 MHz and has read access times as fast as 12ns. The FIFO memory has retransmit capability, which allows previously read data to be accessed again. Communication between each port may take place with two 36-bit mailbox... [See More]

  • Package Type: TQFP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 36
1K x 36 SyncFIFO, 5.0V -- 723643L12PF
from Integrated Device Technology

The 723643 is a 1K x 36 unidirectional Sync FIFO memory which supports clock frequencies up to 83 MHz and has read access times as fast as 8 ns. The clocks for each port are independent of one another and can be asynchronous or coincident. The enables for each port are arranged to provide a simple... [See More]

  • Package Type: TQFP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 36
1K x 36 x 2 SyncBiFIFO, 3.3V -- 72V3642L10PFG
from Integrated Device Technology

The 72V3642 is a 3.3V version of the 723642. Two independent 1K x 36 dual-port SRAM FIFOs onboard each chip buffer data in opposite directions. Communication between each port may bypass the FIFOs via two 36-bit mailbox registers. The clocks for each port are independent of one another and can be... [See More]

  • Package Type: TQFP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 72
1K x 36 x 2 SyncBiFIFO, 3.3V -- 72V3644L10PF
from Integrated Device Technology

The 72V3644 is a 3.3V version of the IDT723644 . Two independent 1,024 x 36 dual-port SRAM FIFOs on board each chip buffer data in opposite directions. [See More]

  • Package Type: TQFP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 72
1K x 36 x 2 SyncBiFIFO, 5.0V -- 723642L15PFG8
from Integrated Device Technology

The 723642 is a monolithic Bidirectional SyncFIFO (clocked) memory. Two independent 1K x 36 dual-port SRAM FIFOs on board each chip buffer data in opposite directions. Communication between each port may bypass the FIFOs via two 36-bit mailbox registers. Each mailbox register has a flag to signal... [See More]

  • Package Type: TQFP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 72
1K x 36 x 2 SyncBiFIFO, 5.0V -- 723644L15PF8
from Integrated Device Technology

The 723644 is a CMOS bidirectional synchronous (clocked) FIFO . Two independent 1K x 36 dual-port SRAM FIFOs on board each chip buffer data in opposite directions. The clocks for each port are independent of one another and can be asynchronous or coincident. The enables for each port are arranged to... [See More]

  • Package Type: TQFP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 72
1K x 36 x 2 Triple-Bus FIFO, 5.0V -- 723646L15PF8
from Integrated Device Technology

The 723646 is a 1K x 36 x 2 Triple Bus sync FIFO memory which supports clock frequencies up to 83 MHz and has read access times as fast as 8 ns. FIFO data can be read out and written using either 18-bit or 9-bit formats with a choice of Big- or Little-Endian configurations. The clocks for each port... [See More]

  • Package Type: TQFP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 72