DIP FIFO Memory

54 Results
FIFO Memory -- 2628978 [7201LA12TPG from Integrated Device Technology]
from RS Components, Ltd.

7201 512 X 9 ASYNCHRONOUS FIFO [See More]

  • Package Type: DIP; PDIP
  • Access Time: 12
  • Communication Type: Asynchronous
Integrated Circuits (ICs) - Logic - FIFOs Memory -- 1064519-IDT7208L25PI [IDT7208L25PI from Renesas Electronics Corporation]
from Win Source Electronics

Win Source Part Number: 1064519-IDT7208L25PI. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 7200. Package: Tube. Standard Package: 13. Data Rate: 28.5MHz. Function: Asynchronous. Memory Size: 576K (64K x 9). Access Time: 25ns. Current - Supply (Max): 120mA. Bus Directional:... [See More]

  • Package Type: DIP
  • Access Time: 25
  • Data Rate: 28
  • Supply Voltage: 4.5 V ~ 5.5 V
54LS224AJ/B
from Rochester Electronics

54LS224 - 64-Bit FIFO Memories [See More]

  • Package Type: DIP; CDIP16
  • Density: 0
  • Production Status: Rochester Active
FIFO Memory -- 2628979 [7201LA12TPG from Integrated Device Technology]
from RS Components, Ltd.

7201 512 X 9 ASYNCHRONOUS FIFO [See More]

  • Package Type: DIP; PDIP
  • Access Time: 12
  • Communication Type: Asynchronous
Integrated Circuits (ICs) - Logic - FIFOs Memory -- 1199749-AM7203A-50RC [AM7203A-50RC from Advanced Micro Devices, Inc.]
from Win Source Electronics

Win Source Part Number: 1199749-AM7203A-50RC. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Package: Bulk. Standard Package: 1. Data Rate: 15.3MHz. Function: Asynchronous. Memory Size: 18K (2K x 9). Access Time: 50ns. Current - Supply (Max): 60mA. Bus Directional: Uni-Directional. [See More]

  • Package Type: DIP
  • Access Time: 50
  • Data Rate: 15
  • Supply Voltage: 4.5 V ~ 5.5 V
74ACT2708PC [74ACT2708PC from onsemi]
from Rochester Electronics

FIFO, 64X9, 34.5ns, Synchronous, CMOS, PDIP28 [See More]

  • Package Type: DIP; DIP28
  • Logic Family: CMOS
  • Production Status: Obsolete
FIFO Memory -- 2628980 [7202LA12TPG from Integrated Device Technology]
from RS Components, Ltd.

7202 1024 X 9 ASYNCHRONOUS FIFO [See More]

  • Package Type: DIP; PDIP
  • Pins: 28
  • Access Time: 12
Integrated Circuits (ICs) - Logic - FIFOs Memory -- 1209880-SN74ACT7201LA25NP [SN74ACT7201LA25NP from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 1209880-SN74ACT7201LA25NP. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Package: Bulk. Standard Package: 1. Data Rate: 28.5MHz. Function: Asynchronous. Memory Size: 4.5K (512 x 9). Access Time: 25ns. Current - Supply (Max): 125mA. Bus Directional:... [See More]

  • Package Type: DIP
  • Access Time: 25
  • Data Rate: 28
  • Supply Voltage: 4.5 V ~ 5.5 V
74F403SPC
from Rochester Electronics

74F403 - FIFO, 16X4, Synchronous, TTL, PDIP24 [See More]

  • Package Type: DIP; PDIP24
  • Logic Family: TTL
  • Production Status: Rochester Active
FIFO Memory -- 2628981 [7202LA12TPG from Integrated Device Technology]
from RS Components, Ltd.

7202 1024 X 9 ASYNCHRONOUS FIFO [See More]

  • Package Type: DIP; PDIP
  • Pins: 28
  • Access Time: 12
Integrated Circuits (ICs) - Logic - FIFOs Memory -- 1258849-SN74ALS236N [SN74ALS236N from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 1258849-SN74ALS236N. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ALS. Package: Tube. Standard Package: 25. Data Rate: 30MHz. Function: Asynchronous. Memory Size: 256 (64 x 4). Access Time: 22ns. Current - Supply (Max): 145mA. Bus Directional:... [See More]

  • Package Type: DIP
  • Access Time: 22
  • Data Rate: 30
  • Supply Voltage: 4.5 V ~ 5.5 V
74F413PC [74F413PC from onsemi]
from Rochester Electronics

FIFO, 64X4, 55ns, Synchronous, CMOS, PDIP16 [See More]

  • Package Type: DIP; DIP16
  • Logic Family: CMOS
  • Production Status: Obsolete
Integrated Circuits (ICs) - Logic - FIFOs Memory -- 1377602-7203L25TP [7203L25TP from Renesas Electronics Corporation]
from Win Source Electronics

Win Source Part Number: 1377602-7203L25TP. Category: Integrated Circuits (ICs) - Logic - FIFOs Memory. Temperature Range - Operating: 0 °C ~ 70 °C. Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited). Mfr: Renesas Electronics America Inc. Series: 7200. Package: Tube. Product... [See More]

  • Package Type: DIP
  • Access Time: 25
  • Data Rate: 28
  • Supply Voltage: 4.5 V ~ 5.5 V
9423DC [9423DC from Texas Instruments]
from Rochester Electronics

FIFO, 64X4, Asynchronous, TTL, CDIP24 [See More]

  • Package Type: DIP; CDIP24
  • Logic Family: TTL
  • Production Status: Obsolete
Integrated Circuits (ICs) - Logic - FIFOs Memory -- 1381760-CD40105BD
from Win Source Electronics

Win Source Part Number: 1381760-CD40105BD. Category: Integrated Circuits (ICs) >Logic >FIFOs Memory. Package: Bulk. Standard Package: 60 pcs. Data Rate: 4MHz. Function: Asynchronous. Memory Size: 16 x 4. Current - Supply (Max): 100 µA. Bus Directional: Uni-Directional. Expansion Type:... [See More]

  • Package Type: DIP
  • Supply Voltage: 3 V ~ 18 V
  • Data Rate: 4
  • Operating Current: 0.1000
AM7203A-50RC [AM7203A-50RC from Advanced Micro Devices, Inc.]
from Rochester Electronics

AM7203A - FIFO, 2KX9, 50ns, Asynchronous, CMOS, PDIP28 [See More]

  • Package Type: DIP; PDIP28
  • Logic Family: CMOS
  • Production Status: Rochester Active
Logic - Logic - FIFOs Memory - 40105BE -- 052142-40105BE [40105BE from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 052142-40105BE. Packaging: Tube/Rail. Mounting: Through Hole. Memory Size: 64 (16 x 4). Bus Directional: Uni-Directional. Expansion Type: Depth, Width. Programmable Flags Support: No. Retransmit Capability: No. FWFT Support: No. Categories:... [See More]

  • Package Type: DIP; 16-PDIP
  • Supply Voltage: 3 V ~ 18 V
  • Production Status: Full Production; Active
  • Operating Temperature: -55 to 125
SN74ALS229BN [SN74ALS229BN from Texas Instruments High-Performance Analog]
from Rochester Electronics

FIFO, 16X5, 30ns, Synchronous, TTL, PDIP20 [See More]

  • Package Type: DIP; DIP20
  • Logic Family: TTL
  • Production Status: Obsolete
Logic - Logic - FIFOs Memory - 7201LA15PI -- 920963-7201LA15PI [7201LA15PI from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Win Source Part Number: 920963-7201LA15PI. Series: 7200. Operating Temperature Range: -40 °C ~ 85 °C. Features: Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 28-PDIP. Package: Tube. Package: 28-DIP (0.600", 15.24mm). Mounting:... [See More]

  • Package Type: DIP; 28-PDIP
  • Operating Temperature: -40 to 85
SN74ALS234N [SN74ALS234N from Texas Instruments High-Performance Analog]
from Rochester Electronics

FIFO, 64X4, 22ns, Asynchronous, TTL, PDIP16 [See More]

  • Package Type: DIP; PDIP16
  • Logic Family: TTL
  • Production Status: Obsolete
Logic - Logic - FIFOs Memory - 7201LA20TP -- 776597-7201LA20TP [7201LA20TP from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 776597-7201LA20TP. Series: 7200. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: 0 °C ~ 70 °C. Package: 28-DIP (0.300", 7.62mm). Operating Supply Voltage: 4.5 V ~ 5.5 V. Data Rate:... [See More]

  • Package Type: DIP
  • Access Time: 20
  • Data Rate: 33
  • Supply Voltage: 4.5 V ~ 5.5 V
SN74S225N [SN74S225N from Texas Instruments High-Performance Analog]
from Rochester Electronics

SN74S225 16 x 5 asynchronous FIFO memory [See More]

  • Package Type: DIP; PDIP20
  • Production Status: Obsolete
Logic - Logic - FIFOs Memory - 7201LA30DB -- 920964-7201LA30DB [7201LA30DB from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Win Source Part Number: 920964-7201LA30DB. Series: 7200. Operating Temperature Range: -55 °C ~ 125 °C. Features: Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 25MHz 30ns 28-CDIP. Package: 28-CDIP (0.600", 15.24mm). Package: Tube. Mounting:... [See More]

  • Package Type: DIP; 28-CDIP
  • Operating Temperature: -55 to 125
Logic - Logic - FIFOs Memory - 7201LA35TP -- 1045020-7201LA35TP [7201LA35TP from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 1045020-7201LA35TP. Packaging: Tube/Rail. Mounting: Through Hole. Data Rate: 22.2MHz. Memory Size: 4.5K (512 x 9). Access Time: 35ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]

  • Package Type: DIP; 28-PDIP
  • Data Rate: 22
  • Production Status: Obsolete(EOL)
  • Access Time: 35
Logic - Logic - FIFOs Memory - 7201LA50P -- 764709-7201LA50P [7201LA50P from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 764709-7201LA50P. Series: 7200. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: 0 °C ~ 70 °C. Package: 28-DIP (0.600", 15.24mm). Operating Supply Voltage: 4.5 V ~ 5.5 V. Data Rate:... [See More]

  • Package Type: DIP
  • Access Time: 50
  • Data Rate: 15
  • Supply Voltage: 4.5 V ~ 5.5 V
Logic - Logic - FIFOs Memory - 7202LA15PI -- 776599-7202LA15PI [7202LA15PI from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 776599-7202LA15PI. Series: 7200. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -40 °C ~ 85 °C. Package: 28-DIP (0.600", 15.24mm). Operating Supply Voltage: 4.5 V ~ 5.5 V. Data Rate:... [See More]

  • Package Type: DIP
  • Access Time: 15
  • Data Rate: 40
  • Supply Voltage: 4.5 V ~ 5.5 V
Logic - Logic - FIFOs Memory - 7202LA25TPI -- 920967-7202LA25TPI [7202LA25TPI from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Win Source Part Number: 920967-7202LA25TPI. Series: 7200. Operating Temperature Range: -40 °C ~ 85 °C. Features: Asynchronous FIFO 9K (1K x 9) Uni-Directional 28.5MHz 25ns 28-PDIP. Package: Tube. Package: 28-DIP (0.300", 7.62mm). Mounting: Through... [See More]

  • Package Type: DIP; 28-PDIP
  • Operating Temperature: -40 to 85
Logic - Logic - FIFOs Memory - 7202LA30DB -- 920968-7202LA30DB [7202LA30DB from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Win Source Part Number: 920968-7202LA30DB. Series: 7200. Operating Temperature Range: -55 °C ~ 125 °C. Features: Asynchronous FIFO 9K (1K x 9) Uni-Directional 25MHz 30ns 28-CDIP. Package: 28-CDIP (0.600", 15.24mm). Package: Tube. Mounting: Through... [See More]

  • Package Type: DIP; 28-CDIP
  • Operating Temperature: -55 to 125
Logic - Logic - FIFOs Memory - 7202LA35P -- 776600-7202LA35P [7202LA35P from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 776600-7202LA35P. Series: 7200. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: 0 °C ~ 70 °C. Package: 28-DIP (0.600", 15.24mm). Operating Supply Voltage: 4.5 V ~ 5.5 V. Data Rate:... [See More]

  • Package Type: DIP
  • Access Time: 35
  • Data Rate: 22
  • Supply Voltage: 4.5 V ~ 5.5 V
Logic - Logic - FIFOs Memory - 7202LA35TP -- 776601-7202LA35TP [7202LA35TP from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 776601-7202LA35TP. Series: 7200. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: 0 °C ~ 70 °C. Package: 28-DIP (0.300", 7.62mm). Operating Supply Voltage: 4.5 V ~ 5.5 V. Data Rate:... [See More]

  • Package Type: DIP
  • Access Time: 35
  • Data Rate: 22
  • Supply Voltage: 4.5 V ~ 5.5 V
Logic - Logic - FIFOs Memory - 7202LA50TP -- 764711-7202LA50TP [7202LA50TP from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 764711-7202LA50TP. Series: 7200. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: 0 °C ~ 70 °C. Package: 28-DIP (0.300", 7.62mm). Operating Supply Voltage: 4.5 V ~ 5.5 V. Data Rate:... [See More]

  • Package Type: DIP
  • Access Time: 50
  • Data Rate: 15
  • Supply Voltage: 4.5 V ~ 5.5 V
Logic - Logic - FIFOs Memory - 7203L20TP -- 197939-7203L20TP [7203L20TP from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 197939-7203L20TP. Packaging: Tube/Rail. Mounting: Through Hole. Data Rate: 33.3MHz. Memory Size: 18K (2K x 9). Access Time: 20ns. Current - Supply (Max): 120mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]

  • Package Type: DIP; 28-PDIP
  • Data Rate: 33
  • Production Status: Obsolete(EOL)
  • Access Time: 20
Logic - Logic - FIFOs Memory - 7203L25TPI -- 920971-7203L25TPI [7203L25TPI from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Win Source Part Number: 920971-7203L25TPI. Series: 7200. Operating Temperature Range: -40 °C ~ 85 °C. Features: Asynchronous FIFO 18K (2K x 9) Uni-Directional 28.5MHz 25ns 28-PDIP. Package: Tube. Package: 28-DIP (0.300", 7.62mm). Mounting: Through... [See More]

  • Package Type: DIP; 28-PDIP
  • Operating Temperature: -40 to 85
Logic - Logic - FIFOs Memory - 7203L30TDB -- 776602-7203L30TDB [7203L30TDB from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 776602-7203L30TDB. Series: 7200. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -55 °C ~ 125 °C. Package: 28-CDIP (0.300", 7.62mm). Operating Supply Voltage: 4.5 V ~ 5.5 V. Data Rate:... [See More]

  • Package Type: DIP
  • Access Time: 30
  • Data Rate: 25
  • Supply Voltage: 4.5 V ~ 5.5 V
Logic - Logic - FIFOs Memory - 7203L35P -- 776603-7203L35P [7203L35P from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 776603-7203L35P. Series: 7200. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: 0 °C ~ 70 °C. Package: 28-DIP (0.600", 15.24mm). Operating Supply Voltage: 4.5 V ~ 5.5 V. Data Rate:... [See More]

  • Package Type: DIP
  • Access Time: 35
  • Data Rate: 22
  • Supply Voltage: 4.5 V ~ 5.5 V
Logic - Logic - FIFOs Memory - 7203L35TP -- 874360-7203L35TP [7203L35TP from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Win Source Part Number: 874360-7203L35TP. Series: 7200. Operating Temperature Range: 0 °C ~ 70 °C. Features: Asynchronous FIFO 18K (2K x 9) Uni-Directional 22.2MHz 35ns 28-PDIP. Package: Tube. Package: 28-DIP (0.300", 7.62mm). Mounting: Through... [See More]

  • Package Type: DIP; 28-PDIP
  • Operating Temperature: 0 to 70
Logic - Logic - FIFOs Memory - 7203L50P -- 776604-7203L50P [7203L50P from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 776604-7203L50P. Series: 7200. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: 0 °C ~ 70 °C. Package: 28-DIP (0.600", 15.24mm). Operating Supply Voltage: 4.5 V ~ 5.5 V. Data Rate:... [See More]

  • Package Type: DIP
  • Access Time: 50
  • Data Rate: 15
  • Supply Voltage: 4.5 V ~ 5.5 V
Logic - Logic - FIFOs Memory - 7203L50TP -- 776605-7203L50TP [7203L50TP from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 776605-7203L50TP. Series: 7200. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: 0 °C ~ 70 °C. Package: 28-DIP (0.300", 7.62mm). Operating Supply Voltage: 4.5 V ~ 5.5 V. Data Rate:... [See More]

  • Package Type: DIP
  • Access Time: 50
  • Data Rate: 15
  • Supply Voltage: 4.5 V ~ 5.5 V
64-Bit FIFO Buffer Memory (16 x 4) -- 9403/L
from Lansdale Semiconductor, Inc.

The following LSI parts were originally supported by Signetics. [See More]

  • Package Type: DIP
  • Logic Family: TTL
  • Production Status: Discontinued
  • Supply Voltage: 7 V
16K x 9 AsyncFIFO, 5.0V -- 5962-9317702MXA
from Integrated Device Technology

The 5962-93177 ( IDT 7206) is a 16K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial... [See More]

  • Package Type: DIP
  • Production Status: Full Production
  • Communication Type: Asynchronous
  • Density: 144
16K x 9 AsyncFIFO, 5.0V -- 7206L15P
from Integrated Device Technology

The 7206 is a 16K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is... [See More]

  • Package Type: DIP
  • Production Status: Full Production
  • Communication Type: Asynchronous
  • Density: 144
1K x 16 Parallel-to-Serial FIFO, 5.0V -- 72125L25TPG
from Integrated Device Technology

The 72125 is a 1K x 16 dedicated, parallel-to-serial FIFOs. The ability to buffer wide word widths (x16) make this FIFO ideal for laser printers, FAX machines, local area networks ( LANS ), video storage and disk/tape controller applications. Expansion in width and depth can be achieved using... [See More]

  • Package Type: DIP
  • Production Status: Full Production
  • Communication Type: Asynchronous
  • Density: 16
1K x 8 SyncFIFO, 5.0V -- 72220L10TPG
from Integrated Device Technology

The 72220 is a 1K x 8 SyncFIFO ™ with clocked read and write controls. This FIFO is useful for a wide variety of data buffering needs, such as graphics, Local Area Networks (LANs), and interprocessor communication. It has 8-bit input and output ports. The Read Clock can be tied to the Write... [See More]

  • Package Type: DIP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 8
1K x 9 AsyncFIFO, 5.0V -- 7202LA12P
from Integrated Device Technology

The 7202 is a 1K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed... [See More]

  • Package Type: DIP
  • Production Status: Full Production
  • Communication Type: Asynchronous
  • Density: 9
256 x 9 AsyncFIFO, 5.0V -- 7200L20TDB
from Integrated Device Technology

The 7200 is a 256 x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is... [See More]

  • Package Type: DIP
  • Production Status: Full Production
  • Communication Type: Asynchronous
  • Density: 2
2K x 8 SyncFIFO, 5.0V -- 72230L10TPG
from Integrated Device Technology

The 72230 is a 2K x 8 SyncFIFO ™ with clocked read and write controls. This FIFO is useful for a wide variety of data buffering needs, such as graphics, Local Area Networks (LANs), and interprocessor communication. It has 8-bit input and output ports. The Read Clock can be tied to the Write... [See More]

  • Package Type: DIP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 16
2K x 9 AsyncFIFO, 5.0V -- 7203L12P
from Integrated Device Technology

The 7203 is a 2K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed... [See More]

  • Package Type: DIP
  • Production Status: Full Production
  • Communication Type: Asynchronous
  • Density: 18
32K x 9 AsyncFIFO, 5.0V -- 7207L15P
from Integrated Device Technology

The 7207 is a 32K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is... [See More]

  • Package Type: DIP
  • Production Status: Full Production
  • Communication Type: Asynchronous
  • Density: 288
4K x 8 SyncFIFO, 5.0V -- 72240L10TPG
from Integrated Device Technology

The 72240 is a 4K x 8 SyncFIFO ™ with clocked read and write controls. This FIFO is useful for a wide variety of data buffering needs, such as graphics, Local Area Networks (LANs), and interprocessor communication. It has 8-bit input and output ports. The Read Clock can be tied to the Write... [See More]

  • Package Type: DIP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 32
4K x 9 AsyncFIFO, 5.0V -- 7204L12P
from Integrated Device Technology

The 7204 is a 4K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed... [See More]

  • Package Type: DIP
  • Production Status: Full Production
  • Communication Type: Asynchronous
  • Density: 36
512 x 8 SyncFIFO, 5.0V -- 72210L10TPG
from Integrated Device Technology

The 72210 is a 512 x 8 SyncFIFO ™ with clocked read and write controls. This FIFO is useful for a wide variety of data buffering needs, such as graphics, Local Area Networks (LANs), and interprocessor communication. It has 8-bit input and output ports. The Read Clock can be tied to the Write... [See More]

  • Package Type: DIP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 4
512 x 9 AsyncFIFO, 5.0V -- 7201LA12P
from Integrated Device Technology

The 7201 is a 512 x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is... [See More]

  • Package Type: DIP
  • Production Status: Full Production
  • Communication Type: Asynchronous
  • Density: 4
64 x 8 SyncFIFO, 5.0V -- 72420L10TPG
from Integrated Device Technology

The 72420 is a 64 x 8 SyncFIFO ™ with clocked read and write controls. This FIFO is useful for a wide variety of data buffering needs, such as graphics, Local Area Networks (LANs), and interprocessor communication. It has 8-bit input and output ports. The Read Clock can be tied to the Write... [See More]

  • Package Type: DIP
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 0
8K x 9 AsyncFIFO, 5.0V -- 7205L12P
from Integrated Device Technology

The 7205 is a 8K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed... [See More]

  • Package Type: DIP
  • Production Status: Full Production
  • Communication Type: Asynchronous
  • Density: 72