3.3 V FIFO Memory

27 Results
Dual Memory IC and Storage Component -- 736-SC16IS752IBS,128 [SC16IS752IBS,128 from NXP Semiconductors]
from ERSAELECTRONICS PTE. LTD.

IC UART DUAL I2C/SPI 32-HVQFN Product overview: SC16IS752IBS,128 from NXP Semiconductors is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Supply Voltage: -3.3V; 3.3V; 2.5V~ 3.3V
  • Power Dissipation: 300
  • Operating Current: 6
  • Package Type: Tape & Reel (TR)
Quad 3.3V Memory IC and Storage Component -- 736-XR28V384IM48TR-F [XR28V384IM48TR-F from MaxLinear, Inc.]
from ERSAELECTRONICS PTE. LTD.

IC QUAD UART W/FIFO 3.3V 48-TQFP Product overview: XR28V384IM48TR-F from MaxLinear is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Supply Voltage: -3.3V; 3.3V; 3.3V
  • Power Dissipation: 500
  • Operating Current: 17
  • Package Type: QFP; TQFP; Tape & Reel (TR)
128K x 18 / 256K x 9 SuperSync II FIFO, 3.3V -- 72V2103L10PF
from Integrated Device Technology

The 72V2103 256K x 9/128K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network,... [See More]

  • Supply Voltage: 3.3V
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 2048
128K x 18 SuperSync FIFO, 3.3V -- 72V295L10PF
from Integrated Device Technology

The 72V295 is an 128K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly... [See More]

  • Supply Voltage: 3.3V
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 2048
128K x 36 SuperSync II FIFO, 3.3V -- 72V36110L10PF
from Integrated Device Technology

The 72V36110 128K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data... [See More]

  • Supply Voltage: 3.3V
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 4096
128K x 9 SuperSync FIFO, 3.3V -- 72V291L10PF
from Integrated Device Technology

The 72V291 is a 128K x 9 SuperSync FIFO memory with clocked read and write controls. It ’s a functionally compatible version of the 72291 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select... [See More]

  • Supply Voltage: 3.3V
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 1024
16K x 18 / 32K x 9 SuperSync II FIFO, 3.3V -- 72V273L10PF
from Integrated Device Technology

The 72V273 32K x 9/16K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network,... [See More]

  • Supply Voltage: 3.3V
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 288
16K x 18 SuperSync FIFO, 3.3V -- 72V265LA10PF
from Integrated Device Technology

The 72V265 is an 16K x 18 SuperSync FIFO memory with clocked read and write controls. It 's a functionally compatible version of the 72265 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select... [See More]

  • Supply Voltage: 3.3V
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 288
16K x 36 SuperSync II FIFO, 3.3V -- 72V3680L10PF
from Integrated Device Technology

The 72V3680 16K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data... [See More]

  • Supply Voltage: 3.3V
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 512
16K x 9 AsyncFIFO, 3.3V -- 72V06L15J
from Integrated Device Technology

The 72V06 is a 16K x 9 dual-port FIFO that operates at Vcc between 3.0V and 3.6V. The device will load and empty data on a first-in/first-out basis. It uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to... [See More]

  • Supply Voltage: 3.3V
  • Production Status: Full Production
  • Communication Type: Asynchronous
  • Density: 144
16K x 9 SuperSync FIFO, 3.3V -- 72V261LA10PF
from Integrated Device Technology

The 72V261 is a 16K x 9 SuperSync FIFO memory with clocked read and write controls. It ’s a functionally compatible version of the 72261 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select... [See More]

  • Supply Voltage: 3.3V
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 144
16Q x18 1M Multi-Queue, 3.3V -- 72V51443L6BB
from Integrated Device Technology

The 72V51443 multi-queue flow-control device is a single chip within which between 1 and 16 discrete FIFO queues can be setup. All queues within the device have common data input bus, (write port) and a common data output bus, (read port). Data written into the write port is directed to a respective... [See More]

  • Supply Voltage: 3.3V
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 1024
16Q x36 1M Multi-Queue, 3.3V -- 72V51446L6BB
from Integrated Device Technology

The 72V51446 multi-queue flow-control device is a single chip within which between 1 and 16 discrete FIFO queues can be setup. All queues within the device have common data input bus, (write port) and a common data output bus, (read port). Data written into the write port is directed to a respective... [See More]

  • Supply Voltage: 3.3V
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 1024
16Q x36 2M Multi-Queue, 3.3V -- 72V51456L6BB
from Integrated Device Technology

The 72V51456 multi-queue flow-control device is a single chip within which between 1 and 16 discrete FIFO queues can be setup. All queues within the device have common data input bus, (write port) and a common data output bus, (read port). Data written into the write port is directed to a respective... [See More]

  • Supply Voltage: 3.3V
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 2048
1K x 18 / 2K x 9 SuperSync II FIFO, 3.3V -- 72V233L6BC
from Integrated Device Technology

The 72V233 2K x 9/1K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network, video,... [See More]

  • Supply Voltage: 3.3V
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 18
1K x 18 DualSync FIFO, 3.3V -- 72V825L10PF
from Integrated Device Technology

The 72V825 is a 1K x 18 dual sync FIFO with clocked read and write controls that is functionally equivalent to two 72V225 FIFO ’s in a single package with all associated control, data, and flag lines assigned to independent pins. This FIFO is useful for optical disk controllers, Local Area... [See More]

  • Supply Voltage: 3.3V
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 18
1K x 18 SyncFIFO, 3.3V -- 72V225L10PF
from Integrated Device Technology

The 72V225 is a 1K x 18 first-in, first-out memory with clocked read and write controls. It is a 3.3V version of the 72225 FIFO and is applicable for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. It has 18-bit... [See More]

  • Supply Voltage: 3.3V
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 18
1K x 36 SuperSync II FIFO, 3.3V -- 72V3640L10PF
from Integrated Device Technology

The 72V3640 1K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data... [See More]

  • Supply Voltage: 3.3V
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 36
1K x 36 SyncFIFO, 3.3V -- 72V3641L15PFG
from Integrated Device Technology

The 72V3641is a 1K x 36 Sync FIFO memory that is a 3.3V version of the 723641. It supports clock frequencies up to 67 MHz and has read access times as fast as 10ns. The FIFO memory has retransmit capability, which allows previously read data to be accessed again. The FIFO operates in First Word Fall... [See More]

  • Supply Voltage: 3.3V
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 36
1K x 36 SyncFIFO, 3.3V -- 72V3643L10PF
from Integrated Device Technology

The 72V3643 is a 1K x 36 Sync FIFO that is a 3.3V version of the 723643. The clocks for each port are independent of one another and can be asynchronous or coincident. The enables for each port are arranged to provide a simple bidirectional interface between microprocessors and/or buses with... [See More]

  • Supply Voltage: 3.3V
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 36
1K x 36 x 2 SyncBiFIFO, 3.3V -- 72V3642L10PFG
from Integrated Device Technology

The 72V3642 is a 3.3V version of the 723642. Two independent 1K x 36 dual-port SRAM FIFOs onboard each chip buffer data in opposite directions. Communication between each port may bypass the FIFOs via two 36-bit mailbox registers. The clocks for each port are independent of one another and can be... [See More]

  • Supply Voltage: 3.3V
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 72
1K x 36 x 2 SyncBiFIFO, 3.3V -- 72V3644L10PF
from Integrated Device Technology

The 72V3644 is a 3.3V version of the IDT723644 . Two independent 1,024 x 36 dual-port SRAM FIFOs on board each chip buffer data in opposite directions. [See More]

  • Supply Voltage: 3.3V
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 72
1K x 9 AsyncFIFO, 3.3V -- 72V02L15J
from Integrated Device Technology

The 72V02 is a 1K x 9 dual-port FIFO that operates at Vcc between 3.0V and 3.6V. The device will load and empty data on a first-in/first-out basis. It uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to... [See More]

  • Supply Voltage: 3.3V
  • Production Status: Full Production
  • Communication Type: Asynchronous
  • Density: 9
1K x 9 DualAsync FIFO, 3.3V -- 72V82L15PAG
from Integrated Device Technology

The 72V82 is a dual- FIFO memory that loads and empties data on a first-in/first-out basis. It utilizes a 9-bit wide data array to allow for control and parity bits at the user 's option. This is useful in data communications applications where a parity bit is needed for transmission/reception... [See More]

  • Supply Voltage: 3.3V
  • Production Status: Full Production
  • Communication Type: Asynchronous
  • Density: 9
1K x 9 DualSync FIFO, 3.3V -- 72V821L10PF
from Integrated Device Technology

The 72V821is a 1K x 9 dual synchronous FIFO that is functionally equivalent to two 72V221 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each FIFOs has a 9-bit input and output data port. The Read Clock can be tied to the Write Clock for single... [See More]

  • Supply Voltage: 3.3V
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 9
1K x 9 SyncFIFO, 3.3V -- 72V221L10J
from Integrated Device Technology

The 72V221 is a 1K x 9 First-In, First-Out memory with clocked read and write controls. It is a 3.3V version of the 72221 device and is applicable for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. It has 9-bit input and output ports. [See More]

  • Supply Voltage: 3.3V
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 9
256 x 18 DualSync FIFO, 3.3V -- 72V805L10PF
from Integrated Device Technology

The 72V805 is a 256 x 18 dual sync FIFO with clocked read and write controls that is functionally equivalent to two 72V205 FIFO ’s in a single package with all associated control, data, and flag lines assigned to independent pins. This FIFO is useful for optical disk controllers, Local Area... [See More]

  • Supply Voltage: 3.3V
  • Production Status: Full Production
  • Communication Type: Synchronous
  • Density: 4