Bidirectional FIFO Memory

20 Results
1K x 36 x 2 SyncBiFIFO, 3.3V -- 72V3642L10PFG
from Integrated Device Technology

The 72V3642 is a 3.3V version of the 723642. Two independent 1K x 36 dual-port SRAM FIFOs onboard each chip buffer data in opposite directions. Communication between each port may bypass the FIFOs via two 36-bit mailbox registers. The clocks for each port are independent of one another and can be... [See More]

  • Communication Type: Synchronous
  • Density: 72
  • Production Status: Full Production
  • Number of Words: 1
1K x 36 x 2 SyncBiFIFO, 3.3V -- 72V3644L10PF
from Integrated Device Technology

The 72V3644 is a 3.3V version of the IDT723644 . Two independent 1,024 x 36 dual-port SRAM FIFOs on board each chip buffer data in opposite directions. [See More]

  • Communication Type: Synchronous
  • Density: 72
  • Production Status: Full Production
  • Number of Words: 1
1K x 36 x 2 SyncBiFIFO, 5.0V -- 723642L15PFG8
from Integrated Device Technology

The 723642 is a monolithic Bidirectional SyncFIFO (clocked) memory. Two independent 1K x 36 dual-port SRAM FIFOs on board each chip buffer data in opposite directions. Communication between each port may bypass the FIFOs via two 36-bit mailbox registers. Each mailbox register has a flag to signal... [See More]

  • Communication Type: Synchronous
  • Density: 72
  • Production Status: Full Production
  • Number of Words: 1
1K x 36 x 2 SyncBiFIFO, 5.0V -- 723644L15PF8
from Integrated Device Technology

The 723644 is a CMOS bidirectional synchronous (clocked) FIFO . Two independent 1K x 36 dual-port SRAM FIFOs on board each chip buffer data in opposite directions. The clocks for each port are independent of one another and can be asynchronous or coincident. The enables for each port are arranged to... [See More]

  • Communication Type: Synchronous
  • Density: 72
  • Production Status: Full Production
  • Number of Words: 1
1K x 36 x 2 Triple-Bus FIFO, 5.0V -- 723646L15PF8
from Integrated Device Technology

The 723646 is a 1K x 36 x 2 Triple Bus sync FIFO memory which supports clock frequencies up to 83 MHz and has read access times as fast as 8 ns. FIFO data can be read out and written using either 18-bit or 9-bit formats with a choice of Big- or Little-Endian configurations. The clocks for each port... [See More]

  • Communication Type: Synchronous
  • Density: 72
  • Production Status: Full Production
  • Number of Words: 1
256 x 36 x 2 SyncBiFIFO, 3.3V -- 72V3622L10PFG
from Integrated Device Technology

The 72V3622 is a 3.3V version of the 723622. Two independent 256 x 36 dual-port SRAM FIFOs onboard each chip buffer data in opposite directions. Communication between each port may bypass the FIFOs via two 36-bit mailbox registers. The clocks for each port are independent of one another and can be... [See More]

  • Communication Type: Synchronous
  • Density: 18
  • Production Status: Full Production
  • Data Rate: 100
256 x 36 x 2 SyncBiFIFO, 3.3V -- 72V3624L10PF
from Integrated Device Technology

The 72V3624 is a 3.3V version of the IDT723624 . Two independent 256 x 36 dual-port SRAM FIFOs on board each chip buffer data in opposite directions. [See More]

  • Communication Type: Synchronous
  • Density: 18
  • Production Status: Full Production
  • Data Rate: 100
256 x 36 x 2 SyncBiFIFO, 5.0V -- 723622L15PFG8
from Integrated Device Technology

The 723622 is a monolithic Bidirectional SyncFIFO (clocked) memory. Two independent 256 x 36 dual-port SRAM FIFOs on board each chip buffer data in opposite directions. Communication between each port may bypass the FIFOs via two 36-bit mailbox registers. The enables for each port are arranged to... [See More]

  • Communication Type: Synchronous
  • Density: 18
  • Production Status: Full Production
  • Data Rate: 66
256 x 36 x 2 SyncBiFIFO, 5.0V -- 723624L15PF
from Integrated Device Technology

The 723624 is a CMOS bidirectional synchronous (clocked) FIFO . Two independent 256 x 36 dual-port SRAM FIFOs on board each chip buffer data in opposite directions. The clocks for each port are independent of one another and can be asynchronous or coincident. The enables for each port are arranged... [See More]

  • Communication Type: Synchronous
  • Density: 18
  • Production Status: Full Production
  • Data Rate: 66
256 x 36 x 2 Triple-Bus FIFO, 5.0V -- 723626L15PF
from Integrated Device Technology

The 723626 is a 256 x 36 x 2 Triple Bus sync FIFO memory which supports clock frequencies up to 67 MHz and has read access times as fast as 10 ns. FIFO data can be read out and written using either 18-bit or 9-bit formats with a choice of Big- or Little-Endian configurations. The clocks for each... [See More]

  • Communication Type: Synchronous
  • Density: 18
  • Production Status: Full Production
  • Data Rate: 66
2K x 36 x 2 Triple-Bus FIFO, 3.3V -- 72V3656L10PF
from Integrated Device Technology

The 72V3656 is a 2K x 36 x 2 Triple Bus sync FIFO memory that is a 3.3V version of the 723656. The enables for each port are arranged to provide a simple bidirectional interface between microprocessors and/or buses with synchronous control. This device can operate in the IDT Standard mode or First... [See More]

  • Communication Type: Synchronous
  • Density: 144
  • Production Status: Full Production
  • Number of Words: 2
2K x 36 x 2 Triple-Bus FIFO, 5.0V -- 723656L15PF
from Integrated Device Technology

The 723656 is a 2K x 36 x 2 Triple Bus sync FIFO memory has two independent dual-port SRAM FIFOs on board each chip that can buffer data between a bidirectional 36-bit bus and two unidirectional 18-bit buses. FIFO data can be read and written using either 18-bit or 9-bit formats with a choice of... [See More]

  • Communication Type: Synchronous
  • Density: 144
  • Production Status: Full Production
  • Number of Words: 2
4K x 36 x 2 SyncBiFIFO, 3.3V -- 72V3664L10PF
from Integrated Device Technology

The 72V3664 is a 3.3V bidirectional synchronous (clocked) FIFO . Two independent 4K x 36 dualport SRAM FIFOs on board each chip buffer data in opposite directions. The clocks for each port are independent of one another and can be asynchronous or coincident. The enables for each port are arranged to... [See More]

  • Communication Type: Synchronous
  • Density: 288
  • Production Status: Full Production
  • Number of Words: 4
512 x 36 x 2 SyncBiFIFO, 3.3V -- 72V3632L10PFG
from Integrated Device Technology

The 72V3632 is a 3.3V version of the 723632. Two independent 512 x 36 dual-port SRAM FIFOs onboard each chip buffer data in opposite directions. Communication between each port may bypass the FIFOs via two 36-bit mailbox registers. The clocks for each port are independent of one another and can be... [See More]

  • Communication Type: Synchronous
  • Density: 36
  • Production Status: Full Production
  • Data Rate: 100
512 x 36 x 2 SyncBiFIFO, 5.0V -- 723632L15PFG
from Integrated Device Technology

The 723632 is a monolithic Bidirectional SyncFIFO (clocked) memory. Two independent 512 x 36 dual-port SRAM FIFOs on board each chip buffer data in opposite directions. Communication between each port may bypass the FIFOs via two 36-bit mailbox registers. The enables for each port are arranged to... [See More]

  • Communication Type: Synchronous
  • Density: 36
  • Production Status: Full Production
  • Data Rate: 66
512 x 36 x 2 SyncBiFIFO, 5.0V -- 723634L15PF8
from Integrated Device Technology

The 723634 is a CMOS bidirectional synchronous (clocked) FIFO . Two independent 512 x 36 dual-port SRAM FIFOs on board each chip buffer data in opposite directions. The clocks for each port are independent of one another and can be asynchronous or coincident. The enables for each port are arranged... [See More]

  • Communication Type: Synchronous
  • Density: 36
  • Production Status: Full Production
  • Data Rate: 66
512 x 36 x 2 Triple-Bus FIFO, 5.0V -- 723636L15PF
from Integrated Device Technology

The 723636 is a 512 x 36 x 2 Triple Bus sync FIFO memory which supports clock frequencies up to 83 MHz and has read access times as fast as 8 ns. FIFO data can be read out and written using either 18-bit or 9-bit formats with a choice of Big- or Little-Endian configurations. The clocks for each port... [See More]

  • Communication Type: Synchronous
  • Density: 36
  • Production Status: Full Production
  • Data Rate: 66
64 x 36 x 2 SyncBiFIFO, 3.3V -- 72V3612L12PFG
from Integrated Device Technology

The 72V3612 is a 3.3V version of the 723612. Two independent 64 x 36 dual-port SRAM FIFOs on board the chip buffer data in opposite directions. Communication between each port can bypass the FIFOs via two 36-bit mailbox registers. The enables for each port are arranged to provide a simple... [See More]

  • Communication Type: Synchronous
  • Density: 4
  • Production Status: Full Production
  • Data Rate: 83
8K x 36 x 2 SyncBiFIFO, 3.3V -- 72V3672L10PFG8
from Integrated Device Technology

The 72V3672 Bidirectional SyncFIFO (clocked) memory is a 3.3V version of the 723672. Two independent 8K x 36 dual-port SRAM FIFOs on board each chip buffer data in opposite directions. The clocks for each port are independent of one another and can be asynchronous or coincident. The enables for each... [See More]

  • Communication Type: Synchronous
  • Density: 512
  • Production Status: Full Production
  • Number of Words: 8
8K x 36 x 2 Triple-Bus FIFO, 5.0V -- 723676L15PF8
from Integrated Device Technology

The 723676 is a 8K x 36 x 2 Triple Bus sync FIFO memory has two independent dual-port SRAM FIFOs on board each chip that can buffer data between a bidirectional 36-bit bus and two unidirectional 18-bit buses. FIFO data can be read and written using either 18-bit or 9-bit formats with a choice of... [See More]

  • Communication Type: Synchronous
  • Density: 512
  • Production Status: Full Production
  • Number of Words: 8