BGA FIFO Memory
from ERSAELECTRONICS PTE. LTD.
IC PCIE-TO-UART BRIDGE 160LFBGA Product overview: PI7C9X7958BNBE from Diodes Incorporated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: BGA; Tray
- Pins: 160
- Supply Voltage: -3.3V; 3.3V; 1.8V ~ 3.3V
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Renesas Electronics America. Win Source Part Number: 920982-72V253L6BCG. Series: 72V. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 72K (4K x 18)(8K x 9) Uni-Directional 166MHz 4ns 100-CABGA (11x11). Package: 100-LBGA. Package: Tray. Mounting: Surface... [See More]
- Package Type: BGA; 100-CABGA (11x11)
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 916604-CYF0018V33L-133BGXI. Operating Temperature Range: -40 °C ~ 85 °C. Features: Synchronous FIFO 18M (512K x 36) Uni-Directional 133MHz 10ns 209-FBGA (14x22). Package: Tray. Package: 209-BGA. Mounting: Surface Mount. Part... [See More]
- Package Type: BGA; 209-FBGA (14x22)
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 916605-CYF0036V33L-133BGXI. Operating Temperature Range: -40 °C ~ 85 °C. Features: Synchronous FIFO 36M (1M x 36) Uni-Directional 133MHz 10ns 209-FBGA (14x22). Package: Tray. Package: 209-BGA. Mounting: Surface Mount. Part... [See More]
- Package Type: BGA; 209-FBGA (14x22)
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 867916-CYF0072V18L-133BGXI. Operating Temperature Range: -40 °C ~ 85 °C. Features: Synchronous FIFO 72M (2M x 36) Uni-Directional 133MHz 10ns 209-FBGA (14x22). Package: Tray. Package: 209-BGA. Mounting: Surface Mount. Part... [See More]
- Package Type: BGA; 209-FBGA (14x22)
- Operating Temperature: -40 to 85
from Integrated Device Technology
The 72V2103 256K x 9/128K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network,... [See More]
- Package Type: BGA
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 2048
from Integrated Device Technology
The 72T18105 is a 128K x 18 / 256K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to... [See More]
- Package Type: BGA
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 2048
from Integrated Device Technology
The 72V36110 128K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data... [See More]
- Package Type: BGA
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 4096
from Integrated Device Technology
The 72T36115 is a 128K x 36 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x36/x18/x9 data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large... [See More]
- Package Type: BGA
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 4096
from Integrated Device Technology
The 72T72115 is a 128K x 72 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x72/x36/x18 data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large... [See More]
- Package Type: BGA
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 9216
from Integrated Device Technology
The 72V273 32K x 9/16K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network,... [See More]
- Package Type: BGA
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 288
from Integrated Device Technology
The 72T1875 is a 16K x 18 / 32K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to... [See More]
- Package Type: BGA
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 288
from Integrated Device Technology
The 72V3680 16K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data... [See More]
- Package Type: BGA
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 512
from Integrated Device Technology
The 72T7285 is a 16K x 72 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x72/x36/x18 data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts... [See More]
- Package Type: BGA
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 1024
from Integrated Device Technology
The 72V51443 multi-queue flow-control device is a single chip within which between 1 and 16 discrete FIFO queues can be setup. All queues within the device have common data input bus, (write port) and a common data output bus, (read port). Data written into the write port is directed to a respective... [See More]
- Package Type: BGA
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 1024
from Integrated Device Technology
The 72V51446 multi-queue flow-control device is a single chip within which between 1 and 16 discrete FIFO queues can be setup. All queues within the device have common data input bus, (write port) and a common data output bus, (read port). Data written into the write port is directed to a respective... [See More]
- Package Type: BGA
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 1024
from Integrated Device Technology
The 72V51456 multi-queue flow-control device is a single chip within which between 1 and 16 discrete FIFO queues can be setup. All queues within the device have common data input bus, (write port) and a common data output bus, (read port). Data written into the write port is directed to a respective... [See More]
- Package Type: BGA
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 2048
from Integrated Device Technology
The 72V233 2K x 9/1K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network, video,... [See More]
- Package Type: BGA
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 18
from Integrated Device Technology
The 72825 is a 1K x 18 First-In, First-Out memory with clocked read and write controls. It is functionally equivalent to two 72225 FIFOs in a single package with all associated control, data, and flag lines assigned to independent pins and would be applicable for a wide variety of data buffering... [See More]
- Package Type: BGA
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 18
from Integrated Device Technology
The 72V3640 1K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data... [See More]
- Package Type: BGA
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 36
from Integrated Device Technology
The 72V2113 512K x 9/256K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network,... [See More]
- Package Type: BGA
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 4096
from Integrated Device Technology
The 72T18115 is a 256K x 18 / 512K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to... [See More]
- Package Type: BGA
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 4096
from Integrated Device Technology
The 72T36125 is a 256K x 36 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x36/x18/x9 data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large... [See More]
- Package Type: BGA
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 9216
from Integrated Device Technology
The 72V243 4K x 9/2K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network, video,... [See More]
- Package Type: BGA
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 36
from Integrated Device Technology
The 72T1845 is a 2K x 18 / 4K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to... [See More]
- Package Type: BGA
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 36
from Integrated Device Technology
The 72V3650 2K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data... [See More]
- Package Type: BGA
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 72
from Integrated Device Technology
The 72V283 64K x 9/32K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network,... [See More]
- Package Type: BGA
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 512
from Integrated Device Technology
The 72T1885 is a 32K x 18 / 64K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to... [See More]
- Package Type: BGA
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 512
from Integrated Device Technology
The 72V3690 32K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data... [See More]
- Package Type: BGA
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 1024
from Integrated Device Technology
The 72T7295 is a 32K x 72 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x72/x36/x18 data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts... [See More]
- Package Type: BGA
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 2048