Unidirectional FIFO Memory

25 Results
128K x 18 / 256K x 9 SuperSync II FIFO, 3.3V -- 72V2103L10PF
from Integrated Device Technology

The 72V2103 256K x 9/128K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network,... [See More]

  • Communication Type: Synchronous
  • Density: 2048
  • Production Status: Full Production
  • Number of Words: 128
128K x 18 / 256K x 9 TeraSync FIFO, 2.5V -- 72T18105L10BB
from Integrated Device Technology

The 72T18105 is a 128K x 18 / 256K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to... [See More]

  • Communication Type: Synchronous
  • Density: 2048
  • Production Status: Full Production
  • Number of Words: 128
128K x 18 SuperSync FIFO, 3.3V -- 72V295L10PF
from Integrated Device Technology

The 72V295 is an 128K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly... [See More]

  • Communication Type: Synchronous
  • Density: 2048
  • Production Status: Full Production
  • Number of Words: 128
128K x 36 SuperSync II FIFO, 3.3V -- 72V36110L10PF
from Integrated Device Technology

The 72V36110 128K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data... [See More]

  • Communication Type: Synchronous
  • Density: 4096
  • Production Status: Full Production
  • Number of Words: 128
128K x 36 TeraSync FIFO, 2.5V -- 72T36115L10BB
from Integrated Device Technology

The 72T36115 is a 128K x 36 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x36/x18/x9 data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large... [See More]

  • Communication Type: Synchronous
  • Density: 4096
  • Production Status: Full Production
  • Number of Words: 128
128K x 72 TeraSync FIFO, 2.5V -- 72T72115L10BB
from Integrated Device Technology

The 72T72115 is a 128K x 72 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x72/x36/x18 data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large... [See More]

  • Communication Type: Synchronous
  • Density: 9216
  • Production Status: Full Production
  • Number of Words: 128
128K x 9 SuperSync FIFO, 3.3V -- 72V291L10PF
from Integrated Device Technology

The 72V291 is a 128K x 9 SuperSync FIFO memory with clocked read and write controls. It ’s a functionally compatible version of the 72291 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select... [See More]

  • Communication Type: Synchronous
  • Density: 1024
  • Production Status: Full Production
  • Number of Words: 128
16K x 18 / 32K x 9 SuperSync II FIFO, 3.3V -- 72V273L10PF
from Integrated Device Technology

The 72V273 32K x 9/16K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network,... [See More]

  • Communication Type: Synchronous
  • Density: 288
  • Production Status: Full Production
  • Number of Words: 16
16K x 18 / 32K x 9 TeraSync FIFO, 2.5V -- 72T1875L4-4BB
from Integrated Device Technology

The 72T1875 is a 16K x 18 / 32K x 9 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x18/x9 data flow. Bus-Matching TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to... [See More]

  • Communication Type: Synchronous
  • Density: 288
  • Production Status: Full Production
  • Number of Words: 16
16K x 18 SuperSync FIFO, 3.3V -- 72V265LA10PF
from Integrated Device Technology

The 72V265 is an 16K x 18 SuperSync FIFO memory with clocked read and write controls. It 's a functionally compatible version of the 72265 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select... [See More]

  • Communication Type: Synchronous
  • Density: 288
  • Production Status: Full Production
  • Number of Words: 16
16K x 18 SuperSync FIFO, 5.0V -- 72265LA10PF
from Integrated Device Technology

The 72265 is a 16K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly... [See More]

  • Communication Type: Synchronous
  • Density: 288
  • Production Status: Full Production
  • Number of Words: 16
16K x 36 SuperSync II FIFO, 3.3V -- 72V3680L10PF
from Integrated Device Technology

The 72V3680 16K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data... [See More]

  • Communication Type: Synchronous
  • Density: 512
  • Production Status: Full Production
  • Number of Words: 16
16K x 72 TeraSync FIFO, 2.5V -- 72T7285L10BB
from Integrated Device Technology

The 72T7285 is a 16K x 72 TeraSync 2.5V FIFO memory with clocked read and write controls and a flexible Bus-Matching x72/x36/x18 data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts... [See More]

  • Communication Type: Synchronous
  • Density: 1024
  • Production Status: Full Production
  • Number of Words: 16
16K x 9 AsyncFIFO, 3.3V -- 72V06L15J
from Integrated Device Technology

The 72V06 is a 16K x 9 dual-port FIFO that operates at Vcc between 3.0V and 3.6V. The device will load and empty data on a first-in/first-out basis. It uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to... [See More]

  • Communication Type: Asynchronous
  • Density: 144
  • Production Status: Full Production
  • Number of Words: 16
16K x 9 AsyncFIFO, 5.0V -- 5962-9317702MXA
from Integrated Device Technology

The 5962-93177 ( IDT 7206) is a 16K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial... [See More]

  • Communication Type: Asynchronous
  • Density: 144
  • Production Status: Full Production
  • Number of Words: 16
16K x 9 AsyncFIFO, 5.0V -- 7206L15J
from Integrated Device Technology

The 7206 is a 16K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is... [See More]

  • Communication Type: Asynchronous
  • Density: 144
  • Production Status: Full Production
  • Number of Words: 16
16K x 9 SuperSync FIFO, 3.3V -- 72V261LA10PF
from Integrated Device Technology

The 72V261 is a 16K x 9 SuperSync FIFO memory with clocked read and write controls. It ’s a functionally compatible version of the 72261 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select... [See More]

  • Communication Type: Synchronous
  • Density: 144
  • Production Status: Full Production
  • Number of Words: 16
16K x 9 SuperSync FIFO, 5.0V -- 72261LA10PF
from Integrated Device Technology

The 72261 is a 16K x 9 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit... [See More]

  • Communication Type: Synchronous
  • Density: 144
  • Production Status: Full Production
  • Number of Words: 16
1K x 18 / 2K x 9 SuperSync II FIFO, 3.3V -- 72V233L6BC
from Integrated Device Technology

The 72V233 2K x 9/1K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network, video,... [See More]

  • Communication Type: Synchronous
  • Density: 18
  • Production Status: Full Production
  • Number of Words: 1
1K x 18 SyncFIFO, 3.3V -- 72V225L10PF
from Integrated Device Technology

The 72V225 is a 1K x 18 first-in, first-out memory with clocked read and write controls. It is a 3.3V version of the 72225 FIFO and is applicable for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. It has 18-bit... [See More]

  • Communication Type: Synchronous
  • Density: 18
  • Production Status: Full Production
  • Number of Words: 1
1K x 18 SyncFIFO, 5.0V -- 72225LB10J
from Integrated Device Technology

The 72225 is a 1K x 8 First-In, First-Out memory with clocked read and write controls and would be useful for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. These FIFOs have 18-bit input and output ports. The... [See More]

  • Communication Type: Synchronous
  • Density: 18
  • Production Status: Full Production
  • Number of Words: 1
1K x 36 SuperSync II FIFO, 3.3V -- 72V3640L10PF
from Integrated Device Technology

The 72V3640 1K x 36 SuperSync II FIFO memory with clocked read and write controls offers flexible Bus-Matching x36/x18/x9 data flow and Asynchronous/Synchronous translation on the read or write ports ; SuperSync II FIFO ’s are appropriate for network, video, telecommunications, data... [See More]

  • Communication Type: Synchronous
  • Density: 36
  • Production Status: Full Production
  • Number of Words: 1
1K x 36 SyncFIFO, 3.3V -- 72V3641L15PFG
from Integrated Device Technology

The 72V3641is a 1K x 36 Sync FIFO memory that is a 3.3V version of the 723641. It supports clock frequencies up to 67 MHz and has read access times as fast as 10ns. The FIFO memory has retransmit capability, which allows previously read data to be accessed again. The FIFO operates in First Word Fall... [See More]

  • Communication Type: Synchronous
  • Density: 36
  • Production Status: Full Production
  • Number of Words: 1
1K x 36 SyncFIFO, 3.3V -- 72V3643L10PF
from Integrated Device Technology

The 72V3643 is a 1K x 36 Sync FIFO that is a 3.3V version of the 723643. The clocks for each port are independent of one another and can be asynchronous or coincident. The enables for each port are arranged to provide a simple bidirectional interface between microprocessors and/or buses with... [See More]

  • Communication Type: Synchronous
  • Density: 36
  • Production Status: Full Production
  • Number of Words: 1
1K x 36 SyncFIFO, 5.0V -- 723641L15PFG
from Integrated Device Technology

The 723641 is a 1K x 36 Sync FIFO memory that supports clock frequencies up to 67 MHz and has read access times as fast as 12ns. The FIFO memory has retransmit capability, which allows previously read data to be accessed again. Communication between each port may take place with two 36-bit mailbox... [See More]

  • Communication Type: Synchronous
  • Density: 36
  • Production Status: Full Production
  • Number of Words: 1