TSSOP FIFO Memory
from ERSAELECTRONICS PTE. LTD.
UART 1-CH 64byte FIFO 1.8V/2.5V/3.3V 24-Pin TSSOP Product overview: XR20M1170IG24-F from MaxLinear is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]
- Package Type: TSSOP; TSSOP
- Power Dissipation: 500
- Supply Voltage: -3.3V; 1.8~2.5~3.3
- Pins: 24
from Rochester Electronics
IC UART SINGLE W/FIFO 16-TSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP16
- Production Status: Active
from Integrated Device Technology
The 72V82 is a dual- FIFO memory that loads and empties data on a first-in/first-out basis. It utilizes a 9-bit wide data array to allow for control and parity bits at the user 's option. This is useful in data communications applications where a parity bit is needed for transmission/reception... [See More]
- Package Type: TSSOP
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 9
from Integrated Device Technology
The 7282 is a dual- FIFO memory that loads and empties data on a first-in/first-out basis. It utilizes a 9-bit wide data array to allow for control and parity bits at the user ’s option. This is useful in data communications applications where a parity bit is needed for transmission/reception... [See More]
- Package Type: TSSOP
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 9
from Integrated Device Technology
The 7280 is a dual- FIFO memory that loads and empties data on a first-in/first-out basis. It utilizes a 9-bit wide data array to allow for control and parity bits at the user ’s option. This is useful in data communications applications where a parity bit is needed for transmission/reception... [See More]
- Package Type: TSSOP
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 2
from Integrated Device Technology
The 72V83 is a dual- FIFO memory that loads and empties data on a first-in/first-out basis. It utilizes a 9-bit wide data array to allow for control and parity bits at the user 's option. This is useful in data communications applications where a parity bit is needed for transmission/reception... [See More]
- Package Type: TSSOP
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 18
from Integrated Device Technology
The 7283 is a dual- FIFO memory that loads and empties data on a first-in/first-out basis. It utilizes a 9-bit wide data array to allow for control and parity bits at the user ’s option. This is useful in data communications applications where a parity bit is needed for transmission/reception... [See More]
- Package Type: TSSOP
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 18
from Integrated Device Technology
The 72V84 is a dual- FIFO memory that loads and empties data on a first-in/first-out basis. It utilizes a 9-bit wide data array to allow for control and parity bits at the user 's option. This is useful in data communications applications where a parity bit is needed for transmission/reception... [See More]
- Package Type: TSSOP
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 36
from Integrated Device Technology
The 7284 is a dual- FIFO memory that loads and empties data on a first-in/first-out basis. It utilizes a 9-bit wide data array to allow for control and parity bits at the user ’s option. This is useful in data communications applications where a parity bit is needed for transmission/reception... [See More]
- Package Type: TSSOP
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 36
from Integrated Device Technology
The 72V81 is a dual- FIFO memory that loads and empties data on a first-in/first-out basis. It utilizes a 9-bit wide data array to allow for control and parity bits at the user 's option. This is useful in data communications applications where a parity bit is needed for transmission/reception... [See More]
- Package Type: TSSOP
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 4
from Integrated Device Technology
The 7281 is a dual- FIFO memory that loads and empties data on a first-in/first-out basis. It utilizes a 9-bit wide data array to allow for control and parity bits at the user ’s option. This is useful in data communications applications where a parity bit is needed for transmission/reception... [See More]
- Package Type: TSSOP
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 4
from Integrated Device Technology
The 72V85 is a dual- FIFO memory that loads and empties data on a first-in/first-out basis. It utilizes a 9-bit wide data array to allow for control and parity bits at the user 's option. This is useful in data communications applications where a parity bit is needed for transmission/reception... [See More]
- Package Type: TSSOP
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 72
from Integrated Device Technology
The 7285 is a dual- FIFO memory that loads and empties data on a first-in/first-out basis. It utilizes a 9-bit wide data array to allow for control and parity bits at the user ’s option. This is useful in data communications applications where a parity bit is needed for transmission/reception... [See More]
- Package Type: TSSOP
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 72