PLCC FIFO Memory
from RS Components, Ltd.
16Kx9 3.3V ASYNC FIFO [See More]
- Package Type: PLCC
- Number of Words: 16
- Density: 144
- Bits per Word: 9
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 006412-7202LA15J. Packaging: Tube/Rail. Mounting: SMD (SMT). Data Rate: 40MHz. Memory Size: 9K (1K x 9). Access Time: 15ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]
- Package Type: PLCC; 32-PLCC (14x11.46)
- Data Rate: 40
- Production Status: Full Production; Active
- Access Time: 15
from Rochester Electronics
IC SYNC FIFO MEM 2048X9 44-PLCC [See More]
- Package Type: PLCC; PLCC44
- Production Status: Obsolete
from RS Components, Ltd.
7205 8K X 9 ASYNCHRONOUS FIFO [See More]
- Package Type: PLCC
- Access Time: 15
- Density: 576
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 197938-7202LA25JG. Packaging: Tube/Rail. Mounting: SMD (SMT). Data Rate: 28.5MHz. Memory Size: 9K (1K x 9). Access Time: 25ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]
- Package Type: PLCC; 32-PLCC (14x11.46)
- Data Rate: 28
- Production Status: Full Production; Active
- Access Time: 25
from Rochester Electronics
AM7200 - FIFO, 256X9, 25ns, Asynchronous, CMOS, PQCC32 [See More]
- Package Type: PLCC; PLCC32
- Logic Family: CMOS
- Production Status: Rochester Active
from RS Components, Ltd.
7202 1024 X 9 ASYNCHRONOUS FIFO [See More]
- Package Type: PLCC
- Pins: 28
- Access Time: 12
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 125407-7202LA25JGI. Packaging: Tube/Rail. Mounting: SMD (SMT). Data Rate: 28.5MHz. Memory Size: 9K (1K x 9). Access Time: 25ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]
- Package Type: PLCC; 32-PLCC (14x11.46)
- Data Rate: 28
- Production Status: Full Production; Active
- Access Time: 25
from Rochester Electronics
TL16C451 Single UART with Parallel Port And Without FIFO [See More]
- Package Type: PLCC; PLCC68
- Production Status: Active
from RS Components, Ltd.
7208 64K X 9 ASYNCHRONOUS FIFO [See More]
- Package Type: PLCC
- Access Time: 12
- Density: 4608
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 142863-7202LA25JI8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 28.5MHz. Memory Size: 9K (1K x 9). Access Time: 25ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]
- Package Type: PLCC; 32-PLCC (14x11.46)
- Data Rate: 28
- Production Status: Full Production; Active
- Access Time: 25
from Win Source Electronics
Manufacturer: Renesas Electronics America. Win Source Part Number: 920970-7202LA35J8. Series: 7200. Operating Temperature Range: 0 °C ~ 70 °C. Features: Asynchronous FIFO 9K (1K x 9) Uni-Directional 22.2MHz 35ns 32-PLCC (14x11.46). Package: Reel - TR. Package: 32-LCC (J-Lead). Mounting:... [See More]
- Package Type: PLCC; 32-PLCC (14x11.46)
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Renesas Electronics America. Win Source Part Number: 874363-7205L15JGI8. Series: 7200. Operating Temperature Range: -40 °C ~ 85 °C. Features: Asynchronous FIFO 72K (8K x 9) Uni-Directional 40MHz 15ns 32-PLCC. Package: 32-LCC (J-Lead). Package: Reel - TR. Mounting: Surface... [See More]
- Package Type: PLCC; 32-PLCC
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 134350-72211L25J8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 40MHz. Memory Size: 4.5K (512 x 9). Access Time: 15ns. Current - Supply (Max): 35mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]
- Package Type: PLCC; 32-PLCC (14x11.46)
- Data Rate: 40
- Production Status: Full Production; Active
- Access Time: 15
from Win Source Electronics
Manufacturer: Advanced Micro Devices. Win Source Part Number: 860938-AM7201-50JC. Operating Temperature Range: 0 °C ~ 70 °C. Features: Asynchronous FIFO 512 x 9 Uni-Directional 15.3MHz 50ns 32-PLCC (13.97x11.43). Package: Bulk. Package: 32-LCC (J-Lead). Mounting: Surface Mount. Categories:... [See More]
- Package Type: PLCC; 32-PLCC (13.97x11.43)
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Advanced Micro Devices. Win Source Part Number: 911372-AM7202A-50JC. Operating Temperature Range: 0 °C ~ 70 °C. Features: Asynchronous FIFO 1K x 9 Uni-Directional 15.3MHz 50ns 32-PLCC (13.97x11.43). Package: Bulk. Package: 32-LCC (J-Lead). Mounting: Surface Mount. Categories:... [See More]
- Package Type: PLCC; 32-PLCC (13.97x11.43)
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 916490-CY7C419-10JCT. Series: CY7C. Operating Temperature Range: 0 °C ~ 70 °C. Features: Asynchronous FIFO 256 x 9 Uni-Directional 50MHz 10ns 32-PLCC (11.43x13.97). Package: Bulk. Package: 32-LCC (J-Lead). Mounting: Surface... [See More]
- Package Type: PLCC; 32-PLCC (11.43x13.97)
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 916491-CY7C419-15JXCT. Series: CY7C. Operating Temperature Range: 0 °C ~ 70 °C. Features: Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 15ns 32-PLCC (11.43x13.97). Package: Reel - TR. Package: 32-LCC (J-Lead). [See More]
- Package Type: PLCC; 32-PLCC (11.43x13.97)
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 867769-CY7C421-20JXI. Series: CY7C. Operating Temperature Range: -40 °C ~ 85 °C. Features: Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 50MHz 20ns 32-PLCC (11.43x13.97). Package: Tray. Package: 32-LCC (J-Lead). Mounting:... [See More]
- Package Type: PLCC; 32-PLCC (11.43x13.97)
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 203170-CY7C4241-15JC. Packaging: Tube/Rail. Mounting: SMD (SMT). Data Rate: 66.7MHz. Memory Size: 36K (4K x 9). Access Time: 10ns. Current - Supply (Max): 35mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]
- Package Type: PLCC; 32-PLCC (11.43x13.97)
- Data Rate: 67
- Production Status: Obsolete(EOL)
- Access Time: 10
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 867770-CY7C4241-15JCT. Series: CY7C. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 4K x 9 Uni-Directional 66.7MHz 10ns 32-PLCC (11.43x13.97). Package: Bulk. Package: 32-LCC (J-Lead). Mounting: Surface... [See More]
- Package Type: PLCC; 32-PLCC (11.43x13.97)
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 867771-CY7C4241-15JXC. Series: CY7C. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 36K (4K x 9) Uni-Directional 66.7MHz 10ns 32-PLCC (11.43x13.97). Package: Tube. Package: 32-LCC (J-Lead). Mounting:... [See More]
- Package Type: PLCC; 32-PLCC (11.43x13.97)
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 867772-CY7C425-20JC. Series: CY7C. Operating Temperature Range: 0 °C ~ 70 °C. Features: Asynchronous FIFO 1K x 9 Uni-Directional 33.3MHz 20ns 32-PLCC (11.43x13.97). Package: Bulk. Package: 32-LCC (J-Lead). Mounting: Surface... [See More]
- Package Type: PLCC; 32-PLCC (11.43x13.97)
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 916495-CY7C425-20JCT. Series: CY7C. Operating Temperature Range: 0 °C ~ 70 °C. Features: Asynchronous FIFO 1K x 9 Uni-Directional 33.3MHz 20ns 32-PLCC (11.43x13.97). Package: Bulk. Package: 32-LCC (J-Lead). Mounting: Surface... [See More]
- Package Type: PLCC; 32-PLCC (11.43x13.97)
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 000404-CY7C425-20JXC. Packaging: Tube/Rail. Mounting: SMD (SMT). Data Rate: 50MHz. Memory Size: 9K (1K x 9). Access Time: 20ns. Current - Supply (Max): 55mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. Programmable... [See More]
- Package Type: PLCC; 32-PLCC (11.43x13.97)
- Data Rate: 50
- Production Status: Obsolete(EOL)
- Access Time: 20
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 916496-CY7C4261V-10JXC. Series: CY7C. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 144K (16K x 9) Uni-Directional 100MHz 8ns 32-PLCC (11.43x13.97). Package: Tube. Package: 32-LCC (J-Lead). Mounting:... [See More]
- Package Type: PLCC; 32-PLCC (11.43x13.97)
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 916500-CY7C429-15JI. Series: CY7C. Operating Temperature Range: -40 °C ~ 85 °C. Features: Asynchronous FIFO 2K x 9 Uni-Directional 40MHz 15ns 32-PLCC (11.43x13.97). Package: Bulk. Package: 32-LCC (J-Lead). Mounting: Surface... [See More]
- Package Type: PLCC; 32-PLCC (11.43x13.97)
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 050684-CY7C433-20JXCT. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 50MHz. Memory Size: 36K (4K x 9). Access Time: 20ns. Current - Supply (Max): 55mA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]
- Package Type: PLCC; 32-PLCC (11.43x13.97)
- Data Rate: 50
- Production Status: Obsolete(EOL)
- Access Time: 20
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 205094-IDT7201LA20J8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 33.3MHz. Memory Size: 4.5K (512 x 9). Access Time: 20ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]
- Package Type: PLCC; 32-PLCC (14x11.46)
- Data Rate: 33
- Production Status: Full Production; Active
- Access Time: 20
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 205096-IDT7202LA25JI8. Packaging: Reel - TR. Mounting: SMD (SMT). Data Rate: 28.5MHz. Memory Size: 9K (1K x 9). Access Time: 25ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]
- Package Type: PLCC; 32-PLCC (14x11.46)
- Data Rate: 28
- Production Status: Full Production; Active
- Access Time: 25
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 896414-SN74ACT7807-15FN. Series: 74ACT. Operating Temperature Range: 0 °C ~ 70 °C. Features: Synchronous FIFO 18K (2K x 9) Uni-Directional 67MHz 12ns 44-PLCC (16.58x16.58). Package: Tube. Package: 44-LCC (J-Lead). Mounting: Surface... [See More]
- Package Type: PLCC; 44-PLCC (16.58x16.58)
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 131641-SN74ACT7807-20FN. Packaging: Tube/Rail. Mounting: SMD (SMT). Data Rate: 50MHz. Memory Size: 18K (2K x 9). Access Time: 13ns. Current - Supply (Max): 400 μA. Bus Directional: Uni-Directional. Expansion Type: Depth, Width. [See More]
- Package Type: PLCC; 44-PLCC (16.58x16.58)
- Data Rate: 50
- Production Status: Full Production; Active
- Access Time: 13
from Integrated Device Technology
The 72V06 is a 16K x 9 dual-port FIFO that operates at Vcc between 3.0V and 3.6V. The device will load and empty data on a first-in/first-out basis. It uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to... [See More]
- Package Type: PLCC
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 144
from Integrated Device Technology
The 7206 is a 16K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is... [See More]
- Package Type: PLCC
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 144
from Integrated Device Technology
The 72225 is a 1K x 8 First-In, First-Out memory with clocked read and write controls and would be useful for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. These FIFOs have 18-bit input and output ports. The... [See More]
- Package Type: PLCC
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 18
from Integrated Device Technology
The 72V02 is a 1K x 9 dual-port FIFO that operates at Vcc between 3.0V and 3.6V. The device will load and empty data on a first-in/first-out basis. It uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to... [See More]
- Package Type: PLCC
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 9
from Integrated Device Technology
The 7202 is a 1K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed... [See More]
- Package Type: PLCC
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 9
from Integrated Device Technology
The 72V221 is a 1K x 9 First-In, First-Out memory with clocked read and write controls. It is a 3.3V version of the 72221 device and is applicable for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. It has 9-bit input and output ports. [See More]
- Package Type: PLCC
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 9
from Integrated Device Technology
The 72221SyncFIFO ™ is a 1K x 9 First-In, First-Out memory with clocked read and write controls. This FIFO is useful for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. These FIFOs have 9-bit input and output ports. The Read Clock... [See More]
- Package Type: PLCC
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 9
from Integrated Device Technology
The 72205 is a 256 x 8 First-In, First-Out memory with clocked read and write controls and would be useful for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. These FIFOs have 18-bit input and output ports. The... [See More]
- Package Type: PLCC
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 4
from Integrated Device Technology
The 7200 is a 256 x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is... [See More]
- Package Type: PLCC
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 2
from Integrated Device Technology
The 72V201 is a 256 x 9 First-In, First-Out memory with clocked read and write controls. It is a 3.3V version of the 72201 device. and is applicable for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. It has 9-bit input and output ports. [See More]
- Package Type: PLCC
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 2
from Integrated Device Technology
The 72201SyncFIFO ™ is a 256 x 9 First-In, First-Out memory with clocked read and write controls. This FIFO is useful for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. These FIFOs have 9-bit input and output ports. The Read Clock... [See More]
- Package Type: PLCC
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 2
from Integrated Device Technology
The 72235 is a 2K x 18 First-In, First-Out memory with clocked read and write controls and would be useful for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. These FIFOs have 18-bit input and output ports. The... [See More]
- Package Type: PLCC
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 36
from Integrated Device Technology
The 72V03 is a 2K x 9 dual-port FIFO that operates at Vcc between 3.0V and 3.6V. The device will load and empty data on a first-in/first-out basis. It uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to... [See More]
- Package Type: PLCC
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 18
from Integrated Device Technology
The 7203 is a 2K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed... [See More]
- Package Type: PLCC
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 18
from Integrated Device Technology
The 72V231 is a 2K x 9 First-In, First-Out memory with clocked read and write controls. It is a 3.3V version of the 72231 device. and is applicable for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. It has 9-bit input and output ports. [See More]
- Package Type: PLCC
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 18
from Integrated Device Technology
The 72231SyncFIFO ™ is a 2K x 9 First-In, First-Out memory with clocked read and write controls. This FIFO is useful for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. These FIFOs have 9-bit input and output ports. The Read Clock... [See More]
- Package Type: PLCC
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 18
from Integrated Device Technology
The 7207 is a 32K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is... [See More]
- Package Type: PLCC
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 288
from Integrated Device Technology
The 72245 is a 4K x 8 First-In, First-Out memory with clocked read and write controls and would be useful for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. These FIFOs have 18-bit input and output ports. The... [See More]
- Package Type: PLCC
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 64
from Integrated Device Technology
The 72V04 is a 4K x 9 dual-port FIFO that operates at Vcc between 3.0V and 3.6V. The device will load and empty data on a first-in/first-out basis. It uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to... [See More]
- Package Type: PLCC
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 36
from Integrated Device Technology
The 7204 is a 4K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed... [See More]
- Package Type: PLCC
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 36
from Integrated Device Technology
The 72V241 is a 4K x 9 First-In, First-Out memory with clocked read and write controls. It is a 3.3V version of the 72241 device and is applicable for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. It has 9-bit input and output ports. [See More]
- Package Type: PLCC
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 36
from Integrated Device Technology
The 72241SyncFIFO ™ is a 4K x 9 First-In, First-Out memory with clocked read and write controls. This FIFO is useful for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. These FIFOs have 9-bit input and output ports. The Read Clock... [See More]
- Package Type: PLCC
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 36
from Integrated Device Technology
The 72215 is a 512 x 8 First-In, First-Out memory with clocked read and write controls and would be useful for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. These FIFOs have 18-bit input and output ports. The... [See More]
- Package Type: PLCC
- Production Status: Full Production
- Communication Type: Synchronous
- Density: 9
from Integrated Device Technology
The 72V01 is a 512 x 9 dual-port FIFO that operates at Vcc between 3.0V and 3.6V. The device will load and empty data on a first-in/first-out basis. It uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to... [See More]
- Package Type: PLCC
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 4
from Integrated Device Technology
The 7201 is a 512 x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is... [See More]
- Package Type: PLCC
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 4