SOIC FIFO Memory
from Win Source Electronics
Win Source Part Number: 1061995-74HCT40105D,112. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74HCT. Package: Tube. Standard Package: 50. Mounting: SMD (SMT). Data Rate: 28MHz. Function: Asynchronous. Memory Size: 64 (16 x 4). Access Time: 40ns. Bus Directional:... [See More]
- Package Type: SOIC
- Access Time: 40
- Data Rate: 28
- Supply Voltage: 4.5 V ~ 5.5 V
from Rochester Electronics
FIFO Mem Async Dual Depth/Width Uni-Dir 256 x 9 28-Pin SOIC [See More]
- Package Type: SOIC; SOIC28
- Production Status: Obsolete
from Win Source Electronics
Win Source Part Number: 1064483-IDT7201LA25SOI. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 7200. Package: Tube. Standard Package: 26. Mounting: SMD (SMT). Data Rate: 28.5MHz. Function: Asynchronous. Memory Size: 4.5K (512 x 9). Access Time: 25ns. Current - Supply (Max):... [See More]
- Package Type: SOIC
- Access Time: 25
- Data Rate: 28
- Supply Voltage: 4.5 V ~ 5.5 V
from Rochester Electronics
FIFO, 16X4, 30ns, Asynchronous, TTL, PDSO16 [See More]
- Package Type: SOIC; SOIC16
- Logic Family: TTL
- Production Status: Obsolete
from Win Source Electronics
Win Source Part Number: 1064496-IDT7202LA25SO8. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 7200. Package: Tape & Reel (TR). Standard Package: 1,000. Mounting: SMD (SMT). Data Rate: 28.5MHz. Function: Asynchronous. Memory Size: 9K (1K x 9). Access Time: 25ns. Current -... [See More]
- Package Type: SOIC
- Access Time: 25
- Data Rate: 28
- Supply Voltage: 4.5 V ~ 5.5 V
from Rochester Electronics
TLC3574 14-bit, Serial Out, Low Power with Built-in Conversion Clock & 8x FIFO, 4 Channels [See More]
- Package Type: SOIC; SOIC20
- Production Status: Active
from Win Source Electronics
Win Source Part Number: 1258861-SN74ACT2229DW. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ACT. Package: Tube. Standard Package: 20. Mounting: SMD (SMT). Data Rate: 60MHz. Function: Synchronous. Memory Size: 512 (256 x 1 x 2). Access Time: 9ns. Current - Supply (Max): 400... [See More]
- Package Type: SOIC
- Access Time: 9
- Data Rate: 60
- Supply Voltage: 4.5 V ~ 5.5 V
from Rochester Electronics
TLC3578 Serial Out, Low Power with Built-In Conversion Clock & 8x FIFO, 8 Channels [See More]
- Package Type: SOIC; SOIC24
- Production Status: Active
from Win Source Electronics
Win Source Part Number: 1258903-SN74ACT2227DWR. Category: Integrated Circuits (ICs) >Logic - FIFOs Memory. Series: 74ACT. Package: Tape & Reel. Standard Package: 1,000. Mounting: SMD (SMT). Data Rate: 60MHz. Function: Synchronous. Memory Size: 128 (64 x 1 x 2). Access Time: 9ns. Current -... [See More]
- Package Type: SOIC
- Access Time: 9
- Data Rate: 60
- Supply Voltage: 4.5 V ~ 5.5 V
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 743943-7202LA12SOG. Series: 7200. Packaging: Tube. Operating Temperature Range: 0 °C ~ 70 °C. Package: 28-SOIC (0.345", 8.77mm Width). Mounting: SMD. Operating Supply Voltage: 4.5 V ~ 5.5 V. Data Rate: 50MHz. [See More]
- Package Type: SOIC
- Access Time: 12
- Data Rate: 50
- Supply Voltage: 4.5 V ~ 5.5 V
from Win Source Electronics
Manufacturer: Renesas Electronics America. Win Source Part Number: 907839-72125L25SOG. Series: 7200. Operating Temperature Range: -40 °C ~ 85 °C. Features: Asynchronous FIFO 16K (1K x 16) Uni-Directional 50MHz 25ns 28-SOIC. Package: 28-SOIC (0.345", 8.77mm Width). Package: Tube. Mounting:... [See More]
- Package Type: SOIC; 28-SOIC
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 765457-74HC7030D,653. Series: 74HC. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 125 °C. Package: 28-SOIC (0.295", 7.50mm Width). Mounting: SMD. Operating Supply Voltage: 2 V ~ 6 V. Data Rate: 33MHz. Function: Asynchronous,... [See More]
- Package Type: SOIC
- Access Time: 36
- Data Rate: 33
- Supply Voltage: 2 V ~ 6 V
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 765537-74HCT7403D,512. Series: 74HCT. Packaging: Tube. Operating Temperature Range: -40 °C ~ 125 °C. Package: 16-SOIC (0.295", 7.50mm Width). Mounting: SMD. Operating Supply Voltage: 4.5 V ~ 5.5 V. Data Rate: 30MHz. Function: Asynchronous,... [See More]
- Package Type: SOIC
- Access Time: 61
- Data Rate: 30
- Supply Voltage: 4.5 V ~ 5.5 V
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 001511-CD74HC40105M96. Packaging: Reel - TR. Mounting: SMD (SMT). Memory Size: 64 (16 x 4). Bus Directional: Uni-Directional. Expansion Type: Depth, Width. Programmable Flags Support: No. Retransmit Capability: No. FWFT Support: No. [See More]
- Package Type: SOIC; 16-SOIC
- Supply Voltage: 2 V ~ 6 V
- Production Status: Full Production; Active
- Operating Temperature: -55 to 125
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 132449-IDT7200L15SO. Packaging: Tube/Rail. Mounting: SMD (SMT). Data Rate: 40MHz. Memory Size: 2.25K (256 x 9). Access Time: 15ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]
- Package Type: SOIC; 28-SOIC
- Data Rate: 40
- Production Status: Obsolete(EOL)
- Access Time: 15
from Win Source Electronics
Manufacturer: Renesas Electronics America. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1149272-IDT7200L15SOGI. Length: 17.9 mm. Memory Size: 256 B. Height: 2.62 mm. Access Time: 15 ns. Number of Words: 256. Number of Pins: 28. Bus Directional:... [See More]
- Package Type: SOIC; SOIC
- Supply Voltage: 5.5 V
- Access Time: 15
- Pins: 28
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 130969-IDT7200L20SO. Packaging: Tube/Rail. Mounting: SMD (SMT). Data Rate: 33.3MHz. Memory Size: 2.25K (256 x 9). Access Time: 20ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]
- Package Type: SOIC; 28-SOIC
- Data Rate: 33
- Production Status: Obsolete(EOL)
- Access Time: 20
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 133657-IDT7200L35SO. Packaging: Tube/Rail. Mounting: SMD (SMT). Data Rate: 22.2MHz. Memory Size: 2.25K (256 x 9). Access Time: 35ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]
- Package Type: SOIC; 28-SOIC
- Data Rate: 22
- Production Status: Obsolete(EOL)
- Access Time: 35
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 776596-IDT7200L50SO. Series: 7200. Packaging: Tube. Operating Temperature Range: 0 °C ~ 70 °C. Package: 28-SOIC (0.345", 8.77mm Width). Mounting: SMD. Operating Supply Voltage: 4.5 V ~ 5.5 V. Data Rate: 15MHz. [See More]
- Package Type: SOIC
- Access Time: 50
- Data Rate: 15
- Supply Voltage: 4.5 V ~ 5.5 V
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 141565-IDT7201LA12SO. Packaging: Tube/Rail. Mounting: SMD (SMT). Data Rate: 50MHz. Memory Size: 4.5K (512 x 9). Access Time: 12ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]
- Package Type: SOIC; 28-SOIC
- Data Rate: 50
- Production Status: Obsolete(EOL)
- Access Time: 12
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 130729-IDT7201LA15SO. Packaging: Tube/Rail. Mounting: SMD (SMT). Data Rate: 40MHz. Memory Size: 4.5K (512 x 9). Access Time: 15ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]
- Package Type: SOIC; 28-SOIC
- Data Rate: 40
- Production Status: Obsolete(EOL)
- Access Time: 15
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 133720-IDT7201LA20SO. Packaging: Tube/Rail. Mounting: SMD (SMT). Data Rate: 33.3MHz. Memory Size: 4.5K (512 x 9). Access Time: 20ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]
- Package Type: SOIC; 28-SOIC
- Data Rate: 33
- Production Status: Obsolete(EOL)
- Access Time: 20
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 142539-IDT7201LA25SO. Packaging: Tube/Rail. Mounting: SMD (SMT). Data Rate: 28.5MHz. Memory Size: 4.5K (512 x 9). Access Time: 25ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]
- Package Type: SOIC; 28-SOIC
- Data Rate: 28
- Production Status: Obsolete(EOL)
- Access Time: 25
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 128269-IDT7201LA35SO. Packaging: Tube/Rail. Mounting: SMD (SMT). Data Rate: 22.2MHz. Memory Size: 4.5K (512 x 9). Access Time: 35ns. Current - Supply (Max): 80mA. Bus Directional: Uni-Directional. Expansion Type: Depth,... [See More]
- Package Type: SOIC; 28-SOIC
- Data Rate: 22
- Production Status: Obsolete(EOL)
- Access Time: 35
from Integrated Device Technology
The 72125 is a 1K x 16 dedicated, parallel-to-serial FIFOs. The ability to buffer wide word widths (x16) make this FIFO ideal for laser printers, FAX machines, local area networks ( LANS ), video storage and disk/tape controller applications. Expansion in width and depth can be achieved using... [See More]
- Package Type: SOIC
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 16
from Integrated Device Technology
The 7202 is a 1K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed... [See More]
- Package Type: SOIC
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 9
from Integrated Device Technology
The 7200 is a 256 x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is... [See More]
- Package Type: SOIC
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 2
from Integrated Device Technology
The 7204 is a 4K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed... [See More]
- Package Type: SOIC
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 36
from Integrated Device Technology
The 7201 is a 512 x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is... [See More]
- Package Type: SOIC
- Production Status: Full Production
- Communication Type: Asynchronous
- Density: 4