Pneumatic Drive Rotary Tables

20 Results
P5W Rotary Table -- P5WCM10NMN0190B
from Parker Hannifin / Automation / Pneumatic - Europe

P5W Rotary Tables. Rack and pinion patented movement. Continuously adjustable stroke. Large ball bearings on the shaft. Through hole in the pinion. Optional rubber end stroke or hydraulic shock-absorber. Mid position stop (MPS) [See More]

  • Drive Mechanism: Pneumatic
  • Number of Spindles: 1
  • Table Diameter: 0.3937
  • Application: Pneumatic
Precision Rotary Actuator -- AGR-1
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements. Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity. Ultra high... [See More]

  • Drive Mechanism: Pneumatic
  • Number of Spindles: 1
  • Table Diameter: 2.25
  • Maximum Axial Load: 198
Rotary Indexing Tables -- ITSC Series
from GIMATIC S.r.l.

Pneumatic indexing tables (series ITSC). • Available in two sizes with 4, 6 or 8 positions. • Available clockwise or counter clockwise (ending A). • High torque. • Suitable for heavy loads. • Through hole for cables and hoses. • Reduced weight and overall dimensions. [See More]

  • Drive Mechanism: Pneumatic
  • Thru Hole Diameter: 0.2165 to 0.5906
  • Number of Spindles: 1
  • Application: Automation
160mm Compact Tilting 2-axis Trunnion Rotary Table Rotary Table -- TR160Y
from Haas Automation, Inc.

160 mm (6.3") Compact Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Mounts along Y axis of VF-3 and larger machines. Requires Haas mill with 4th- and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills with software... [See More]

  • Drive Mechanism: Pneumatic
  • Number of Spindles: 1
  • Table Diameter: 6.3
  • Thru Hole Diameter: 1.5
Precision Rotary Actuator -- AGR-2
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements. Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity. Ultra high... [See More]

  • Drive Mechanism: Pneumatic
  • Number of Spindles: 1
  • Table Diameter: 3.38
  • Maximum Axial Load: 198
Swivelling Units -- R Series
from GIMATIC S.r.l.

2 position pneumatic swivelling units (series R). • Hannover IF Design Award 1999 winner. • Modular with Gimapick system. • Suitable for 90 ° or 180 ° rotation angles. • Shock-absorbers. • Ball bearings. • Integrated rotating distributor of compressed air. [See More]

  • Drive Mechanism: Pneumatic
  • Application: Automation
  • Number of Spindles: 1
160mm Dual SpindleTilting 2-axis Trunnion Rotary Table -- TR160-2
from Haas Automation, Inc.

160 mm (6.3") Dual-Spindle Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Requires Haas mill with 4th- and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills with software version 18.xx or later. Scale feedback does... [See More]

  • Drive Mechanism: Pneumatic
  • Number of Spindles: 2
  • Table Diameter: 6.3
  • Thru Hole Diameter: 1.5
Precision Rotary Actuator -- AGR-3
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements. Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity. Ultra high... [See More]

  • Drive Mechanism: Pneumatic
  • Number of Spindles: 1
  • Table Diameter: 4
  • Maximum Axial Load: 940
Swivelling Units -- RT Series
from GIMATIC S.r.l.

Pneumatic swivelling units series RT. • Rack and pinion movement. • Continuously adjustable stroke. • Large ball bearings on the shaft. • Through hole in the pinion. • Optional rubber bumpers (FGD) or hydraulic shock-absorber. • Optional intermediate stopper (RTD). [See More]

  • Drive Mechanism: Pneumatic
  • Application: Automation
  • Number of Spindles: 1
160mm Dual-Spindle Rotary Table -- HRT160-2
from Haas Automation, Inc.

160 mm (6.3") Dual-Spindle Rotary Table, 10" (254 mm) center distance. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Drive Mechanism: Pneumatic
  • Number of Spindles: 2
  • Table Diameter: 6.3
  • Thru Hole Diameter: 1.5
Precision Rotary Actuator -- AGR-4
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements. Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity. Ultra high... [See More]

  • Drive Mechanism: Pneumatic
  • Number of Spindles: 1
  • Table Diameter: 4.47
  • Maximum Axial Load: 2150
160mm Roller Cam Rotary Table -- HRC160
from Haas Automation, Inc.

160 mm (6.3") Roller Cam Rotary Table with 830 deg/sec indexing. Requires Haas mill with 4th-axis drive for full 4th-axis operation. Requires a Haas mill with software version 18.13 or later. Not available for stand-alone operation. [See More]

  • Drive Mechanism: Pneumatic
  • Number of Spindles: 1
  • Table Diameter: 6.3
  • Thru Hole Diameter: 1.5
160mm Servo Rotary Table -- HRT160
from Haas Automation, Inc.

160 mm (6.3") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Drive Mechanism: Pneumatic
  • Number of Spindles: 1
  • Table Diameter: 6.3
  • Thru Hole Diameter: 1.5
160mm Servo Rotary Table with Wraparound Motor -- HRT160SP
from Haas Automation, Inc.

160 mm (6.3") Servo Rotary Table with wraparound motor. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Drive Mechanism: Pneumatic
  • Number of Spindles: 1
  • Table Diameter: 6.3
  • Thru Hole Diameter: 1.5
160mm Super-Speed Servo Rotary Table -- HRT160SS
from Haas Automation, Inc.

160 mm (6.3") Super-Speed Servo Rotary Table with 570 deg/sec indexing. Requires Haas mill with 4th-axis drive. Mills built before 1/1/2011 require software version 17.06C or later; mills built after 1/1/2011 require software version 18.01A or later. Not available for stand-alone operation. [See More]

  • Drive Mechanism: Pneumatic
  • Number of Spindles: 1
  • Table Diameter: 6.3
  • Thru Hole Diameter: 1.5
160mm Tilting 2-axis Rotary Table -- TRT160
from Haas Automation, Inc.

160 mm (6.3") Tilting 2-Axis Rotary Table. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. [See More]

  • Drive Mechanism: Pneumatic
  • Number of Spindles: 1
  • Table Diameter: 6.3
  • Rotation Speed: 1.67E-4 to 10
160mm Tilting 2-axis Trunnion Rotary Table -- TR160
from Haas Automation, Inc.

160 mm (6.3") Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Requires Haas mill with 4th- and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills with software version 18.xx or later. Scale feedback does not function... [See More]

  • Drive Mechanism: Pneumatic
  • Number of Spindles: 1
  • Table Diameter: 6.3
  • Thru Hole Diameter: 1.5
210mm Dual-Spindle Rotary Table -- HRT210-2
from Haas Automation, Inc.

210 mm (8.3") Dual-Spindle Servo Rotary Table, 12" (305 mm) center distance. Cannot be operated laying on its back. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Drive Mechanism: Pneumatic
  • Number of Spindles: 2
  • Table Diameter: 8.3
  • Thru Hole Diameter: 2
210mm Roller Cam Rotary Tables -- HRC210
from Haas Automation, Inc.

210 mm (8.3") Roller Cam Rotary Table with 830 deg/sec indexing. Includes the necessary 4th-axis drive and wiring. Requires a Haas mill with software version 18.13 or later. Not available for stand-alone operation. [See More]

  • Drive Mechanism: Pneumatic
  • Number of Spindles: 1
  • Table Diameter: 8.3
  • Thru Hole Diameter: 2
210mm Servo Rotary Table -- HRT210
from Haas Automation, Inc.

210 mm (8.3") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Drive Mechanism: Pneumatic
  • Number of Spindles: 1
  • Table Diameter: 8.3
  • Thru Hole Diameter: 2