Assembly Rotary Tables
from PI (Physik Instrumente) L.P.
PIMag® magnetic direct drive3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and accelerations. Iron core motors are used when forces and... [See More]
- Application: Automation; Assembly; Medical, Research, Biotechnology, Semiconductor Technology, Metrology
- Drive Description: Iron core 3-phase torque motor
- Drive Mechanism: Electromagnetic Direct Drive
from PI (Physik Instrumente) L.P.
Unlimited Rotation Range. Maximum Payload: 10 kg. Maximum Angular Velocity: 50 deg/second. Maximum Angular Resolution: 0.0001 deg. Reproducibility: 0.0002 deg unidirectional +/-0.0002 deg bidirectional. Available Rotary Encoder. Open Aperture: 35 millimeters [See More]
- Application: Inspection; Assembly; Medical, Metrology, Photonics, Vacuum
from AGI - American Grippers Inc.
Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements. Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity. Ultra high... [See More]
- Application: Automation; Inspection; Assembly
- Number of Spindles: 1
- Table Diameter: 2.25
- Maximum Axial Load: 198
from Velmex, Inc.
To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only. [See More]
- Application: EqipPositioning; Automation; Inspection; Assembly
- Number of Spindles: 1
- Table Diameter: 4.92
- Thru Hole Diameter: 1.57
from Haas Automation, Inc.
160 mm (6.3") Compact Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Mounts along Y axis of VF-3 and larger machines. Requires Haas mill with 4th- and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills with software... [See More]
- Application: Machining; EqipPositioning; Automation; Inspection; Assembly
- Number of Spindles: 1
- Table Diameter: 6.3
- Thru Hole Diameter: 1.5
from Centricity
AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic. Center-driven to very... [See More]
- Application: Machining; EqipPositioning; Automation; Inspection; Assembly
- Thru Hole Diameter: 480
- Table Diameter: 600
- Maximum Axial Load: 1.00E6
from AGI - American Grippers Inc.
Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements. Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity. Ultra high... [See More]
- Application: Automation; Inspection; Assembly
- Number of Spindles: 1
- Table Diameter: 3.38
- Maximum Axial Load: 198
from Velmex, Inc.
To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only. [See More]
- Application: EqipPositioning; Automation; Inspection; Assembly
- Number of Spindles: 1
- Table Diameter: 1.65
- Thru Hole Diameter: 0.5000
from Haas Automation, Inc.
160 mm (6.3") Dual-Spindle Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Requires Haas mill with 4th- and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills with software version 18.xx or later. Scale feedback does... [See More]
- Application: Machining; EqipPositioning; Automation; Inspection; Assembly
- Number of Spindles: 2
- Table Diameter: 6.3
- Thru Hole Diameter: 1.5
from Centricity
The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial... [See More]
- Application: EqipPositioning; Automation; Inspection; Assembly
- Maximum Axial Load: 50
- Table Diameter: 12
- Maximum Radial Load: 25
from AGI - American Grippers Inc.
Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements. Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity. Ultra high... [See More]
- Application: Automation; Inspection; Assembly
- Number of Spindles: 1
- Table Diameter: 4
- Maximum Axial Load: 940
from Velmex, Inc.
B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K). [See More]
- Application: EqipPositioning; Automation; Inspection; Assembly
- Number of Spindles: 1
- Table Diameter: 4.92
- Thru Hole Diameter: 1.57
from Haas Automation, Inc.
160 mm (6.3") Dual-Spindle Rotary Table, 10" (254 mm) center distance. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Application: Machining; EqipPositioning; Automation; Inspection; Assembly
- Number of Spindles: 2
- Table Diameter: 6.3
- Thru Hole Diameter: 1.5
from AGI - American Grippers Inc.
Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements. Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity. Ultra high... [See More]
- Application: Automation; Inspection; Assembly
- Number of Spindles: 1
- Table Diameter: 4.47
- Maximum Axial Load: 2150
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Application: EqipPositioning; Automation; Inspection; Assembly
- Number of Spindles: 1
- Table Diameter: 3.15
- Center Height: 1.3
from Haas Automation, Inc.
160 mm (6.3") Roller Cam Rotary Table with 830 deg/sec indexing. Requires Haas mill with 4th-axis drive for full 4th-axis operation. Requires a Haas mill with software version 18.13 or later. Not available for stand-alone operation. [See More]
- Application: Machining; EqipPositioning; Automation; Inspection; Assembly
- Number of Spindles: 1
- Table Diameter: 6.3
- Thru Hole Diameter: 1.5
from Velmex, Inc.
Product Features: Turntable. Product Benefits: 0.1 degree resolution [See More]
- Application: EqipPositioning; Automation; Inspection; Assembly
- Number of Spindles: 1
- Table Diameter: 3.15
- Thru Hole Diameter: 0.0
from Haas Automation, Inc.
160 mm (6.3") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Application: Machining; EqipPositioning; Automation; Inspection; Assembly
- Number of Spindles: 1
- Table Diameter: 6.3
- Thru Hole Diameter: 1.5
from Haas Automation, Inc.
160 mm (6.3") Servo Rotary Table with wraparound motor. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Application: Machining; EqipPositioning; Automation; Inspection; Assembly
- Number of Spindles: 1
- Table Diameter: 6.3
- Thru Hole Diameter: 1.5
from Haas Automation, Inc.
160 mm (6.3") Super-Speed Servo Rotary Table with 570 deg/sec indexing. Requires Haas mill with 4th-axis drive. Mills built before 1/1/2011 require software version 17.06C or later; mills built after 1/1/2011 require software version 18.01A or later. Not available for stand-alone operation. [See More]
- Application: Machining; EqipPositioning; Automation; Inspection; Assembly
- Number of Spindles: 1
- Table Diameter: 6.3
- Thru Hole Diameter: 1.5
from Haas Automation, Inc.
160 mm (6.3") Tilting 2-Axis Rotary Table. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. [See More]
- Application: Machining; EqipPositioning; Automation; Inspection; Assembly
- Number of Spindles: 1
- Table Diameter: 6.3
- Rotation Speed: 1.67E-4 to 10
from Haas Automation, Inc.
160 mm (6.3") Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Requires Haas mill with 4th- and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills with software version 18.xx or later. Scale feedback does not function... [See More]
- Application: Machining; EqipPositioning; Automation; Inspection; Assembly
- Number of Spindles: 1
- Table Diameter: 6.3
- Thru Hole Diameter: 1.5
from Haas Automation, Inc.
210 mm (8.3") Dual-Spindle Servo Rotary Table, 12" (305 mm) center distance. Cannot be operated laying on its back. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Application: Machining; EqipPositioning; Automation; Inspection; Assembly
- Number of Spindles: 2
- Table Diameter: 8.3
- Thru Hole Diameter: 2
from Haas Automation, Inc.
210 mm (8.3") Roller Cam Rotary Table with 830 deg/sec indexing. Includes the necessary 4th-axis drive and wiring. Requires a Haas mill with software version 18.13 or later. Not available for stand-alone operation. [See More]
- Application: Machining; EqipPositioning; Automation; Inspection; Assembly
- Number of Spindles: 1
- Table Diameter: 8.3
- Thru Hole Diameter: 2
from Haas Automation, Inc.
210 mm (8.3") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Application: Machining; EqipPositioning; Automation; Inspection; Assembly
- Number of Spindles: 1
- Table Diameter: 8.3
- Thru Hole Diameter: 2
from Haas Automation, Inc.
210 mm (8.3") Servo Rotary Table with wraparound motor. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Application: Machining; EqipPositioning; Automation; Inspection; Assembly
- Number of Spindles: 1
- Table Diameter: 8.3
- Thru Hole Diameter: 2
from Haas Automation, Inc.
210 mm (8.27") Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Requires Haas mill with 4th- and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills with software version 18.xx or later. Scale feedback does not function... [See More]
- Application: Machining; EqipPositioning; Automation; Inspection; Assembly
- Number of Spindles: 1
- Table Diameter: 8.3
- Thru Hole Diameter: 2
from Haas Automation, Inc.
210 mm (8.3") Tilting 2-Axis Rotary Table. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. [See More]
- Application: Machining; EqipPositioning; Automation; Inspection; Assembly
- Number of Spindles: 1
- Table Diameter: 8.3
- Center Height: 9
from Haas Automation, Inc.
210 mm (8.3") Servo Rotary Table with special cable assembly, modified to stand upright. Requires Haas mill with 4th-axis drive �for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Application: Machining; EqipPositioning; Automation; Inspection; Assembly
- Number of Spindles: 1
- Table Diameter: 8.3
- Thru Hole Diameter: 2
from Haas Automation, Inc.
310 mm (12.2") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Application: Machining; EqipPositioning; Automation; Inspection; Assembly
- Number of Spindles: 1
- Table Diameter: 12.2
- Thru Hole Diameter: 3.25
from Haas Automation, Inc.
310 mm (12.2") Servo Rotary Table with wraparound motor. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Application: Machining; EqipPositioning; Automation; Inspection; Assembly
- Number of Spindles: 1
- Table Diameter: 12.2
- Center Height: 9
from Haas Automation, Inc.
310 mm (12.2") Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills with software version 18.xx or later. Scale feedback does not function... [See More]
- Application: Machining; EqipPositioning; Automation; Inspection; Assembly
- Number of Spindles: 1
- Table Diameter: 12.2
- Thru Hole Diameter: 3.25