Horizontal Rotary Tables

20 Results
PIglide Air-Bearing XY Rotation Stage -- A-361
from PI (Physik Instrumente) L.P.

A-361 is an air-bearing XY-ThetaZ stage with direct drives. Designed as a parallel-kinematic multi-axis system, the platform moves in the X and Y directions as well as rotational in the Z axis. This stage offers ultra-high precision with a very low profile. The combination of the noncontact... [See More]

  • Mounting Capability: Horizontal
  • Application: EqipPositioning; Inspection; High-precision Applications
  • Table Diameter: 7.87
  • Features: 4Axis
RTMB+ High Precision Indexing Table -- RTMB+210-070
from ETEL S.A.

The RTMB+ family offers high-precision rotary indexing tables in two different diameters, active lengths and windings per size. Our direct-drive TMB+ torque motors provide exceptional performance in applications that require high repeatability and short indexing times. By integrating our TMB+ direct... [See More]

  • Mounting Capability: Horizontal
  • Number of Spindles: 1
  • Table Diameter: 9.45 to 9.65
  • Thru Hole Diameter: 1.97
PIglide High-Precision Z Tip/Tilt Stage with Air Bearings -- A-523
from PI (Physik Instrumente) L.P.

A-523 is an air bearing Z tip/tilt stage with direct drive. Designed as a parallel-kinematic multi-axis system, the platform can be used for Z and tip/tilt motion. This stage offers ultra-precision in miniature format. The combination of the noncontact components results in a frictionless motion... [See More]

  • Mounting Capability: Horizontal
  • Application: EqipPositioning; Inspection; High-precision Applications
  • Table Diameter: 9.84
  • Features: Z tip/tilt stage
RTMBi High Precision Indexing Table -- RTMBi140-030
from ETEL S.A.

This series offers high-precision indexing tables with five different active lengths, featuring our direct drive torque motors for exceptional performance in applications requiring high repeatability and short indexing times. Integrated with our direct drive torque motors, the RTMBi Series excels in... [See More]

  • Mounting Capability: Horizontal
  • Number of Spindles: 1
  • Table Diameter: 6.54
  • Thru Hole Diameter: 0.9843
RTMC High Precision Indexing Table -- RTMC 180165
from ETEL S.A.

The RTMC series is a new family of high performance rotary indexing tables. Available in two active lengths, it features the highest torque density on the market for applications requiring high repeatability and short indexing times. [See More]

  • Mounting Capability: Horizontal
  • Number of Spindles: 1
  • Table Diameter: 7.09
  • Thru Hole Diameter: 2.3
SDChassis - Small Part Assembly and Processing Machine Center
from Steven Douglas Corp. (SDC)

The SDChassis is a World-class, high-speed assembly platform with extremely flexible tooling options and table arrangements. It combines accurate and smooth tooling motions from its large CAM, along with the flexibility and programmability of a servo driven indexing table. The servo driven indexing... [See More]

  • Mounting Capability: Horizontal
  • Application: Automation
  • Table Diameter: 36
  • Features: Indexing; Servo-and-PLC Control
Precision Rotary Actuator -- AGR-1
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements. Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity. Ultra high... [See More]

  • Mounting Capability: Horizontal
  • Number of Spindles: 1
  • Table Diameter: 2.25
  • Maximum Axial Load: 198
AccuRing™ Rotary Table
from Centricity

AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic. Center-driven to very... [See More]

  • Mounting Capability: Horizontal; Vertical; Inverted
  • Thru Hole Diameter: 480
  • Table Diameter: 600
  • Maximum Axial Load: 1.00E6
Hydrostatic Rotary Tables
from HYPROSTATIK Schönfeld GmbH

Diameter 1600 mm. Rotational speed 0-100 rpm. Pump pressure 32 bar. Oil type VG 10. Oil flow 8 l/min. Max. axial bearing load 43000 N. Max. radial bearing load 4000 N. Max. overturning torque 4000 Nm. Axial/radial bearing stiffness 8000/3000 N/ µm. Friction power at max. rotational speed... [See More]

  • Mounting Capability: Horizontal
  • Number of Spindles: 1
  • Table Diameter: 62.99
  • Maximum Axial Load: 9666
P5W Rotary Table -- P5WCM10NMN0190B
from Parker Hannifin / Automation / Pneumatic - Europe

P5W Rotary Tables. Rack and pinion patented movement. Continuously adjustable stroke. Large ball bearings on the shaft. Through hole in the pinion. Optional rubber end stroke or hydraulic shock-absorber. Mid position stop (MPS) [See More]

  • Mounting Capability: Horizontal
  • Number of Spindles: 1
  • Table Diameter: 0.3937
  • Application: Pneumatic
Rotary Table -- A4818TS
from Velmex, Inc.

To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only. [See More]

  • Mounting Capability: Horizontal; Vertical; Inverted
  • Number of Spindles: 1
  • Table Diameter: 4.92
  • Thru Hole Diameter: 1.57
Dual-axis High Speed Trunnion Table -- TRT100
from Haas Automation, Inc.

The Haas TRT100 dual-axis trunnion table provides high-speed, accurate performance for 3+2 and full 5-axis machining of small parts. Its small size and high-speed make it the perfect 5-axis solution for small footprint machining centers. Indexing speeds of 1000°/sec ensure short cycle times, and... [See More]

  • Mounting Capability: Horizontal
  • Maximum Axial Load: 5 to 15
  • Number of Spindles: 1
  • Application: Machining; EqipPositioning; Automation; Inspection; Assembly
Precision Rotary Actuator -- AGR-2
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements. Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity. Ultra high... [See More]

  • Mounting Capability: Horizontal
  • Number of Spindles: 1
  • Table Diameter: 3.38
  • Maximum Axial Load: 198
MS Series Servo Indexer -- MS025
from Centricity

The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial... [See More]

  • Mounting Capability: Horizontal; Vertical; Inverted
  • Maximum Axial Load: 50
  • Table Diameter: 12
  • Maximum Radial Load: 25
Rotary Table -- A5990TS
from Velmex, Inc.

To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only. [See More]

  • Mounting Capability: Horizontal; Vertical; Inverted
  • Number of Spindles: 1
  • Table Diameter: 1.65
  • Thru Hole Diameter: 0.5000
Precision Rotary Actuator -- AGR-3
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements. Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity. Ultra high... [See More]

  • Mounting Capability: Horizontal
  • Number of Spindles: 1
  • Table Diameter: 4
  • Maximum Axial Load: 940
Rotary Table -- B4818TS
from Velmex, Inc.

B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K). [See More]

  • Mounting Capability: Horizontal; Vertical; Inverted
  • Number of Spindles: 1
  • Table Diameter: 4.92
  • Thru Hole Diameter: 1.57
Precision Rotary Actuator -- AGR-4
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements. Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity. Ultra high... [See More]

  • Mounting Capability: Horizontal
  • Number of Spindles: 1
  • Table Diameter: 4.47
  • Maximum Axial Load: 2150
Turntable -- A2505TS
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Mounting Capability: Horizontal; Vertical
  • Number of Spindles: 1
  • Table Diameter: 3.15
  • Center Height: 1.3
Turntable -- A4007TS
from Velmex, Inc.

Product Features: Turntable. Product Benefits: 0.1 degree resolution [See More]

  • Mounting Capability: Horizontal; Vertical
  • Number of Spindles: 1
  • Table Diameter: 3.15
  • Thru Hole Diameter: 0.0