Indexing Rotary Tables
from PI (Physik Instrumente) L.P.
The directly driven low-profile rotation stages of the PIglide RL series are designed for the highest precision with low-profile design. Various options can be combined to create a solution ideal for point-to-point indexing or constant velocity scanning. The RL stages offer superior travel accuracy,... [See More]
- Features: Indexing
- Drive Mechanism: Direct Drive
- Application: Inspection; Wafer Alignment, Measuring Technology, Calibration, Scanning
- Drive Description: Ironless 3-phase torque motor
from ETEL S.A.
The RTMB+ family offers high-precision rotary indexing tables in two different diameters, active lengths and windings per size. Our direct-drive TMB+ torque motors provide exceptional performance in applications that require high repeatability and short indexing times. By integrating our TMB+ direct... [See More]
- Features: Indexing
- Number of Spindles: 1
- Table Diameter: 9.45 to 9.65
- Thru Hole Diameter: 1.97
from PI (Physik Instrumente) L.P.
The PIglide RM series of motorized rotary air bearing stages are a complete positioning solution designed for accuracy, precision, high stiffness, and ease of use. They can be used in any orientation. These stages feature high performance, low-cogging frameless slotless torque motors, and optical... [See More]
- Features: Indexing
- Drive Description: Ironless 3-phase torque motor
- Application: Inspection; Optical Alignment, Metrology, Calibration, Scanning
- Mounting Capability: Horizontal (optional feature); Vertical (optional feature)
from ETEL S.A.
This series offers high-precision indexing tables with five different active lengths, featuring our direct drive torque motors for exceptional performance in applications requiring high repeatability and short indexing times. Integrated with our direct drive torque motors, the RTMBi Series excels in... [See More]
- Features: Indexing
- Number of Spindles: 1
- Table Diameter: 6.54
- Thru Hole Diameter: 0.9843
from ETEL S.A.
The RTMC series is a new family of high performance rotary indexing tables. Available in two active lengths, it features the highest torque density on the market for applications requiring high repeatability and short indexing times. [See More]
- Features: Indexing
- Number of Spindles: 1
- Table Diameter: 7.09
- Thru Hole Diameter: 2.3
from Velmex, Inc.
To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only. [See More]
- Features: Encoder; Brake; Indexing; Engraved Knob
- Number of Spindles: 1
- Table Diameter: 4.92
- Thru Hole Diameter: 1.57
from Haas Automation, Inc.
5C Collet Super-High-Speed 725 deg/sec indexing with manual collet closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Features: 4Axis; ColletSpindle; CNC; Indexing
- Center Height: 4
- Number of Spindles: 1
- Rotation Speed: 1.67E-4 to 121
from WEISS North America, Inc.
TW with hybrid drive. A direct drive motor integrated with a high-precision gear, absolute encoder and built-in brake combined with a robust mechanical platform. The TW sets new standards in the compact rotary indexing table-area in the following characteristics: dynamic, precision, user... [See More]
- Features: Indexing
from Steven Douglas Corp. (SDC)
The SDChassis is a World-class, high-speed assembly platform with extremely flexible tooling options and table arrangements. It combines accurate and smooth tooling motions from its large CAM, along with the flexibility and programmability of a servo driven indexing table. The servo driven indexing... [See More]
- Features: Indexing; Servo-and-PLC Control
- Application: Automation
- Table Diameter: 36
- Drive Mechanism: Electric
from Centricity
AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic. Center-driven to very... [See More]
- Features: 4Axis; 5Axis; Encoder; Brake (optional feature); Operator Configurable; Tilting; Indexing; TSlot (optional feature)
- Thru Hole Diameter: 480
- Table Diameter: 600
- Maximum Axial Load: 1.00E6
from GIMATIC S.r.l.
Pneumatic indexing tables (series ITSC). • Available in two sizes with 4, 6 or 8 positions. • Available clockwise or counter clockwise (ending A). • High torque. • Suitable for heavy loads. • Through hole for cables and hoses. • Reduced weight and overall dimensions. [See More]
- Features: Indexing
- Thru Hole Diameter: 0.2165 to 0.5906
- Number of Spindles: 1
- Application: Automation
from Velmex, Inc.
To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only. [See More]
- Features: Encoder; Brake; Indexing; Small Size, Engraved Knob
- Number of Spindles: 1
- Table Diameter: 1.65
- Thru Hole Diameter: 0.5000
from Haas Automation, Inc.
5C Collet Tilting 2-Axis Rotary. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Features: ColletSpindle; CNC; Tilting; Indexing
- Center Height: 6
- Number of Spindles: 1
- Rotation Speed: 1.67E-4 to 10
from WEISS North America, Inc.
CR heavy duty rotary indexing rings/freely programmable. Flat heavy duty ring with large central opening. The extremely flat design frees up space and offers flexibility for creating ergonomically sound workplaces. Using the WAS control system, the ring is completely freely programmable. The CR at a... [See More]
- Features: Indexing
from Centricity
OVERVIEW. The EZ Indexer is a high precision highly flexible servo indexer designed to work directly with today ’s PLC or PC control Systems. Available in two standard sizes, the simple to install EZ Indexer can handle loads from grams up to hundreds of pounds, with dial diameters from 8... [See More]
- Features: Indexing
from Velmex, Inc.
B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K). [See More]
- Features: Encoder; Brake; Indexing
- Number of Spindles: 1
- Table Diameter: 4.92
- Thru Hole Diameter: 1.57
from Haas Automation, Inc.
5C Collet Servo Rotary Head with Manual Collet Closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Features: 4Axis; ColletSpindle; CNC; Indexing
- Center Height: 4
- Number of Spindles: 1
- Rotation Speed: 1.67E-4 to 68.33
from WEISS North America, Inc.
NC rotary indexing tables. The NC combines robustness and durability with the advantages of a freely programmable rotary table offering a high level of torque. The NC differentiates itself from the TC range through its use of a brushless AC servo motor drive. In addition, the drive curve has a... [See More]
- Features: Indexing
from Centricity
The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial... [See More]
- Features: 4Axis; 5Axis; Encoder; Brake (optional feature); Operator Configurable; Tilting; Indexing; TSlot (optional feature)
- Maximum Axial Load: 50
- Table Diameter: 12
- Maximum Radial Load: 25
from Haas Automation, Inc.
The Haas TRT100 dual-axis trunnion table provides high-speed, accurate performance for 3+2 and full 5-axis machining of small parts. Its small size and high-speed make it the perfect 5-axis solution for small footprint machining centers. Indexing speeds of 1000°/sec ensure short cycle times, and... [See More]
- Features: 5Axis; CNC; Indexing
- Maximum Axial Load: 5 to 15
- Number of Spindles: 1
- Application: Machining; EqipPositioning; Automation; Inspection; Assembly
from WEISS North America, Inc.
NR rotary indexing rings. Freely programmable rotary indexing ring with very large central opening, extremely flat design and a high level of parts accuracy. The ring-shaped design allows extra free design space. The rotating aluminium ring can be adjusted to your specifications in terms of diameter... [See More]
- Features: Indexing
from Centricity
The DL Series features IP68 construction to be dust tight and protect against continuous submersion in water and other fluids up to 1 meter. The DL Series is designed to work with today ’s PC and PLC systems and offers the most popular features of servo indexing including indexing,... [See More]
- Features: Indexing
from Haas Automation, Inc.
Dual-Spindle 5C Collet Tilting 2-Axis Rotary. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Features: ColletSpindle; CNC; Tilting; Indexing; MultipleFaces
- Center Height: 6
- Number of Spindles: 2
- Rotation Speed: 1.67E-4 to 10
from WEISS North America, Inc.
TR rotary indexing rings. Rotary indexing ring with large open center. Extremely low profile design with high level of accuracy. The ring-shaped design allows extra free design space. The rotating aluminium ring can be adjusted to your specifications in terms of diameter and thickness. The TR at a... [See More]
- Features: Indexing
from Haas Automation, Inc.
Dual-Spindle Servo 5C System. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Features: 4Axis; ColletSpindle; CNC; Indexing; MultipleFaces
- Center Height: 5.88
- Number of Spindles: 2
- Rotation Speed: 1.67E-4 to 33.33
from WEISS North America, Inc.
TC rotary indexing tables. The most reliable and robust rotary indexing tables available worldwide. Your preferred partner in the field of automation technology. Extremely long service life combined with a 4 year warranty. Robust rotary table with smooth, jerk and impact-free motion and extremely... [See More]
- Features: Indexing
from Haas Automation, Inc.
Dual-Spindle Servo 5C System mounted on plate with pneumatic tailstocks. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Features: 4Axis; ColletSpindle; CNC; Indexing; MultipleFaces
- Center Height: 5.88
- Number of Spindles: 2
- Rotation Speed: 1.67E-4 to 33.33
from Haas Automation, Inc.
Quad-Spindle 5C Collet Tilting 2-Axis Rotary. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Features: ColletSpindle; CNC; Tilting; Indexing; MultipleFaces
- Center Height: 6
- Number of Spindles: 4
- Rotation Speed: 1.67E-4 to 10
from Haas Automation, Inc.
Quad-Spindle Servo 5C Heads. Requires Haas mill with 4th axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Features: 4Axis; ColletSpindle; CNC; Indexing; MultipleFaces
- Center Height: 5.88
- Number of Spindles: 4
- Rotation Speed: 1.67E-4 to 33.33
from Haas Automation, Inc.
Triple-Spindle 5C Collet Tilting 2-Axis Rotary. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Features: ColletSpindle; CNC; Tilting; Indexing; MultipleFaces
- Center Height: 6
- Number of Spindles: 3
- Rotation Speed: 1.67E-4 to 10
from Haas Automation, Inc.
Triple-Spindle Servo 5C Heads with heavy-duty motor. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Features: 4Axis; ColletSpindle; CNC; Indexing; MultipleFaces
- Center Height: 5.88
- Number of Spindles: 3
- Rotation Speed: 1.67E-4 to 33.33