Behind / Below Table Rotary Tables

11 Results
RTMB+ High Precision Indexing Table -- RTMB+210-070
from ETEL S.A.

The RTMB+ family offers high-precision rotary indexing tables in two different diameters, active lengths and windings per size. Our direct-drive TMB+ torque motors provide exceptional performance in applications that require high repeatability and short indexing times. By integrating our TMB+ direct... [See More]

  • Drive Location: BehindTable
  • Number of Spindles: 1
  • Table Diameter: 9.45 to 9.65
  • Thru Hole Diameter: 1.97
RTMBi High Precision Indexing Table -- RTMBi140-030
from ETEL S.A.

This series offers high-precision indexing tables with five different active lengths, featuring our direct drive torque motors for exceptional performance in applications requiring high repeatability and short indexing times. Integrated with our direct drive torque motors, the RTMBi Series excels in... [See More]

  • Drive Location: BehindTable
  • Number of Spindles: 1
  • Table Diameter: 6.54
  • Thru Hole Diameter: 0.9843
RTMC High Precision Indexing Table -- RTMC 180165
from ETEL S.A.

The RTMC series is a new family of high performance rotary indexing tables. Available in two active lengths, it features the highest torque density on the market for applications requiring high repeatability and short indexing times. [See More]

  • Drive Location: BehindTable
  • Number of Spindles: 1
  • Table Diameter: 7.09
  • Thru Hole Diameter: 2.3
Precision Rotary Actuator -- AGR-1
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements. Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity. Ultra high... [See More]

  • Drive Location: BehindTable
  • Number of Spindles: 1
  • Table Diameter: 2.25
  • Maximum Axial Load: 198
Turntable -- A2505TS
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Drive Location: BehindTable
  • Number of Spindles: 1
  • Table Diameter: 3.15
  • Center Height: 1.3
SDChassis - Small Part Assembly and Processing Machine Center
from Steven Douglas Corp. (SDC)

The SDChassis is a World-class, high-speed assembly platform with extremely flexible tooling options and table arrangements. It combines accurate and smooth tooling motions from its large CAM, along with the flexibility and programmability of a servo driven indexing table. The servo driven indexing... [See More]

  • Drive Location: BehindTable
  • Application: Automation
  • Table Diameter: 36
  • Features: Indexing; Servo-and-PLC Control
AccuRing™ Rotary Table
from Centricity

AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic. Center-driven to very... [See More]

  • Drive Location: BehindTable; TopMounted (optional feature); SideMounted (optional feature)
  • Thru Hole Diameter: 480
  • Table Diameter: 600
  • Maximum Axial Load: 1.00E6
Precision Rotary Actuator -- AGR-2
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements. Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity. Ultra high... [See More]

  • Drive Location: BehindTable
  • Number of Spindles: 1
  • Table Diameter: 3.38
  • Maximum Axial Load: 198
MS Series Servo Indexer -- MS025
from Centricity

The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial... [See More]

  • Drive Location: BehindTable; TopMounted (optional feature); SideMounted (optional feature)
  • Maximum Axial Load: 50
  • Table Diameter: 12
  • Maximum Radial Load: 25
Precision Rotary Actuator -- AGR-3
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements. Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity. Ultra high... [See More]

  • Drive Location: BehindTable
  • Number of Spindles: 1
  • Table Diameter: 4
  • Maximum Axial Load: 940
Precision Rotary Actuator -- AGR-4
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements. Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity. Ultra high... [See More]

  • Drive Location: BehindTable
  • Number of Spindles: 1
  • Table Diameter: 4.47
  • Maximum Axial Load: 2150