5 Axis Rotary Tables
from HIWIN Corporation
HIWIN Corporation provides leading rotary motion components and tables. Learn about our Direct Drive Rotary Tables (DDRT) product line for general automation, in four models, including the ultra-low-profile DMT. Compared with the mechanical indexing table, direct drive rotary tables have high speed... [See More]
- Features: 5Axis
- Drive Mechanism: Electric
from Haas Automation, Inc.
The Haas TRT100 dual-axis trunnion table provides high-speed, accurate performance for 3+2 and full 5-axis machining of small parts. Its small size and high-speed make it the perfect 5-axis solution for small footprint machining centers. Indexing speeds of 1000°/sec ensure short cycle times, and... [See More]
- Features: 5Axis; CNC; Indexing
- Maximum Axial Load: 5 to 15
- Number of Spindles: 1
- Application: Machining; EqipPositioning; Automation; Inspection; Assembly
from Centricity
AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic. Center-driven to very... [See More]
- Features: 4Axis; 5Axis; Encoder; Brake (optional feature); Operator Configurable; Tilting; Indexing; TSlot (optional feature)
- Thru Hole Diameter: 480
- Table Diameter: 600
- Maximum Axial Load: 1.00E6
from Centricity
The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial... [See More]
- Features: 4Axis; 5Axis; Encoder; Brake (optional feature); Operator Configurable; Tilting; Indexing; TSlot (optional feature)
- Maximum Axial Load: 50
- Table Diameter: 12
- Maximum Radial Load: 25