Inspection Rotary Tables

40 Results
Compact Rotation Stage -- V-610
from PI (Physik Instrumente) L.P.

3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for positioning tasks with the highest... [See More]

  • Application: EqipPositioning; Automation; Inspection
  • Drive Mechanism: Electromagnetic Direct Drive
  • Features: Brake (optional feature)
  • Drive Description: Ironless 3-phase torque motor
PIglide Air-Bearing XY Rotation Stage -- A-361
from PI (Physik Instrumente) L.P.

A-361 is an air-bearing XY-ThetaZ stage with direct drives. Designed as a parallel-kinematic multi-axis system, the platform moves in the X and Y directions as well as rotational in the Z axis. This stage offers ultra-high precision with a very low profile. The combination of the noncontact... [See More]

  • Application: EqipPositioning; Inspection; High-precision Applications
  • Features: 4Axis
  • Table Diameter: 7.87
  • Drive Mechanism: Electric; Voice Coil
PIglide High-Precision Z Tip/Tilt Stage with Air Bearings -- A-523
from PI (Physik Instrumente) L.P.

A-523 is an air bearing Z tip/tilt stage with direct drive. Designed as a parallel-kinematic multi-axis system, the platform can be used for Z and tip/tilt motion. This stage offers ultra-precision in miniature format. The combination of the noncontact components results in a frictionless motion... [See More]

  • Application: EqipPositioning; Inspection; High-precision Applications
  • Features: Z tip/tilt stage
  • Table Diameter: 9.84
  • Drive Mechanism: Electric; linear motor
PIglide RL Rotation Stage with Air Bearing -- A-63x
from PI (Physik Instrumente) L.P.

The directly driven low-profile rotation stages of the PIglide RL series are designed for the highest precision with low-profile design. Various options can be combined to create a solution ideal for point-to-point indexing or constant velocity scanning. The RL stages offer superior travel accuracy,... [See More]

  • Application: Inspection; Wafer Alignment, Measuring Technology, Calibration, Scanning
  • Drive Mechanism: Direct Drive
  • Features: Indexing
  • Drive Description: Ironless 3-phase torque motor
PIglide RM Rotation Stage with Air Bearing -- A-62x
from PI (Physik Instrumente) L.P.

The PIglide RM series of motorized rotary air bearing stages are a complete positioning solution designed for accuracy, precision, high stiffness, and ease of use. They can be used in any orientation. These stages feature high performance, low-cogging frameless slotless torque motors, and optical... [See More]

  • Application: Inspection; Optical Alignment, Metrology, Calibration, Scanning
  • Drive Description: Ironless 3-phase torque motor
  • Features: Indexing
  • Mounting Capability: Horizontal (optional feature); Vertical (optional feature)
Precision Rotation Stage -- L-611
from PI (Physik Instrumente) L.P.

Unlimited Rotation Range. Maximum Payload: 10 kg. Maximum Angular Velocity: 50 deg/second. Maximum Angular Resolution: 0.0001 deg. Reproducibility: 0.0002 deg unidirectional +/-0.0002 deg bidirectional. Available Rotary Encoder. Open Aperture: 35 millimeters [See More]

  • Application: Inspection; Assembly; Medical, Metrology, Photonics, Vacuum
Precision Rotary Actuator -- AGR-1
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements. Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity. Ultra high... [See More]

  • Application: Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 2.25
  • Maximum Axial Load: 198
Rotary Table -- A4818TS
from Velmex, Inc.

To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only. [See More]

  • Application: EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 4.92
  • Thru Hole Diameter: 1.57
160mm Compact Tilting 2-axis Trunnion Rotary Table Rotary Table -- TR160Y
from Haas Automation, Inc.

160 mm (6.3") Compact Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Mounts along Y axis of VF-3 and larger machines. Requires Haas mill with 4th- and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills with software... [See More]

  • Application: Machining; EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 6.3
  • Thru Hole Diameter: 1.5
AccuRing™ Rotary Table
from Centricity

AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic. Center-driven to very... [See More]

  • Application: Machining; EqipPositioning; Automation; Inspection; Assembly
  • Thru Hole Diameter: 480
  • Table Diameter: 600
  • Maximum Axial Load: 1.00E6
Precision Rotary Actuator -- AGR-2
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements. Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity. Ultra high... [See More]

  • Application: Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 3.38
  • Maximum Axial Load: 198
Rotary Table -- A5990TS
from Velmex, Inc.

To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only. [See More]

  • Application: EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 1.65
  • Thru Hole Diameter: 0.5000
160mm Dual SpindleTilting 2-axis Trunnion Rotary Table -- TR160-2
from Haas Automation, Inc.

160 mm (6.3") Dual-Spindle Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Requires Haas mill with 4th- and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills with software version 18.xx or later. Scale feedback does... [See More]

  • Application: Machining; EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 2
  • Table Diameter: 6.3
  • Thru Hole Diameter: 1.5
MS Series Servo Indexer -- MS025
from Centricity

The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial... [See More]

  • Application: EqipPositioning; Automation; Inspection; Assembly
  • Maximum Axial Load: 50
  • Table Diameter: 12
  • Maximum Radial Load: 25
Precision Rotary Actuator -- AGR-3
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements. Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity. Ultra high... [See More]

  • Application: Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 4
  • Maximum Axial Load: 940
Rotary Table -- B4818TS
from Velmex, Inc.

B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K). [See More]

  • Application: EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 4.92
  • Thru Hole Diameter: 1.57
160mm Dual-Spindle Rotary Table -- HRT160-2
from Haas Automation, Inc.

160 mm (6.3") Dual-Spindle Rotary Table, 10" (254 mm) center distance. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Application: Machining; EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 2
  • Table Diameter: 6.3
  • Thru Hole Diameter: 1.5
Precision Rotary Actuator -- AGR-4
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements. Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity. Ultra high... [See More]

  • Application: Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 4.47
  • Maximum Axial Load: 2150
Turntable -- A2505TS
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Application: EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 3.15
  • Center Height: 1.3
160mm Roller Cam Rotary Table -- HRC160
from Haas Automation, Inc.

160 mm (6.3") Roller Cam Rotary Table with 830 deg/sec indexing. Requires Haas mill with 4th-axis drive for full 4th-axis operation. Requires a Haas mill with software version 18.13 or later. Not available for stand-alone operation. [See More]

  • Application: Machining; EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 6.3
  • Thru Hole Diameter: 1.5
Turntable -- A4007TS
from Velmex, Inc.

Product Features: Turntable. Product Benefits: 0.1 degree resolution [See More]

  • Application: EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 3.15
  • Thru Hole Diameter: 0.0
160mm Servo Rotary Table -- HRT160
from Haas Automation, Inc.

160 mm (6.3") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Application: Machining; EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 6.3
  • Thru Hole Diameter: 1.5
160mm Servo Rotary Table with Wraparound Motor -- HRT160SP
from Haas Automation, Inc.

160 mm (6.3") Servo Rotary Table with wraparound motor. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Application: Machining; EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 6.3
  • Thru Hole Diameter: 1.5
160mm Super-Speed Servo Rotary Table -- HRT160SS
from Haas Automation, Inc.

160 mm (6.3") Super-Speed Servo Rotary Table with 570 deg/sec indexing. Requires Haas mill with 4th-axis drive. Mills built before 1/1/2011 require software version 17.06C or later; mills built after 1/1/2011 require software version 18.01A or later. Not available for stand-alone operation. [See More]

  • Application: Machining; EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 6.3
  • Thru Hole Diameter: 1.5
160mm Tilting 2-axis Rotary Table -- TRT160
from Haas Automation, Inc.

160 mm (6.3") Tilting 2-Axis Rotary Table. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. [See More]

  • Application: Machining; EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 6.3
  • Rotation Speed: 1.67E-4 to 10
160mm Tilting 2-axis Trunnion Rotary Table -- TR160
from Haas Automation, Inc.

160 mm (6.3") Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Requires Haas mill with 4th- and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills with software version 18.xx or later. Scale feedback does not function... [See More]

  • Application: Machining; EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 6.3
  • Thru Hole Diameter: 1.5
210mm Dual-Spindle Rotary Table -- HRT210-2
from Haas Automation, Inc.

210 mm (8.3") Dual-Spindle Servo Rotary Table, 12" (305 mm) center distance. Cannot be operated laying on its back. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Application: Machining; EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 2
  • Table Diameter: 8.3
  • Thru Hole Diameter: 2
210mm Roller Cam Rotary Tables -- HRC210
from Haas Automation, Inc.

210 mm (8.3") Roller Cam Rotary Table with 830 deg/sec indexing. Includes the necessary 4th-axis drive and wiring. Requires a Haas mill with software version 18.13 or later. Not available for stand-alone operation. [See More]

  • Application: Machining; EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 8.3
  • Thru Hole Diameter: 2
210mm Servo Rotary Table -- HRT210
from Haas Automation, Inc.

210 mm (8.3") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Application: Machining; EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 8.3
  • Thru Hole Diameter: 2
210mm Servo Rotary Table with Wraparound Motor -- HRT210SP
from Haas Automation, Inc.

210 mm (8.3") Servo Rotary Table with wraparound motor. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Application: Machining; EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 8.3
  • Thru Hole Diameter: 2
210mm Tilting 2-axis Rotary Table -- TR210
from Haas Automation, Inc.

210 mm (8.27") Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Requires Haas mill with 4th- and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills with software version 18.xx or later. Scale feedback does not function... [See More]

  • Application: Machining; EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 8.3
  • Thru Hole Diameter: 2
210mm Tilting 2-axis Rotary Table -- TRT210
from Haas Automation, Inc.

210 mm (8.3") Tilting 2-Axis Rotary Table. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. [See More]

  • Application: Machining; EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 8.3
  • Center Height: 9
210mm Upright Standing Servo Rotary Table -- HRT210M
from Haas Automation, Inc.

210 mm (8.3") Servo Rotary Table with special cable assembly, modified to stand upright. Requires Haas mill with 4th-axis drive �for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Application: Machining; EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 8.3
  • Thru Hole Diameter: 2
310mm Servo Rotary Table -- HRT310
from Haas Automation, Inc.

310 mm (12.2") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Application: Machining; EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 12.2
  • Thru Hole Diameter: 3.25
310mm Servo Rotary Table with Wraparound Motor -- HRT310SP
from Haas Automation, Inc.

310 mm (12.2") Servo Rotary Table with wraparound motor. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Application: Machining; EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 12.2
  • Center Height: 9
310mm Tilting 2-axis Trunnion Rotary Table -- TR310
from Haas Automation, Inc.

310 mm (12.2") Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills with software version 18.xx or later. Scale feedback does not function... [See More]

  • Application: Machining; EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 12.2
  • Thru Hole Diameter: 3.25
450mm Servo Rotary Table -- HRT450
from Haas Automation, Inc.

450 mm (17.7") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Application: Machining; EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 17.7
  • Center Height: 11.5
5C Collet Super-High-Speed ndexer -- HA5CS
from Haas Automation, Inc.

5C Collet Super-High-Speed 725 deg/sec indexing with manual collet closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Application: Machining; EqipPositioning; Automation; Inspection; Assembly
  • Center Height: 4
  • Number of Spindles: 1
  • Rotation Speed: 1.67E-4 to 121
5C Collet Tilting 2-axis Rotary Table -- T5C
from Haas Automation, Inc.

5C Collet Tilting 2-Axis Rotary. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]

  • Application: Machining; EqipPositioning; Automation; Inspection; Assembly
  • Center Height: 6
  • Number of Spindles: 1
  • Rotation Speed: 1.67E-4 to 10
600mm Servo Rotary Table -- HRT600
from Haas Automation, Inc.

600 mm (23.6") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Application: Machining; EqipPositioning; Automation; Inspection; Assembly
  • Number of Spindles: 1
  • Table Diameter: 23.6
  • Center Height: 14.5