Vertical Rotary Tables

7 Results
Rotary Table -- A4818TS
from Velmex, Inc.

To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only. [See More]

  • Mounting Capability: Horizontal; Vertical; Inverted
  • Number of Spindles: 1
  • Table Diameter: 4.92
  • Thru Hole Diameter: 1.57
AccuRing™ Rotary Table
from Centricity

AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic. Center-driven to very... [See More]

  • Mounting Capability: Horizontal; Vertical; Inverted
  • Thru Hole Diameter: 480
  • Table Diameter: 600
  • Maximum Axial Load: 1.00E6
Rotary Table -- A5990TS
from Velmex, Inc.

To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only. [See More]

  • Mounting Capability: Horizontal; Vertical; Inverted
  • Number of Spindles: 1
  • Table Diameter: 1.65
  • Thru Hole Diameter: 0.5000
MS Series Servo Indexer -- MS025
from Centricity

The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial... [See More]

  • Mounting Capability: Horizontal; Vertical; Inverted
  • Maximum Axial Load: 50
  • Table Diameter: 12
  • Maximum Radial Load: 25
Rotary Table -- B4818TS
from Velmex, Inc.

B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K). [See More]

  • Mounting Capability: Horizontal; Vertical; Inverted
  • Number of Spindles: 1
  • Table Diameter: 4.92
  • Thru Hole Diameter: 1.57
Turntable -- A2505TS
from Velmex, Inc.

UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]

  • Mounting Capability: Horizontal; Vertical
  • Number of Spindles: 1
  • Table Diameter: 3.15
  • Center Height: 1.3
Turntable -- A4007TS
from Velmex, Inc.

Product Features: Turntable. Product Benefits: 0.1 degree resolution [See More]

  • Mounting Capability: Horizontal; Vertical
  • Number of Spindles: 1
  • Table Diameter: 3.15
  • Thru Hole Diameter: 0.0