Side Mounted Rotary Tables
from Haas Automation, Inc.
160 mm (6.3") Compact Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Mounts along Y axis of VF-3 and larger machines. Requires Haas mill with 4th- and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills with software... [See More]
- Drive Location: SideMounted
- Number of Spindles: 1
- Table Diameter: 6.3
- Thru Hole Diameter: 1.5
from Centricity
Direct drive indexer - ideal for low inertia applications requiring very high accuracy. Comes standard with Centricity's Drive/Control Package. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five... [See More]
- Drive Location: BehindTable; TopMounted; SideMounted
- Maximum Axial Load: 150
- Table Diameter: 30
- Maximum Radial Load: 75
from Velmex, Inc.
To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only. [See More]
- Drive Location: SideMounted
- Number of Spindles: 1
- Table Diameter: 4.92
- Thru Hole Diameter: 1.57
from Haas Automation, Inc.
160 mm (6.3") Dual-Spindle Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Requires Haas mill with 4th- and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills with software version 18.xx or later. Scale feedback does... [See More]
- Drive Location: SideMounted
- Number of Spindles: 2
- Table Diameter: 6.3
- Thru Hole Diameter: 1.5
from Velmex, Inc.
To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only. [See More]
- Drive Location: SideMounted
- Number of Spindles: 1
- Table Diameter: 1.65
- Thru Hole Diameter: 0.5000
from Haas Automation, Inc.
160 mm (6.3") Dual-Spindle Rotary Table, 10" (254 mm) center distance. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Drive Location: SideMounted
- Number of Spindles: 2
- Table Diameter: 6.3
- Thru Hole Diameter: 1.5
from Velmex, Inc.
B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K). [See More]
- Drive Location: SideMounted
- Number of Spindles: 1
- Table Diameter: 4.92
- Thru Hole Diameter: 1.57
from Haas Automation, Inc.
160 mm (6.3") Roller Cam Rotary Table with 830 deg/sec indexing. Requires Haas mill with 4th-axis drive for full 4th-axis operation. Requires a Haas mill with software version 18.13 or later. Not available for stand-alone operation. [See More]
- Drive Location: SideMounted
- Number of Spindles: 1
- Table Diameter: 6.3
- Thru Hole Diameter: 1.5
from Haas Automation, Inc.
160 mm (6.3") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Drive Location: SideMounted
- Number of Spindles: 1
- Table Diameter: 6.3
- Thru Hole Diameter: 1.5
from Haas Automation, Inc.
160 mm (6.3") Super-Speed Servo Rotary Table with 570 deg/sec indexing. Requires Haas mill with 4th-axis drive. Mills built before 1/1/2011 require software version 17.06C or later; mills built after 1/1/2011 require software version 18.01A or later. Not available for stand-alone operation. [See More]
- Drive Location: SideMounted
- Number of Spindles: 1
- Table Diameter: 6.3
- Thru Hole Diameter: 1.5
from Haas Automation, Inc.
160 mm (6.3") Tilting 2-Axis Rotary Table. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. [See More]
- Drive Location: SideMounted
- Number of Spindles: 1
- Table Diameter: 6.3
- Rotation Speed: 1.67E-4 to 10
from Haas Automation, Inc.
160 mm (6.3") Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Requires Haas mill with 4th- and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills with software version 18.xx or later. Scale feedback does not function... [See More]
- Drive Location: SideMounted
- Number of Spindles: 1
- Table Diameter: 6.3
- Thru Hole Diameter: 1.5
from Haas Automation, Inc.
210 mm (8.3") Dual-Spindle Servo Rotary Table, 12" (305 mm) center distance. Cannot be operated laying on its back. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Drive Location: SideMounted
- Number of Spindles: 2
- Table Diameter: 8.3
- Thru Hole Diameter: 2
from Haas Automation, Inc.
210 mm (8.3") Roller Cam Rotary Table with 830 deg/sec indexing. Includes the necessary 4th-axis drive and wiring. Requires a Haas mill with software version 18.13 or later. Not available for stand-alone operation. [See More]
- Drive Location: SideMounted
- Number of Spindles: 1
- Table Diameter: 8.3
- Thru Hole Diameter: 2
from Haas Automation, Inc.
210 mm (8.3") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Drive Location: SideMounted
- Number of Spindles: 1
- Table Diameter: 8.3
- Thru Hole Diameter: 2
from Haas Automation, Inc.
210 mm (8.27") Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Requires Haas mill with 4th- and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills with software version 18.xx or later. Scale feedback does not function... [See More]
- Drive Location: SideMounted
- Number of Spindles: 1
- Table Diameter: 8.3
- Thru Hole Diameter: 2
from Haas Automation, Inc.
210 mm (8.3") Tilting 2-Axis Rotary Table. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. [See More]
- Drive Location: SideMounted
- Number of Spindles: 1
- Table Diameter: 8.3
- Center Height: 9
from Haas Automation, Inc.
310 mm (12.2") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Drive Location: SideMounted
- Number of Spindles: 1
- Table Diameter: 12.2
- Thru Hole Diameter: 3.25
from Haas Automation, Inc.
310 mm (12.2") Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills with software version 18.xx or later. Scale feedback does not function... [See More]
- Drive Location: SideMounted
- Number of Spindles: 1
- Table Diameter: 12.2
- Thru Hole Diameter: 3.25
from Haas Automation, Inc.
450 mm (17.7") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Drive Location: SideMounted
- Number of Spindles: 1
- Table Diameter: 17.7
- Center Height: 11.5
from Haas Automation, Inc.
5C Collet Super-High-Speed 725 deg/sec indexing with manual collet closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Drive Location: SideMounted
- Center Height: 4
- Number of Spindles: 1
- Rotation Speed: 1.67E-4 to 121
from Haas Automation, Inc.
5C Collet Tilting 2-Axis Rotary. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Drive Location: SideMounted
- Center Height: 6
- Number of Spindles: 1
- Rotation Speed: 1.67E-4 to 10
from Haas Automation, Inc.
600 mm (23.6") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Drive Location: SideMounted
- Number of Spindles: 1
- Table Diameter: 23.6
- Center Height: 14.5
from Haas Automation, Inc.
Rotary Table with A1-5 Spindle Nose (draw tube not available). Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Drive Location: SideMounted
- Center Height: 5
- Number of Spindles: 1
- Rotation Speed: 1.67E-4 to 21.67
from Haas Automation, Inc.
Rotary Table with A1-6 Spindle Nose (draw tube not included). Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Drive Location: SideMounted
- Center Height: 6
- Number of Spindles: 1
- Rotation Speed: 1.67E-4 to 16.67
from Haas Automation, Inc.
5C Collet Servo Rotary Head with Manual Collet Closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Drive Location: SideMounted
- Center Height: 4
- Number of Spindles: 1
- Rotation Speed: 1.67E-4 to 68.33
from Haas Automation, Inc.
Dual-Spindle 5C Collet Tilting 2-Axis Rotary. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Drive Location: SideMounted
- Center Height: 6
- Number of Spindles: 2
- Rotation Speed: 1.67E-4 to 10
from Haas Automation, Inc.
Dual-Spindle Servo 5C System. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Drive Location: SideMounted
- Center Height: 5.88
- Number of Spindles: 2
- Rotation Speed: 1.67E-4 to 33.33
from Haas Automation, Inc.
Dual-Spindle Servo 5C System mounted on plate with pneumatic tailstocks. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Drive Location: SideMounted
- Center Height: 5.88
- Number of Spindles: 2
- Rotation Speed: 1.67E-4 to 33.33