4 Axis Rotary Tables

25 Results
PIglide Air-Bearing XY Rotation Stage -- A-361
from PI (Physik Instrumente) L.P.

A-361 is an air-bearing XY-ThetaZ stage with direct drives. Designed as a parallel-kinematic multi-axis system, the platform moves in the X and Y directions as well as rotational in the Z axis. This stage offers ultra-high precision with a very low profile. The combination of the noncontact... [See More]

  • Features: 4Axis
  • Application: EqipPositioning; Inspection; High-precision Applications
  • Table Diameter: 7.87
  • Drive Mechanism: Electric; Voice Coil
160mm Dual-Spindle Rotary Table -- HRT160-2
from Haas Automation, Inc.

160 mm (6.3") Dual-Spindle Rotary Table, 10" (254 mm) center distance. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Features: 4Axis; ColletSpindle; CNC; MultipleFaces
  • Number of Spindles: 2
  • Table Diameter: 6.3
  • Thru Hole Diameter: 1.5
AccuRing™ Rotary Table
from Centricity

AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic. Center-driven to very... [See More]

  • Features: 4Axis; 5Axis; Encoder; Brake (optional feature); Operator Configurable; Tilting; Indexing; TSlot (optional feature)
  • Thru Hole Diameter: 480
  • Table Diameter: 600
  • Maximum Axial Load: 1.00E6
160mm Roller Cam Rotary Table -- HRC160
from Haas Automation, Inc.

160 mm (6.3") Roller Cam Rotary Table with 830 deg/sec indexing. Requires Haas mill with 4th-axis drive for full 4th-axis operation. Requires a Haas mill with software version 18.13 or later. Not available for stand-alone operation. [See More]

  • Features: 4Axis; ColletSpindle
  • Number of Spindles: 1
  • Table Diameter: 6.3
  • Thru Hole Diameter: 1.5
MS Series Servo Indexer -- MS025
from Centricity

The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial... [See More]

  • Features: 4Axis; 5Axis; Encoder; Brake (optional feature); Operator Configurable; Tilting; Indexing; TSlot (optional feature)
  • Maximum Axial Load: 50
  • Table Diameter: 12
  • Maximum Radial Load: 25
160mm Servo Rotary Table -- HRT160
from Haas Automation, Inc.

160 mm (6.3") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Features: 4Axis; ColletSpindle; CNC
  • Number of Spindles: 1
  • Table Diameter: 6.3
  • Thru Hole Diameter: 1.5
160mm Servo Rotary Table with Wraparound Motor -- HRT160SP
from Haas Automation, Inc.

160 mm (6.3") Servo Rotary Table with wraparound motor. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Features: 4Axis; ColletSpindle; CNC
  • Number of Spindles: 1
  • Table Diameter: 6.3
  • Thru Hole Diameter: 1.5
160mm Super-Speed Servo Rotary Table -- HRT160SS
from Haas Automation, Inc.

160 mm (6.3") Super-Speed Servo Rotary Table with 570 deg/sec indexing. Requires Haas mill with 4th-axis drive. Mills built before 1/1/2011 require software version 17.06C or later; mills built after 1/1/2011 require software version 18.01A or later. Not available for stand-alone operation. [See More]

  • Features: 4Axis; ColletSpindle; CNC
  • Number of Spindles: 1
  • Table Diameter: 6.3
  • Thru Hole Diameter: 1.5
210mm Dual-Spindle Rotary Table -- HRT210-2
from Haas Automation, Inc.

210 mm (8.3") Dual-Spindle Servo Rotary Table, 12" (305 mm) center distance. Cannot be operated laying on its back. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Features: 4Axis; ColletSpindle; CNC; MultipleFaces
  • Number of Spindles: 2
  • Table Diameter: 8.3
  • Thru Hole Diameter: 2
210mm Roller Cam Rotary Tables -- HRC210
from Haas Automation, Inc.

210 mm (8.3") Roller Cam Rotary Table with 830 deg/sec indexing. Includes the necessary 4th-axis drive and wiring. Requires a Haas mill with software version 18.13 or later. Not available for stand-alone operation. [See More]

  • Features: 4Axis; ColletSpindle; CNC
  • Number of Spindles: 1
  • Table Diameter: 8.3
  • Thru Hole Diameter: 2
210mm Servo Rotary Table -- HRT210
from Haas Automation, Inc.

210 mm (8.3") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Features: 4Axis; ColletSpindle; CNC
  • Number of Spindles: 1
  • Table Diameter: 8.3
  • Thru Hole Diameter: 2
210mm Servo Rotary Table with Wraparound Motor -- HRT210SP
from Haas Automation, Inc.

210 mm (8.3") Servo Rotary Table with wraparound motor. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Features: 4Axis; ColletSpindle; CNC
  • Number of Spindles: 1
  • Table Diameter: 8.3
  • Thru Hole Diameter: 2
210mm Upright Standing Servo Rotary Table -- HRT210M
from Haas Automation, Inc.

210 mm (8.3") Servo Rotary Table with special cable assembly, modified to stand upright. Requires Haas mill with 4th-axis drive �for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Features: 4Axis; ColletSpindle; CNC
  • Number of Spindles: 1
  • Table Diameter: 8.3
  • Thru Hole Diameter: 2
310mm Servo Rotary Table -- HRT310
from Haas Automation, Inc.

310 mm (12.2") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Features: 4Axis; ColletSpindle; CNC
  • Number of Spindles: 1
  • Table Diameter: 12.2
  • Thru Hole Diameter: 3.25
310mm Servo Rotary Table with Wraparound Motor -- HRT310SP
from Haas Automation, Inc.

310 mm (12.2") Servo Rotary Table with wraparound motor. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Features: 4Axis; ColletSpindle; CNC
  • Number of Spindles: 1
  • Table Diameter: 12.2
  • Center Height: 9
450mm Servo Rotary Table -- HRT450
from Haas Automation, Inc.

450 mm (17.7") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Features: 4Axis; ColletSpindle; CNC
  • Number of Spindles: 1
  • Table Diameter: 17.7
  • Center Height: 11.5
5C Collet Super-High-Speed ndexer -- HA5CS
from Haas Automation, Inc.

5C Collet Super-High-Speed 725 deg/sec indexing with manual collet closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Features: 4Axis; ColletSpindle; CNC; Indexing
  • Center Height: 4
  • Number of Spindles: 1
  • Rotation Speed: 1.67E-4 to 121
600mm Servo Rotary Table -- HRT600
from Haas Automation, Inc.

600 mm (23.6") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Features: 4Axis; ColletSpindle; CNC
  • Number of Spindles: 1
  • Table Diameter: 23.6
  • Center Height: 14.5
A1-5 Spindle Nose Rotary Table -- HRTA5
from Haas Automation, Inc.

Rotary Table with A1-5 Spindle Nose (draw tube not available). Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Features: 4Axis; ColletSpindle; CNC
  • Center Height: 5
  • Number of Spindles: 1
  • Rotation Speed: 1.67E-4 to 21.67
A1-6 Spindle Nose Rotary Table -- HRTA6
from Haas Automation, Inc.

Rotary Table with A1-6 Spindle Nose (draw tube not included). Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Features: 4Axis; ColletSpindle; CNC
  • Center Height: 6
  • Number of Spindles: 1
  • Rotation Speed: 1.67E-4 to 16.67
Collet Servo Rotary Head Indexer -- HA5C
from Haas Automation, Inc.

5C Collet Servo Rotary Head with Manual Collet Closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Features: 4Axis; ColletSpindle; CNC; Indexing
  • Center Height: 4
  • Number of Spindles: 1
  • Rotation Speed: 1.67E-4 to 68.33
Dual-Spindle Servo Indexer -- HA5C2
from Haas Automation, Inc.

Dual-Spindle Servo 5C System. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]

  • Features: 4Axis; ColletSpindle; CNC; Indexing; MultipleFaces
  • Center Height: 5.88
  • Number of Spindles: 2
  • Rotation Speed: 1.67E-4 to 33.33
Plate-mounted Dual-Spindle Servo Indexer with Pneumatic Tailstocks -- HA2TS
from Haas Automation, Inc.

Dual-Spindle Servo 5C System mounted on plate with pneumatic tailstocks. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]

  • Features: 4Axis; ColletSpindle; CNC; Indexing; MultipleFaces
  • Center Height: 5.88
  • Number of Spindles: 2
  • Rotation Speed: 1.67E-4 to 33.33
Quad-Spindle Servo Indexer -- HA5C4
from Haas Automation, Inc.

Quad-Spindle Servo 5C Heads. Requires Haas mill with 4th axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]

  • Features: 4Axis; ColletSpindle; CNC; Indexing; MultipleFaces
  • Center Height: 5.88
  • Number of Spindles: 4
  • Rotation Speed: 1.67E-4 to 33.33
Triple-Spindle Servo Indexer -- HS5C3
from Haas Automation, Inc.

Triple-Spindle Servo 5C Heads with heavy-duty motor. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]

  • Features: 4Axis; ColletSpindle; CNC; Indexing; MultipleFaces
  • Center Height: 5.88
  • Number of Spindles: 3
  • Rotation Speed: 1.67E-4 to 33.33