Brake Rotary Tables
3 Results
Rotary Table -- A4818TS
from Velmex, Inc.
from Velmex, Inc.
To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only. [See More]
- Features: Encoder; Brake; Indexing; Engraved Knob
- Number of Spindles: 1
- Table Diameter: 4.92
- Thru Hole Diameter: 1.57
Rotary Table -- A5990TS
from Velmex, Inc.
from Velmex, Inc.
To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only. [See More]
- Features: Encoder; Brake; Indexing; Small Size, Engraved Knob
- Number of Spindles: 1
- Table Diameter: 1.65
- Thru Hole Diameter: 0.5000
Rotary Table -- B4818TS
from Velmex, Inc.
from Velmex, Inc.
B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K). [See More]
- Features: Encoder; Brake; Indexing
- Number of Spindles: 1
- Table Diameter: 4.92
- Thru Hole Diameter: 1.57