Electric Drive Rotary Tables

13 Results
RTMB+ High Precision Indexing Table -- RTMB+210-070
from ETEL S.A.

The RTMB+ family offers high-precision rotary indexing tables in two different diameters, active lengths and windings per size. Our direct-drive TMB+ torque motors provide exceptional performance in applications that require high repeatability and short indexing times. By integrating our TMB+ direct... [See More]

  • Drive Mechanism: Electric
  • Number of Spindles: 1
  • Table Diameter: 9.45 to 9.65
  • Thru Hole Diameter: 1.97
Direct Drive Rotary Tables -- DMN Series
from HIWIN Corporation

HIWIN Corporation provides leading rotary motion components and tables. Learn about our Direct Drive Rotary Tables (DDRT) product line for general automation, in four models, including the ultra-low-profile DMT. Compared with the mechanical indexing table, direct drive rotary tables have high speed... [See More]

  • Drive Mechanism: Electric
  • Application: Suited for high resolution and low torque applications
PIglide Air-Bearing XY Rotation Stage -- A-361
from PI (Physik Instrumente) L.P.

A-361 is an air-bearing XY-ThetaZ stage with direct drives. Designed as a parallel-kinematic multi-axis system, the platform moves in the X and Y directions as well as rotational in the Z axis. This stage offers ultra-high precision with a very low profile. The combination of the noncontact... [See More]

  • Drive Mechanism: Electric; Voice Coil
  • Application: EqipPositioning; Inspection; High-precision Applications
  • Table Diameter: 7.87
  • Features: 4Axis
RTMBi High Precision Indexing Table -- RTMBi140-030
from ETEL S.A.

This series offers high-precision indexing tables with five different active lengths, featuring our direct drive torque motors for exceptional performance in applications requiring high repeatability and short indexing times. Integrated with our direct drive torque motors, the RTMBi Series excels in... [See More]

  • Drive Mechanism: Electric
  • Number of Spindles: 1
  • Table Diameter: 6.54
  • Thru Hole Diameter: 0.9843
PIglide High-Precision Z Tip/Tilt Stage with Air Bearings -- A-523
from PI (Physik Instrumente) L.P.

A-523 is an air bearing Z tip/tilt stage with direct drive. Designed as a parallel-kinematic multi-axis system, the platform can be used for Z and tip/tilt motion. This stage offers ultra-precision in miniature format. The combination of the noncontact components results in a frictionless motion... [See More]

  • Drive Mechanism: Electric; linear motor
  • Application: EqipPositioning; Inspection; High-precision Applications
  • Table Diameter: 9.84
  • Features: Z tip/tilt stage
RTMC High Precision Indexing Table -- RTMC 180165
from ETEL S.A.

The RTMC series is a new family of high performance rotary indexing tables. Available in two active lengths, it features the highest torque density on the market for applications requiring high repeatability and short indexing times. [See More]

  • Drive Mechanism: Electric
  • Number of Spindles: 1
  • Table Diameter: 7.09
  • Thru Hole Diameter: 2.3
Rotary Table -- B4818TS
from Velmex, Inc.

B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K). [See More]

  • Drive Mechanism: Electric
  • Number of Spindles: 1
  • Table Diameter: 4.92
  • Thru Hole Diameter: 1.57
Custom Air Bearing Rotary Tables
from ABTech, Inc.

ABTech ’s precision air bearing rotary tables address the metrology needs for different weights and part size. Built for the most demanding applications, every table provides ultra-smooth motion, sub-micron accuracy and absolute repeatability. Designed and manufactured in-house to extremely... [See More]

  • Drive Mechanism: Electric
  • Application: Machining (optional feature); EqipPositioning (optional feature); Automation (optional feature); Inspection (optional feature); Assembly (optional feature)
  • Number of Spindles: 1
  • Features: Encoder (optional feature); Tilting (optional feature); Indexing (optional feature)
AccuRing™ Rotary Table
from Centricity

AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic. Center-driven to very... [See More]

  • Drive Mechanism: Electric
  • Thru Hole Diameter: 480
  • Table Diameter: 600
  • Maximum Axial Load: 1.00E6
SDChassis - Small Part Assembly and Processing Machine Center
from Steven Douglas Corp. (SDC)

The SDChassis is a World-class, high-speed assembly platform with extremely flexible tooling options and table arrangements. It combines accurate and smooth tooling motions from its large CAM, along with the flexibility and programmability of a servo driven indexing table. The servo driven indexing... [See More]

  • Drive Mechanism: Electric
  • Application: Automation
  • Table Diameter: 36
  • Features: Indexing; Servo-and-PLC Control
Custom Hydrostatic Rotary Tables
from ABTech, Inc.

ABTech ’s line of precision oil hydrostatic rotary tables address the motion needs for a full range of part sizes and weights. Built for the most demanding applications, oil hydrostatic fluid film bearings provide high load capacity and extreme stiffness. Every stage provides ultra-smooth... [See More]

  • Drive Mechanism: Electric
  • Application: Machining (optional feature); EqipPositioning (optional feature); Automation (optional feature); Inspection (optional feature); Assembly (optional feature)
  • Number of Spindles: 1
  • Features: Encoder (optional feature)
MS Series Servo Indexer -- MS025
from Centricity

The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial... [See More]

  • Drive Mechanism: Electric
  • Maximum Axial Load: 50
  • Table Diameter: 12
  • Maximum Radial Load: 25
Custom Mechanical Bearing Rotary Tables
from ABTech, Inc.

ABTech ’s line of precision mechanical rotary tables address the motion needs for a full range of part sizes and weights. High precision angular contact bearings are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The result is... [See More]

  • Drive Mechanism: Manual; Electric
  • Application: Machining (optional feature); EqipPositioning (optional feature); Automation (optional feature); Inspection (optional feature); Assembly (optional feature)
  • Number of Spindles: 1
  • Features: Encoder (optional feature); Tilting (optional feature); Indexing (optional feature)