Manual Drive Rotary Tables
from ABTech, Inc.
ABTech ’s line of precision mechanical rotary tables address the motion needs for a full range of part sizes and weights. High precision angular contact bearings are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The result is... [See More]
- Drive Mechanism: Manual; Electric
- Application: Machining (optional feature); EqipPositioning (optional feature); Automation (optional feature); Inspection (optional feature); Assembly (optional feature)
- Number of Spindles: 1
- Features: Encoder (optional feature); Tilting (optional feature); Indexing (optional feature)
from Velmex, Inc.
To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only. [See More]
- Drive Mechanism: Manual
- Number of Spindles: 1
- Table Diameter: 4.92
- Thru Hole Diameter: 1.57
from Velmex, Inc.
To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only. [See More]
- Drive Mechanism: Manual
- Number of Spindles: 1
- Table Diameter: 1.65
- Thru Hole Diameter: 0.5000
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Drive Mechanism: Manual
- Number of Spindles: 1
- Table Diameter: 3.15
- Center Height: 1.3
from Velmex, Inc.
Product Features: Turntable. Product Benefits: 0.1 degree resolution [See More]
- Drive Mechanism: Manual
- Number of Spindles: 1
- Table Diameter: 3.15
- Thru Hole Diameter: 0.0