Differential Channels Bridge Conditioners

3 Results
SCM5B38-0x Strain Gage Input Modules, Wide Bandwidth -- SCM5B38-0x
from Dataforth Corporation

Each SCM5B38 Strain Gage input module provides a single channel of strain gage input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic switch controlled, which allows these modules to share a common analog bus without... [See More]

  • Channels: 1
  • Accuracy: 0.0800
  • Differential Channels: Yes
  • Form Factor: Rack Mount; DIN Rail
SCM9B-1500/2500 Sensor-to-Computer Module, Bridge Input -- SCM9B1500/2500
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • Channels: 1
  • Accuracy: 0.0500
  • Differential Channels: Yes
  • Form Factor: Panel / Chassis Mount
DC Strain Gage DIN-rail Amplifier -- AP5103
from Stellar Technology

The Series AP5103 DIN-rail Amplifier is a low cost, easy-to-use, general-purpose singlechannel conditioner designed for input of pressure, force, torque, weight, and other variables measured by standard DC-excited strain gage transducers. DIN mount construction gives the user ready access to screw... [See More]

  • Differential Channels: Yes
  • Outputs: Analog Voltage Output; Analog Current Output
  • Form Factor: DIN Rail
  • User Interface: None