DC Voltage Input Bridge Conditioners
from LORD MicroStrain Sensing Systems
Carrier Amplifier-Oscillator/Demodulator for DVRTs ®; Inductive, Capacitive and Resistive Bridge Circuits. Overview. The DEMOD-DC ® in-line signal conditioner makes DVRT ® sensors as easy to use as a potentiometer. With integral signal conditioning electronics, the user connects power,... [See More]
- DC Voltage: 6-16 V
- Outputs: Analog Voltage Output
- Inputs: LVDT
- User Interface: None
from Status Instruments, Inc.
INTRODUCTION. The SEM1600B is a “smart ” powered bridge amplifier for use with strain gauges or load cell signals. The product has a built-in capability to scale the input signal to a process value while the output stage offers voltage, bipolar voltage or active / passive current... [See More]
- Form Factor: DIN Rail
- DC Voltage: 5V
- Excitation: Voltage
- Inputs: Bridge Input
from Baumer Ltd.
Bridge amplifiers convert the mV signals from strain gages into a current or voltage output signal. Baumer bridge amplifier can be used in static and cyclical measurements. • Bridge amplifier for 2 x 1/4 S/G bridge. • Voltage output. • Protection class IP 65 [See More]
- Form Factor: Panel / Chassis Mount
- Outputs: Analog Voltage Output
- Inputs: Bridge Input
- User Interface: None
from Stellar Technology
The Series AP5103 DIN-rail Amplifier is a low cost, easy-to-use, general-purpose singlechannel conditioner designed for input of pressure, force, torque, weight, and other variables measured by standard DC-excited strain gage transducers. DIN mount construction gives the user ready access to screw... [See More]
- Differential Channels: Yes
- Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: DIN Rail
- User Interface: None
from Interface, Inc. - AZ
Why the Interface series DMA DIN Rail Mount Signal Conditioner is the best in class: User selectable analog output 10 V, 5 V, 4-20 mA. 10-28 VDC power. Selectable full scale input range 5 to 50 mV/V. DIN Rail Mountable. More Information. Din rail mountable with user selectable outputs of +/-10V,... [See More]
- Form Factor: DIN Rail
- DC Voltage: 5 to 50 mV
- Excitation: Voltage; Current
- Outputs: Analog Voltage Output; Analog Current Output
from Automation24, Inc.
With Weidm üller resistance measuring bridge ACT20P-BRIDGE-S - 1067250000, convert and isolate your resistance values into useful and manageable signals for your input devices. The ACT20P-BRIDGE-S - 1067250000 takes resistance values from 10/20/30/50 mV. It then isolates and conditions it into... [See More]
- Excitation: Current
- Outputs: Analog Voltage Output; Analog Current Output
- DC Voltage: +/- 10/20/30/50 mV
- Operating Temperature: -40 to 158
from OMEGA Engineering, Inc.
The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation eliminates... [See More]
- Channels: 4
- Excitation: Voltage
- Form Factor: DIN Rail
- DC Voltage: 0-5mV/0-400mV
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Baumer Ltd.
Bridge amplifiers convert the mV signals from strain gages into a current or voltage output signal. Baumer bridge amplifier can be used in static and cyclical measurements. • Bridge amplifier, selectable configuration (2 x 1/4 S/G bridge and full bridge). • Voltage or current output. [See More]
- Form Factor: Panel / Chassis Mount
- Outputs: Analog Voltage Output (optional feature); Analog Current Output (optional feature)
- Inputs: Bridge Input
- User Interface: Front Panel
from Stellar Technology
Description. The Series AP5201 In-Line Amplifier is a low cost, easy-to-use, general purpose single-channel conditioner designed for input of pressure, force, torque, weight, and other variables measured by conventional DC-excited strain gage transducers. It is ideal for applications where the... [See More]
- Form Factor: Line Mount
- Outputs: Analog Voltage Output; Analog Current Output
- DC Voltage: 1mV-10V
- User Interface: None
from Interface, Inc. - AZ
Din rail mountable with user selectable outputs of +/-10V, +/-5V or 4-20 mA. 10-28VDC powered suitable for battery or automotive use. Features 1000 Hz bandwidth and push-button shunt calibration. New & Improved Wiring Layout!. User Selectable Analog Output ±10V, ±5V, 4-20 mA. [See More]
- Form Factor: DIN Rail
- DC Voltage: 5 to 50 mV
- Excitation: Voltage; Current
- Outputs: Analog Voltage Output; Analog Current Output
from OMEGA Engineering, Inc.
The OMEGA ® OM2 modular signal conditioning system provides a low cost, versatile method of interconnecting a variety of analog signals for measurement and control systems. The OM2 modules interface directly with sensors or analog signals such as strain gages, mV, thermocouples and RTD ’s. [See More]
- Form Factor: DIN Rail
- Outputs: Analog Voltage Output
- Inputs: Bridge Input
- User Interface: None
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Stellar Technology
Description. The Series AP5202 is an in-line DC amplifier designed to provide variable bridge excitation and signal conditioning for Stellar Technologies ’ strain gaged, mV/V pressure transducers, load cells, force sensors, and reaction torque transducers. The AP5202 provides up to 10V output... [See More]
- Form Factor: Line Mount
- Outputs: Analog Voltage Output; Analog Current Output
- DC Voltage: 4mV-10V
- User Interface: None
from Interface, Inc. - AZ
Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered. ±5 VDC or 4-20 mA. Small size. Ultra-stable electronics. More Information. Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth. [See More]
- Form Factor: Stand-alone
- DC Voltage: +/- 10 mV
- Excitation: Voltage; Current
- Outputs: Analog Voltage Output; Analog Current Output
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Interface, Inc. - AZ
Why the Interface series DCA Vehicle Compatible Signal Conditioner is the best in class: 10-28 VDC Power. User Selectable analog output + 10V, +5V or 4-2 0mA. Small size. NEMA 4X enclosure. DE to 100Hz. Ideal for battery powered applications. More Information. 10-28V supply and user selectable... [See More]
- Form Factor: Stand-alone
- DC Voltage: 5 to 50 mV
- Excitation: Voltage; Current
- Outputs: Analog Voltage Output; Analog Current Output
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Channels: 6
- Accuracy: 0.2000
- Differential Channels: Yes (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone