Integral Amplifier Bridge Conditioners
from Transducer Techniques, LLC
MODEL TMO-2. The TMO-2 Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The units provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an... [See More]
- Form Factor: Panel / Chassis Mount
- Inputs: Bridge Input
- Excitation: Voltage
- Outputs: Analog Voltage Output; Analog Current Output
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]
- Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
- Excitation: Voltage
from Transducer Techniques, LLC
The TMO-2A Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The unit provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an indicating... [See More]
- Form Factor: Panel / Chassis Mount
- Inputs: Bridge Input
- Excitation: Voltage
- Outputs: Analog Voltage Output; Analog Current Output
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]
- Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
- Excitation: Voltage
from Dataforth Corporation
Each SCM5B38 Strain Gage input module provides a single channel of strain gage input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic switch controlled, which allows these modules to share a common analog bus without... [See More]
- Channels: 1
- Accuracy: 0.0800
- Differential Channels: Yes
- Form Factor: Rack Mount; DIN Rail
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Form Factor: Panel / Chassis Mount
from Encore Electronics, Inc.
The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]
- Form Factor: PC Board
- Outputs: Analog Current Output
- Inputs: Bridge Input
- User Interface: Computer Programmable
from Interface, Inc. - AZ
Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered. ±5 VDC or 4-20 mA. Small size. Ultra-stable electronics. More Information. Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth. [See More]
- Form Factor: Stand-alone
- DC Voltage: +/- 10 mV
- Excitation: Voltage; Current
- Outputs: Analog Voltage Output; Analog Current Output
from OMEGA Engineering, Inc.
The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation eliminates... [See More]
- Channels: 4
- Excitation: Voltage
- Form Factor: DIN Rail
- DC Voltage: 0-5mV/0-400mV
from Stellar Technology
The AP5102 Series is a DIN-rail mounted signal conditioner for use with LVDT's (linear variable differential transformer) requiring AC excitation and synchronous demodulation. The AP5102 produces outputs of 0-10 Vdc, ±10 Vdc, or 4-20 mA. One of the key features of this DIN-rail amplifier is... [See More]
- Form Factor: DIN Rail
- User Interface: None
- Outputs: Analog Voltage Output; Analog Current Output
- Filter / Amplifier: Amplifier
from Encore Electronics, Inc.
The Model 664 is a two-channel computer-controlled dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- Form Factor: PC Board
- Inputs: Bridge Input
- Excitation: Voltage; Current
- User Interface: Computer Programmable
from Encore Electronics, Inc.
The Model 665 is a combo computer-controlled static/dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- Form Factor: PC Board
- Inputs: Bridge Input
- Excitation: Voltage; Current
- User Interface: Computer Programmable
from Encore Electronics, Inc.
The Model FL639 strain gage amplifier is a low-priced, compact bridge amplifier, complete with voltage and current excitation, adjustable gain, zero, and bridge balance, lowpass filtering, and shunt calibration. The unit is mechanically and electrically compatible with Encore's other Flex-line... [See More]
- Form Factor: DIN Rail
- Inputs: Bridge Input
- Excitation: Voltage; Current
- Outputs: Analog Voltage Output; Analog Current Output