LVDT / RVDT Input Bridge Conditioners
2 Results
Carrier Amplifier-Oscillator/Demodulator for DVRTs® Inductive, Capacitive and Resistive Bridge Circuits -- DEMOD-DC®
from LORD MicroStrain Sensing Systems
from LORD MicroStrain Sensing Systems
Carrier Amplifier-Oscillator/Demodulator for DVRTs ®; Inductive, Capacitive and Resistive Bridge Circuits. Overview. The DEMOD-DC ® in-line signal conditioner makes DVRT ® sensors as easy to use as a potentiometer. With integral signal conditioning electronics, the user connects power,... [See More]
- Inputs: LVDT
- Outputs: Analog Voltage Output
- DC Voltage: 6-16 V
- User Interface: None
CellMite® Quad AC/DC Mixed LVDT and Force Digital Signal Conditioner -- Model 4336
from Electro Standards Laboratories
from Electro Standards Laboratories
The CellMite ® 4336 Quad AC/DC is a 4-channel intelligent digital signal conditioner that connects directly to two AC LVDT transducers and two DC strain gage force transducers and provides direct digital data input into the serial port of a standard PC. Precision AC sine wave excitation voltages... [See More]
- Inputs: LVDT; Bridge Input
- Form Factor: Stand-alone
- Channels: 1
- Excitation: Voltage