Strain Gauge / Bridge Input Bridge Conditioners
from Transducer Techniques, LLC
MODEL TMO-2. The TMO-2 Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The units provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an... [See More]
- Inputs: Bridge Input
- Excitation: Voltage
- Form Factor: Panel / Chassis Mount
- Outputs: Analog Voltage Output; Analog Current Output
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]
- Inputs: Bridge Input
- Accuracy: 0.0500
- Channels: 1
- Form Factor: Modular Bay or Slot System
from Transducer Techniques, LLC
The TMO-2A Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The unit provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an indicating... [See More]
- Inputs: Bridge Input
- Excitation: Voltage
- Form Factor: Panel / Chassis Mount
- Outputs: Analog Voltage Output; Analog Current Output
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]
- Inputs: Bridge Input
- Accuracy: 0.0500
- Channels: 1
- Form Factor: Modular Bay or Slot System
from Dataforth Corporation
Each SCM5B38 Strain Gage input module provides a single channel of strain gage input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic switch controlled, which allows these modules to share a common analog bus without... [See More]
- Inputs: Bridge Input
- Differential Channels: Yes
- Channels: 1
- Accuracy: 0.0800
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- Inputs: Bridge Input
- Differential Channels: Yes
- Channels: 1
- Accuracy: 0.0500
from Encore Electronics, Inc.
The Model 220 provides a pure sinusoidal signal. of known strain to your strain gage measurement. system. This arrangement simulates actual vibration. signals and can be used with AC coupled amplifiers. [See More]
- Inputs: Bridge Input
- Excitation: Voltage
- Form Factor: Stand-alone
- AC Voltage: .5V to 10V
from OMEGA Engineering, Inc.
The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation eliminates... [See More]
- Inputs: Bridge Input
- Form Factor: DIN Rail
- Channels: 4
- Excitation: Voltage
from Status Instruments, Inc.
INTRODUCTION. The SEM1600B is a “smart ” powered bridge amplifier for use with strain gauges or load cell signals. The product has a built-in capability to scale the input signal to a process value while the output stage offers voltage, bipolar voltage or active / passive current... [See More]
- Inputs: Bridge Input
- Excitation: Voltage
- Form Factor: DIN Rail
- DC Voltage: 5V
from Electro Standards Laboratories
The CellMite ® Model 4337 with auto identifying display is a digital signal conditioner that connects directly to a standard strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/- 10V analog output for interface to data acquisition... [See More]
- Inputs: Bridge Input
- Form Factor: Stand-alone
- Channels: 1
- Excitation: Voltage
from Kistler Group
Measurement module (DAQ) for strain gauges and inductive half and full bridges, LVDT, RVDT, quarter bridge with completion terminal.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 2 analog and 4 digital input channels. Galvanic isolation 500 VDC. A/D conversion: 20... [See More]
- Inputs: Bridge Input
- Accuracy: 0.0200
- Channels: 2
- Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
from Gefran
The CIR-D voltage or current amplifiers have been designed to enable the user to adapt non-amplified strain gauge transducers (load cells, pressure transducers) to acquisition systems, PLC, instrumentation with high level inputs. These amplifiers have galvanic isolation between the supply voltage... [See More]
- Inputs: Bridge Input
- Agency Approval: RoHS
- Outputs: Analog Voltage Output; Analog Current Output
- Operating Temperature: 32 to 158
from Baumer Ltd.
Bridge amplifiers convert the mV signals from strain gages into a current or voltage output signal. Baumer bridge amplifier can be used in static and cyclical measurements. • Bridge amplifier for 2 x 1/4 S/G bridge. • Voltage output. • Protection class IP 65 [See More]
- Inputs: Bridge Input
- Outputs: Analog Voltage Output
- Form Factor: Panel / Chassis Mount
- User Interface: None
from Encore Electronics, Inc.
The Model 226-002 provides a calibrated sinusoidal signal to your strain gage measurement system. A precision cal-resistor. in series with a modulation signal is connected across the strain gage. The peak-to-peak value. of modulation signal is automatically set to. equal the bridge excitation mode. [See More]
- Inputs: Bridge Input
- Excitation: Voltage
- Form Factor: Stand-alone
- AC Voltage: .25V to 15V
from OMEGA Engineering, Inc.
The OMEGA ® OM2 modular signal conditioning system provides a low cost, versatile method of interconnecting a variety of analog signals for measurement and control systems. The OM2 modules interface directly with sensors or analog signals such as strain gages, mV, thermocouples and RTD ’s. [See More]
- Inputs: Bridge Input
- Outputs: Analog Voltage Output
- Form Factor: DIN Rail
- User Interface: None
from Electro Standards Laboratories
The CellMite ® 4336 Quad AC/DC is a 4-channel intelligent digital signal conditioner that connects directly to two AC LVDT transducers and two DC strain gage force transducers and provides direct digital data input into the serial port of a standard PC. Precision AC sine wave excitation voltages... [See More]
- Inputs: LVDT; Bridge Input
- Form Factor: Stand-alone
- Channels: 1
- Excitation: Voltage
from Gefran
The DU1D monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external and internal (automatic) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application: this unit is used... [See More]
- Inputs: Bridge Input
- Bandwidth: 0.0400
- Form Factor: Panel / Chassis Mount
- Agency Approval: CE
from Baumer Ltd.
Bridge amplifiers convert the mV signals from strain gages into a current or voltage output signal. Baumer bridge amplifier can be used in static and cyclical measurements. • Bridge amplifier, selectable configuration (2 x 1/4 S/G bridge and full bridge). • Voltage or current output. [See More]
- Inputs: Bridge Input
- Outputs: Analog Voltage Output (optional feature); Analog Current Output (optional feature)
- Form Factor: Panel / Chassis Mount
- User Interface: Front Panel
from Encore Electronics, Inc.
The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]
- Inputs: Bridge Input
- Outputs: Analog Current Output
- Form Factor: PC Board
- User Interface: Computer Programmable
from Gefran
The DU4D monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external and internal (automatic) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application: this unit is used... [See More]
- Inputs: Bridge Input
- Bandwidth: 0.0050
- Form Factor: Panel / Chassis Mount
- Agency Approval: CE
from Encore Electronics, Inc.
The Model FL639 strain gage amplifier is a low-priced, compact bridge amplifier, complete with voltage and current excitation, adjustable gain, zero, and bridge balance, lowpass filtering, and shunt calibration. The unit is mechanically and electrically compatible with Encore's other Flex-line... [See More]
- Inputs: Bridge Input
- Excitation: Voltage; Current
- Form Factor: DIN Rail
- Outputs: Analog Voltage Output; Analog Current Output
from Gefran
The CIR voltage or current amplifiers have been designed to enable the user to adapt non-amplified strain gauge transducers (load cells, pressure transducers) to acquisition systems, PLC, instrumentation with high level inputs. The availability of the output in voltage or current enables the signal... [See More]
- Inputs: Bridge Input
- Agency Approval: RoHS
- Outputs: Analog Voltage Output; Analog Current Output
- Operating Temperature: 32 to 158